location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20EQS0SW00
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:51:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High performance Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-6820HQ 2.7 GHz
  • - 39.6 cm (15.6") IPS LED backlight Matt 16:9
  • - 32 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 170 W
  • - 64-bit
Long product name Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black :
The long product name of Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6820HQ (8M Cache, 2.7GHz), 32GB DDR4 2133MHz, 256GB SSD, 15.6" LED IPS, Intel HD Graphics 530, Gigabit Ethernet, Wi-Fi 802.11 ac/a/b/g/n, Bluetooth 4.1
More>>>
Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:
The official description of Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

REDEFINING POWER IN A 15.6" MOBILE WORKSTATION.
The ThinkPad P50 redefines the concept of power. The latest generation Intel® processors, optional X-Rite® PANTONE® color calibration, Mil-Spec tested for durability, blazing fast connection speeds, and unprecedented storage and memory make this workstation your go-to PC for getting the job done.

Powerful Performance
PC performance has never been faster. Intel® 6th Gen Core™ i and Xeon™ processors with built-in security are designed to take your productivity, creativity, and 3D gaming to the next level. Intel® vPro Technology makes enterprise-level manageability even more convenient and efficient. And with Windows 10 Pro you can empower yourself and your business to do great things across many devices securely anywhere, with anyone, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.

Dazzling Display
Choose a 4K UHD/4K display With IPS technology, and get vivid colors and nearly 180-degree viewing angles. X-Rite® PANTONE® color calibration yields greater image accuracy, more precise color matching, and a consistently true display. Thunderbolt™ 3 Port revolutionizes connection technology – simultaneously supporting high-resolution displays and high-performance data devices through a single, compact port.

Impressive Extras Built In
The ThinkPad P50 features Lenovo’s award-winning keyboard, which is made better with a redesigned Touchpad. Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. Because you demand proven performance and software stability, Lenovo ensures that more than 100 applications are ISV certified. For true mobility, configure your laptop with WWAN connectivity, so you can access 3G or 4G networks provided by a third-party cellular phone service company (subscription required).

Audio Clarity from Dolby®
Dolby® Home Theater® maximizes volume output of the built-in stereo speakers without distortion – enjoy a crisp, clear, immersive surround sound experience with all the power and nuance of the cinema, and all the immediacy of live performance.

Short summary description Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:
This short summary of the Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P50, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 32 GB, 256 GB, Black

Long summary description Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P50. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Product colour: Black. Weight: 2.67 kg

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium, Glass-reinforced plastic (GRP), Magnesium
Market positioning
High performance
Display
Display diagonal *
39.6 cm (15.6")
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.7 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6800 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Audio chip
Realtek ALC3268
Audio system
Dolby Home Theater v4
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel CM236
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee LiveSafe
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88970
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
170 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G, GREENGUARD;
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
377.4 mm
Depth
252.3 mm
Height (front)
2.45 cm
Height (rear)
2.94 cm
Weight *
2.67 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
64 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-03-28 06:22:36
Uk has collected 44 expert reviews for Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
thunderbaylive.com
Updated:
2018-03-28 06:22:36
Lisa Gade reviews the Lenovo ThinkPad P50, a 15.6” mobile workstation with Intel quad core i7 and Xeon processors and NVIDIA Quadro M1000M and M2000M graphics. It's the successor to the ThinkPad W541 and smaller companion to the ThinkPad P70 we reviewed...
0%
Digitaltrends.com
Updated:
2018-03-28 06:22:36
The “mobile workstation” is a special category of computer, one that has resisted the trends of the past five years. While mainstream laptops have focused on design, portability, and ease-of-use, workstations continue to prioritize performance and functio...
Good Sturdy construction, A keyboard touch-typists will love, Excellent 4K non-gloss display, Fast Xeon quad-core processor, Surprisingly good game performance...
Bad Tepid design, Heavy, thick chassis, Short battery life...
Bottom line Today's laptops are wonderful, but not everyone is a fan. Some dislike the trend towards mediocre keyboards, glossy displays, and limited connectivity. These fans of old-school laptops bemoan decreasing functionality alongside increasing prices. If this...
80%
notebookcheck.net
Updated:
2018-03-28 06:22:36
Better with 4K? Once again, we review the mobile workstation from Lenovo. This time, however, the ThinkPad P50 is equipped with a Xeon processor and a 4K screen, but the latter does not make sense for every user...
Good very good build quality and stability, excellent input devices, very high performance, also under load, modern port selection, many security features, very fast PCIe-SSD, quiet cooling solution, can be configured, 36-month warranty, matte 4K panel with w...
Bad that is unnecessarily complicated, display results do not meet the advertised specs, PWM, shorter runtimes and higher temperatures compared to the FHD configuration, no RAID support...
Bottom line The situation is more complicated for the display. The Full HD screen was not very impressive in terms of luminance and color gamut, but the 4K panel has its problems as well. The advertised luminance of 300 nits is missed, and PWM is used to control the...
84%
mobiletechreview.com
Updated:
2018-03-28 06:22:36
Mobile workstations aren't known for their great battery life, but when working unplugged for productivity work, they switch to the more power frugal Intel HD 530 integrated graphics for improved battery life. You can manually con...
Good Very strong performance, durable, great keyboards, good battery life. Some configs support a Wacom AES pen.
Bad If you're looking for slim and light mobile workstations, these aren't them...
80%
servethehome.com
Updated:
2018-03-28 06:22:36
Our first impressions of the Lenovo ThinkPad P50 were its another very solid mobile workstation from Lenovo that we have become used to over time. What blew us away was its performance that in many cases were equal to the higher end P70. It is yet another...
Bottom line At the end of the day we find the Lenovo ThinkPad P50 to be a top tier performing mobile workstation, much like the P70.Lenovo ThinkPad P50 – FrontWe find the ThinkPad P50 to be an impressive mobile workstation at a much lower cost than the ThinkPad P70 m...
97%
techaeris.com
Updated:
2018-03-28 06:22:36
Let me summarize this for you if you are in a hurry; and if you're the kind of person that needs this kind of device, you probably are: this is the best laptop I have ever used. Now, if you have a few minutes, my Lenovo ThinkPad P50 review will explain wh...
Good Great look and solid finish. A powerhouse. Future proof thanks to simple and abundant expansion options. Best keyboard on a laptop I have ever used. Bright and color-rich screen. Trackpad that has been tuned to perfection...
Bad Could be lighter. Price may turn some off, but it is not unreasonable. Better battery life is something we will always ask for...
Bottom line I doubt I could have been any clearer regarding my feelings concerning the Lenovo Thinkpad P50. Forget the gimmicks. Forget the empty rhetoric by companies telling you that under powered, thin laptops, barren of functionality are somehow the future of com...
48%
notebookreview.com
Updated:
2018-03-28 06:22:36
Lenovo has changed its branding with the introduction of a mobile workstation line. The Lenovo ThinkPad P50 is the continuation of the old ThinkPad W541 while the P50s is a follow up to the workstation ultrabook ThinkPad W550s .While the naming convention...
Good Strong battery life, Excellent keyboard, Beautiful 4k IPS display, Strong performance...
Bad Limited brightness, Heavier than alternatives...
Bottom line Armed with powerful specs, a beautiful 4K resolution display, responsive keyboard, and a durable chassis the Lenovo ThinkPad P50 workstation is an excellent machine. Let's not forget to mention the long lasting battery life means users can stay productive...
86%
computershopper.com
Updated:
2018-03-28 06:22:36
When we say ThinkPad, you probably think of business executives heading to the jetway or conference room with matte black laptops under their arms or in their briefcases (or else you think of Lenovo's TrackPoint cursor control nubbin embedded in the keybo...
Good Awesome 4K display with color calibrator, Superlative keyboard, Swift performance...
Bad Battery life and warranty could be better, Carries an extra pound...
Bottom line The ThinkPad P50 offers the goodness of Lenovo's colossal 17.3-inch P70 workstation in a more briefcase-friendly 15.6-inch format. Read More…...
80%
Laptopmag.com
Updated:
2018-03-28 06:22:36
When you want no-compromise performance for CPU- and graphics-intensive tasks like 3D modeling, 4K video editing or running engineering software, you need a mobile workstation. With its optional Intel Xeon CPU and Nvidia Quadro graphics, Lenovo's 15.6-inc...
Good Long battery life, World-class keyboard, Vibrant color output, Strong performance...
Bad Screen dimmer than average, Heavier than competitors...
Bottom line The Lenovo ThinkPad P50 gives you speedy workstation-class performance and all-day battery life in a portable package...
80%
notebookcheck.net
Updated:
2018-03-28 06:22:36
Also a success with 15 inches? After the ThinkPad P70, we also have a look at the smaller ThinkPad P50 from Lenovo. The two devices are very similar in many respects, but there are also important differences. Those include the display as well as the more...
Good very good build quality and stability, excellent input devices, modern port selection, decent results with the integrated color calibrator, many security features with OPAL-2 SSD, quiet cooling solution, very good battery runtimes, can be configured, 36-...
Bad that is unnecessarily complicated, our review unit can basically not use its Turbo Boost, display with low gamut, significantly reduced CPU performance on battery, bad speakers with cracking noises, no RAID support...
Bottom line The overall impression of the Lenovo ThinkPad P50 is obviously affected by the Turbo utilization of the processor, which is basically non-existent. It will eventually be active during the stress test, so we hope that Lenovo can fix this issue with an upda...
88%