Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Yoga 460 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga 460
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20EM000VSP
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9331
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-year
Long product name Lenovo ThinkPad Yoga 460 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of Lenovo ThinkPad Yoga 460 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

14" FHD (1920x1080), Intel Core i7-6500U (4M Cache, up to 3.10 GHz), 8GB RAM, 256GB SSD, Intel HD Graphics 520, 802.11ac, Bluetooth 4.1, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad Yoga 460 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of Lenovo ThinkPad Yoga 460 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

Performance Plus
PC performance has never been faster. Intel® 6th Gen Core™ i processors with built-in security are designed to take your productivity, creativity, and 3D gaming to the next level. Intel® vPro Technology* makes enterprise-level manageability even more convenient and efficient. And with Windows 10 Pro you can empower yourself and your business to do great things across many devices securely anywhere, with anyone, and at any time. Add to that the option of up to 16 GB of memory and up to 256 GB of SSD storage, and you have a laptop that can keep up with you.

Four Awesome Modes. One Incredible Device.
Easily change between four modes — Laptop, Stand, Tablet, and Tent — while your system automatically switches system settings and locks the keyboard in place. The secret: ThinkPad Yoga 460's unique design, improved hinge, and touchscreen display allow the screen to flip around 360 degrees – and even lay flat – which means you can select the mode you use based on what you choose to do.

Thin and Light, Yet Full-Featured
Starting at a mere 3.9 lbs and just 0.74" thick, ThinkPad Yoga 460 is ultraportable – it’s perfect for productivity on the go. And with up to 10 hours of battery life, you can go all day without recharging. The innovative lift-and-lock keyboard switches as you change modes, letting the keyboard frame automatically rise and the keys lock, eliminating accidental keystrokes and providing a more comfortable grip. The durable carbon-fiber frame means it can handle tough treatment from even the hardiest road warrior.

Optional WQHD Multitouch Display
Interact with your ThinkPad Yoga 460 by using simple, intuitive gestures directly on the 10-point multitouch display. Its advanced multitouch technology provides a superior touch experience, greater responsiveness, and faster response times. IPS technology allows for vivid colors and nearly 180-degree viewing angles.

Short summary description Lenovo ThinkPad Yoga 460 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad Yoga 460 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Yoga 460, 6th gen Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad Yoga 460 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad Yoga 460 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Yoga 460. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Housing material
Carbon
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
Panel type
IPS
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor model *
i7-6500U
Processor frequency *
2.5 GHz
Processor boost frequency
3.1 GHz
Processor family *
6th gen Intel® Core™ i7
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of HDDs installed
1
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated *
Yes
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Bluetooth *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
No
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Line-in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad + Pointing Stick
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity (Watt-hours) *
53 Wh
Battery life (max)
8 h
Power
AC adapter power
45 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width *
338 mm
Depth *
236 mm
Height
19 mm
Weight *
1.8 kg
Packaging content
Stylus pen
Yes
Cables included
AC
Manual
Yes
Other features
AC adapter included
Yes
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:41:52
Uk has collected 24 expert reviews for Lenovo ThinkPad Yoga 460 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:41:52
Nl heeft 24 proffesionele recensies verzameld voor Lenovo ThinkPad Yoga 460 Hybride (2-in-1) 35,6 cm (14") 1920 x 1080 Pixels Touchscreen Zesde generatie Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Zwart. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:41:52
Fr a recueilli 24 avis d’experts pour Lenovo ThinkPad Yoga 460 Hybride (2-en-1) 35,6 cm (14") 1920 x 1080 pixels Écran tactile Intel® Core™ i7 de 6e génération 8 Go DDR3L-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:41:52
De hat 24 Expertenmeinungen über Lenovo ThinkPad Yoga 460 Hybrid (2-in-1) 35,6 cm (14 Zoll) 1920 x 1080 Pixel Touchscreen Intel® Core™ i7 der sechsten Generation 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Schwarz eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:41:52
Testseek ha raccolto 24 recensioni da parte di esperti per Lenovo ThinkPad Yoga 460 Ibrido (2 in 1) 35,6 cm (14") 1920 x 1080 Pixel Touch screen Intel® Core™ i7 della sesta generazione 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Nero e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:41:52
Es ha coleccionado 24 opiniones de expertos para Lenovo ThinkPad Yoga 460 Híbrido (2-en-1) 35,6 cm (14") 1920 x 1080 Pixeles Pantalla táctil 6ª generación de procesadores Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Negro y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:41:52
Dk har samlet 24 ekspertanmeldelser for Lenovo ThinkPad Yoga 460 Hybrid (2-i-1) 35,6 cm (14") 1920 x 1080 pixel Berøringsskærm 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sort og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:41:52
Testseek получил 24 экспертных оценок для Lenovo ThinkPad Yoga 460 Гибрид (2-в-1) 35,6 cm (14") 1920 x 1080 пикселей Сенсорный экран Процессор Intel® Core™ i7 6-го поколения 8 GB DDR3L-SDRAM 256 GB Твердотельный накопитель (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Черный, средний экспертный рейтинг составляет 77 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:41:52
Se har samlat in 24 experttester för Lenovo ThinkPad Yoga 460 Hybrid (2-i-1) 35,6 cm (14") 1920 x 1080 pixlar Pekskärm 6:e generationens Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Svart och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
thunderbaylive.com
Updated:
2016-11-05 08:41:52
Lisa Gade reviews the Lenovo ThinkPad Yoga 460, a 14” Windows 10 convertible with the Yoga 360 degree hinge, Lift n' Lock keyboard and a Wacom AES (ThinkPad Pen Pro) digital pen. This is the very close cousin to the ThinkPad Yoga 14 latest generation sold...
0%
techradar.com
Updated:
2016-11-05 08:41:52
The 14-inch Lenovo ThinkPad Yoga 460 (starting at $999, £648, AU$1,405) follows in a long line of successful Lenovo hybrids designed for work. You're probably familiar with the wildly popular Lenovo Yoga 3 Pro, and its larger, more powerful sibling, the L...
Good Powerful new processor, Thin frame, WQHD monitor...
Bad Very heavy, Boring keyboard, You'll want to upgrade...
Bottom line The Lenovo ThinkPad Yoga 460 is powerful and pretty enough to warrant consideration. Although it's a tad bit heavy, it's a thin and capable laptop worthy of your consideration...
0%
techradar.com/au/
Updated:
2016-11-05 08:41:52
The 14-inch Lenovo ThinkPad Yoga 460 (starting at $999, £648, AU$1,405) follows in a long line of successful Lenovo hybrids designed for work. You're probably familiar with the wildly popular Lenovo Yoga 3 Pro, and its larger, more powerful sibling, the L...
Good Powerful new processor, Thin frame, WQHD monitor...
Bad Very heavy, Boring keyboard, You'll want to upgrade...
Bottom line The Lenovo ThinkPad Yoga 460 is powerful and pretty enough to warrant consideration. Although it's a tad bit heavy, it's a thin and capable laptop worthy of your consideration...
0%
thunderbaylive.com
Updated:
2016-11-05 08:41:52
Lisa Gade reviews the Lenovo ThinkPad Yoga 460, a 14” Windows 10 convertible with the Yoga 360 degree hinge, Lift n' Lock keyboard and a Wacom AES (ThinkPad Pen Pro) digital pen. This is the very close cousin to the ThinkPad Yoga 14 latest generation sold...
0%
notebookcheck.biz
Updated:
2016-11-05 08:41:52
Yoga pour le bureau. Lenovo a récemment lancé le nouveau ThinkPad Yoga 460. Ce convertible de 14 pouces est d'abord destiné à un public pro. Découvrez ce que Lenovo offre dans nos tests, et s'il peut combler la demande exigeante du monde du travail...
Good châssis fin et bien construit, bon écran IPS multitouche, bonnes performances, stockage SSD, bons périphériques d'entrée, verrouillage de clavier sophistiqué en mode tablette, très silencieux même en forte charge, bonne autonomie, stylet (ThinkPad Pen P...
Bad pas de trappe d'accès, batterie non amovible, certaines interfaces d'entrée trop serrées, revêtement du châssis sensible aux traces de doigts, seulement 12 mois de garantie, prix élevé...
83%
notebookcheck.com
Updated:
2016-11-05 08:41:52
Yoga für das Büro. Lenovo hat vor Kurzem das neue ThinkPad Yoga 460 veröffentlicht. Das Convertible im 14-Zoll-Format richtet sich vor allem an Business-Kunden. Was Lenovo hier anbietet, und ob es den hohen Erwartungen der Business-Welt gewachsen ist, wer...
Good vorhanden, vielseitig einsetzbar durch 360 Grad Scharniere...
Bad keine Wartungsklappe, fest verbauter Akku, einige Anschlüsse eng platziert, Gehäuseoberflächen anfällig für Fingerabdrücke, nur 12 Monate Garantie, hoher Preis...
Bottom line Lenovo ThinkPad Yoga 460 zur Verfügung gestellt vonDas Lenovo ThinkPad Yoga 460 ist ein ausdauerndes 14-Zoll-Convertible-Notebook, konzipiert für den Business-Alltag. Durch den Einzug der neuen Skylake Prozessoren konnte die Leistung um ca. 10 Prozent...
83%
blog.notebooksbilliger.de
Updated:
2018-04-25 01:09:59
Mit dem Thinkpad Yoga 460 erweitert Lenovo seine Serie der Convertible-Ultrabooks. Beim Yoga 460 könnt Ihr – wie bei allen Yoga-Modellen – das 14 Zoll große Display komplett um die Basiseinheit drehen. So lässt sich das 1,8 kg leichte Ultrabook in verschi...
Bottom line Mit dem Thinkpad Yoga 460 hat Lenovo ein schickes Ultrabook geschaffen. Mit dem 14 Zoll großen Touchdisplay eignet sich das 1.8 kg leichte Notebook nicht nur fürs Office. Das entspiegelte Full-HD-Display lässt sich – wie bei allen Yoga-Modellen – komplett...
0%
notebookcheck.it
Updated:
2016-11-05 08:41:52
Yoga per l'ufficio. Lenovo di recente ha lanciato il nuovo ThinkPad Yoga 460. Questo convertibile da 14" è pensato innanzitutto per i clienti business. Vediamo nel nostro test cosa ha da offrire Lenovo, e se riesce a soddisfare le elevate attese del mondo...
Good inclsusa, versatile grazie alla cerniera a 360...
Bad nessuna cover di manutenzione, batteria non removibile, alcune interfacce troppo vicine, case che accumula ditate, solo 12 mesi di garanzia, prezzo elevato...
83%
notebookcheck.org
Updated:
2016-11-05 08:41:52
Yoga para la oficina. Lenovo acaba de sacar el nuevo ThinkPad Yoga 460. El convertible de 14" está dirigido principalmente a los clientes de clase business. Descubre en nuestro análisis lo que Lenovo tiene que ofrecer, y si puede cumplir con las altas exi...
Good incluido, versátil gracias a la bisagra de 360º...
Bad sin escotilla de mantenimiento, batería no extraíble, algunos interfaces están demasiado juntos, superficie de carcasa fácil de llenar de huellas, sólo 12 meses de garantía, precio alto...
83%
notebook-center.ru
Updated:
2016-11-05 08:41:52
П ожалуй ни для кого не секрет что визитной карточкой Lenovo семейства Yoga является возможность трансформироваться. Таким образом приобретая одно устройство вы заведомо получаете несколько поскольку в зависимости от угла раскрытия дисплея и собстве...
Bottom line Подводя итоги сказанному хочется отметить что такому устройству как Lenovo ThinkPad Yoga 460 всегда найдется место среди других трансформеров. Правда если в отношении многорежимности он нисколько им не уступает то с отсутствием дискретной графики мо...
0%
computershopper.com
Updated:
2016-11-05 08:41:52
Lenovo's Yoga is one of the most recognized brands in convertible laptops, both because it has a solid reputation and because it has one of the catchier names in recent laptop-branding memory. Like most other non-detachable convertibles, the Yoga's displa...
Good Multiple modes make for a versatile laptop, ThinkPad ruggedness, Keyboard is protected in stand, tablet and tent modes, Top-notch keyboard, touch pad and TrackPoint...
Bad Decent, but not stellar, performance, Like most big-screen 2-in-1s, a bit unwieldy in tablet mode, Silver model lacks anti-glare display option, fingerprint reader...
Bottom line The ThinkPad Yoga 460 is a flexible convertible that doesn't sacrifice the trademark ruggedness of the ThinkPad laptop line. Read More…...
70%
gottabemobile.com
Updated:
2016-11-05 08:41:52
There are so many ways that a notebook review can go wrong. A device that you expected to do well could turn out to not have as much battery life as you thought. The keyboard placement could be off. The touchscreen for its conversion into a tablet could b...
Good Locking keyboard, Build Quality, Processing Power and Options, Notebook First Design, Wealth of Ports...
Bad ThinkPad Pro Pen is too tiny and feels unnatural in the hand, Physical Windows button when Windows Now supports on-screen buttons, Silver model is very, very susceptible to glare, Heft, The ThinkPad Yoga 460 is a perfectly competent notebook. The keyboard...
Bottom line What We LikeLocking keyboardBuild QualityProcessing Power and OptionsNotebook First DesignWealth of PortsWhat We Don't LikeThinkPad Pro Pen is too tiny and feels unnatural in the handPhysical Windows button when Windows Now supports on-screen buttonsSilve...
0%
notebookcheck.net
Updated:
2016-11-05 08:41:52
Yoga for the office. Lenovo recently launched the new ThinkPad Yoga 460. The 14-inch convertible is primarily aimed at business customers. Find out in our extensive test what Lenovo has to offer, and whether it can fulfill the high demands of the business...
Good slim and well-built casing, good IPS multitouch panel, good system performance, SSD as system storage device present, decent input devices, sophisticated keyboard lock in tablet mode, very quiet even during full load, good battery life, stylus (ThinkPad...
Bad no maintenance hatch, non-removable battery, some interfaces too close, fingerprint-receptive casing surface, 12-month warranty only, high price...
Bottom line Lenovo's ThinkPad Yoga 460 is an enduring 14-inch convertible made for business routine. Thanks to the new Skylake processors, the performance has been increased by about 10% compared with the former lineup based on Broadwell CPUs. However, a business con...
83%
notebookreview.com
Updated:
2016-11-05 08:41:52
Lenovo's Yoga line has always been about flexibility, but the ThinkPad Yoga 460 may be their most adaptable laptop to date. Armed with a 360-degree display hinge and digitizer pen, the business-class laptop comfortably functions as both a laptop and table...
Good Good battery life, Durable design, High quality keyboard, Builtin stylus...
Bad Middling performance, Glossy reflective display...
Bottom line Few laptops can match the utility of the Lenovo ThinkPad Yoga 460. With a solid stylus, the quality 360-degree display hinge and a durable build, the Yoga 460 is the jack knife of business laptops. Add in the useful software and tactical keyboard and you...
70%
Laptopmag.com
Updated:
2016-11-05 08:41:52
A Swiss Army knife of a business laptop, the ThinkPad Yoga 460 offers multiple functions. You can use it in notebook, tablet or tent mode, and it comes with a pen for taking notes or making quick sketches. We also appreciate the solid 8-plus hours of batt...
Good Good battery life, Accurate stylus, MIL-STD 810G tested, Includes useful software...
Bad Mushy keyboard, Middling performance...
Bottom line The Lenovo ThinkPad Yoga 460 has a great stylus, long battery life and useful software, but its performance and keyboard are lacking...
60%
laptopmedia.com
Updated:
2016-11-05 08:41:52
The ThinkPad line has always targeted business consumers – offering classical design and high durability, the laptops of the Beijing company are a wonderful choice for consumers who value quality. With this in mind, Lenovo doesn't dare to make essential c...
Good Durable construction, reinforced with carbon fibres, Lack of PWM with normal screen brightness levels while working, Comfortable “AccuType” keyboard, IPS panel, TrackPoint and a multi-touch screen...
Bad Poor coverage of the sRGB color gamut...
Bottom line Lenovo ThinkPad Yoga 460 turned out a bargain, because of the capacity it offers, as well as the durability that “guards” the hybrid. You can enjoy your favourite photos or movies in each of the four modes (laptop, tent, stand and tablet) without the thre...
0%
techaeris.com
Updated:
2017-09-26 01:22:02
We're back with yet another Lenovo review. This time we have our hands on the Lenovo ThinkPad Yoga 460, a business class Ultrabook that's classy-looking and packs a punch. If you're looking for an Ultrabook for business, the Yoga 460 might be your huckleb...
Good Solid design, solid materials, amazing screen, converts to tablet, strong performance...
Bad Can get heavy in tablet mode, fingerprint prone screen...
Bottom line A solid Ultrabook for business use and an amazing home machine if you so choose to buy it for that purpose. We recommend splurging for the 16GB of RAM and sticking with the Core i5 unless you plan on some heavier video editing. Put the Lenovo ThinkPad Yog...
47%
notebookcheck.info
Updated:
2016-11-05 08:41:52
Yoga para o escritório. A Lenovo recentemente lançou o novo ThinkPad Yoga 460. O conversível de 14 polegadas está destinado principalmente para clientes corporativos. Descubra em nossos testes o que a Lenovo tem a oferecer, e se consegue cumprir com as de...
Good Carcaça fina e bem construída, Bom painel IPS multitouch, Bom desempenho do sistema, SSD como armazenamento do sistema, Bons dispositivos de entrada, Travamento sofisticado do teclado no modo tablet, Muito silencioso inclusive durante o uso intenso, Boa d...
Bad Sem escotilha de manutenção, sem bateria removível, Algumas interfaces estão muito perto, Superfícies suscetíveis às digitais, Apenas 12 meses de garantia, Preço alto...
83%
notebookcheck-cn.com
Updated:
2017-03-08 04:28:02
办公瑜伽。 联想最近发布了全新的ThinkPad Yoga 460。这台14寸变形本主要面向商务用户。请阅读我们的评测,了解联想这台设备的优势,以及是否可能达到商务市场的高标准。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名...
Good 纤薄且优质的机身, 优秀的多点触控IPS屏幕, 优秀的系统性能, 存储设备采用固态硬盘, 不错的输入设备, 巧妙的平板模式键盘锁, 在高负载下也十分安静, 优秀的电池续航时间, 包括手写笔(ThinkPad Pen Pro), 全能的360度转轴...
Bad 无维护底盖,不可拆卸电池, 一些接口距离过近, 机身表面容易沾染指纹, 仅12个月质保, 高售价...
83%
notebookcheck.se
Updated:
2016-11-05 08:41:52
Yoga på kontoret. Lenovo lanserade nyligen ThinkPad Yoga 460 - en 14-tums hybridmaskin som främst riktar sig mot företagsmarknaden. Här tar vi reda på vad den har att erbjuda och om den lever upp till företagsvärldens högt ställda krav...
Good ingår, flexibel tack vare 360-graders gångjärn...
Bad ingen underhållspanel, fast batteri, vissa portar för nära varandra, fingeravtrycksmottaglig yta, endast 12 månaders garanti, högt pris...
83%
notebookcheck.pl
Updated:
2016-11-05 08:41:52
25/06/2016Laptopy z ekranem dotykowym mają zazwyczaj błyszczące wyświetlacze. Lenovo oferuje jednak modele posiadające ekran o częściowo matowej powierzchni. Jednym z nich jest ThinkPad Yoga 460. Jest to laptop konwertowalny (może się zmienić w tablet), n...
Bottom line ThinkPad Yoga 460 to dość interesujący laptop konwertowalny z 14-calowym ekranem należący do segmentu biznesowego. Dzięki zastosowaniu procesora Skylake wydajność poprawiła się o około 10% w porównaniu z modelem ThinkPad Yoga 14 wyposażonym w procesor Bro...
83%
kuzniewski.pl
Updated:
2016-11-05 08:41:52
Lenovo ThinkPad Yoga to rodzina najbardziej dopracowanych laptopów konwertowalnych, jakie można spotkać na rynku. Solidna obudowa i niezawodny mechanizm przekształcania notebooka w tablet, który obejmuje fizyczną blokadę klawiszy, to ich znaki rozpoznawcz...
Good więcej wyjść obrazu niż u poprzednika, nowe złącze OneLinko większej przepustowości, ekran IPS Full HD, klawiatura z systemem Lift'n Lock, cichy nawet pod obciążeniem, rysik chowany i ładowany w obudowie, opcjonalny modem WWAN...
Bad do nowego złącza replikatora nie pasują starsze stacje OneLink, egzemplarz testowy po dłuższej pracy w stresie potrafił się rozgrzać...
Bottom line Pod postacią ThinkPada Yogi 460 Lenovo prezentuje nam kolejną generację ultrabooka biznesowego z dynamicznie rozwijającego się segmentu urządzeń hybrydowych. Funkcjonalność tabletu pozwala w tym komputerze zobaczyć sukcesora tracących popularność maszyn k...
68%
notebookcheck-tr.com
Updated:
2016-11-05 08:41:52
Ofis için Yoga. Lenovo yeni ThinkPad Yoga 460 modelini yakın bir zamanda duyurdu. 14 inçlik dönüştürülebilir model daha çok iş kullanıcılarını hedefliyor...
Good İnce ve iyi yapılmış kasa, İyi dokunmatik IPS ekran, İyi sistem performansı, SSD, Makul arayüzler, Tablet modunda gelişmiş klavye kilidi, Yoğun kullanımda bile çok sessiz, İyi batarya çmrü, ThinkPad Pen Pro Stylus pakete dahil, 360 derecelik menteşesi ile...
Bad Batarya çıkarılamıyor ve bakım kapağı yok, Bazı arayüzler birbirine çok yakın, Parmak izine duyarlı yüzey, Sadece 12 ay garanti, Yüksek fiyat...
83%
jalantikus.com
Updated:
2017-11-22 03:52:34
Di tengah persaingan smartphone yang begitu tinggi, Lenovo tetap membuat satu kejutan yang berbeda dengan menghadirkan jajaran laptop dan komputer desktop. Yup, hari Kamis tanggal 12 Mei 2016 kemarin, Lenovo kembali memperkenalkan produk terbarunya dari...
0%