location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20DF004XEU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:26:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD DVD±RW
  • - Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 9 h 45 W
  • - Windows 7 Professional 64-bit
Warranty: 1 Year depot
Long product name Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U (3M Cache, 2.2 GHz), 4GB DDR3L 1600MHz, Intel HD Graphics 5500, 128GB SSD, 15.6" LED FHD (1920x1080), Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, Windows 7 Professional 64-bit/Windows 8.1 Pro 64-bit
More>>>
Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
The official description of Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo OneLink Technology
Get more from your power cable! OneLink technology is a unique interface that simplifies connectivity through a single cable to the ThinkPad OneLink Dock. The OneLink dock provides dedicated video, USB 3.0 ports, Gigabit Ethernet, and audio—all while charging your notebook.

Award-Winning Keyboard
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. It's optimized for Windows 8.1 with convenient multimedia buttons, function-lock capability, and immediate access to view apps. Plus, a larger TrackPad with buttons, which can be configured multiple ways through Settings.

Long Battery Life
All-day computing with **up to 9 hours unplugged lets you get a full day of work in on a single charge.

Fast Data Transfer
Move data quickly between the E550 and other devices with SuperSpeed USB 3.0, which enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals.

Integrated HD Webcam & Mic
Never miss a thing in web conferences: a low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking, along with dual noise-cancelling microphones deliver crystal-clear private and conference mode VOIP meetings. Plus, convenient multimedia keys provide quick and easy access to microphone, speaker, and camera controls.

Stereo Speakers With Dolby® Advanced Audio™
A suite of audio technology from Dolby delivers a crisp, clear cinematic surround sound for music, movies, games, and more. Hear every detail clearly and experience the full impact of your entertainment anywhere.

Lenovo Cloud Storage
Protect your critical data, while also making access to information and file-sharing quick and convenient. Automatically back-up and synchronize data across the organization, while enabling access from multiple devices. Data is encrypted on transfer for an extra level of security.

Short summary description Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge E550, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge E550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS)
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
9 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
377 mm
Depth
256 mm
Height
27 mm
Weight *
2.35 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2018-03-28 04:00:40
Uk has collected 27 expert reviews for Lenovo ThinkPad Edge E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
ozlaptopreviews.com
Updated:
2018-03-28 04:00:39
Lenovo Thinkpad E550 Review : A Budget Business Laptop With StyleThe Lenovo Thinkpad E550 is not among the premium ThinkPad laptops, but is a humble business machine with plenty of positive aspects over its competitors. In order to secure the lower range...
Good The stiff build quality makes it highly durable, The crisp keyboard with concave keys makes it a pleasure to type with, Low noise development and cool temperature makes it ideal for office use.
Bad Low resolution display with poor color contrast and viewing angles, The Final Verdict, Buyers simply cannot expect the Lenovo Thinkpad E550 to reproduce the quality of its high-end brethren, which cost almost two to three times more. The plastic build, a...
Bottom line Buyers simply cannot expect the Lenovo Thinkpad E550 to reproduce the quality of its high-end brethren, which cost almost two to three times more. The plastic build, a rather inferior design, low processing power and mediocre display in comparison to the...
70%
techradar.com
Updated:
2018-03-28 04:00:39
Business-class mobile workstations aren't normally great value for money. This is especially true of Lenovo's ThinkPad line, which usually competes right at the high-end of the market, with a corresponding high cost.But the 15.6-inch ThinkPad E550 bucks t...
Good Smart build quality, Good performance levels, Battery life is impressive...
Bad No SSD option, Screen is only a TN panel, DisplayPort output would have been nice...
Bottom line Great CPU and graphics performance for the money, an adequate display and solid build quality make the E550 surprisingly impressive...
80%
techradar.com/au/
Updated:
2018-03-28 04:00:39
Business-class mobile workstations aren't normally great value for money. This is especially true of Lenovo's ThinkPad line, which usually competes right at the high-end of the market, with a corresponding high cost.But the 15.6-inch ThinkPad E550 bucks...
Good Smart build quality, Good performance levels, Battery life is impressive...
Bad No SSD option, Screen is only a TN panel, DisplayPort output would have been nice...
Bottom line Great CPU and graphics performance for the money, an adequate display and solid build quality make the E550 surprisingly impressive...
80%
notebookcheck.net
Updated:
2018-03-28 04:00:39
Expensive performance boost. For their top-of-the-line model in the E550-series, Lenovo not only integrated a speedy Core i7 CPU, but also a dedicated Radeon GPU. The resulting notebook costs almost 1000 Euro (~$1100). Is that too much money for an entry-...
Good solid chassis, docking station connector, fast WLAN, responsive keyboard, good performance, low temperature and noise...
Bad dark display with low viewing angle stability, slow hard drive, comperatively high price, 12-month warranty...
Bottom line At a purchase price of 1000 Euro (~$1100), the top-model in the E550-series can't be considered entry-level any longer and accordingly, expectations run pretty high. Unfortunately, the ThinkPad can't quite measure up.The most significant drawbacks are the...
82%
laptopmedia.com
Updated:
2018-03-28 04:00:40
Since Lenovo bought the ThinkPad business from IBM, the Chinese tech giant proved that they can reach new heights with the brand and take it a step further. Last year's ThinkPad E540 is arguably one of the best budget business offers you can take home wit...
Good Great keyboard, Good trackpad and touchpad design, Outstanding battery life...
Bad m.2 SATA slot and 3G connectivity are missing...
Bottom line No wonder that last year's Lenovo ThinkPad E540 was selling so well, but does its successor live up to the legacy? Well, in some terms yes, but in others – no. Lenovo kept the same minimalistic design signature with high-quality plastic for the constructi...
0%