location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20CLA057UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 18:04:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-5300U 2.3 GHz
  • - 31.8 cm (12.5") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 5500
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 45 W
  • - Windows 8.1 64-bit
Long product name Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black :
The long product name of Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5300U (3M Cache, 2.3GHz), 8GB DDR3L 1600MHz, 128GB SSD, 31.75 cm (12.5 ") LED HD (1366x768), Intel HD Graphics 5500, Gigabit Ethernet, WLAN, Bluetooth 4.0, Windows 8.1 64-bit
More>>>
Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black:
The official description of Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultrathin and Ultralight

Weighing in at less than 3 lbs and measuring 20.3mm at its thickest point, the X250 is ultraportable — without sacrificing anything in terms of ports, connectivity, or durability.

Award-Winning Keyboard
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And it's optimized for Windows 8 and later versions with convenient multimedia buttons, LED status indicators, Function-lock capability, and immediate access to view apps. Plus, the next-generation clickpad is large and includes buttons, meeting the needs of all users. Optional backlight makes working in dark environments effortless.

Intel® vPro Technology
Makes enterprise-level manageability even more convenient and cost-saving. Manage, protect, repair, or locate your deployed laptops from anywhere in the world.

Optional HD Display With IPS Technology
In-Plane Switching (IPS) LCD displays with high brightness. IPS technology allows for vivid colors and nearly 180-degree viewing angles.

Optional Touch Panel
A touch panel allows for impeccable response time to 10-finger touch. Actions trigger immediately, and the cursors follow your fingers around the screen without any perceptible lag or delays.

Power Bridge Technology
Combining an internal battery with an external hot-swappable battery, Power Bridge provides flexibility and maximum battery life. Swap batteries without powering down your laptop, using an extra travel battery to increase your time between charges to 20 hours.

Tested to Military Specifications
Military-specification testing validates the ruggedness, durability, and quality of this laptop by testing against 11 parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, solar radiation, fungus, salt fog, and dust.

VGA Port
Many customers still require a VGA port for projector connections in conference rooms, and native VGA means no dongles for them to buy/lose/replace.

Fast Data Transfer
Move data between the X250 and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies and backward-compatible with USB 2.0.

Short summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black:
This short summary of the Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X250, Intel® Core™ i5, 2.3 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black:
This is an auto-generated long summary of Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Glass fibre, Plastic
Market positioning
Business
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5300U
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5300 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Audio chip
Realtek ALC3232
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0
Processor code
SR23X
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85213
Conflict-Free processor
Yes
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
GREENGUARD, MIL-STD-810G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
305.5 mm
Depth
208.5 mm
Height
20.3 mm
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-13 11:47:40
Uk has collected 60 expert reviews for Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
chip.com.my
Updated:
2018-04-13 11:47:03
When productivity matters the most, you need a no nonsense working PC to be efficient. Lenovo has been around for a long time, making some of the best work laptops on the market. With their ThinkPad series, they designed their laptops to be simple, mobile...
Good Performance, Keyboard and Trackpad...
Bad No HDMI port...
Bottom line It's always a hard decision when choosing a laptop, so we'll help you out a bit by saying, the Lenovo ThinkPad X250 is a choice that we can recommend. It's compact and gets the job done.(previously published in issue March 2016)...
0%
techadvisor.co.uk
Updated:
2018-04-13 11:47:26
Most modern laptops are built around either 13- or 15in screens, with a few outliers at 17in. Then there are the ultra-ultraportables with 11in displays, but Lenovo's ThinkPad X250 sits just between these and the 13.3in ultrabooks with its 12.5in widescre...
Bottom line Lenovo has successfully shrunk its standard business notebook down to what was once known as the sub-notebook category, and is now a more commonplace size as laptops benefit from the push toward miniaturisation. Its Broadwell-generation Core i5 processor...
80%
thunderbaylive.com
Updated:
2018-04-13 11:47:33
Lisa Gade reviews the Lenovo ThinkPad X250, a 12.5” business Ultrabook with plenty of ports and Lenovo's Power Bridge battery system for long runtimes. The X250 is the refresh of the X240 and it moves up to Intel Broadwell 5th generation ULV dual Core CPU...
0%
techradar.com
Updated:
2018-04-13 11:47:35
Lenovo's ThinkPad X250 (starting at $755, £669.99, AU$1,499) is an Ultrabook designed for people who want business-class power without having to lug around a chunky workstation.This 12.5-inch (31.75 cm), 2.88-pound (1.27 kg) laptop can be customized to in...
Good Lightweight design, Plenty of ports, Hot, swappable battery...
Bad Middle, of, the, pack performance, Boring design...
Bottom line You'd be better off buying a high-end consumer Ultrabook than purchasing the X250. It doesn't perform exceptionally well and it isn't pretty, but it has lots of ports and a hot-swappable battery...
70%
techradar.com/au/
Updated:
2018-04-13 11:47:38
Lenovo's ThinkPad X250 (starting at $755, £669.99, AU$1,499) is an Ultrabook designed for people who want business-class power without having to lug around a chunky workstation.This 12.5-inch (31.75 cm), 2.88-pound (1.27 kg) laptop can be customized to...
Good Lightweight design, Plenty of ports, Hotswappable battery...
Bad Middleofthepack performance, Boring design...
Bottom line You'd be better off buying a high-end consumer Ultrabook than purchasing the X250. It doesn't perform exceptionally well and it isn't pretty, but it has lots of ports and a hot-swappable battery...
70%
au.pcmag.com
Updated:
2018-04-28 07:10:56
The ThinkPad X250 ($1,317.60 as tested) is the latest ultraportable business laptop from Lenovo, and it's a solid entry into the category. Long-time Lenovo fans will recognize both the clear continuation of ThinkPad design and the smaller refinements that...
Good Lightweight design, Ruggedized to withstand the rigors of business travel, Hot-swappable battery, Security-compliant storage, Solid performance...
Bad Light on storage...
Bottom line The Lenovo ThinkPad X250 business ultraportable is ready to work hard, with ruggedized construction, a hot-swappable battery, and an Intel Core i5 processor...
80%
gizmodo.com.au
Updated:
2019-11-17 02:18:25
10 hours away from the cord is all well and good, but what if you want even longer? Here are 7 portable laptops that will keep on trucking for up to 20 hours and get you through even the longest day of work.Earlier in the year we looked at 2-in-1 laptops...
0%
pcper.com
Updated:
2018-04-13 11:47:18
We had the chance to look at a lot of Lenovo's ThinkPad lineup for Broadwell, and as this generation comes to a close we decided to give a brief overview of the diversity available. Skylake-powered notebooks may be just on the horizon, but the comparisons...
Bottom line If you are at all interested in a ThinkPad, all of these machines are a solid choice. The diversity of the ThinkPad line is impressive, and provides lots of answers to personal preference for battery life, size and portability, as well as performance. I a...
0%
techaeris.com
Updated:
2018-04-13 11:47:26
Business users on the go require something light, portable, and that still has some of the functionality of a desktop. While it's easy to look at something like the MacBook or MacBook Air and choose it for its lightweight and small form factor, a machine...
Good Legacy ports. legacy ports. legacy ports, nice design and sturdy...
Bad A bit on the pricey side that might turn some off and the trackpad needs work...
Bottom line The X250 is a solid performer and excellent business machine with  lightweight handling and slim looks. ThinkPad's have long been a business user's go to machine, since the IBM days, and Lenovo aims to continue that tradition. This is a definite machine t...
42%
pcmag.com
Updated:
2018-04-13 11:47:26
The ThinkPad X250 ($1,317.60 as tested) is the latest ultraportable business laptop from Lenovo, and it's a solid entry into the category. Long-time Lenovo fans will recognize both the clear continuation of ThinkPad design and the smaller refinements that...
Good Lightweight design. Ruggedized to withstand the rigors of business travel. Hot-swappable battery. Security-compliant storage. Solid performance.
Bad Bottom Line, The Lenovo ThinkPad Z50 business ultraportable is ready to work hard, with ruggedized construction, a hot-swappable battery, and an Intel Core i5 processor...
Bottom line The Lenovo ThinkPad Z50 business ultraportable is ready to work hard, with ruggedized construction, a hot-swappable battery, and an Intel Core i5 processor...
80%
computershopper.com
Updated:
2018-04-13 11:47:26
When properly configured, the latest version of Lenovo's venerable ThinkPad X compact (successor to the X240 we reviewed in January 2014) delivers strong performance and more than 16 hours—that's two workdays—of battery life. Sure, you'll have to option u...
Good Excellent screen and keyboard, Available two-workday battery life, Unique durability and business features, Plenty of configuration options...
Bad Configuring up from base model gets pricey fast, 12.5-inch screen may not suit everyone...
Bottom line With its sharp screen, comfortable keyboard, good performance, and durability features, Lenovo's ThinkPad X250 comes as close to perfection as an ultraportable can. And how does two-day battery life sound to you? Read More…...
100%
notebooks.com
Updated:
2018-04-13 11:47:32
Something strange happened when many of the device makers who create Windows machines decided to focus on the future. No one ever said so definitively, but the notebook became another dated, classic design in the same way that the iPod with Video is almos...
Bottom line Every piece of technology has flaws. What we as buyers have to consider is whether those flaws amount to enough issues that we should stay away. Aside from a less than reliable fingerprint reader, questionable function key placement and third-party apps that need vanquishing...
0%
mobiletechreview.com
Updated:
2018-04-13 11:47:35
Built-in stereo speakers, mic and 3.5mm standard stereo headphone jack.Networking: Dual band Intel 7265AC WiFi 802.11b/g/n...
Good Small and light yet durable and plenty of ports. Superb keyboard, good trackpad. Bridge batteries for long runtimes...
Bad Higher end display options could have wider color gamut...
Bottom line I've been a fan of the Lenovo ThinkPad X series for many years. This year's refresh with the latest Intel processors and the revised trackpad with hardware buttons keep the X250 fresh and appealing for those who need a durable yet highly portable laptop w...
80%
slashgear.com
Updated:
2018-04-13 11:47:35
Lenovo introduced an update to its ThinkPad X240 this year, and it's called the Lenovo ThinkPad X250. As with the last model, we've given the X250 a workout and detailed our experiences in a full review, which you can check out here. In case you missed it...
0%
slashgear.com
Updated:
2018-04-13 11:47:35
The Lenovo X240 's older sibling has arrived, and it is aptly named the Lenovo X250. Many of the previous model's design choices have carried over into the model, but as always the update brings with it, you know, updates for a slightly more modern world...
Bottom line The Lenovo ThinkPad X250 is very similar to the previous X240 model, but it has its improvements and that’s a good thing. You’ll find that the battery life — which was already ample with the X240 — has gotten even better with the X250, and that the performance possibilities have climbed as well...
0%
Laptopmag.com
Updated:
2018-04-13 11:47:38
When buying a lightweight laptop, you often have to choose between functionality and portability, sacrificing amenities to save space. Built for business but user-friendly enough for anyone, Lenovo's 12.5-inch ThinkPad X250 offers a full HD display, a sna...
Good Long battery life with extended battery, Comfortable keyboard, Accurate touchpad and pointing stick, Solid performance, Plenty of ports...
Bad Bland screen colors, Tinny sound, Middling endurance with default battery...
Bottom line Lenovo's 12.5-inch ThinkPad X250 fits epic battery life, a sharp display and a snappy keyboard into a lightweight, durable package...
80%
notebookcheck.net
Updated:
2018-04-13 11:47:38
Lenovo's X200-series has been one of the most popular subnotebook-series among business customers for years now. This is not surprising since the compact 12.5-inch device not only convinced with the excellent mobility in the past but also with other quali...
Good Durable chassis, Crisp keyboard, LTE module can be added, High-contrast Full HD display, Excellent application performance, Low noise and temperature development, 3-year warranty...
Bad Only 2x USB, Only up to 8 GB memory, Weak speakers, Mediocre battery runtimes...
Bottom line Lenovo ThinkPad X250Lenovo once again only introduces small changes for a successful product – the ThinkPad X250 is a careful evolution of the X240 that was launched in the end of 2013, no more and no less.Still, this continuity does not have to be a disa...
87%
notebookcheck.net
Updated:
2018-04-13 11:47:38
The X200 line belongs to the most popular ThinkPads by far for many users despite its small size (or perhaps for just that reason). Potential buyers had to wait longer than usual for the successor of the X240 introduced in September 2013. The delayed laun...
Bottom line Without wanting to anticipate the outcome of our final verdict A solid development of the X240 is in the making with the ThinkPad X250. Lenovo has also addressed some of the points of criticism in the precursor (keyword touchpad). Whet...
0%