location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Yoga Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20CD00ANUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Yoga Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Convertible (Folder) Black
  • - Intel® Core™ i3 i3-4010U 1.7 GHz
  • - Touchscreen 31.8 cm (12.5") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB Hybrid-HDD
  • - Intel® HD Graphics 4400
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 47 Wh 7 h 45 W
  • - Windows 8.1 Pro 64-bit
Warranty: One year
Long product name Lenovo ThinkPad Yoga Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black :
The long product name of Lenovo ThinkPad Yoga Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12.5" Multi-touch LED Full HD 1920 x 1080, Intel Core i3-4010U (3M Cache, 1.70 GHz), 4GB DDR3, Intel HD Graphics 4400, 500GB H-HDD, 720p WebCam, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, Windows 8.1 Pro 64-bit
More>>>
Lenovo ThinkPad Yoga Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black:
The official description of Lenovo ThinkPad Yoga Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Four Awesome Modes. One Incredible Device.
Easily change between four modes — Laptop, Stand, Tablet, and Tent — while your system automatically switches system settings and locks the keyboard in place. The secret: ThinkPad Yoga's unique design and touchscreen display allows the screen to flip around 360 degrees, which means you can select the mode you use based on what you choose to do.

Ultraportable for Easy Mobility
Starting at a mere 3.5 lbs and just 0.75" thick, the ThinkPad Yoga is ultraportable — it's perfect for doers on the go.

Industry-Leading Multimode Keyboard
Pioneering ultrabooks need pioneering keyboards — and the ThinkPad Yoga's innovative lift-and-lock keyboard fits the bill. When your Yoga switches between modes, the keyboard frame automatically rises and the keys lock, eliminating accidental keystrokes and providing a more comfortable grip.

Massive Storage Options
With up to 256GB SSD storage, the ThinkPad Yoga has plenty of space for all of your important files, videos, photos, and presentations. And the Lenovo Performance Booster enhances performance by up to five times.

Rock-Solid Durability
The ThinkPad Yoga's durable magnesium-alloy frame and heavy-duty, scratch- and smudge-resistant Corning® Gorilla® Glass display means it can handle tough treatment from even the hardiest road warrior.

Digitizer Pen Support
All models include a digitizer pen to maximize productivity on your ThinkPad Yoga. In all four modes, the digitizer pen provides a natural, fluid, writing experience and lets you take notes, sign documents, annotate PDFs, and more.

Long Battery Life
The ThinkPad Yoga lets you stay productive over the long haul. With up to 8 hours of battery life — and a 30-day standby — you can go all day without recharging.

10-Point Multitouch Display
Interact with your ThinkPad Yoga by using simple, intuitive gestures directly on the 12.5" FHD 10-point multitouch display — optimized for Windows 8. Its advanced multitouch technology provides a superior touch experience, greater responsiveness, and faster response times.

Instant Resume
Stay productive by picking up where you left off in an instant. The ThinkPad Yoga wakes from sleep mode in less than 2 seconds and from hibernation in less than 7 seconds.

Robust Hard-Drive Protection
Enjoy peace of mind knowing that your data is protected. The ThinkPad Yoga's Active Protection System locks and protects your HDD when it detects sudden movements — it's like having an airbag for your hard drive.

Short summary description Lenovo ThinkPad Yoga Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black:
This short summary of the Lenovo ThinkPad Yoga Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Yoga , Intel® Core™ i3, 1.7 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Yoga Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad Yoga Intel® Core™ i3 i3-4010U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Yoga . Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Business
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4010U
Processor cores
2
Processor threads
4
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
HDD speed
5400 RPM
Hybrid-HDD cache type
Flash
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Audio
Audio system
Dolby Home Theater v4
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
Mini HDMI ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard
Spill-resistant keyboard
Yes
Keyboard number of keys
83
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR16Q
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75107
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity *
47 Wh
Battery life (max)
7 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
316 mm
Depth
221 mm
Height
19.4 mm
Weight *
1.63 kg
Packaging content
Stylus pen
Yes
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-09-18 04:02:25
Uk has collected 79 expert reviews for Lenovo ThinkPad Yoga Laptop 31.8 cm (12.5") Touchscreen Full HD Intel® Core™ i3 i3-4010U 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
thunderbaylive.com
Updated:
2014-09-18 04:02:25
Lisa Gade compares the Microsoft Surface Pro 3 and the Lenovo ThinkPad Yoga Windows 8.1 tablet and Ultrabook...
0%
ultrabookreview.com
Updated:
2014-09-18 04:02:25
In this post we're going to take a detailed look at the Lenovo ThinkPad Yoga.This one is Lenovo's first attempt at merging the versatility of the Yoga form-factor, with its 360 flippable screen, and the business-grade characteristics of the iconic ThinkPa...
Good simple design, excellent build quality, convertible formfactor, great keyboard and trackpad, plenty of configurations/options, runs cool and quiet...
Bad limited selection of ports, tiny speakers, average battery life...
Bottom line The ThinkPad Yoga is a versatile and sturdy laptop. The form factor is definitely a plus added on top of those iconic ThinkPad characteristics: solid body, simple looks, good keyboard, plenty of features. All these don't come cheap though...
80%
itproportal.com
Updated:
2014-09-18 04:02:25
The hybrid device appears to be taking over from the Ultrabook as the focus of manufacturer attention, particularly in the corporate market. Lenovo's Yoga concept has been available in consumer-oriented IdeaPad form for over a year now – but businesses mi...
Good Good performance for a hybrid, Clever fold, over tablet mode, Digitiser pen option, Excellent keyboard, Pretty good battery life...
Bad VGA/LAN require OneLink dock accessory...
Bottom line As a jack of all trades, Lenovo's ThinkPad Yoga doesn't do quite as good a job as the ThinkPad Helix with its sleeker, fully detachable tablet portion. However, the Helix is also considerably more expensive. The Yoga is still priced within the general te...
90%
techadvisor.co.uk
Updated:
2014-09-18 04:02:25
Lenovo's Yoga laptops have proved to be among the more popular convertible devices that can function as both a laptop and a tablet, and the company has now added a Yoga model to its ThinkPad range of business laptops. See all high-end laptops reviews . A...
Bottom line ThinkPad Yoga is a well-designed and versatile convertible device, with a high-quality IPS display that will particularly appeal to business travelers who need to give presentations when they're visiting clients. However, the use of a sluggish hard drive...
70%
alphr.com
Updated:
2014-09-18 04:02:25
Lenovo's Yogas have been the pick of the hybrid bunch since they first appeared, and the ThinkPad Yoga brings the design to the firm's famed business-laptop range. The result looks and feels exactly as you'd hope from a marriage of two such successful de...
Bottom line Another winner from Lenovo, with great battery life, a top screen and plenty of innovative features...
83%
techradar.com
Updated:
2014-09-18 04:02:25
Lenovo's flexible Yoga line of consumer ultrabooks brought finesse and style to the Windows 8 laptop experience. Frankly, the Yoga series is one of the best displays of what the hybrid laptop is capable of, regardless of popular thoughts on the category...
Good Gorgeous thin design, Fantastic performance, Brilliant FHD touch screen, Brand new keyboard tech...
Bad Little use for tablet modes, Sacrifices I/O for form factor, Short on storage to start, Pricey by comparison...
Bottom line Again, the ThinkPad Yoga is one of slickest business ultrabooks I've seen yet. Not once did I feel ashamed to draw this sharp system out of my bag amid an army of MacBook Airs. IBM devotees might scoff at such a thin and light ThinkPad, but it will no do...
80%
techradar.com/au/
Updated:
2014-09-18 04:02:25
Lenovo's flexible Yoga line of consumer ultrabooks brought finesse and style to the Windows 8 laptop experience. Frankly, the Yoga series is one of the best displays of what the hybrid laptop is capable of, regardless of popular thoughts on the category...
Good Gorgeous thin design, Fantastic performance, Brilliant FHD touch screen, Brand new keyboard tech...
Bad Little use for tablet modes, Sacrifices I/O for form factor, Short on storage to start, Pricey by comparison...
Bottom line The ThinkPad Yoga is an impressive, attractive and perplexing work machine all at once. It brings the style of consumer-grade hybrid laptops while attempting to pull off the sincerity of business-class ultrabooks. It some ways, it shines, offering the sna...
80%
techradar.com/au/
Updated:
2014-09-18 04:02:25
As far as Windows 8 devices go, we're having a hard time seeing any other first-gen Windows 8 system or device being more interesting than Lenovo's 13-inch IdeaPad Yoga. It's attractive, snappy, versatile, and surprisingly affordable.Microsoft's Surface r...
Good Superior quality IPS display, Transforms into a tablet…and more, Topnotch keyboard (for typing), Surprisingly affordable, Snappy performance...
Bad No backlit keyboard, Touch response is inconsistent, Average battery life, Not fast enough for gaming, Lacks 1080 screen...
Bottom line Wrapping up our review of Lenovo's Yoga 13, the best thing we can say about it is that the flexibility its unique hinge permits is no gimmick. Quite the opposite, in fact. Of the four positions you can set the Yoga up in, we used three of them all the tim...
80%
techradar.com
Updated:
2015-05-18 08:19:00
If you're trying to choose the right laptop for work, you've probably noticed three dissatisfying categories. You can go with an insanely powerful and heavy workstation that costs more than most used cars. You can go with a consumer laptop that looks good...
Good Solid performance, Versatile design, Affordable price...
Bad Slightly heavy, No ethernet port...
Bottom line The Lenovo ThinkPad Yoga 12 packs all the perks you'd find in laptops at your local cafe, but it can also handle the stresses of the office...
80%
techradar.com/au/
Updated:
2015-05-18 08:19:00
If you're trying to choose the right laptop for work, you've probably noticed three dissatisfying categories. You can go with an insanely powerful and heavy workstation that costs more than most used cars. You can go with a consumer laptop that looks good...
Good Solid performance, Versatile design, Affordable price...
Bad Slightly heavy, No ethernet port...
Bottom line The Lenovo ThinkPad Yoga 12 packs all the perks you'd find in laptops at your local cafe, but it can also handle the stresses of the office...
80%
v3.co.uk
Updated:
2015-06-22 08:21:05
Immediately, the Thinkpad Yoga 12 sounds like a winning formula. The Thinkpad series has long maintained a reputation for offering well-built, highly functional business notebooks, while the Yoga line has given Lenovo plenty of experience in crafting mode...
Good Powerful, outstanding build quality, great keyboard, runs full Windows, versatile choice of hardware...
Bad Low battery life, quite heavy, expensive, poor camera...
Bottom line The Lenovo Thinkpad Yoga 12 is a fast, well-built ultrabook/tablet hybrid that's flexible in more ways than one. Still, a weak battery and high starting prices mean it won't be the convertible to end all convertibles...
60%
Theinquirer.net
Updated:
2015-07-19 04:54:47
THE LENOVO THINKPAD YOGA 12 immediately sounds like a winning formula. The Thinkpad series has long maintained a reputation for offering well-built, highly functional business notebooks, while the Yoga line has given Lenovo plenty of experience in craftin...
Good Powerful, outstanding build quality, great keyboard, runs full Windows, versatile choice of hardware...
Bad Low battery life, quite heavy...
60%
fhm.com.ph
Updated:
2016-12-02 00:10:50
A little confession: When we first learned of hybrid gizmos (a.k.a. devices that can play the role of two different gadgets in both form and function), we were skeptical. The traditionalists in us dismissed the idea as just a gimmick. "Two-in-one devices?...
0%
liveatpc.com
Updated:
2016-12-02 00:10:50
When I mention ‘Lenovo Yoga', people usually think of the IdeaPad Yoga, with its bright orange lid and slim chassis build. An Ultrabook through and through, the Yoga has indeed served the Chinese giant well, being one of the more well-received two-in-one...
Bottom line Review: Lenovo ThinkPad YogaReview by Andrew YewWhen I mention ‘Lenovo Yoga', people usually think of the IdeaPad Yoga, with its bright orange lid and slim chassis build. An Ultrabook through and through, the Yoga has indeed served the Chinese giant well...
86%
yugatech.com
Updated:
2016-12-02 00:10:50
Ultrabooks, regardless of brand, have one thing in common – high-end productivity specs in a slim package. However, as more of these machines adopt Microsoft's touch-centric Windows 8 OS, Ultrabooks evolved to break away from what is conventional. One goo...
Good Good design and build, Sturdy hinge, Multimode (Laptop, Tablet, Tent, Stand), Great performance, Large FHD touchscreen display, Digitizer pen included, Comfortable keyboard, Smooth and responsive trackpad...
Bad about it, Heats up during resource-heavy tasks, Odd placement of power button, Short battery life when playing movies, Body is grease magnet, Pricey...
Bottom line The Lenovo ThinkPad Yoga is one of the best business-centric laptops we've used so far. It has a good build, design, and hardware specs that is fit for an individual who needs to work, or play, on-the-go. In addition, it provides extra bells and whistles...
0%
lowyat.net
Updated:
2016-12-02 00:10:50
What happens when Lenovo decides to let the ThinkPad's metaphorical hair down? You get the ThinkPad Yoga: all work and business in front, but flip that screen all the way and you've got a Windows 8 tablet “party in the rear”. First unveiled to the world l...
Bottom line With retail prices starting from RM4999, there are other Ultrabooks with touch displays which cost less. None, however, can boast meeting eight military-grade specifications for durability. Few, too, offer three years onsite warranty as standard. I'm very...
0%
au.pcmag.com
Updated:
2018-04-27 04:06:54
Last year, Lenovo brought the Yoga multimode design to business laptops with the 12-inch ThinkPad Yoga. Since then, the line has expanded to include a 14-inch model, and what was once just the ThinkPad Yoga is now the Lenovo ThinkPad Yoga 12 ($1,592.10 as...
Good Multimode design meets business sensibilities, Ruggedized construction, Category-leading performance, thanks to an Intel Core i5-5300U, 8GB of RAM, and a 180GB solid state drive, Solid battery life...
Bad Less storage capacity than its competition, Mini HDMI rather than full-size HDMI port...
Bottom line The Lenovo ThinkPad Yoga 12 is a business-oriented, convertible-hybrid laptop that offers better performance than most ultraportable laptops, along with greater flexibility...
80%
pcper.com
Updated:
2014-09-18 04:02:25
The next candidate in our barrage of ThinkPad reviews is the ThinkPad Yoga, which, at first glance, might seem a little bit redundant. After all, we've already got three current-gen Yoga models to choose from between the Yoga 2 11- and 13-inch iterations...
Good 1080p screen available (vs. 720p on X240), Availability of Wacom digitizer, Max 16 GB dual-channel RAM (vs. 12 GB single-channel RAM on X240), Better perceived build quality overall...
Bad No integrated Ethernet port, In short?  Despite its missteps, the ThinkPad Yoga is our favorite Lenovo device we've had the pleasure of testing so far this year.  For casual consumers, we'd say it's the best Yoga available, and for business professionals...
Bottom line There are multiple angles from which to approach the ThinkPad Yoga's evaluation, so in our conclusion here, we'll try and break it down for you in context with both the X240 and the previous Yogas separately to help you better digest the results of our te...
0%
booredatwork.com
Updated:
2014-09-18 04:02:25
The ThinkPad Yoga Easily change between four modes — Laptop , Stand, Tablet , and Tent — while your system automatically switches system settings and locks the keyboard in place. The secret: ThinkPad Yoga's unique design and touchscreen display allows the...
0%
computershopper.com
Updated:
2014-09-18 04:02:25
Last year, we watched as two-in-one convertible laptops battled for dominance, making 2013 the first round of the Windows hybrid wars. Laptop makers trotted out machines that twisted, turned, and bent over backwards to switch to tablet mode. Some were...
Good Signature Yoga folding keyboard with keys no longer exposed in tablet mode, Strong performance and sound system, Great-looking full HD display...
Bad Pricey, Short on ports, Weak, low-res Webcam...
Bottom line This strong-performing business laptop comes with everything you'd expect from a ThinkPad, as well as a 360-degree folding keyboard that lets it double as a tablet. Lenovo's new "lift 'n' lock" keyboard deck makes this the most comfortable-to-use Yog...
80%
computershopper.com
Updated:
2014-09-18 04:02:25
Last year, we watched as two-in-one convertible laptops battled for dominance, making 2013 the first round of the Windows hybrid wars. Laptop makers trotted out machines that twisted, turned, and bent over backwards to switch to tablet mode. Some were...
Good Signature Yoga folding keyboard with keys no longer exposed in tablet mode, Strong performance and sound system, Great-looking full HD display...
Bad Pricey, Short on ports, Weak, low-res Webcam...
Bottom line This strong-performing business laptop comes with everything you'd expect from a ThinkPad, as well as a 360-degree folding keyboard that lets it double as a tablet. Lenovo's new "lift 'n' lock" keyboard deck makes this the most comfortable-to-use Yog...
80%
pcworld.com_techhive.com
Updated:
2014-09-18 04:02:25
The Lenovo ThinkPad Yoga isn't as slim or sexy as its colorful consumer-oriented sibling, the IdeaPad Yoga 2 Pro, nor does it have the Yoga 2 Pro's alluring 3820-by-1200-pixel display. But this hybrid Ultrabook checks all the must-have business feature bo...
Good 360-degree hinged touchscreen, Pressure-sensitive Wacomn stylus, Rugged enclosure, Available docking station...
Bad Display choices top out at 1920 by 1080, So-so battery life, Thicker and heavier many of its competitors...
Bottom line This business-oriented Ultrabook hybrid is a successful marriage of Yoga design and ThinkPad durability, features, and docking options...
70%
hothardware.com
Updated:
2014-09-18 04:02:25
It’s a ThinkPad. No, it’s a Yoga! No, it’s...a ThinkPad Yoga. Lenovo has melded two of its popular laptop design approaches together to create a sort of hybrid ultrabook, bringing together elements of its workhorse ThinkPad lineup and multi-mode capabl...
Good Solid performance, Attractive and useful multi-mode features, Stylus is a plus, Great build quality...
Bad Bloatware, Minor inherent issues with face-down keyboard use model, No Ethernet port...
Bottom line The Lenovo ThinkPad Yoga performed well throughout testing, posting top (or close to the top) scores in nearly every test against similarly configured ultrabooks we’ve recently evaluated. Most notably, the ThinkPad Yoga out-performed the similarly-spe...
0%
engadget.com
Updated:
2014-09-18 04:02:25
It's pretty clear that Lenovo made a bit of a mistake with its original Yoga laptop. Don't get us wrong, we liked -- no, loved -- it, but we could never get over how awkward it was to use in tablet mode: Every time you folded the screen over, you had your...
Good Well-built, versatile design, Low-glare screen offers good viewing angles, Comfortable keyboard and trackpad, One of the few Ultrabooks to support pen input, Fast boot-up time, good all-around performance...
Bad Relatively bulky, Self-flattening keyboard seems less useful on a machine that's this cumbersome to use in tablet mode, Base model has a fairly low-res screen, Battery life is on the short side...
Bottom line More InfoLenovo ThinkPad Yoga announcedLenovo IdeaPad Yoga 2 Pro reviewLenovo refreshes its X1 Carbon UltrabookThe ThinkPad Yoga's self-flattening keyboard is a neat idea. We'd just rather see it on a machine that was smaller and lighter. As is, the so-ca...
79%
techworld.com
Updated:
2014-09-18 04:02:25
Lenovo's Yoga laptops have proved to be among the more popular convertible devices that can function as both a laptop and a tablet, and the company has now added a Yoga model to its ThinkPad range of business laptops.At first glance the ThinkPad Yoga simp...
Bottom line ThinkPad Yoga is a well-designed and versatile convertible device, with a high-quality IPS display that will particularly appeal to business travelers who need to give presentations when they're visiting clients. However, the use of a sluggish hard drive...
0%
gottabemobile.com
Updated:
2014-09-18 04:02:25
It's no secret. The world has moved on to 2-in-1s. Tablets that become laptops. Laptops that are tailor-made to transform into fast business-oriented machines. The Lenovo ThinkPad Yoga belongs to the latter category.Starting at $999, a pre-configured Thin...
0%
slashgear.com
Updated:
2014-09-18 04:02:25
Lenovo has popped up with a handful of new products recently, among them being the ThinkPad Yoga, a flexible hybrid laptop with a touchscreen panel that can fold all the way back into a tablet-like mode. This follows the ThinkPad X240 we reviewed last mon...
Bottom line Brittany Hillen Lenovo has popped up with a handful of new products recently, among them being the ThinkPad Yoga, a flexible hybrid laptop with a touchscreen panel that can fold all the way back into a tablet-like mode. This follows the ThinkPad X...
0%
notebookcheck.net
Updated:
2014-09-18 04:02:25
On the business end, customers so far had to contend with the rather unconventional 11.6-inch ThinkPad Helix , the single-hinge, more mainstream 12.5-inch convertible ThinkPad Twist , or the tried-and-true, but much thicker and heavier 12.5-inch ThinkPad...
Good Good build quality, Very bright screen, Versatile and innovative design, Decent performance, Excellent keyboard and mouse...
Bad Slightly heavy, Ethernet port only via docking station, Display bounces a little...
Bottom line With the ThinkPad Yoga, Lenovo has successfully taken the 360-degree flip-hinge design of the consumer-level IdeaPad Yoga and adapted it for business use. The ThinkPad Yoga is very well built and should withstand the rigors of the road for years to come...
88%
Laptopmag.com
Updated:
2014-09-18 04:02:25
Among 2-in-1 laptops that convert from clamshell to tablet mode, Lenovo's IdeaPad Yoga series has impressed us with its 360-degree folding screens, giving you the ability to operate in presentation or tent modes. With the 12.5-inch ThinkPad Yoga Ultrabook...
Good Colorful full HD screen; Responsive keyboard; Innovative bendable design; Long battery life...
Bad Screen is fingerprint magnet; Relatively slow SSD; Limited port selection for business notebook...
Bottom line The ThinkPad Yoga is a well-designed business hybrid with a rotating full HD display, excellent keyboard and long battery life...
80%
mobiletechreview.com
Updated:
2014-09-18 04:02:25
twitter: @lisagade) There are ThinkPad people and there are everyday laptop buyers. For the ThinkPad set, nothing holds up to their beloved line's build quality, durability, business-minded software with no bloat and a keyboard that's the best in the...
Good Versatile Yoga design meets ThinkPad goodness. Sharp full HD touchscreen, Wacom digitizer option, fast performance, good keyboard, great trackpad and solid build to order options...
Bad Though an excellent keyboard, we wouldn't mind more key travel, battery life is adequate but not stellar...
Bottom line You've probably noticed that we like the ThinkPad Yoga quite a bit. At 12.5", it's slightly more portable than most 13.3" Ultrabooks, but you're not giving up that much screen real estate. In turn you're getting an extremely well built and designed ma...
80%
notebookcheck.net
Updated:
2015-04-11 13:26:58
Business convertible. The ThinkPad Yoga fuses two of Lenovo's lines to offer professional users the 360-degree display of a Yoga convertible in a hybrid device. Is it now finely tuned or poorly twisted?...
Good Very good build, Metal casing, Bright screen, Lifting keyboard tray, Decent input devices, Non-glare screen, Digitizer...
Bad TPM chip sole security feature, A bit heavy, Relatively expensive...
Bottom line Lenovo ThinkPad Yoga 12. Test model courtesy of Campuspoint.deIn the usual ThinkPad manner, the device's build is impressive, which is also reflected in the stability of the 360-degree hinge mechanism. The screen remains stable in every thinkable position...
83%
gottabemobile.com
Updated:
2015-05-14 06:50:55
Windows 8 and Windows 8.1 spawned an entirely new generation of portable PCs called Windows 2-in-1s. You could throw out everything you knew about notebooks, Windows 2-in-1s had hinges or keyboard attachments that allowed everyone to turn their personal n...
Bottom line It's safe to say that business users won't find a Windows 2-in-1 with this much power and durability. The Lenovo ThinkPad Yoga 12 is a pretty robust Windows 2-in-1. Whether it manages to deliver on an all-inclusive experience for businesses is a bit less...
0%
Laptopmag.com
Updated:
2015-05-18 08:19:00
As the successor to the ThinkPad Yoga , the ThinkPad Yoga 12 continues to combine a sturdy and comfortable ultraportable business notebook with a tablet screen, creating a versatile 2-in-1 device. Built around an excellent hinge, the ThinkPad Yoga 12 (sta...
Good Excellent hybrid hinge, Top-notch performance, Quality keyboard...
Bad Below-average battery life, Comparably slow SSD speeds, Color range in display is lacking...
Bottom line The ThinkPad Yoga 12 is just as well-designed and nimble a laptop and tablet as its predecessor, but unfortunately loses some battery life in the revision...
60%
notebookreview.com
Updated:
2015-05-31 08:24:06
Lenovo has returned with its newest convertible/business hybrid the ThinkPad Yoga 12. As a follow up to the original ThinkPad Yoga , the 12.5-inch convertible offers high-quality build materials with the flexibility of its 360 degree hinge design. Lenovo...
Good High quality audio, sturdy portable design, bright display, excellent display hinge...
Bad Slow SSD speeds, Weak color reproduction...
80%
pcmag.com
Updated:
2015-07-15 04:47:04
Last year, Lenovo brought the Yoga multimode design to business laptops with the 12-inch ThinkPad Yoga$710.00 at Amazon. Since then, the line has expanded to include a 14-inch model, and what was once just the ThinkPad Yoga is now the Lenovo ThinkPad Yoga...
Good Multimode design meets business sensibilities. Ruggedized construction. Category-leading performance, thanks to an Intel Core i5-5300U, 8GB of RAM, and a 180GB solid state drive. Solid battery life.
Bad Less storage capacity than its competition. Mini HDMI rather than full-size HDMI port...
Bottom line The Lenovo ThinkPad Yoga 12 is a business-oriented, convertible-hybrid laptop that offers better performance than most ultraportable laptops, along with greater flexibility...
80%
slashgear.com
Updated:
2015-07-19 04:54:48
Lenovo has launched its ThinkPad Yoga 12 laptop, a 2-in-1 convertible offering that can be toggled between a regular laptop arrangement and other positions like tablet or a stand. This isn't unusual for Lenovo, but marks the latest entrant of the company'...
Bottom line Those who haven't owned a Lenovo PC would find the Yoga 12 an option very much worth considering. Unlike some of the other models, this Yoga comes with its own stylus, allowing one to fully leverage the tablet-like position option. In addition, there are...
0%
slashgear.com
Updated:
2015-07-22 01:18:33
Lenovo has another ThinkPad, the Yoga 12, and we took it for a spin recently. We have got all the details about it in our recent review , and we encourage you to check it out for yourself. We know, though -- life is busy business and maybe you don't have...
0%
Country Distributor
United Kingdom 1 distributor(s)