Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Yoga Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20C0004JGE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5173
This statistic is based on the 93453 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91333 free Open Icecat users.
Info modified on: 12 Sep 2020 09:11:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad Yoga Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro :
The short editorial description of Lenovo ThinkPad Yoga Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro

12.5" Full HD 1920 x 1080 Multi-touch, Intel Core i7-4600U (4M Cache, 2.1 GHz), 8GB DDR3L, Intel HD Graphics 4400, 256GB SSD, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, Windows 8.1 Pro 64-bit
More>>>
Lenovo ThinkPad Yoga Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro:
The official marketing text of Lenovo ThinkPad Yoga Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro as supplied by the manufacturer

Four Awesome Modes. One Incredible Device.
Easily change between four modes — Laptop, Stand, Tablet, and Tent — while your system automatically switches system settings and locks the keyboard in place. The secret: ThinkPad Yoga's unique design and touchscreen display allows the screen to flip around 360 degrees, which means you can select the mode you use based on what you choose to do.

Ultraportable for Easy Mobility
Starting at a mere 3.5 lbs and just 0.75" thick, the ThinkPad Yoga is ultraportable — it's perfect for doers on the go.

Industry-Leading Multimode Keyboard
Pioneering ultrabooks need pioneering keyboards — and the ThinkPad Yoga's innovative lift-and-lock keyboard fits the bill. When your Yoga switches between modes, the keyboard frame automatically rises and the keys lock, eliminating accidental keystrokes and providing a more comfortable grip.

Massive Storage Options
With up to 256GB SSD storage, the ThinkPad Yoga has plenty of space for all of your important files, videos, photos, and presentations. And the Lenovo Performance Booster enhances performance by up to five times.

Rock-Solid Durability
The ThinkPad Yoga's durable magnesium-alloy frame and heavy-duty, scratch- and smudge-resistant Corning® Gorilla® Glass display means it can handle tough treatment from even the hardiest road warrior.

Digitizer Pen Support
All models include a digitizer pen to maximize productivity on your ThinkPad Yoga. In all four modes, the digitizer pen provides a natural, fluid, writing experience and lets you take notes, sign documents, annotate PDFs, and more.

Long Battery Life
The ThinkPad Yoga lets you stay productive over the long haul. With up to 8 hours of battery life — and a 30-day standby — you can go all day without recharging.

10-Point Multitouch Display
Interact with your ThinkPad Yoga by using simple, intuitive gestures directly on the 12.5" FHD 10-point multitouch display — optimized for Windows 8. Its advanced multitouch technology provides a superior touch experience, greater responsiveness, and faster response times.

Instant Resume
Stay productive by picking up where you left off in an instant. The ThinkPad Yoga wakes from sleep mode in less than 2 seconds and from hibernation in less than 7 seconds.

Robust Hard-Drive Protection
Enjoy peace of mind knowing that your data is protected. The ThinkPad Yoga's Active Protection System locks and protects your HDD when it detects sudden movements — it's like having an airbag for your hard drive.

Short summary description Lenovo ThinkPad Yoga Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro:
This short summary of the Lenovo ThinkPad Yoga Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Yoga , 4th gen Intel® Core™ i7, 2.1 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad Yoga Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro:
This is an auto-generated long summary of Lenovo ThinkPad Yoga Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro based on the first three specs of the first five spec groups.

Lenovo ThinkPad Yoga . Product type: Notebook, Form factor: Convertible (Folder). Processor family: 4th gen Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Source Testseek summary Average rating
Reviews
Updated:
2014-10-26 06:59:54
Uk has collected 79 expert reviews for Lenovo ThinkPad Yoga Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-26 06:59:54
Nl heeft 79 proffesionele recensies verzameld voor Lenovo ThinkPad Yoga Notebook Zwart 31,8 cm (12.5") 1920 x 1080 Pixels Touchscreen Vierde generatie Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-26 06:59:54
Fr a recueilli 79 avis d’experts pour Lenovo ThinkPad Yoga Ordinateur portable Noir 31,8 cm (12.5") 1920 x 1080 pixels Écran tactile Intel® Core™ i7 de 4e génération 8 Go DDR3L-SDRAM 256 Go SSD Windows 8.1 Pro et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-26 06:59:54
De hat 79 Expertenmeinungen über Lenovo ThinkPad Yoga Notebook Schwarz 31,8 cm (12.5 Zoll) 1920 x 1080 Pixel Touchscreen Intel® Core™ i7 der vierten Generation 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-26 06:59:54
Testseek ha raccolto 79 recensioni da parte di esperti per Lenovo ThinkPad Yoga Computer portatile Nero 31,8 cm (12.5") 1920 x 1080 Pixel Touch screen Intel® Core™ i7 di quarta generazione 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-26 06:59:54
Es ha coleccionado 79 opiniones de expertos para Lenovo ThinkPad Yoga Portátil Negro 31,8 cm (12.5") 1920 x 1080 Pixeles Pantalla táctil 4ª generación de procesadores Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-26 06:59:54
Dk har samlet 79 ekspertanmeldelser for Lenovo ThinkPad Yoga Notebook Sort 31,8 cm (12.5") 1920 x 1080 pixel Berøringsskærm 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-26 06:59:54
Testseek получил 79 экспертных оценок для Lenovo ThinkPad Yoga Ноутбук Черный 31,8 cm (12.5") 1920 x 1080 пикселей Сенсорный экран Процессор Intel® Core™ i7 4-го поколения 8 GB DDR3L-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 8.1 Pro, средний экспертный рейтинг составляет 80 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-26 06:59:54
Se har samlat in 79 experttester för Lenovo ThinkPad Yoga Bärbar dator Svart 31,8 cm (12.5") 1920 x 1080 pixlar Pekskärm 4:e generationens Intel® Core™ i7 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Pro och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
thunderbaylive.com
Updated:
2014-10-26 06:59:54
Lisa Gade compares the Microsoft Surface Pro 3 and the Lenovo ThinkPad Yoga Windows 8.1 tablet and Ultrabook...
0%
ultrabookreview.com
Updated:
2014-10-26 06:59:54
In this post we're going to take a detailed look at the Lenovo ThinkPad Yoga.This one is Lenovo's first attempt at merging the versatility of the Yoga form-factor, with its 360 flippable screen, and the business-grade characteristics of the iconic ThinkPa...
Good simple design, excellent build quality, convertible formfactor, great keyboard and trackpad, plenty of configurations/options, runs cool and quiet...
Bad limited selection of ports, tiny speakers, average battery life...
Bottom line The ThinkPad Yoga is a versatile and sturdy laptop. The form factor is definitely a plus added on top of those iconic ThinkPad characteristics: solid body, simple looks, good keyboard, plenty of features. All these don't come cheap though...
80%
itproportal.com
Updated:
2014-10-26 06:59:54
The hybrid device appears to be taking over from the Ultrabook as the focus of manufacturer attention, particularly in the corporate market. Lenovo's Yoga concept has been available in consumer-oriented IdeaPad form for over a year now – but businesses mi...
Good Good performance for a hybrid, Clever fold, over tablet mode, Digitiser pen option, Excellent keyboard, Pretty good battery life...
Bad VGA/LAN require OneLink dock accessory...
Bottom line As a jack of all trades, Lenovo's ThinkPad Yoga doesn't do quite as good a job as the ThinkPad Helix with its sleeker, fully detachable tablet portion. However, the Helix is also considerably more expensive. The Yoga is still priced within the general te...
90%
techadvisor.co.uk
Updated:
2014-10-26 06:59:54
Lenovo's Yoga laptops have proved to be among the more popular convertible devices that can function as both a laptop and a tablet, and the company has now added a Yoga model to its ThinkPad range of business laptops. See all high-end laptops reviews . A...
Bottom line ThinkPad Yoga is a well-designed and versatile convertible device, with a high-quality IPS display that will particularly appeal to business travelers who need to give presentations when they're visiting clients. However, the use of a sluggish hard drive...
70%
alphr.com
Updated:
2014-10-26 06:59:54
Lenovo's Yogas have been the pick of the hybrid bunch since they first appeared, and the ThinkPad Yoga brings the design to the firm's famed business-laptop range. The result looks and feels exactly as you'd hope from a marriage of two such successful de...
Bottom line Another winner from Lenovo, with great battery life, a top screen and plenty of innovative features...
83%
techradar.com
Updated:
2014-10-26 06:59:54
Lenovo's flexible Yoga line of consumer ultrabooks brought finesse and style to the Windows 8 laptop experience. Frankly, the Yoga series is one of the best displays of what the hybrid laptop is capable of, regardless of popular thoughts on the category...
Good Gorgeous thin design, Fantastic performance, Brilliant FHD touch screen, Brand new keyboard tech...
Bad Little use for tablet modes, Sacrifices I/O for form factor, Short on storage to start, Pricey by comparison...
Bottom line Again, the ThinkPad Yoga is one of slickest business ultrabooks I've seen yet. Not once did I feel ashamed to draw this sharp system out of my bag amid an army of MacBook Airs. IBM devotees might scoff at such a thin and light ThinkPad, but it will no do...
80%
techradar.com/au/
Updated:
2014-10-26 06:59:54
Lenovo's flexible Yoga line of consumer ultrabooks brought finesse and style to the Windows 8 laptop experience. Frankly, the Yoga series is one of the best displays of what the hybrid laptop is capable of, regardless of popular thoughts on the category...
Good Gorgeous thin design, Fantastic performance, Brilliant FHD touch screen, Brand new keyboard tech...
Bad Little use for tablet modes, Sacrifices I/O for form factor, Short on storage to start, Pricey by comparison...
Bottom line The ThinkPad Yoga is an impressive, attractive and perplexing work machine all at once. It brings the style of consumer-grade hybrid laptops while attempting to pull off the sincerity of business-class ultrabooks. It some ways, it shines, offering the sna...
80%
techradar.com/au/
Updated:
2014-10-26 06:59:54
As far as Windows 8 devices go, we're having a hard time seeing any other first-gen Windows 8 system or device being more interesting than Lenovo's 13-inch IdeaPad Yoga. It's attractive, snappy, versatile, and surprisingly affordable.Microsoft's Surface r...
Good Superior quality IPS display, Transforms into a tablet…and more, Topnotch keyboard (for typing), Surprisingly affordable, Snappy performance...
Bad No backlit keyboard, Touch response is inconsistent, Average battery life, Not fast enough for gaming, Lacks 1080 screen...
Bottom line Wrapping up our review of Lenovo's Yoga 13, the best thing we can say about it is that the flexibility its unique hinge permits is no gimmick. Quite the opposite, in fact. Of the four positions you can set the Yoga up in, we used three of them all the tim...
80%
techradar.com
Updated:
2015-05-18 08:08:35
If you're trying to choose the right laptop for work, you've probably noticed three dissatisfying categories. You can go with an insanely powerful and heavy workstation that costs more than most used cars. You can go with a consumer laptop that looks good...
Good Solid performance, Versatile design, Affordable price...
Bad Slightly heavy, No ethernet port...
Bottom line The Lenovo ThinkPad Yoga 12 packs all the perks you'd find in laptops at your local cafe, but it can also handle the stresses of the office...
80%
techradar.com/au/
Updated:
2015-05-18 08:08:35
If you're trying to choose the right laptop for work, you've probably noticed three dissatisfying categories. You can go with an insanely powerful and heavy workstation that costs more than most used cars. You can go with a consumer laptop that looks good...
Good Solid performance, Versatile design, Affordable price...
Bad Slightly heavy, No ethernet port...
Bottom line The Lenovo ThinkPad Yoga 12 packs all the perks you'd find in laptops at your local cafe, but it can also handle the stresses of the office...
80%
v3.co.uk
Updated:
2015-06-22 08:30:30
Immediately, the Thinkpad Yoga 12 sounds like a winning formula. The Thinkpad series has long maintained a reputation for offering well-built, highly functional business notebooks, while the Yoga line has given Lenovo plenty of experience in crafting mode...
Good Powerful, outstanding build quality, great keyboard, runs full Windows, versatile choice of hardware...
Bad Low battery life, quite heavy, expensive, poor camera...
Bottom line The Lenovo Thinkpad Yoga 12 is a fast, well-built ultrabook/tablet hybrid that's flexible in more ways than one. Still, a weak battery and high starting prices mean it won't be the convertible to end all convertibles...
60%
Theinquirer.net
Updated:
2015-07-19 03:40:56
THE LENOVO THINKPAD YOGA 12 immediately sounds like a winning formula. The Thinkpad series has long maintained a reputation for offering well-built, highly functional business notebooks, while the Yoga line has given Lenovo plenty of experience in craftin...
Good Powerful, outstanding build quality, great keyboard, runs full Windows, versatile choice of hardware...
Bad Low battery life, quite heavy...
60%
fhm.com.ph
Updated:
2016-12-01 23:55:52
A little confession: When we first learned of hybrid gizmos (a.k.a. devices that can play the role of two different gadgets in both form and function), we were skeptical. The traditionalists in us dismissed the idea as just a gimmick. "Two-in-one devices?...
0%
liveatpc.com
Updated:
2016-12-01 23:55:52
When I mention ‘Lenovo Yoga', people usually think of the IdeaPad Yoga, with its bright orange lid and slim chassis build. An Ultrabook through and through, the Yoga has indeed served the Chinese giant well, being one of the more well-received two-in-one...
Bottom line Review: Lenovo ThinkPad YogaReview by Andrew YewWhen I mention ‘Lenovo Yoga', people usually think of the IdeaPad Yoga, with its bright orange lid and slim chassis build. An Ultrabook through and through, the Yoga has indeed served the Chinese giant well...
86%
yugatech.com
Updated:
2016-12-01 23:55:52
Ultrabooks, regardless of brand, have one thing in common – high-end productivity specs in a slim package. However, as more of these machines adopt Microsoft's touch-centric Windows 8 OS, Ultrabooks evolved to break away from what is conventional. One goo...
Good Good design and build, Sturdy hinge, Multimode (Laptop, Tablet, Tent, Stand), Great performance, Large FHD touchscreen display, Digitizer pen included, Comfortable keyboard, Smooth and responsive trackpad...
Bad about it, Heats up during resource-heavy tasks, Odd placement of power button, Short battery life when playing movies, Body is grease magnet, Pricey...
Bottom line The Lenovo ThinkPad Yoga is one of the best business-centric laptops we've used so far. It has a good build, design, and hardware specs that is fit for an individual who needs to work, or play, on-the-go. In addition, it provides extra bells and whistles...
0%
lowyat.net
Updated:
2016-12-01 23:55:52
What happens when Lenovo decides to let the ThinkPad's metaphorical hair down? You get the ThinkPad Yoga: all work and business in front, but flip that screen all the way and you've got a Windows 8 tablet “party in the rear”. First unveiled to the world l...
Bottom line With retail prices starting from RM4999, there are other Ultrabooks with touch displays which cost less. None, however, can boast meeting eight military-grade specifications for durability. Few, too, offer three years onsite warranty as standard. I'm very...
0%
au.pcmag.com
Updated:
2018-04-27 04:06:58
Last year, Lenovo brought the Yoga multimode design to business laptops with the 12-inch ThinkPad Yoga. Since then, the line has expanded to include a 14-inch model, and what was once just the ThinkPad Yoga is now the Lenovo ThinkPad Yoga 12 ($1,592.10 as...
Good Multimode design meets business sensibilities, Ruggedized construction, Category-leading performance, thanks to an Intel Core i5-5300U, 8GB of RAM, and a 180GB solid state drive, Solid battery life...
Bad Less storage capacity than its competition, Mini HDMI rather than full-size HDMI port...
Bottom line The Lenovo ThinkPad Yoga 12 is a business-oriented, convertible-hybrid laptop that offers better performance than most ultraportable laptops, along with greater flexibility...
80%
hardware.info
Updated:
2014-10-26 06:59:54
De Yoga-laptops van Lenovo waren tot nu toe gericht op consumenten, maar wat gebeurt er als je de zakelijke ThinkPad-afdeling van het bedrijf aan de slag laat gaan met dit concept? Dat zie we vandaag in dit artikel over de Lenovo ThinkPad Yoga. De Yo...
Bottom line Het Yoga-concept van Lenovo is erg leuk en best praktisch. Dat geldt ook zeker voor deze Lenovo ThinkPad Yoga. Het pennetje is een leuke toevoeging en natuurlijk worden we ook best blij van de hoge resolutie van het scherm. Ook veel van de overige zaken...
0%
tabletsmagazine.nl
Updated:
2014-10-26 06:59:54
De Lenovo Yoga convertible laptops mijn het flexibele scharnier waardoor ze ook in tablet-mode gebuikt kunnen worden zijn sinds het begin al populair bij ons. Al sinds de IdeaPad Yoga 11 review vinden we dit een erg interessante combinatie van Windows 8 m...
Good Mooi (mat) scherm met active digitizer, Super solide bouwkwaliteit (magnesium), Door het Yoga scharnier ook als tablet te gebruiken...
Bad Niet standaard met SSD, Tegenvallende speakers en webcam, Aan de prijzige kant...
Bottom line Zoals gezegd is dit de fijnste Windows 8 convertible die ik tot nu toe gebruikt heb. Het is ook de enige convertible die ik ken die ik als serieuze vervanger van mijn eigen Macbook zie. Het 12.5-inch scherm is groot genoeg om alle toepassingen, inclusie...
85%
notebookcheck.nl
Updated:
2014-10-26 06:59:54
Zakelijke hybride. Zakelijke hybride. De nieuwe Lenovo 12,5 inch ThinkPad Yoga heeft het idee van een 360° draaibaar beeldscherm van de IdeaPad serie overgenomen. Heeft de veelzijdige Ultrabook met z'n innovatieve gebruiksopties de legendarische ThinkPad...
Good Goede bouwkwaliteit, Erg helder beeldscherm, Veelzijdig en innovatief ontwerp, Fatsoenlijke prestaties, Uitstekend toetsenbord en muis...
Bad Behoorlijk zwaar, Ethernet poort alleen beschikbaar via docking station, Beeldscherm schommelt een beetje...
89%
tweakers.net
Updated:
2014-10-26 06:59:54
Inleiding Met de komst van Windows 8 (pro) kwam er een generatie tablets op de markt die voor veel bedrijven interessant waren omdat ze aansloten op de bestaande Windows beheeromgeving...
Good Mooi en innovatief design, Goede performance, Stil en wordt niet erg warm, Helder en aanraakgevoelig scherm, Goed toetsenbord, Te gebruiken als werkplek icm OneLink docking, Compleet met geïntegreerde stylus, TPM chip aanwezig, Toetsenbord verlichting...
Bad Accuduur valt enigszins tegen, Handpalm bescherming bij gebruik stylus onvoldoende, Geen sleeve meegeleverd...
80%
thunderbaylive.com
Updated:
2014-10-26 06:59:54
Lisa Gade compares the Microsoft Surface Pro 3 and the Lenovo ThinkPad Yoga Windows 8.1 tablet and Ultrabook...
0%
thunderbaylive.com
Updated:
2014-10-26 06:59:54
Lisa Gade compares the Lenovo ThinkPad Yoga and the Dell XPS 12 Windows 8 convertible Ultrabooks...
0%
01net.com
Updated:
2014-10-26 06:59:54
Au 01Lab, notre activité de test est occupée à 99% par des produits grand public. Le pour cent restant correspond à notre incapacité à ne pas résister à tester des produits emblématiques, tel que le Mac Pro d'Apple, ou ce nouveau Thinkpad. Lenovo est l'un...
Bottom line Le Thinkpad Yoga est une bonne machine de travail. Robuste, réactive tant par ses performances que par la qualité de sa dalle tactile, mais le prix est selon nous assez élevé. Le constructeur aurait dû s'en tenir à moins de mémoire vive (6 Go) et, quitte...
60%
notebookcheck.biz
Updated:
2014-10-26 06:59:54
Hybride professionnel. Le nouveau ThinkPad Yoga de Lenovo, de 12,5 pouces, emprunte l'ouverture de l'écran à 360 degrés à la série IdeaPad et l'adapte à une utilisation professionnelle. Cet Ultrabook convertible, versatile et innovant est-il digne de port...
Good Bonne qualité de fabrication, Ecran très lumineux, Design innovant et versatile, Performances convenables, Excellents clavier et souris...
Bad Plutôt lourd, Port Ethernet sur le dock seulement, Un peu de jeu au niveau de l'écran...
Bottom line Avec le ThinkPad Yoga, Lenovo réalise un transplant parfait du concept d'un écran à 360 degrés, qu'on retrouve sur l'IdeaPad Yoga grand-public, et à l'adapter à un usage professionnel. Le ThinkPad Yoga bénéficie en outre d'une très bonne qualité de fabri...
89%
thunderbaylive.com
Updated:
2014-10-26 06:59:54
Expert video review...
0%
thunderbaylive.com
Updated:
2014-10-26 06:59:54
Lisa Gade reviews the Wacom active digitizer and pen feature on the Lenovo ThinkPad Yoga convertible Windows 8 Ultrabook with 4th generation Intel Haswell ULV Core CPUs (we use the base Core i5, 4 gigs RAM and 128 gig SSD in this video). The Wacom version...
0%
thunderbaylive.com
Updated:
2014-10-26 06:59:54
Lisa Gade compares the Lenovo ThinkPad Yoga and the Lenovo Yoga 2 Pro convertible tablets...
0%
thunderbaylive.com
Updated:
2014-10-26 06:59:54
Lisa Gade reviews the Lenovo ThinkPad Yoga. This is Lenovo's business oriented Yoga with a 360 degree hinge and a 12.5″ IPS display with 400 nits brightness. It's available with 10 point multi-touch or with both touch and a Wacom active digitizer and pen...
0%
thunderbaylive.com
Updated:
2015-08-13 06:04:15
Lisa Gade compares the Lenovo ThinkPad Yoga 12 2nd Gen and the HP Spectre x360 Ultrabooks. Check out our video review of the Lenovo ThinkPad Yoga 12 2nd Gen...
0%
thunderbaylive.com
Updated:
2016-01-23 15:41:42
Lisa Gade reviews the second generation Lenovo ThinkPad Yoga 12, running Windows 10 Pro on an Intel Broadwell 5th generation CPU. This is a 12.5” Ultrabook with a 360 degree hinge, locking keyboard and Wacom pen on the full HD model. The Yoga 12 starts at...
0%
notebookcheck.com
Updated:
2014-10-26 06:59:54
Business-Hybride. Mit Lenovos neuem, 12,5 Zoll großen ThinkPad Yoga erhält das 360-Grad-Scharnier mit dem klappbaren Bildschirm der Consumer orientierten IdeaPad Reihe Einzug in die Business-Sparte. Kann das vielseitige Ultrabook-Convertible mit seinen in...
Good Gute Verarbeitung, Sehr helles Display, Vielseitiges und innovatives Design, Ordentliche Leistung, Exzellente Eingabegeräte...
Bad Etwas schwer, Ethernet nur an der Docking Station, Leichtes Nachwippen des Displays...
Bottom line Mit dem ThinkPad Yoga hat Lenovo die 360-Grad-Scharnierkonstruktion des Consumer orientierten IdeaPad Yoga erfolgreich für Geschäftskunden angepasst. Das ThinkPad Yoga besticht mit einer sehr guten Verarbeitung und sollte den harschen Einsatzbedingungen...
84%
notebookcheck.com
Updated:
2015-04-11 13:21:20
Business-Convertible. Mit dem ThinkPad Yoga verschmelzen zwei Serien von Lenovo, um dem professionellen Anwender in einem Hybriden das 360-Grad-Display der Yoga-Convertibles zu bieten. Gut hingebogen oder schlecht verrenkt?Handelt es sich bei Convertibles...
Good sehr gute Verarbeitung, Metall-Gehäuse, heller Bildschirm, angehobener Tastaturrahmen, gute Eingabegeräte, entspiegeltes Display, Digitizer-Stift...
Bad TPM-Chip einziges Sicherheits-Feature, etwas schwer, relativ teuer...
Bottom line Lenovo ThinkPad Yoga 12, zur Verfügung gestellt von:Die Verarbeitung des Gerätes überzeugt in gewohnter ThinkPad-Manier, was sich auch in der Stabilität des 360-Grad-Mechanismus zeigt: Der Bildschirm bleibt in jedem erdenklichen Winkel stabil in Posit...
83%
notebookcheck.it
Updated:
2014-10-26 06:59:54
Ibrido Business. Il nuovo Lenovo 12.5-pollici ThinkPad Yoga prende in prestito il design dello schermo a 360-gradi dalla linea consumer-oriented IdeaPad-line e la adatta per l'utilizzo business. Riesce questo versatile Ultrabook convertibile con la sua in...
Good Buona qualità di costruzione, Schermo molto lucido, Design versatile ed innovativo, Prestazioni decenti, Tastiera e mouse eccellenti...
Bad Un po' pesante, Porta Ethernet solo tramite docking station, Il display oscilla un po'...
88%
notebookcheck.it
Updated:
2015-04-13 01:16:07
Convertibile Business. Il ThinkPad Yoga fonde due delle linee Lenovo per offrire ai professionisti il display a 360 gradi del convertibile Yoga in un dispositivo ibrido. E' stato finalmente messo a punto?...
Good Ottima costruzione, Case in Metallo, Schermo luminoso, Sistema di sollevamento della tastiera, Decenti dispositivi di input, Schermo non riflettente, Digitizer...
Bad Chip TPM come unica feature di sicurezza, Un po' pesante, Relativamente costoso...
83%
techcetera.co
Updated:
2014-10-26 06:59:54
MejorableEspecificaciones TécnicasConclusión...
Bottom line Lenovo ha decidido meterle un poco de Yoga al ambiente laboral, volviendo el ThinkPad más sexy, más versátil y más útil en un mundo en el que los usuarios realizan tareas que son más productivamente realizadas con diferentes tipos de dispositivos. El Thin...
90%
techcetera.co
Updated:
2014-10-26 06:59:54
Primera Vista...
0%
tabletzona.es
Updated:
2014-10-26 06:59:54
Durante el último mes hemos tenido acceso al ultrabook convertible en tablet Lenovo ThinkPad Yoga y debido a la experiencia obtenida, hemos decidido incluirlo en nuestros análisis de tablets. Este formato habitualmente no suele dar un uso parecido al de l...
Bottom line Como decíamos al inicio, ThinkPad Yoga tiene muchas configuraciones posibles. La más básica parte de 739 euros, aunque ahora mismo es difícil conseguir en tiendas españolas, por lo que tendríamos que recurrir a su importación.En España partimos de los mod...
80%
cnet.com/es/
Updated:
2014-10-26 06:59:54
La línea de computadoras portátiles híbridas ha tenidos varias versiones, desde la original que permite que la pantalla se doblara, hasta la Yoga 2 Pro que integraba una pantalla con una resolución de 3,200x1,800 y la Yoga 2, la computadora portátil más r...
Good La ThinkPad Yoga tiene un teclado innovador que se oculta para resolver uno de los mayores problemas de las computadoras portátiles híbridas. Su construcción, la duración de la batería y su ergonomía están al alto nivel de los estándares típicos de Lenovo...
Bad La pantalla es más pequeña y no cuenta con tan alta resolución como la Yoga 2 Pro. El teclado oculto agrega complejidad mecánica. Las actualización de configuración que quieras te incrementarán rápidamente el precio...
Bottom line Lenovo resuelve la mitad de la ecuación de las computadoras portátiles Yoga con una interesante manera de ocultar el teclado en la ThinkPad Yoga. Si pudieras combinar esto con la pantalla de muy alta resolución y la mejor apariencia de la versión para el...
84%
notebookcheck.org
Updated:
2014-10-26 06:59:54
Híbrido clase Business. El nuevo Lenovo ThinkPad Yoga de 12.5" toma prestado el diseño de pantalla plegable de 360º de la línea doméstica IdeaPad y lo adapta para el uso empresarial. ¿Sigue ofreciendo este versátil Ultrabook convertible con sus inndovador...
Good Buena calidad de construcción, Pantalla muy brillante, Diseño versátil e innovador, Decente rendimiento, Excelente teclado y ratón...
Bad Ligeramente pesado, Puerto Ethernet sólo por base acoplable, El display rebota un poco...
Bottom line Con el ThinkPad Yoga, Lenovo ha tomado el diseño de la bisagra que gira 360º del nivel doméstico y la ha adaptado con éxito para su uso empresarial. EL ThinkPad Yoga está muy bien construido y debería aguantar los rigores del camino durante años. En nuest...
88%
computerhoy.com
Updated:
2014-10-26 06:59:54
El ThinkPad Yoga es la última herramienta presentada por Lenovo en el IFA 2013 para los usuarios profesionales, combinando flexibilidad y potencia en un mismo dispositivo. Este terminal táctil, incluye características de seguridad, manejo y rendimiento qu...
Good 4 modos diferentes de uso, Facilidad de transporte, Exclusivo diseño de teclado “Lift n' Lock”...
Bad Disco SSD limitado a 256 GB, Resolución limitada a 1920 x 1080...
0%
notebookcheck.org
Updated:
2015-04-11 13:21:20
Convertible Business. El ThinkPad Yoga fusiona dos líneas de Lenovo para ofrecer a los usuarios profesionales el display 360º de un convertible Yoga en un dispositivo híbrido. ¿Está bien ajustado o es una pifia?...
Good Buenísima construcción, Carcasa de metal, Pantalla brillante, Bajdena de teclado que se levanta, Decentes dispositivos de entrada, Pantalla antirreflejante, Digitalizador...
Bad Sólo tiene chip TPM como característica de seguridad, Algo pesado, Relativamente caro...
83%
hi-tech.mail.ru/
Updated:
2014-10-26 06:59:54
Среди обилия ноутбуков-трансформеров, которые выходили на рынок за последнее время, пожалуй, самым удачным и продуманным решением стала модель от Lenovo. IdeaPad Yoga выходила в свет в различных версиях, так, были и модели с полноценной Windows 8, и с Win...
Bottom line Цены на трансформер начинаются с отметки в 40 000 рублей. Трансформер предлагается в различных модификациях, поэтому легко увеличить стартовую отметку почти в 2 раза, заказав Lenovo ThinkPad в максимальной конфигурации, такая модель стоит 72 990 рублей.Ко...
0%
pcper.com
Updated:
2014-10-26 06:59:54
The next candidate in our barrage of ThinkPad reviews is the ThinkPad Yoga, which, at first glance, might seem a little bit redundant. After all, we've already got three current-gen Yoga models to choose from between the Yoga 2 11- and 13-inch iterations...
Good 1080p screen available (vs. 720p on X240), Availability of Wacom digitizer, Max 16 GB dual-channel RAM (vs. 12 GB single-channel RAM on X240), Better perceived build quality overall...
Bad No integrated Ethernet port, In short?  Despite its missteps, the ThinkPad Yoga is our favorite Lenovo device we've had the pleasure of testing so far this year.  For casual consumers, we'd say it's the best Yoga available, and for business professionals...
Bottom line There are multiple angles from which to approach the ThinkPad Yoga's evaluation, so in our conclusion here, we'll try and break it down for you in context with both the X240 and the previous Yogas separately to help you better digest the results of our te...
0%
booredatwork.com
Updated:
2014-10-26 06:59:54
The ThinkPad Yoga Easily change between four modes — Laptop , Stand, Tablet , and Tent — while your system automatically switches system settings and locks the keyboard in place. The secret: ThinkPad Yoga's unique design and touchscreen display allows the...
0%
computershopper.com
Updated:
2014-10-26 06:59:54
Last year, we watched as two-in-one convertible laptops battled for dominance, making 2013 the first round of the Windows hybrid wars. Laptop makers trotted out machines that twisted, turned, and bent over backwards to switch to tablet mode. Some were...
Good Signature Yoga folding keyboard with keys no longer exposed in tablet mode, Strong performance and sound system, Great-looking full HD display...
Bad Pricey, Short on ports, Weak, low-res Webcam...
Bottom line This strong-performing business laptop comes with everything you'd expect from a ThinkPad, as well as a 360-degree folding keyboard that lets it double as a tablet. Lenovo's new "lift 'n' lock" keyboard deck makes this the most comfortable-to-use Yog...
80%
computershopper.com
Updated:
2014-10-26 06:59:54
Last year, we watched as two-in-one convertible laptops battled for dominance, making 2013 the first round of the Windows hybrid wars. Laptop makers trotted out machines that twisted, turned, and bent over backwards to switch to tablet mode. Some were...
Good Signature Yoga folding keyboard with keys no longer exposed in tablet mode, Strong performance and sound system, Great-looking full HD display...
Bad Pricey, Short on ports, Weak, low-res Webcam...
Bottom line This strong-performing business laptop comes with everything you'd expect from a ThinkPad, as well as a 360-degree folding keyboard that lets it double as a tablet. Lenovo's new "lift 'n' lock" keyboard deck makes this the most comfortable-to-use Yog...
80%
pcworld.com_techhive.com
Updated:
2014-10-26 06:59:54
The Lenovo ThinkPad Yoga isn't as slim or sexy as its colorful consumer-oriented sibling, the IdeaPad Yoga 2 Pro, nor does it have the Yoga 2 Pro's alluring 3820-by-1200-pixel display. But this hybrid Ultrabook checks all the must-have business feature bo...
Good 360-degree hinged touchscreen, Pressure-sensitive Wacomn stylus, Rugged enclosure, Available docking station...
Bad Display choices top out at 1920 by 1080, So-so battery life, Thicker and heavier many of its competitors...
Bottom line This business-oriented Ultrabook hybrid is a successful marriage of Yoga design and ThinkPad durability, features, and docking options...
70%
hothardware.com
Updated:
2014-10-26 06:59:54
It’s a ThinkPad. No, it’s a Yoga! No, it’s...a ThinkPad Yoga. Lenovo has melded two of its popular laptop design approaches together to create a sort of hybrid ultrabook, bringing together elements of its workhorse ThinkPad lineup and multi-mode capabl...
Good Solid performance, Attractive and useful multi-mode features, Stylus is a plus, Great build quality...
Bad Bloatware, Minor inherent issues with face-down keyboard use model, No Ethernet port...
Bottom line The Lenovo ThinkPad Yoga performed well throughout testing, posting top (or close to the top) scores in nearly every test against similarly configured ultrabooks we’ve recently evaluated. Most notably, the ThinkPad Yoga out-performed the similarly-spe...
0%
engadget.com
Updated:
2014-10-26 06:59:54
It's pretty clear that Lenovo made a bit of a mistake with its original Yoga laptop. Don't get us wrong, we liked -- no, loved -- it, but we could never get over how awkward it was to use in tablet mode: Every time you folded the screen over, you had your...
Good Well-built, versatile design, Low-glare screen offers good viewing angles, Comfortable keyboard and trackpad, One of the few Ultrabooks to support pen input, Fast boot-up time, good all-around performance...
Bad Relatively bulky, Self-flattening keyboard seems less useful on a machine that's this cumbersome to use in tablet mode, Base model has a fairly low-res screen, Battery life is on the short side...
Bottom line More InfoLenovo ThinkPad Yoga announcedLenovo IdeaPad Yoga 2 Pro reviewLenovo refreshes its X1 Carbon UltrabookThe ThinkPad Yoga's self-flattening keyboard is a neat idea. We'd just rather see it on a machine that was smaller and lighter. As is, the so-ca...
79%
techworld.com
Updated:
2014-10-26 06:59:54
Lenovo's Yoga laptops have proved to be among the more popular convertible devices that can function as both a laptop and a tablet, and the company has now added a Yoga model to its ThinkPad range of business laptops.At first glance the ThinkPad Yoga simp...
Bottom line ThinkPad Yoga is a well-designed and versatile convertible device, with a high-quality IPS display that will particularly appeal to business travelers who need to give presentations when they're visiting clients. However, the use of a sluggish hard drive...
0%
gottabemobile.com
Updated:
2014-10-26 06:59:54
It's no secret. The world has moved on to 2-in-1s. Tablets that become laptops. Laptops that are tailor-made to transform into fast business-oriented machines. The Lenovo ThinkPad Yoga belongs to the latter category.Starting at $999, a pre-configured Thin...
0%
slashgear.com
Updated:
2014-10-26 06:59:54
Lenovo has popped up with a handful of new products recently, among them being the ThinkPad Yoga, a flexible hybrid laptop with a touchscreen panel that can fold all the way back into a tablet-like mode. This follows the ThinkPad X240 we reviewed last mon...
Bottom line Brittany Hillen Lenovo has popped up with a handful of new products recently, among them being the ThinkPad Yoga, a flexible hybrid laptop with a touchscreen panel that can fold all the way back into a tablet-like mode. This follows the ThinkPad X...
0%
notebookcheck.net
Updated:
2014-10-26 06:59:54
On the business end, customers so far had to contend with the rather unconventional 11.6-inch ThinkPad Helix , the single-hinge, more mainstream 12.5-inch convertible ThinkPad Twist , or the tried-and-true, but much thicker and heavier 12.5-inch ThinkPad...
Good Good build quality, Very bright screen, Versatile and innovative design, Decent performance, Excellent keyboard and mouse...
Bad Slightly heavy, Ethernet port only via docking station, Display bounces a little...
Bottom line With the ThinkPad Yoga, Lenovo has successfully taken the 360-degree flip-hinge design of the consumer-level IdeaPad Yoga and adapted it for business use. The ThinkPad Yoga is very well built and should withstand the rigors of the road for years to come...
88%
Laptopmag.com
Updated:
2014-10-26 06:59:54
Among 2-in-1 laptops that convert from clamshell to tablet mode, Lenovo's IdeaPad Yoga series has impressed us with its 360-degree folding screens, giving you the ability to operate in presentation or tent modes. With the 12.5-inch ThinkPad Yoga Ultrabook...
Good Colorful full HD screen; Responsive keyboard; Innovative bendable design; Long battery life...
Bad Screen is fingerprint magnet; Relatively slow SSD; Limited port selection for business notebook...
Bottom line The ThinkPad Yoga is a well-designed business hybrid with a rotating full HD display, excellent keyboard and long battery life...
80%
mobiletechreview.com
Updated:
2014-10-26 06:59:54
twitter: @lisagade) There are ThinkPad people and there are everyday laptop buyers. For the ThinkPad set, nothing holds up to their beloved line's build quality, durability, business-minded software with no bloat and a keyboard that's the best in the...
Good Versatile Yoga design meets ThinkPad goodness. Sharp full HD touchscreen, Wacom digitizer option, fast performance, good keyboard, great trackpad and solid build to order options...
Bad Though an excellent keyboard, we wouldn't mind more key travel, battery life is adequate but not stellar...
Bottom line You've probably noticed that we like the ThinkPad Yoga quite a bit. At 12.5", it's slightly more portable than most 13.3" Ultrabooks, but you're not giving up that much screen real estate. In turn you're getting an extremely well built and designed ma...
80%
notebookcheck.net
Updated:
2015-04-11 13:21:20
Business convertible. The ThinkPad Yoga fuses two of Lenovo's lines to offer professional users the 360-degree display of a Yoga convertible in a hybrid device. Is it now finely tuned or poorly twisted?...
Good Very good build, Metal casing, Bright screen, Lifting keyboard tray, Decent input devices, Non-glare screen, Digitizer...
Bad TPM chip sole security feature, A bit heavy, Relatively expensive...
Bottom line Lenovo ThinkPad Yoga 12. Test model courtesy of Campuspoint.deIn the usual ThinkPad manner, the device's build is impressive, which is also reflected in the stability of the 360-degree hinge mechanism. The screen remains stable in every thinkable position...
83%
gottabemobile.com
Updated:
2015-05-14 06:42:00
Windows 8 and Windows 8.1 spawned an entirely new generation of portable PCs called Windows 2-in-1s. You could throw out everything you knew about notebooks, Windows 2-in-1s had hinges or keyboard attachments that allowed everyone to turn their personal n...
Bottom line It's safe to say that business users won't find a Windows 2-in-1 with this much power and durability. The Lenovo ThinkPad Yoga 12 is a pretty robust Windows 2-in-1. Whether it manages to deliver on an all-inclusive experience for businesses is a bit less...
0%
Laptopmag.com
Updated:
2015-05-18 08:08:35
As the successor to the ThinkPad Yoga , the ThinkPad Yoga 12 continues to combine a sturdy and comfortable ultraportable business notebook with a tablet screen, creating a versatile 2-in-1 device. Built around an excellent hinge, the ThinkPad Yoga 12 (sta...
Good Excellent hybrid hinge, Top-notch performance, Quality keyboard...
Bad Below-average battery life, Comparably slow SSD speeds, Color range in display is lacking...
Bottom line The ThinkPad Yoga 12 is just as well-designed and nimble a laptop and tablet as its predecessor, but unfortunately loses some battery life in the revision...
60%
notebookreview.com
Updated:
2015-05-31 08:27:34
Lenovo has returned with its newest convertible/business hybrid the ThinkPad Yoga 12. As a follow up to the original ThinkPad Yoga , the 12.5-inch convertible offers high-quality build materials with the flexibility of its 360 degree hinge design. Lenovo...
Good High quality audio, sturdy portable design, bright display, excellent display hinge...
Bad Slow SSD speeds, Weak color reproduction...
80%
pcmag.com
Updated:
2015-07-15 04:54:08
Last year, Lenovo brought the Yoga multimode design to business laptops with the 12-inch ThinkPad Yoga$710.00 at Amazon. Since then, the line has expanded to include a 14-inch model, and what was once just the ThinkPad Yoga is now the Lenovo ThinkPad Yoga...
Good Multimode design meets business sensibilities. Ruggedized construction. Category-leading performance, thanks to an Intel Core i5-5300U, 8GB of RAM, and a 180GB solid state drive. Solid battery life.
Bad Less storage capacity than its competition. Mini HDMI rather than full-size HDMI port...
Bottom line The Lenovo ThinkPad Yoga 12 is a business-oriented, convertible-hybrid laptop that offers better performance than most ultraportable laptops, along with greater flexibility...
80%
slashgear.com
Updated:
2015-07-19 03:40:56
Lenovo has launched its ThinkPad Yoga 12 laptop, a 2-in-1 convertible offering that can be toggled between a regular laptop arrangement and other positions like tablet or a stand. This isn't unusual for Lenovo, but marks the latest entrant of the company'...
Bottom line Those who haven't owned a Lenovo PC would find the Yoga 12 an option very much worth considering. Unlike some of the other models, this Yoga comes with its own stylus, allowing one to fully leverage the tablet-like position option. In addition, there are...
0%
slashgear.com
Updated:
2015-07-22 01:34:31
Lenovo has another ThinkPad, the Yoga 12, and we took it for a spin recently. We have got all the details about it in our recent review , and we encourage you to check it out for yourself. We know, though -- life is busy business and maybe you don't have...
0%
notebookcheck.info
Updated:
2014-10-26 06:59:54
Híbrido empresarial. O novo ThinkPad Yoga de 12,5-polegadas da Lenovo pede emprestado o design de tala dobrável de 360 graus da linha IdeaPad orientada para consumo e o adapta para o uso empresarial. Será que o versátil Ultrabook conversível com seus inov...
Good Boa qualidade de construção, Tela muito brilhante, Design inovador e versátil, Desempenho decente, Excelente teclado e mouse...
Bad Um pouco pesado, Porta Ethernet somente mediante estação docking, Tela se balança um pouco...
84%
newhua.com
Updated:
2017-03-14 01:57:41
导语:联想的 ThinkPad Yoga 系列笔记本电脑是能够在性能和便携性方面做到很好平衡的“二合一”设备,它们既可以作为笔记本电脑也可以作为平板电脑。其中, ThinkPad Yoga 12 是联想的最新尝试,它也吸引了很多的 PC 用户。联想 ThinkPad Yoga 12 拥有轻薄的机身设计,配置强大的硬件,并且还整合手写笔,灵活性很大。下面,就让我们一起来看一下 ThinkPad Yoga 12 的试用体验:硬件与过去许多的 Yoga 设备一样,联想 ThinkPad Yoga 12 拥有四种...
Bottom line 对于很多用户来讲,联想Yoga 12都是一个非常值得考虑的选择。与其他的Yoga设备不同,Yoga 12配有自己的手写笔,这使其在平板电脑模式下能够充分发挥自身优势。另外,联想Yoga 12拥有相当强大的硬件配置,能够应付很多苛刻的需求。简而言之,联想Yoga 12是一个拥有高品质显示屏、强大硬件配置以及苗条机身的混合型设备,值得用户购买,它的起售价为8美元。分享到相关报道联想发布Yoga 720和Yoga 520笔记本电脑配备独显2017-02-27联想Moto G5和Moto G5 Plus真机照和硬...
0%
pclab.pl
Updated:
2014-10-26 06:59:54
Laptopy Lenovo z serii ThinkPad są dla wielu użytkowników symbolem ponadczasowej, klasycznej stylistyki i prostoty, a zarazem solidności wykonania i niezawodności. Coraz silniejsza ofensywa laptopów konwertowalnych i hybrydowych na rynku konsumenckim nie...
Good świetna jakość materiałów i wykonania, dopracowana konwersja do trybu tabletu, klawiatura, fantastyczny wyświetlacz, bardzo długi czas działania bez ładowania, dołączony rysik Wacom (w wersji z ekranem Full HD)...
Bad płytka dotykowa mogłaby lepiej działać...
Bottom line W końcu możemy to powiedzieć otwarcie Lenovo ThinkPad Yoga to fenomenalny ultrabook, który właściwie nie ma słabych stron. No, może moglibyśmy nieco ponarzekać na płytkę dotykową.Świetny wyświetlacz (w chwili pisania tych słów pada nań ostre światło słone...
0%
kuzniewski.pl
Updated:
2014-10-26 06:59:54
Ultrabooki konwertowalne bywają różne - na rynku jest kilka modeli o sensownej funkcjonalności, ale spora ich grupa to technologiczne wynaturzenia. Litościwie nie przytoczę ich nazw, ale na stronach laba nie brakuje recenzji tego rodzaju wynalazków wyróżn...
Good lekka i solidna obudowa, prosta i sensowna transformacja, świetna klawiatura z podświetleniem, znakomita kultura pracy, dobrej klasy matryca, długi czas pracy na baterii, gniazdo dokujące OneLink...
Bad RAM jest wlutowany...
Bottom line Lenovo ThinkPad Yoga okazała się czymś znacznie więcej, niż tylko modnym gadżetem. Pomimo odważnej formy, projektantom udało się zachować biznesową funkcjonalność i wysoką kulturę pracy. Dotykowa matryca nie tylko świetnie współpracuje z Windows 8, lecz r...
85%
kuzniewski.pl
Updated:
2015-05-02 06:34:10
Na rynku polskim rynku pojawiła się już nowa seria ThinkPadów Yoga. Składają się na nią trzy modele - Yoga 12, 14 oraz 15. Wersja czternastocalowa doczekała się już recenzji na naszych łamach - czas sprawdzić, jakie zmiany względem modelu ThinkPad S1 Yoga...
88%
notebookcheck.pl
Updated:
2016-11-05 08:50:49
Laptopów konwertowalnych jest obecnie w bród, do wyboru do koloru, ale biznesowe konwertowalne ultrabooki to nadal rzadkość. Dlatego ucieszyła nas możliwość przetestowania jednego z nich, ThinkPada Yoga 12. Model ten posiada 12,5-calowy, dotykowy ekran Fu...
Good stabilne zawiasy, możliwości konwersji w tablet, niskie temperatury pracy bez obciążenia, praktycznie bezgłośna praca bez obciążenia w konfiguracji z SSD, atrakcyjna stylistyka, wygodne urządzenia sterujące, dysk SSD (w testowanym egzemplarzu), aktywne pi...
Bad throttling, bleeding, tylko jedno gniazdo audio, przylutowany na stałe procesor...
Bottom line Lenovo ThinkPad Yoga 12Lenovo ThinkPad Yoga 12 to całkiem interesująca konstrukcja. Przede wszystkim spodobała mi się idea konwersji ultrabooka w tablet. Na uznanie zasługuje dopracowanie funkcjonalności. Po złożeniu urządzenia do postaci tabletu blokowan...
0%
cw.no
Updated:
2014-10-26 06:59:54
Lenovo kom på markedet med sine Yoga-modeller i fjor vår - da i Ideapad-serien rettet konsumentmarkedet. I tillegg til den vanlige 11,6- og 13,3-tommers-versjonen med Windows 8 kom også selskapet med en 11,6-tommers-variant med Windows RT. Vi likte god...
Good Smart hybrid-konvertering. Godt tastatur. Inntrykk av konstruksjonskvalitet. God skjerm. Medfølgende penn. God batteritid.
Bad Litt tung.
Bottom line Hybrid-pc-er blir til en viss grad snakk om kompromisser. Utgangspunktet for hybrid-pc-ene er også forskjellig. En del er i utgangspunktet nettbrett hvor et tastatur er koblet til - andre er i utgangspunktet vanlige bærbare pc-er der skjermen på et v...
83%
cw.no
Updated:
2015-05-31 08:27:34
På mange måter passer Lenovo Thinkpad Yoga 12 godt inn i rekken av Lenovo-produkter vi har testet. Designen er typisk Lenovo, altså ikke fryktelig spennende, men funksjonell og stilren. Vel så viktig er det at Yoga 12 har fått samme, solide byggekvalitet...
Good God byggekvalitet. God ytelse. Fin pennfunksjon. Bra skjerm...
Bad «Lav» oppløsning. Vekt sett opp mot størrelsen. Prisen...
Bottom line Mens du tidligere ofte måtte ofre en del om du ville ha en hybrid eller 2-i-1-pc, er vi nå kommet dit at du får samme ytelse og muligheter som med en vanlig bærbar. Så klart, det merkes gjerne på prisen om pc-en skal ha et ekstra triks eller to på lager...
67%
notebookcheck-tr.com
Updated:
2014-10-26 06:59:54
İş melezi. Lenovo'nun yeni 12.5 inçlik ThinkPad Yoga modeli 360 derece dönebilen ekran tasarımını tüketici serisi IdeaPad serisinden alıp, iş dünyasına adapte ediyor. Peki efsanevi ThinkPad kalitesi bu seride de devam ediyor mu?...
Good İyi işcilik, Çok parlak ekran, Farklı ve innovatif tasarım, Makul performans, Harika klavye ve fare...
Bad Biraz ağır, Ethernet portu sadece aparat ile mümkün, Ekran biraz oynuyor...
88%
donanimhaber.com
Updated:
2014-10-26 06:59:54
Son çeyrekte dünyanın en büyük bilgisayar üreticisi olan Lenovo, profesyonellerin en çok tercih ettiği dizüstü bilgisayar ürün grubu olan ThinkPad ailesine, yepyeni bir model daha ekledi...
0%
thehikaku.net
Updated:
2016-12-01 23:55:52
ThinkPad Yoga 12は、液晶が360度回転しタブレットへ変形可能な12.5型液晶搭載の2 in 1 パソコンです。キーボードでも、タッチでも、デジタイザーペンでも入力可能です。しかも、キーボードは打ちやすく、デジタイザーペンもワコム製です。また、Lift'n' Lock(リフトンロック)キーボードを採用しており、タブレットモード時にキーのフレームが浮き上がり、キーもロックされる仕組みになっています。これによりキーの破損や、持った時の違和感を軽減してくれます。メーカーサイト: レノボショッピング...
Bottom line 以上が、ThinkPad Yoga 12のレビューです。キーボードでも、タッチでも、ペンでも入力することができるモバイルPCです。また、キーボードは打ちやすく、ペンもワコム製のデジタイザーペンです。トラックポイントも搭載し、非常に操作性の高いPCです。また、Lift'n' Lockキーボードが採用され、タブレットモード時にキーが固定されて持ちやすく、またキーが突起していないため破損しにくくなっています。同社にはThinkPadのブランド名が"付かない"Yogaシリーズもありますが、これらと比較すると、本製...
0%
pcguide-ad.com
Updated:
2016-12-01 23:55:52
レノボ・ジャパンが販売する 2in1 PC『ThinkPad Yoga』をモニターする機会がありました。『ThinkPad Yoga』は、ラップトップ、タブレット、テント、スタンドの4つのモードで、いろいろなシーンで楽しめる 2in1 PCです。今回のモニターでは、4つのモードが、どのようなシーンで使えるかをふまえてレビューしたいと思います。『ThinkPad Yoga』は 12.5型の 2in1 PCです。 最初に、本体を観たときは、パソコンとしては薄型で軽いという印象でした。タブレットとしても使えるよ...
0%
websosanh.vn
Updated:
2018-04-27 04:06:58
Ưu điểmHiệu năng làm việc ấn tượngThiết kế chắc chắnNhược điểmTrọng lượng máy khá nặngKhông có cổng kết nối EthernetLenovo ThinkPad Yoga 12 được Lenovo đem đến với mục đích sử dụng phục vụ mọi nhu cầu người dùng. Thiết bị có thể cạnh tranh...
0%
pcworld.in
Updated:
2016-12-01 23:55:52
The Lenovo ThinkPad Yoga isn't as slim or sexy as its colorful consumer-oriented sibling, the IdeaPad Yoga 2 Pro , nor does it have the Yoga 2 Pro's alluring 3820-by-1200-pixel display. But this hybrid Ultrabook checks all the must-have business feature b...
0%
urbandigital.id
Updated:
2016-12-01 23:55:52
Dua minggu yang lalu, saya membeli sebuah laptop untuk menggantikan Lenovo G400s yang biasa saya gunakan untuk membantu aktifitas. Dan pilihan saya jatuh pada Lenovo ThinkPad Yoga.Buat kalian yang penasaran dan berniat membeli laptop ini namun masih ragu-...
Bottom line Dilihat dari spesifikasinya, jelas ThinkPad Yoga ditujukan untuk kalangan bisnis yang membutuhkan laptop portable yang tidak merepotkan saat dibawa bepergian. ThinkPad Yoga sangat cocok buat kalian yang cukup mobile.Jika ditanya kekurangannya, dengan harg...
0%
jagatreview.com
Updated:
2016-12-01 23:55:52
Thinkpad Yoga adalah sebuah notebook berukuran 12.5” yang memiliki engsel layar yang unik yang membuat notebook ini memiliki mode-mode penggunaan yang berbeda. Seperti notebook Lenovo lainnya, Thinkpad Yoga didominasi oleh warna hitam.Hal yang cukup menge...
Good Ukuran yang tipis, Durabilitas yang cukup tinggi, Daya tahan baterai yang tinggi...
Bad Cukup berat dibandingkan notebook yang berukuran sama.
Bottom line Lenovo Thinkpad Yoga adalah sebuah notebook berukuran 12.5” dengan spesifikasi cukup tinggi dan dapat diubah menjadi tablet.Thinkpad Yoga memiliki ukuran 316.5 x 220.9 x 18.7mm dan berat 1.57kg yang meskipun sedikit lebih berat dibandingkan notebook beruk...
0%
chip.co.id
Updated:
2016-12-01 23:55:52
Untuk urusan notebook, Lenovo menjadi salah satu produsen yang patut diperhitungkan. Mereka melihat peluang bahwa pebisnis sangat memerlukan notebook dengan kemampuan yang sepadan denga fasilitas pendukung bisnis yang memadai. Salah satu prod...
Good Material plastik yang cukup kokoh, Layar yang mampu ditekuk hingga 360 derajat, Duet sejati untuk yang memerlukan laptop multimedia...
0%
jagatreview.com
Updated:
2016-12-01 23:55:52
Digitizer Pen yang di simpan pada bagian depan kananTidak seperti Lenovo Yoga sebelumnya, Lenovo Yoga yang satu ini menyandang seri ThinkPad yang berarti lebih ditujukan untuk kalangan bisnis yang memerlukan sebuah perangkat yang kuat dan mudah untuk digu...
Bottom line Walaupun Lenovo ThinkPad Yoga yang kami pinjam ini masih versi engineering sample yang menurut Lenovo Indonesia masih belum sempurna, tetapi menurut kami perangkat ini terlihat sangat sempurna dan akan sangat menyenangkan sekali untuk digunakan di luar ru...
0%
tabletd.com
Updated:
2016-12-01 23:55:52
Lenovo ThinkPad Twist เป็นอัลตร้าบุ๊คจอทัชสกรีนรันระบบปฏิบัติการ Windows 8 อีกหนึ่งรุ่นของทาง Lenovo ตัวเครื่องจะมี 4 โหมดการทำงานคล้ายกับ Lenovo IdeaPad Yoga แต่ของ ThinkPad Twist จะต่างกันตรงที่สามารถหมุนหน้าจอให้คนที่นังตรงข้ามดูได้เลยโดยไม่ต้องเปลี่ยน...
0%
notebookspec.com
Updated:
2016-12-01 23:55:52
ถือว่าเป็นอีกการต่อยอดความสำเร็จจาก Lenovo กับในส่วนของ Lenovo ThinkPad Yoga ที่จัดได้ว่าเป็น Hybrid Ultrabook อีกหนึ่งรุ่นในตระกูล ThinkPad โดยก่อนหน้านี้เราคงเห็นรูปแบบการใช้งาน Yoga มาแล้วใน Lenovo Yoga 11 และ Lenovo Yoga 13 ซึ่ง Lenovo ThinkPad Yoga ม...
Good หน้าจอของตัวเครื่องพับได้มากสุดถึง 360 องศา สามารถปรับใช้งานได้หลากหลายรูปแบบ  การเลือกใช้วัสดุมาประกอบสร้างตัวเครื่องและงานประกอบทำได้ดีน่าประทับใจมาก อะแดปเตอร์ที่ติดตั้งมาให้มีรูปทรงสี่เหลี่ยมขนาดเล็กพกพาง่าย หัวปลั๊กทรงสี่เหลี่ยมไม่เหมือนใคร ปุ่ม P...
Bad พอร์ตการเชื่อมต่อมีจำกัดไปหน่อย แบตเตอรี่น่าจะใช้งานได้ยาวนานกว่านี้...
Bottom line Lenovo ThinkPad Yoga เครื่องนี้เหมาะสำหรับการใช้งานเอกสารและอินเตอร์เน็ตเป็นหลัก รวมไปถึงในส่วนของการใช้งานจริงจังที่ไม่เน้นประมวลผลมาก  ที่สำคัญยังสามารถสลับการทำงานได้หลากหลายรูปแบบ เป็นสี่แบบ ไม่ว่าจะเป็น Laptop Mode, Tent Mode, Stand Mode และ Tablet M...
0%
X