Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Yoga Edge S1 Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge S1 Yoga
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20C0003SIX
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5683
This statistic is based on the 93500 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91397 free Open Icecat users.
Info modified on: 12 Sep 2020 09:11:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Lenovo ThinkPad Yoga Edge S1 Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional :
The short editorial description of Lenovo ThinkPad Yoga Edge S1 Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional

Intel Core i7-4600U (2.1 GHz), 8GB DDR3 RAM, 256GB SSD, 12.5" IPS FHD (1920x1080) Multi-Touch, Intel HD Graphics 4400, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, Windows 7 Professional 64-bit/Windows 8.1 Pro
More>>>
Lenovo ThinkPad Yoga Edge S1 Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional:
The official marketing text of Lenovo ThinkPad Yoga Edge S1 Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional as supplied by the manufacturer

Four Awesome Modes. One Incredible Device.
Easily change between four modes — Laptop, Stand, Tablet, and Tent — while your system automatically switches system settings and locks the keyboard in place. The secret: ThinkPad Yoga's unique design and touchscreen display allows the screen to flip around 360 degrees, which means you can select the mode you use based on what you choose to do.

Ultraportable for Easy Mobility
Starting at a mere 1.58kg (3.5 lbs) and just 19mm (0.75") thick, Thinkpad Yoga is ultraportable — it's perfect for doers on the go.

Industry-Leading Multimode Keyboard
Pioneering ultrabooks need pioneering keyboards — and the ThinkPad Yoga's innovative lift-and-lock keyboard fits the bill. When your Yoga switches between modes, the keyboard frame automatically rises and the keys lock, eliminating accidental keystrokes and providing a more comfortable grip.

Massive Storage Options
With up to 1TB in HDD storage/256GB SSD storage, the ThinkPad Yoga has plenty of space for all of your important files, videos, photos, and presentations. And the Lenovo Performance Booster enhances performance by up to five times.

Rock-Solid Durability
The ThinkPad Yoga's durable magnesium-alloy frame and heavy-duty, scratch- and smudge-resistant Corning® Gorilla® Glass display means it can handle tough treatment from even the hardiest road warrior.

Digitizer Pen Support
Choose a model with an optional digitizer pen to maximize productivity on your ThinkPad Yoga. In all four modes, the digitizer pen provides a natural, fluid, writing experience and lets you take notes, sign documents, annotate PDFs, and more.

Long Battery Life
The ThinkPad Yoga lets you stay productive over the long haul. With up to 8 hours of battery life — and a 30-day standby — you can go all day without recharging.

10-Point Multitouch Display
Interact with your ThinkPad Yoga by using simple, intuitive gestures directly on the 12.5" HD or FHD 10-point multitouch display — optimized for Windows 8. Its advanced multitouch technology provides a superior touch experience, greater responsiveness, and faster response times.

Instant Resume
Stay productive by picking up where you left off in an instant. The ThinkPad Yoga wakes from sleep mode in less than 2 seconds and from hibernation in less than 7 seconds.

Robust Hard-Drive Protection
Enjoy peace of mind knowing that your data is protected. The ThinkPad Yoga's Active Protection System locks and protects your HDD when it detects sudden movements — it's like having an airbag for your hard drive.

Short summary description Lenovo ThinkPad Yoga Edge S1 Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional:
This short summary of the Lenovo ThinkPad Yoga Edge S1 Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Yoga Edge S1, 4th gen Intel® Core™ i7, 2.1 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad Yoga Edge S1 Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad Yoga Edge S1 Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad Yoga Edge S1. Product type: Notebook, Form factor: Convertible (Folder). Processor family: 4th gen Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Convertible (Folder)
Housing material
What the casing of the product is made of.
Aluminium, Magnesium
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
31.8 cm (12.5")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Panel type
IPS
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display surface
Matt
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
400 cd/m²
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i7-4600U
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1168
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-4600 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM77 Express
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1,2x4
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 8 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
256 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
HDD size
The amount of data that the hard drive can store.
2.5"
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
256 GB
SSD interface
The type of interface(s) with which the Solid State Drive is connected to other hardware.
Serial ATA III
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4400
On-board graphics adapter base frequency
200 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
11.2/12
On-board graphics adapter OpenGL version
4.3
On-board graphics adapter ID
0xA16
Audio
Audio system
System used to play music or speech.
Dolby Home Theater v4
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Mini HDMI ports quantity
The new HDMI mini connector, next to the regular HDMI connector, is designed to be used with small portable devices such as camcorders and digital still cameras.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Number of SATA III connectors
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
4
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Rapid Start Technology
Get Up and Running in Seconds Stop waiting for your PC to wake up, and get a computing experience that is instantly on and ready to go with Intel® Rapid Start Technology. This technology saves a snapshot of your activity on the SSD, preparing the system with previously saved active memory pages so that you can resume your work, Internet activity, or paused movie right where you left off.
No
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
Yes
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability With Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
No
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
Yes
Intel® Active Management Technology (Intel® AMT)
Remotely and Automatically Increase Efficiency and Effectiveness Using integrated platform capabilities and third-party management applications, Intel® Active Management Technology (Intel® AMT) allows IT or managed service providers to remotely monitor networked assets. Even when powered off, devices can be diagnosed and repaired with built-in manageability, receive software and virus updates, or store data for off-hours retrieval, lowering IT support costs.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR1EA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76616
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity (Watt-hours) *
47 Wh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Trusted Platform Module (TPM)
Yes
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
316.6 mm
Depth *
The distance from the front to the back of something.
221 mm
Height (front)
The height of the frontside of the product.
1.88 cm
Height (rear)
Height of the backside of the product.
1.94 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.63 kg
Packaging content
Stylus pen
Yes
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:38:49
Uk has collected 23 expert reviews for Lenovo ThinkPad Yoga Edge S1 Notebook Black 31.8 cm (12.5") 1920 x 1080 pixels Touchscreen 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:38:49
Nl heeft 23 proffesionele recensies verzameld voor Lenovo ThinkPad Yoga Edge S1 Notebook Zwart 31,8 cm (12.5") 1920 x 1080 Pixels Touchscreen Vierde generatie Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:38:49
Fr a recueilli 23 avis d’experts pour Lenovo ThinkPad Yoga Edge S1 Ordinateur portable Noir 31,8 cm (12.5") 1920 x 1080 pixels Écran tactile Intel® Core™ i7 de 4e génération 8 Go DDR3-SDRAM 256 Go SSD Windows 7 Professional et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:38:49
De hat 23 Expertenmeinungen über Lenovo ThinkPad Yoga Edge S1 Notebook Schwarz 31,8 cm (12.5 Zoll) 1920 x 1080 Pixel Touchscreen Intel® Core™ i7 der vierten Generation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:38:49
Testseek ha raccolto 23 recensioni da parte di esperti per Lenovo ThinkPad Yoga Edge S1 Computer portatile Nero 31,8 cm (12.5") 1920 x 1080 Pixel Touch screen Intel® Core™ i7 di quarta generazione 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:38:49
Es ha coleccionado 23 opiniones de expertos para Lenovo ThinkPad Yoga Edge S1 Portátil Negro 31,8 cm (12.5") 1920 x 1080 Pixeles Pantalla táctil 4ª generación de procesadores Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:38:49
Dk har samlet 23 ekspertanmeldelser for Lenovo ThinkPad Yoga Edge S1 Notebook Sort 31,8 cm (12.5") 1920 x 1080 pixel Berøringsskærm 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:38:49
Testseek получил 23 экспертных оценок для Lenovo ThinkPad Yoga Edge S1 Ноутбук Черный 31,8 cm (12.5") 1920 x 1080 пикселей Сенсорный экран Процессор Intel® Core™ i7 4-го поколения 8 GB DDR3-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 7 Professional, средний экспертный рейтинг составляет 71 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:38:49
Se har samlat in 23 experttester för Lenovo ThinkPad Yoga Edge S1 Bärbar dator Svart 31,8 cm (12.5") 1920 x 1080 pixlar Pekskärm 4:e generationens Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Review comments Score
itreviews.com
Updated:
2014-05-25 03:38:49
Lenovo has been making the most of Intel’s push for 2-in-1 devices with its own special mix of design and functionality, with a family of convertible and detachable tablets and laptops. The latest entrant into the multimode family is the Lenovo Thinkpad S...
Bottom line The Lenovo ThinkPad S1 Yoga hybrid ultrabook brings the Yoga multimode design to the business-focused ThinkPad lineup...
60%
chip.com.my
Updated:
2016-12-22 09:32:13
Thanks to Intel's 4th generation of Core series processors, notebook makers have launched a dizzying array of convertible and detachable notebooks, combining the aesthetics and portability of a tablet, and the performance and usability of a notebook devic...
Good Great performance, Flexible hinge is very hardy, even after extensive use...
Bad Lack of I/O ports, Price...
Bottom line The Lenovo S1 Yoga is a great multi-purpose notebook that functions great for both work and leisure. Its flexible hinge allows users to use the S1 Yoga in a number of ways other than the traditional notebook and tablet form factors.(previously published...
0%
com-magazin.de
Updated:
2015-02-11 04:23:48
Mit dem ThinkPad Yoga S100 von Lenovo erhalten Nutzer ein sehr leichtes, stabiles und leises 12,5-Zoll-Convertible. Einzig die niedrige Akkulaufzeit und die kurze Hersteller-Garantie enttäuschen.Flexibel: Das Display des Lenovo ThinkPad Yoga S100 ist um 3...
Good 2, Kontra, Sehr niedrige Akkulaufzeit, Nur 1 Jahr Garantie...
Bad Sehr niedrige Akkulaufzeit, Nur 1 Jahr Garantie...
0%
ferra.ru
Updated:
2014-05-25 03:38:49
Может ли быть по-настоящему удобным ультрабук-трансформер? Оказывается, может. Lenovo ThinkPad Yoga легок, компактен и хорош и как ноутбук, и как планшет. Он имеет неплохой уровень производительности и автономности, а также отличные органы управления. Обо...
Bottom line У Lenovo получился по-настоящему удачный ультрабук-трансформер, причем такое в наше время встречается не часто. Все без исключения слайдеры имеют явные недостатки, вызванные конструктивными особенностями, а ноутбуки с отстегивающейся клавиатурой зачастую...
0%
notebook-center.ru
Updated:
2015-04-24 04:20:39
З а весьма короткий срок устройства Yoga стали довольно популярными. Помимо IdeaPad Yoga у Lenovo есть серия и для профессиональных пользователей. Она также подходит тем, кто занимается бизнесом. В частности, в сегменте ThinkPad Yoga есть достаточно интер...
Bottom line Несмотря на стоимость порядка $1250, ThinkPad Yoga S1 можно считать удачным и вполне оправданным приобретением. Это довольно продуманный симбиоз профи ThinkPad и трансформера Yoga. У рассмотренного устройства качественный корпус, изготовленный из магние...
0%
notik.ru
Updated:
2018-04-21 15:52:54
Давненько мы не обращали внимания на бизнес-направление от Lenovo – линейку ноутбуков Lenovo ThinkPad. Она продолжает здравствовать и развиваться, а одним из последних на данный момент витков её развития является бизнес-ориентированный ультрабук Lenovo Th...
Bottom line Купить ноутбуки Lenovo ThinkPad   Давненько мы не обращали внимания на бизнес-направление от Lenovo – линейку ноутбуков Lenovo ThinkPad. Она продолжает здравствовать и развиваться, а одним из последних на данный момент витков её развития является бизнес-о...
0%
notebookreview.com
Updated:
2014-05-25 03:38:49
The Lenovo Yoga line has become quite popular, offering consumers the convenience of a tablet with the stability of a laptop. Now Lenovo wants to afford that same level of flexibility to its enterprise-grade users with the Lenovo ThinkPad Yoga S1.Outfitte...
Good attractive display, highquality keyboard, flexible hinge design, solid performance...
Bad limited port selection, poor audio quality...
Bottom line Melding features from the consumer Yoga line and the business ThinkPad line affords the Yoga S1 a great deal of flexibility, but it comes at the cost of some core business features. With a high-quality keyboard, an attractive durable build and strong perf...
73%
pcmag.com
Updated:
2014-05-25 03:38:49
Lenovo has been making the most of Intel's push for 2-in-1 devices with its own special mix of design and functionality, with a family of convertible and detachable tablets and laptops. The latest entrant into the multimode family is the Lenovo ThinkPad Y...
Good Multimode design is a first for the business-focused ThinkPad. Boasts an Intel Core i5-4200U processor, a 128GB SSD, and perks like 802.11AC WLAN and a stylus for high-accuracy tasks.
Bad Middling performance...
Bottom line The Lenovo ThinkPad Yoga hybrid ultrabook brings the Yoga multimode design to the business-focused ThinkPad lineup. Tablet fans will love it, but the performance isn't quite as good as other ThinkPad models...
70%
zdnet.com
Updated:
2015-04-30 07:19:03
Lenovo's consumer-focused Yoga notebooks and tablets have been around for a while. The notebooks emphasise 'multimodal' use, which basically means that the screen can swivel to give you alternate viewing and working modes. The Yoga concept has now made it...
Bad Design, The ThinkPad Yoga is a solid, extremely wellbuilt notebook with a tough exterior and a magnesium alloy frame. The lid is more flexible than we'd like (but less flexible than many), while the base is barely flexible at all. There's a weight premium...
Bottom line There are only two things we dislike about the ThinkPad Yoga. It's heavy, which will be particularly noticeable if you need to carry it a lot and/or work standing up with the notebook in tablet mode. It's also short of on-board connectors — an Ethernet po...
80%
musicphotolife.com
Updated:
2015-12-19 07:56:34
I have been a long time ThinkPad laptop user, thanks to my company's wise decision to procure ThinkPad laptops for office use. My first Lenovo laptop (X61) lasted me almost 5 years before my IT department replaced it with my current ThinkPad X230. Lenovo...
Bottom line The Lenovo ThinkPad Yoga is the snappiest laptop I have reviewed in recent months. As a ThinkPad, it's a reliable workhorse. As a Yoga, it offers flexible ways to use the ultrabook. It is the perfect machine for the serious consumer who needs an enterpris...
0%
tabletpcreview.com
Updated:
2016-11-03 01:50:44
The Lenovo Yoga line has become quite popular, offering consumers the convenience of a tablet with the stability of a laptop. Now Lenovo wants to afford that same level of flexibility to its enterprise-grade users with the Lenovo ThinkPad Yoga S1.Outfitte...
Good attractive display, high-quality keyboard, flexible hinge design, solid performance...
Bad limited port selection, poor audio quality...
Bottom line Image GalleryOverviewProsattractive displayhigh-quality keyboardflexible hinge designsolid performanceConslimited port selectionpoor audio qualityQuick TakeThe ThinkPad Yoga S1 is a well-made business convertible with a beautiful flexible display, but it...
0%
pconline.com.cn
Updated:
2017-03-26 01:33:50
在写这篇文章之前,小编将ThinkPad的整个发展历史从头回顾了一下,其浩瀚的发展历程几乎等于半部计算机发展史,在这几十年的时间里,ThinkPad创造了无数辉煌,也诞生了无数佳作,黑色作为“思考本”永恒不变经典配色也一直被大家熟记于心,也正因如此,小黑也成了我们对ThinkPad既亲切又尊敬的昵称。然而随着时间的推移,如今的小黑也推出了全新的银色皮肤版,“美白”后的小黑你还认识吗?本篇评测会以问题为主线的方式呈现给大家,小编直接将3个大问题放在前头,答案在本篇评测的结尾处。如果大家关于这款产品还有什么哪...
0%
it168.com
Updated:
2017-10-15 04:58:56
【IT168 评测】去年海淘了一部 东芝 的15寸 笔记本 电脑,总感觉太重了,出门携带也不方便,我又不喜欢背大包包,所以就转让了。一心里想要一部小巧的、屏幕分辨率高一些的笔电,然后开始关注海淘的各类活动,然后WOOT上 联想 做特价,全新thinkpad s1 Yoga价格太合适了,只要549.99美元,美国国内运费5美元,加上230元的运费,200元的税,4千出头的价格到手。先来说说配置。i5处理器,8G 内存 ,1T机械+16G SSD 硬盘 。集显,12英寸1920*1080屏幕,支持10点触控。...
0%
pcpop.com
Updated:
2018-03-25 04:22:47
近两年,大批90后的职场人士涌现,对笔记本电脑的需求除了办公以外,更需要是时尚、新鲜、年轻化的元素。 ThinkPad S系列就是这种尝试的代表性产物。而相比我们之前看到的常规布局,ThinkPad S1 2018 的360°翻转+多点触控的设计更加贴合前卫时尚的定位。我们刚刚拿到了最新的2018款ThinkPad S1,究竟实际表现如何,让我们来看一下。整体配置一览:四核心八代酷睿i5-8250U的 超极本这是一款13.3英寸屏幕的轻薄本产品,使用第八代酷睿i5-8250U 处理器 ,使...
Bottom line 总的来看,ThinkPad S1 2018的表现相当不错。轻薄便携的外观设计、优秀的键盘手感、实用的翻转触摸变形结构以及高素质的屏幕都意味着这是一款在设计上十分用心的产品。当然搭载了第八代酷睿i5-8250U处理器的它在性能表现上也没有让我们失望。如果你是入职两年左右的职场潮人,有换本意向,同时对移动办公以及外观颜值有比较高的需求且预算充足,不妨关注一下。本文编辑孙斌关注泡泡网,畅享科技生活。...
0%
zol.com.cn
Updated:
2018-04-17 04:07:45
前一段时间小编手里拿到了最新的 ThinkPad S1 2018 ,上手用了几天,给大家带来这篇评测,接下来我会和大家聊聊这两天笔者有着怎样的感受,也会在细节上好好说说ThinkPad S1 2018这款本有哪些走心的地方。走心之一:银色机身+360°翻转,潮人喜欢的ThinkPad笔者也算是ThinkPad的老用户了,人生第一台 笔记本 ThinkPad T450 迄今为止还在使用。黑色规整的外观一直都是ThinkPad留给笔者最深的印象,但这次的ThinkPad S1 2018银色的机...
Bottom line 没有决定购买的消费者也是因为这个原因。然而S1的呼吸键盘能够解决这个问题,通过可升降键盘与两段式转轴进行机械联动,机身在翻转为平板模式时键盘整体会收入到机身中,与C面齐平不再突出,所以S1 Yoga呼吸键盘的设计对与360度翻转这种变形设计能否发挥最大作用,具有非常重要的意义。  在转轴部分,ThinkPad S1 Yoga采用了全新外观的金属转轴,中间分体设计的转轴看上去非常带感,并依旧能够完美支持两段式屏幕翻转,从而达到屏幕与机身360°翻转。  不过通过细致的观察、我们发现S1 Yoga的转轴虽然非...
0%
gadzetomania.pl
Updated:
2014-10-04 05:12:12
Nie przypominam sobie, bym kiedykolwiek pałał gorącą miłością do hybryd. Każda z tych, które dotychczas miałem możliwość testować lub używać miała mniej lub więcej uciążliwych wad. Ostatecznie rozstawałem się z nimi bez żalu i z nadzieją, że nie będę musi...
Bottom line Lenovo ThinkPad Yoga S1Lenovo Thinkpad Yoga S1 to sprzęt, którego nie można nie polecić. To po prostu dobrze przemyślana konstrukcja, która bez wątpienia spełni oczekiwania tych, którzy świadomie zdecydują się na jej zakup. Fakt, że hybryda kosztuje niema...
0%
goodnotepc.net
Updated:
2016-12-22 09:32:13
「 ThinkPad Yoga 」さんのモニターをさせて頂く機会に恵まれましたので、早速、レビューをしてみることにしました。「ThinkPad Yoga」さんは、ディスプレイを回転させることによって、タブレットとしてもノートパソコンとしても使える両刀使いな一品なので、どんな使い心地なのかが楽しみです♪これが実際の「ThinkPad Yoga」の正面画像さん。重量約1.61kg、12.5型HD (1366 x 768、LEDバックライト、10点マルチタッチパネル、光沢あり)液晶搭載のタブレット兼ノートパソコ...
0%
ykr.ykr414.com
Updated:
2016-12-22 09:32:13
レノボ・ジャパンが販売するノートPC、ThinkPad Yogaのレビューです。ThinkPad Yogaは、タッチ操作が可能な12.5型ノートPC。 ノート、スタンド、テント、タブレットの4モードへの変形が可能な、いわゆるIdeaPad YogaシリーズのThinkPadバージョンとも言えるハイブリッドタイプの製品です。こういったタイプのノートPCは珍しくはありませんが、多くの製品にはない特徴として、本製品には独自のLift'n' Lock(リフトンロック)キーボードを採用。スタンドモードやタブレットモ...
0%
thehikaku.net
Updated:
2016-12-22 09:32:13
ThinkPad Yogaは、液晶が360度回転し、タブレットへ変形可能な12.5型のハイブリッド・タブレットPCです。タブレット形状へ変形すると、キーのフレームが浮きあがり、キーがロックされるLift'n' Lockキーボードが実装されています。これにより、キー破損のリスクを減し、また持ちやすくなっています。ワコム製のデジタイザースタイラスペンも選択することも可能です。打ちやすいキーに、タッチパネル、ペンと、入力環境は万全です。また電源供給も可能なインターフェース拡張機器の「ThinkPad OneLi...
Bottom line 以上が、ThinkPad Yogaのレビューです。キーでも、タッチでも、ペンでも入力することができるモバイルPCです。また、キーは打ちやすく、ペンも筆圧検知に対応したワコム製のデジタイザーペンです。2012年末にIdeaPadブランドで液晶が360度回転する「IdeaPad Yoga 13」が発売されてから、1年以上経っているだけあって、かなり完成度が上がったと思います。今回から、Lift'n' Lockキーボードが採用されていますが、キーボードの打ちやすさは変わらず、変形もスムーズです。なお、IdePa...
0%
noteforum.co.kr
Updated:
2015-06-03 10:35:11
비즈니스 환경에서 최적의 사용성을 보장하는 전용 제품들이 꾸준히 선보이고 있다. 특히 기존 비즈니스 노트북의 높은 보안성과 내구성에 휴대성과 사용 편의성을 높여 어디서나 가볍게 들고 다니며 편하게 사용할 수 있는 제품들의 출시가 눈에 띄고 있다.비즈니스 노트북 시장의 대표적인 브랜드 중 하나인 레노버 씽크패드 또한 휴대성을 한층 높이거나 터치 디스플레이를 탑재하는 등 변화하는 모습을 보여주는 것을 확인할 수 있었다.이번에 리뷰를 진행 할 레노버 싱크패드...
0%
pcworld.in
Updated:
2016-12-22 09:32:13
The Microsoft Surface Pro 3 may well be recognized as the best Windows-based slate on the market, but when it comes to actual hybrid devices, we think Lenovo's ThinkPad Yoga is the one to beat.The ThinkPad Yoga is basically a regular laptop first and fore...
0%
digit.in
Updated:
2016-12-22 09:32:13
Lenovo's Yoga series of laptops has always been held in high regard, as far as tablet-laptop hybrids go. The ThinkPad S1 Yoga is an attempt to convince business users (and common ThinkPad fans) that these two converging product lines can actually merge li...
Good Great build quality, Very good keyboard, touchpad, Duals up nicely as a tablet, Better-than-average battery life...
Bad Heavy as a tablet, Limited connectivity ports on the body...
Bottom line The ThinkPad S1 Yoga is a very good attempt to mould an iconic laptop into a functional tablet, one that comes with our full recommendation. It's still a bit heavy to use and operate in tablet mode only, but if you look at this primarily as an ultraportab...
0%
cyberbiz.in.th
Updated:
2016-12-22 09:32:13
Lenovo Yoga (เลอโนโว โยคะ) เคยสร้างชื่อเสียงให้กับเลอโนโวมาอย่างต่อเนื่องด้วยรูปแบบการใช้งานแบบ Multimode หรือชื่อเรียกอย่างเป็นทางการคือ “Convertible Laptop” สามารถพลิกหน้าจอ ปรับรูปแบบการใช้งานจากสไตล์แล็ปท็อปไปสู่แท็บเล็ตได้ง่ายด้วยหน้าจอที่พลิกได้ 360...
Good งานประกอบดี แข็งแรง, การใช้งานตามแนวทาง Yoga (Multimode) ใช้ได้จริงและช่วยสร้างความสะดวกสบาย, ปากกาใช้งานได้ดีขึ้น, เอกลักษณ์ด้านการออกแบบของ ThinkPad ยังคงมีให้เห็นอยู่, ThinkVantage Active Protection System ทำงานได้แม่นยำดี...
Bad หน้าจอ Antiglare แบบด้านทำให้ภาพไม่คมชัดเท่าที่ควร, ยังมีข้อผิดพลาดให้พบเห็นอยู่บ้าง เช่น เวลา Sleep เครื่องแล้วปลุกให้ตื่นเครื่องขึ้นจอฟ้า, ในขณะที่ ThinkVantage Active Protection System เป็นข้อดีในเรื่องการป้องกันฮาร์ดดิสก์ไม่ให้ได้รับความเสียหายจากกา...
0%
X