location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W540 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20BH002SMS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 08:48:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad W540 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-4800MQ 2.7 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 240 GB SSD DVD±RW
  • - NVIDIA® Quadro® K1100M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 99.9 Wh 11.1 h 170 W
  • - Windows 8 Pro 64-bit
Warranty: 3 year
Long product name Lenovo ThinkPad W540 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro Black :
The long product name of Lenovo ThinkPad W540 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4800MQ (2.7 GHz), 8GB RAM, 240GB SSD, 15.6" FHD (1920x1080), Intel HD Graphics 4600 + NVIDIA Quadro K1100M, Windows 8 Pro 64
More>>>
Lenovo ThinkPad W540 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro Black:
The official description of Lenovo ThinkPad W540 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4th Generation Intel® Core™ Processors
4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly, move effortlessly between applications, and collaborate wirelessly in a high quality videoconference — all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

Thunderbolt™ Port
Thunderbolt is a revolutionary connection technology that simultaneously supports high-resolution displays and high-performance data devices through a single, compact port. Simply connect the W540 to multiple displays and devices with one cable, then sync and backup at up to 10Gbps (twice the speed of USB 3.0), capture and edit multiple uncompressed video streams in real time, and daisy-chain your devices to simplify your workflow.

Optional X-Rite® Integrated Color Calibrator
X-Rite PANTONE® color calibration yields greater image accuracy, more precise color matching, and a consistently true display. Each individual sensor is uniquely calibrated to each individual display at the factory.

ISV Certification
Because photographers, light CAD/CAM users, digital content creators, and other industry pros require proven performance and software stability, more than 100 applications are tested and certified by industry-leading independent software vendors.

Award-Winning Keyboard Further Enhanced for Windows 8
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And now it's optimized for Windows 8 with convenient multimedia buttons, function-lock capability, and immediate access to view apps. Plus, a larger, smooth TrackPad with 5-point click integration can be configured multiple ways through Settings. Plus, the L540 also includes a numeric keypad.

Optional NFC Technology
Near Field Communication (NFC) provides an easy, secure way to share data, link devices, pair with networks, and other tasks by lightly tapping two devices together.

NVIDIA® Optimus™ Technology
Automatically switch to your discrete graphics card only when it's needed. Get extended battery life without sacrificing high-performance graphics for applications, high-def videos, 3D views, and more.

Intel® vPro Technology
Makes enterprise-level manageability even more convenient and cost-saving. Manage, protect, repair, or locate your deployed laptops from anywhere in the world.

Stereo Speakers With Dolby® Home Theater®
Increased audio clarity and maximized volume output without distortion — enjoy a crisp, clear, immersive surround sound experience over built-in stereo speakers. All the power and nuance of the cinema, all the immediacy of live performance, now from your ThinkPad.

Integrated HD Webcam
Crystal-clear video, face-tracking and keystroke noise suppression technology will help you web-conference or chat like you're really there. Dual digital-array microphones ensure a premium audio experience.

Short summary description Lenovo ThinkPad W540 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro Black:
This short summary of the Lenovo ThinkPad W540 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad W540, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 240 GB

Long summary description Lenovo ThinkPad W540 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad W540 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad W540. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4800MQ, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Housing material
Glass fibre, Glass-reinforced plastic (GRP)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Dual-screen
No
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4800MQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.7 GHz
Processor frequency *
2.7 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4800 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
240 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
240 GB
SSD interface
SATA III
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K1100M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
Mini DisplayPort/Thunderbolt combo port
Yes
VGA (D-Sub) ports quantity
1
Thunderbolt ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® QM87
GPS (satellite)
No
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR15L
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75128
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Battery capacity *
99.9 Wh
Battery life (max)
11.1 h
Power
AC adapter power
170 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
376.6 mm
Depth
248.1 mm
Height (front)
2.79 cm
Height (rear)
2.95 cm
Weight *
2.7 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Professional
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 17:51:59
Uk has collected 43 expert reviews for Lenovo ThinkPad W540 Intel® Core™ i7 i7-4800MQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2015-03-22 17:51:59
Picking the right work laptop for your business is nerve-racking. Beyond your own personal disappointment, making the wrong choice also means saddling all your employees with a bad computer. It's imperative that you go with a machine that offers a great d...
Good Immaculate 3K screen, Perfect keyboard and trackpad, Great performance for any task...
Bad Too expensive for company, wide use, Inconsistent build quality, High, res screen hogs battery life...
Bottom line At $2,573 (about £1,606, AU$2,946) the Lenovo ThinkPad W540 is a costly business investment whether you're buying just one or multiple units for your employees. For this reason there are a lot of other machines to consider, especially if your line of wor...
80%
techradar.com/au/
Updated:
2015-03-22 17:51:59
Picking the right work laptop for your business is nerve-racking. Beyond your own personal disappointment, making the wrong choice also means saddling all your employees with a bad computer. It's imperative that you go with a machine that offers a great d...
Good Immaculate 3K screen, Perfect keyboard and trackpad, Great performance for any task...
Bad Too expensive for companywide use, Inconsistent build quality, Highres screen hogs battery life...
Bottom line If you're purchasing the Lenovo ThinkPad W540 for your business you won't be disappointed. It's a hefty and solid system that packs plenty of power under the hood to get you through all your daily tasks. Of course, with such a high price tag for this conf...
80%
tweaktown.com
Updated:
2015-03-22 17:51:59
The Lenovo ThinkPad W540 mobile workstation provides users with a feature rich load out and offers great performance and value for the professional on the go.We find ourselves on the go more often now and need a powerful mobile laptop/workstation out in t...
Bottom line The ThinkPad W540 mobile workstation is a substantial upgrade over the W530; a more powerful CPU and 256GB SSD increase performance a great deal...
99%
au.pcmag.com
Updated:
2020-07-08 21:54:17
The Lenovo ThinkPad W540 ($2,171.99, as tested) is a mobile workstation for high-end graphics arts users. This laptop has a speedy solid-state drive (SSD), Intel Core i7 processor, and discrete Nvidia Quadro K2100M graphics. It also has something unique...
Good Bright, self-calibrating 3K screen, Incredible detail and color on display, Removable battery with 6 hours of life, Thunderbolt port, 802,11ac Wi-Fi and 4G LTE WWAN connectivity, Biometric security, ISV certification...
Bad No touch-screen option, Quirky trackpad, Could use more storage and memory...
Bottom line The Lenovo ThinkPad W540 is a 15-inch mobile workstation with a self-calibrating In-Plane Switching (IPS) display and class-leading performance...
80%
pcper.com
Updated:
2015-03-22 17:51:59
Although the target market and design emphasis may be different, there is one thing consumer and business-grade laptops have in common: a drift away from processing power and toward portability and efficiency. At the risk of repeating our introduction for...
Bottom line In spite of its fairly-palatable price point of $1,499, the W540 is ultimately a few steps forward, a few steps backward.  There's still plenty to like, from a solid build that's lighter than expected to a fantastic keyboard and sharp 3K screen.  The perf...
0%
hothardware.com
Updated:
2015-03-22 17:51:59
Lenovo's Thinkpad 540 is a beast, but you didn't need us to tell you that. This professional-caliber laptop is probably more powerful than your average desktop PC. And if its price doesn't tip you off to the fact that this laptop is sporting some serious...
Good Strong Graphics Performance, Builtin colorimeter complements lovely IPS display, Thunderbolt and USB 3.0, Helpful bundled software and decent battery life...
Bad The price tag will put this system out of reach for most shoppers, Annoying touchpad design, No Bluray option, No DVI port, but VGA instead, A bit bulky to carry around...
Bottom line If you're doing any kind of work that requires a fast mobile processor and relatively powerful graphics, then Lenovo's Thinkpad W520 may be for you. While it wasn't the most eye-opening of laptops for general performance, its integrated Nvidia Quadro card...
0%
cadalyst.com
Updated:
2015-03-22 17:51:59
System FeaturesThe Lenovo ThinkPad W540 mobile workstation proved to be the smallest and lightest system in our review. Its 15.6" 3K IPS (in-plane switching) LCD display provides a very high-resolution (2,880 x 1,620) image that is both bright and viewabl...
Bottom line The Lenovo ThinkPad W540 mobile workstation, as configured for this review, costs $2,215 through cdw.com (including ground shipping). That's the lowest price for the systems reviewed here; in fact, it's more than $200 cheaper than the next closest competi...
0%
pcmag.com
Updated:
2015-03-22 17:51:59
The Lenovo ThinkPad W540 ($2,171.99, as tested) is a mobile workstation for high-end graphics arts users. This laptop has a speedy solid-state drive (SSD), Intel Core i7 processor, and discrete Nvidia Quadro K2100M graphics. It also has something unique:...
Good Bright, self-calibrating 3K screen. Incredible detail and color on display. Removable battery with 6 hours of life. Thunderbolt port. 802.11ac Wi-Fi and 4G LTE WWAN connectivity. Biometric security. ISV certification.
Bad No touch-screen option. Quirky trackpad. Could use more storage and memory...
Bottom line The Lenovo ThinkPad W540 is a 15-inch mobile workstation with a self-calibrating In-Plane Switching (IPS) display and class-leading performance...
80%
slashgear.com
Updated:
2015-03-22 17:51:59
The ThinkPad's distant history is pocked with no-nonsense business machines sporting plain designs and thick bodies. Those are largely a thing of the past, with the newest ThinkPads coming with a side dish of sleekness that make them stand out from system...
Bottom line The ThinkPad W540 is definitely for the business workers among us who need a machine more robust than the average ultrabook. Those who will find this offering appealing are of a certain sort: people who prefer having all the ports and functions they need...
0%
notebookreview.com
Updated:
2015-03-22 17:51:59
Mobile workstations are the upper echelon of notebooks, combining the very latest in mobile technology with the necessary tools for professional work such as AutoCAD, advanced photo and video editing, and more. The ThinkPad W540 is Lenovo's sole offering...
Good Excellent quality 3K IPS display, Builtin display calibrator, Very good performance, Good value...
Bad Poor clickpad, Pointing stick lacks dedicated buttons, Minor keyboard layout issues, Gets warmer than expected...
79%
Laptopmag.com
Updated:
2015-03-22 17:51:59
Today's lightweight business laptops are more than capable of handling serious productivity tasks and even crunching video, but if you need the ultimate in performance for CAD applications, 3D modeling or engineering, a mobile workstation is your best ans...
Good Industry-leading keyboard, Accurate TrackPoint and Touchpad, Strong performance, Clear low-light webcam...
Bad Mediocre viewing angles, Heavy...
Bottom line The 15-inch Lenovo ThinkPad W540 boasts workstation-level performance, an excellent keyboard, and a QHD display with built-in color calibrator...
80%
notebookcheck.net
Updated:
2015-03-22 17:51:59
The Lenovo ThinkPad W540 belongs to those notebook models eagerly awaited by many users. So, we had many requests prior to our review. The big interest would be reason enough for an update review, but we also wanted look again closely at some negative asp...
Good performance, weight, configuration options, warranty, system noise, battery life...
Bad upgradeability of mass storage, M.2 expansion cards with max. 42 mm can be used, interface layout on the left, buttons of the Clickpad, throttling of CPU performance in the stress test and on battery mode...
Bottom line Lenovo ThinkPad W540Reconciled? Partly! We appreciate that the keyboard works flawlessly and that the ClickPad is fully functional over its full extent. Therefore, two essential points of criticism are gone, giving a nicely improved product.In general, th...
83%
notebookcheck.net
Updated:
2015-03-22 17:51:59
We already reviewed many mobile workstations from the established manufacturers. Now we have a closer look at Lenovo's ThinkPad W540, which is eagerly awaited by many users. It represents the ideal business notebook with its legendary branding and offers...
Good Performance, Display, Weight, Configurability, Warranty, System noise...
Bad Problems with the build quality, Upgradeability of the storage, M.2 expansion cards only with 42 mm, Port layout on the left side, Clickpad buttons...
Bottom line Lenovo ThinkPad W540 with 3K IPS displayLenovo offers an exciting notebook with the ThinkPad W540 mobile workstation, which is the right choice for many professional scenarios. The combination of a light case, good performance, decent port variety and the...
87%
booredatwork.com
Updated:
2015-03-22 17:51:59
People who require the use of a powerful computer are always looking combine the performance of a desktop with the mobility of a laptop . There's always a bit of a tradeoff of power for in favor of mobility, so of course the more powerful laptops are goin...
0%
computershopper.com
Updated:
2015-03-23 02:39:45
The entry-level model starts at a reasonable $1,259 and comes with a Core i7 processor, dedicated Nvidia Quadro K1100M graphics, and a 15.6-inch, 1,920x1,080 display. Those features make the base W540 an attractive desktop-replacement laptop.To make it a...
Good Excellent performance, Ultra-high-resolution display and top-level GPU available, Full port contingent, including Thunderbolt, Roomy multifunction touch pad, Built-in display calibrator...
Bad Large and heavy, Price with upgrades can get steep, No internal Blu-ray option...
Bottom line The ThinkPad W540 isn't for everyone, but graphics pros, architects, engineers, and others in the market for a portable workstation will be thrilled with its performance and features. Read More…...
90%
topnewreview.com
Updated:
2018-04-06 07:08:32
Linux users have limited if any choice when it comes to laptops and even less choice with high-end workstation models. Coming with Ubuntu certification. Lenovo W540 Review workstation is one of the few that meets the requirement. While Lenovo won't ship i...
80%