Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W540 Mobile workstation Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W540
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20BH002RAT
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5798
This statistic is based on the 93539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91439 free Open Icecat users.
Info modified on: 12 Sep 2020 09:13:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Lenovo ThinkPad W540 Mobile workstation Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro :
The short editorial description of Lenovo ThinkPad W540 Mobile workstation Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro

Intel Core i7-4800MQ (2.7 GHz), 8GB RAM, 240GB SSD, 15.6" FHD (1920x1080), Intel HD Graphics 4600 + NVIDIA Quadro K1100M, Windows 8 Pro 64
More>>>
Lenovo ThinkPad W540 Mobile workstation Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro:
The official marketing text of Lenovo ThinkPad W540 Mobile workstation Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro as supplied by the manufacturer

4th Generation Intel® Core™ Processors
4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly, move effortlessly between applications, and collaborate wirelessly in a high quality videoconference — all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

Thunderbolt™ Port
Thunderbolt is a revolutionary connection technology that simultaneously supports high-resolution displays and high-performance data devices through a single, compact port. Simply connect the W540 to multiple displays and devices with one cable, then sync and backup at up to 10Gbps (twice the speed of USB 3.0), capture and edit multiple uncompressed video streams in real time, and daisy-chain your devices to simplify your workflow.

Optional X-Rite® Integrated Color Calibrator
X-Rite PANTONE® color calibration yields greater image accuracy, more precise color matching, and a consistently true display. Each individual sensor is uniquely calibrated to each individual display at the factory.

ISV Certification
Because photographers, light CAD/CAM users, digital content creators, and other industry pros require proven performance and software stability, more than 100 applications are tested and certified by industry-leading independent software vendors.

Award-Winning Keyboard Further Enhanced for Windows 8
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And now it's optimized for Windows 8 with convenient multimedia buttons, function-lock capability, and immediate access to view apps. Plus, a larger, smooth TrackPad with 5-point click integration can be configured multiple ways through Settings. Plus, the L540 also includes a numeric keypad.

Optional NFC Technology
Near Field Communication (NFC) provides an easy, secure way to share data, link devices, pair with networks, and other tasks by lightly tapping two devices together.

NVIDIA® Optimus™ Technology
Automatically switch to your discrete graphics card only when it's needed. Get extended battery life without sacrificing high-performance graphics for applications, high-def videos, 3D views, and more.

Intel® vPro Technology
Makes enterprise-level manageability even more convenient and cost-saving. Manage, protect, repair, or locate your deployed laptops from anywhere in the world.

Stereo Speakers With Dolby® Home Theater®
Increased audio clarity and maximized volume output without distortion — enjoy a crisp, clear, immersive surround sound experience over built-in stereo speakers. All the power and nuance of the cinema, all the immediacy of live performance, now from your ThinkPad.

Integrated HD Webcam
Crystal-clear video, face-tracking and keystroke noise suppression technology will help you web-conference or chat like you're really there. Dual digital-array microphones ensure a premium audio experience.

Short summary description Lenovo ThinkPad W540 Mobile workstation Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro:
This short summary of the Lenovo ThinkPad W540 Mobile workstation Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad W540, 4th gen Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 240 GB

Long summary description Lenovo ThinkPad W540 Mobile workstation Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro:
This is an auto-generated long summary of Lenovo ThinkPad W540 Mobile workstation Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro based on the first three specs of the first five spec groups.

Lenovo ThinkPad W540. Product type: Mobile workstation, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i7, Processor model: i7-4800MQ, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 4600. Operating system installed: Windows 8 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Mobile workstation
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Housing material
What the casing of the product is made of.
Glass fiber, Glass-reinforced plastic (GRP)
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Dual-screen
No
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
500:1
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i7-4800MQ
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.7 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.7 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor threads
8
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PGA946
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-4800 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® QM87
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 8 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
240 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
240 GB
SSD interface
The type of interface(s) with which the Solid State Drive is connected to other hardware.
Serial ATA III
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® Quadro® K1100M
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4600
On-board graphics adapter base frequency
400 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
11.1
On-board graphics adapter ID
0x416
Discrete graphics adapter memory
2 GB
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Mini DisplayPorts quantity
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Mini DisplayPort/Thunderbolt combo port
Yes
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Thunderbolt ports quantity
The number of ports (sockets) for Thunderbolt connections. Thunderbolt is a hardware interface that allows for the connection of external peripherals to a computer. It uses the same connector as Mini DisplayPort (MDP). It was released in 2011 and is used in Apple's 2011 MacBook Pro, as well as other devices.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
Ports & interfaces
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR15L
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75128
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
9
Battery capacity (Watt-hours) *
99.9 Wh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
11.1 h
Power
AC adapter power
170 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Certificates
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
376.6 mm
Depth *
The distance from the front to the back of something.
248.1 mm
Height (front)
The height of the frontside of the product.
2.79 cm
Height (rear)
Height of the backside of the product.
2.95 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Packaging content
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-d,VT-x
Intel segment tagging
Professional
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 17:52:01
Uk has collected 43 expert reviews for Lenovo ThinkPad W540 Mobile workstation Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 17:52:01
Nl heeft 43 proffesionele recensies verzameld voor Lenovo ThinkPad W540 Mobiel werkstation Zwart 39,6 cm (15.6") 1920 x 1080 Pixels Vierde generatie Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 17:52:01
Fr a recueilli 43 avis d’experts pour Lenovo ThinkPad W540 Station de travail mobile Noir 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i7 de 4e génération 8 Go DDR3L-SDRAM 240 Go SSD NVIDIA® Quadro® K1100M Windows 8 Pro et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 17:52:01
De hat 43 Expertenmeinungen über Lenovo ThinkPad W540 Mobiler Arbeitsplatz Schwarz 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der vierten Generation 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 17:52:01
Testseek ha raccolto 43 recensioni da parte di esperti per Lenovo ThinkPad W540 Workstation mobile Nero 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i7 di quarta generazione 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 17:52:01
Es ha coleccionado 43 opiniones de expertos para Lenovo ThinkPad W540 Estación de trabajo móvil Negro 39,6 cm (15.6") 1920 x 1080 Pixeles 4ª generación de procesadores Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 17:52:01
Dk har samlet 43 ekspertanmeldelser for Lenovo ThinkPad W540 Mobil workstation Sort 39,6 cm (15.6") 1920 x 1080 pixel 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 17:52:01
Testseek получил 43 экспертных оценок для Lenovo ThinkPad W540 Мобильная рабочая станция Черный 39,6 cm (15.6") 1920 x 1080 пикселей Процессор Intel® Core™ i7 4-го поколения 8 GB DDR3L-SDRAM 240 GB Твердотельный накопитель (SSD) NVIDIA® Quadro® K1100M Windows 8 Pro, средний экспертный рейтинг составляет 84 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 17:52:01
Se har samlat in 43 experttester för Lenovo ThinkPad W540 Mobil arbetsstation Svart 39,6 cm (15.6") 1920 x 1080 pixlar 4:e generationens Intel® Core™ i7 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 8 Pro och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
techradar.com
Updated:
2015-03-22 17:52:01
Picking the right work laptop for your business is nerve-racking. Beyond your own personal disappointment, making the wrong choice also means saddling all your employees with a bad computer. It's imperative that you go with a machine that offers a great d...
Good Immaculate 3K screen, Perfect keyboard and trackpad, Great performance for any task...
Bad Too expensive for company, wide use, Inconsistent build quality, High, res screen hogs battery life...
Bottom line At $2,573 (about £1,606, AU$2,946) the Lenovo ThinkPad W540 is a costly business investment whether you're buying just one or multiple units for your employees. For this reason there are a lot of other machines to consider, especially if your line of wor...
80%
techradar.com/au/
Updated:
2015-03-22 17:52:01
Picking the right work laptop for your business is nerve-racking. Beyond your own personal disappointment, making the wrong choice also means saddling all your employees with a bad computer. It's imperative that you go with a machine that offers a great d...
Good Immaculate 3K screen, Perfect keyboard and trackpad, Great performance for any task...
Bad Too expensive for companywide use, Inconsistent build quality, Highres screen hogs battery life...
Bottom line If you're purchasing the Lenovo ThinkPad W540 for your business you won't be disappointed. It's a hefty and solid system that packs plenty of power under the hood to get you through all your daily tasks. Of course, with such a high price tag for this conf...
80%
tweaktown.com
Updated:
2015-03-22 17:52:01
The Lenovo ThinkPad W540 mobile workstation provides users with a feature rich load out and offers great performance and value for the professional on the go.We find ourselves on the go more often now and need a powerful mobile laptop/workstation out in t...
Bottom line The ThinkPad W540 mobile workstation is a substantial upgrade over the W530; a more powerful CPU and 256GB SSD increase performance a great deal...
99%
au.pcmag.com
Updated:
2020-07-08 21:53:38
The Lenovo ThinkPad W540 ($2,171.99, as tested) is a mobile workstation for high-end graphics arts users. This laptop has a speedy solid-state drive (SSD), Intel Core i7 processor, and discrete Nvidia Quadro K2100M graphics. It also has something unique...
Good Bright, self-calibrating 3K screen, Incredible detail and color on display, Removable battery with 6 hours of life, Thunderbolt port, 802,11ac Wi-Fi and 4G LTE WWAN connectivity, Biometric security, ISV certification...
Bad No touch-screen option, Quirky trackpad, Could use more storage and memory...
Bottom line The Lenovo ThinkPad W540 is a 15-inch mobile workstation with a self-calibrating In-Plane Switching (IPS) display and class-leading performance...
80%
notebookcheck.nl
Updated:
2015-03-22 17:52:01
Transformatie. Lenovo heeft de mobiele workstations uit de ThinkPad W serie helemaal opnieuw ontworpen en introduceert een aantal fundamentele veranderingen in deze categorie. Kan het systeem daadwerkelijk voldoen aan de hoge verwachtingen van de loyale g...
Good Prestaties, Beeldscherm, Gewicht, Configuratiemogelijkheden, Garantie, Geluidsproductie...
Bad Problemen met bouwkwaliteit, Uitbreidbaarheid van opslaggeheugen, M.2 uitbreidingskaart alleen van 42 mm, Poort layout aan de linkerzijde, Clickpad knoppen...
87%
notebookcheck.biz
Updated:
2015-03-22 17:52:01
Transformation! Lenovo a complètement redessiné ses stations de travail mobiles de la gamme ThinkPad W-series en introduisant des changements fondamentaux. La nouvelle station de travail W540 répond-elle aux hautes attentes des fidèles des ThinkPad...
Bottom line Le Lenovo ThinkPad W540 et son écran IPS 3K IPS.Le ThinkPad W540 ou la dernière station de travail mobile de Lenovo.Lenovo offre un ordinateur portable des plus intéressants avec sa station de travail mobile ThinkPad W540: un choix judicieux pour de nomb...
82%
computerwoche.de
Updated:
2015-03-22 17:52:01
Das getestete ThinkPad W540 arbeitet mit einem Intel Core i7 4800MQ mit 2,7-3,7 GHz Taktung und besitzt die Grafik des Nvidia K2100m (2GB) Optimus, 256GB SSD-Speicher, 8GB PC3-12800 DDR3 SDRAM sowie ein FullHD-LED-Display. Das Kraftpaket von Lenovo für un...
Bottom line Die minimale Laufzeit unter Last beträgt 2 Stunden und 43 Minuten. Dabei ist das Notebook unter Dauerlast (CPU, Grafik, Massenspeicher), Helligkeit auf 100 Prozent getestet worden. Für eine Workstation dieser Leistungsklasse ist das lange. Um diese Laufze...
0%
notebookcheck.com
Updated:
2015-03-22 17:52:01
Enhanced transformation. Vor wenigen Wochen hatten wir das Lenovo ThinkPad W540 in einer eher leistungsschwachen Variante im Test. In vielen Punkten haben wir uns das gewünscht, was wir nun beim zweiten Testmodell doch noch geboten bekommen. Wie sehr sich...
Good Leistungsfähigkeit, Gewicht, Konfigurierbarkeit, Garantie, Geräuschentwicklung, Akkulaufzeit...
Bad Aufrüstbarkeit des Massenspeichers, M.2Erweiterungskarten mit max. 42 mm einsetzbar, Schnittstellenpositionierung auf der linken Seite, ClickpadTasten, Drosselung der CPULeistung im Stresstest und im Akkubetrieb...
Bottom line Lenovo ThinkPad W540 Versöhnt? Bedingt! Bei unserem zweiten Testmodell des ThinkPad W540 freuen wir uns über eine tadellos arbeitende Tastatur und ein nun in allen Bereichen funktionstüchtiges Clickpad. Damit haben wir zwei der wesentlichen Kritikpunkte...
83%
notebookcheck.com
Updated:
2015-03-22 17:52:01
Transformation. Lenovo hat seine mobile Workstation der ThinkPad W-Serie von Grund auf überarbeitet und führt auch in dieser Leistungsklasse einige tiefgreifende Neuerungen ein. Ob hier die hohen Ansprüche der treuen Kundschaft wirklich erfüllt werden, ha...
Good Leistungsfähigkeit, Display, Gewicht, Konfigurierbarkeit, Garantie, Geräuschentwicklung...
Bad Verarbeitungsmängel, Aufrüstbarkeit des Massenspeichers, M.2Erweiterungskarten mit max. 42 mm einsetzbar, Schnittstellenpositionierung auf der linken Seite, ClickpadTasten...
Bottom line Lenovo ThinkPad W540 mit 3k-IPS-Display Lenovo hat mit der mobilen Workstation ThinkPad W540 ein spannendes Notebook auf die Beine gestellt, das für viele professionelle Bedürfnisse genau das Richtige ist. Faszinierend ist die Kombination aus leichtem G...
82%
channelpartner.de
Updated:
2016-12-15 04:52:06
Das getestete ThinkPad W540 arbeitet mit einem Intel Core i7 4800MQ mit 2,7-3,7 GHz mit der Grafik des Nvidia K2100m (2GB) Optimus. außerdem ist es mit 256GB SSD-Speicher, 8GB PC3-12800 DDR3 SDRAM ausgestattet und gibt auf einem FHD Led Display aus. Das K...
Bottom line Die Workstation gefällt in Design, Haptik und bezüglich der zur Verfügung stehenden Erweiterungen, lediglich der hinten überstehende Akku stört das Bild ein wenig. Die zur Verfügung stehende, optionale Docking Station erleichtern den Einsatz als Desktop E...
0%
notebookcheck.it
Updated:
2015-03-22 17:52:01
Trasformazione. Lenovo ha completamente riprogettato le sue workstation mobile con la serie ThinkPad W introducendo alcuni cambiamenti fondamentali a questa categoria. Questo prodotto sarà all'altezza con le alte aspettative della fedele clientela?...
Good Prestazioni, Schermo, Peso, Configurabilità, Garanzia, Rumorosità...
Bad Problemi di qualità costruttiva, Aggiornabilità dello storage, Schede di espansione M.2 da soli 42 mm, Disposizione delle porte sul lato sinistro, Pulsanti del Clickpad...
87%
notebookcheck.org
Updated:
2015-03-22 17:52:01
Transformación. Lenovo rediseña por completo sus estaciones de trabajo móviles de la serie ThinkPad W e introduce algunos cambios fundamentales en esta categoría. ¿Cumple el dispositivo de verdad con las elevadas expectaciones de los leales clientes?...
Good Rendimiento, Display, Peso, Configurabildad, Garantía, Ruido de sistema...
Bad Problemas con la calidad de construcción, Mejorabilidad del almacenamiento, Sólo tarjetas de expansión M.2 de 42 mm, Distribución de puertos del lado izquierdo, Botones del clickpad...
Bottom line Lenovo ThinkPad W540 con display IPS 3KLenovo ThinkPad W540Lenovo ofrece un excitante portátil bajo la forma de la estación de trabajo móvil ThinkPad W540, que es la elección adecuada para muchos escenarios profesionales. La combinación de carcasa...
87%
notebookcheck-ru.com
Updated:
2015-03-22 17:52:01
Рабочая станция по версии Lenovo. Профессиональная видеокарта, четырёхъядерный процессор... W540 явно создан для пользователей профессиональных приложений, а также всех тех, кому важна мобильная производительность. Габариты остались компактными, по этому...
Good Хорошая производительность, Приятный дисплей, Почти не шумит при работе...
Bad Скромное качество сборки, Ограниченные возможности апгрейда, Неудачный кликпад, Большая часть портов размещена с левой стороны...
Bottom line Приемлемая стоимость (около 60 тысяч рублей), неплохая аппаратная начинка, качественное охлаждение и отличный экран - вот сильные стороны W540. При этом, заметных издалека недостатков эта рабочая станция не имеет совсем. Серьезно. (Интерфейсы вроде FireW...
82%
pcper.com
Updated:
2015-03-22 17:52:01
Although the target market and design emphasis may be different, there is one thing consumer and business-grade laptops have in common: a drift away from processing power and toward portability and efficiency. At the risk of repeating our introduction for...
Bottom line In spite of its fairly-palatable price point of $1,499, the W540 is ultimately a few steps forward, a few steps backward.  There's still plenty to like, from a solid build that's lighter than expected to a fantastic keyboard and sharp 3K screen.  The perf...
0%
hothardware.com
Updated:
2015-03-22 17:52:01
Lenovo's Thinkpad 540 is a beast, but you didn't need us to tell you that. This professional-caliber laptop is probably more powerful than your average desktop PC. And if its price doesn't tip you off to the fact that this laptop is sporting some serious...
Good Strong Graphics Performance, Builtin colorimeter complements lovely IPS display, Thunderbolt and USB 3.0, Helpful bundled software and decent battery life...
Bad The price tag will put this system out of reach for most shoppers, Annoying touchpad design, No Bluray option, No DVI port, but VGA instead, A bit bulky to carry around...
Bottom line If you're doing any kind of work that requires a fast mobile processor and relatively powerful graphics, then Lenovo's Thinkpad W520 may be for you. While it wasn't the most eye-opening of laptops for general performance, its integrated Nvidia Quadro card...
0%
cadalyst.com
Updated:
2015-03-22 17:52:01
System FeaturesThe Lenovo ThinkPad W540 mobile workstation proved to be the smallest and lightest system in our review. Its 15.6" 3K IPS (in-plane switching) LCD display provides a very high-resolution (2,880 x 1,620) image that is both bright and viewabl...
Bottom line The Lenovo ThinkPad W540 mobile workstation, as configured for this review, costs $2,215 through cdw.com (including ground shipping). That's the lowest price for the systems reviewed here; in fact, it's more than $200 cheaper than the next closest competi...
0%
pcmag.com
Updated:
2015-03-22 17:52:01
The Lenovo ThinkPad W540 ($2,171.99, as tested) is a mobile workstation for high-end graphics arts users. This laptop has a speedy solid-state drive (SSD), Intel Core i7 processor, and discrete Nvidia Quadro K2100M graphics. It also has something unique:...
Good Bright, self-calibrating 3K screen. Incredible detail and color on display. Removable battery with 6 hours of life. Thunderbolt port. 802.11ac Wi-Fi and 4G LTE WWAN connectivity. Biometric security. ISV certification.
Bad No touch-screen option. Quirky trackpad. Could use more storage and memory...
Bottom line The Lenovo ThinkPad W540 is a 15-inch mobile workstation with a self-calibrating In-Plane Switching (IPS) display and class-leading performance...
80%
slashgear.com
Updated:
2015-03-22 17:52:01
The ThinkPad's distant history is pocked with no-nonsense business machines sporting plain designs and thick bodies. Those are largely a thing of the past, with the newest ThinkPads coming with a side dish of sleekness that make them stand out from system...
Bottom line The ThinkPad W540 is definitely for the business workers among us who need a machine more robust than the average ultrabook. Those who will find this offering appealing are of a certain sort: people who prefer having all the ports and functions they need...
0%
notebookreview.com
Updated:
2015-03-22 17:52:01
Mobile workstations are the upper echelon of notebooks, combining the very latest in mobile technology with the necessary tools for professional work such as AutoCAD, advanced photo and video editing, and more. The ThinkPad W540 is Lenovo's sole offering...
Good Excellent quality 3K IPS display, Builtin display calibrator, Very good performance, Good value...
Bad Poor clickpad, Pointing stick lacks dedicated buttons, Minor keyboard layout issues, Gets warmer than expected...
79%
Laptopmag.com
Updated:
2015-03-22 17:52:01
Today's lightweight business laptops are more than capable of handling serious productivity tasks and even crunching video, but if you need the ultimate in performance for CAD applications, 3D modeling or engineering, a mobile workstation is your best ans...
Good Industry-leading keyboard, Accurate TrackPoint and Touchpad, Strong performance, Clear low-light webcam...
Bad Mediocre viewing angles, Heavy...
Bottom line The 15-inch Lenovo ThinkPad W540 boasts workstation-level performance, an excellent keyboard, and a QHD display with built-in color calibrator...
80%
notebookcheck.net
Updated:
2015-03-22 17:52:01
The Lenovo ThinkPad W540 belongs to those notebook models eagerly awaited by many users. So, we had many requests prior to our review. The big interest would be reason enough for an update review, but we also wanted look again closely at some negative asp...
Good performance, weight, configuration options, warranty, system noise, battery life...
Bad upgradeability of mass storage, M.2 expansion cards with max. 42 mm can be used, interface layout on the left, buttons of the Clickpad, throttling of CPU performance in the stress test and on battery mode...
Bottom line Lenovo ThinkPad W540Reconciled? Partly! We appreciate that the keyboard works flawlessly and that the ClickPad is fully functional over its full extent. Therefore, two essential points of criticism are gone, giving a nicely improved product.In general, th...
83%
notebookcheck.net
Updated:
2015-03-22 17:52:01
We already reviewed many mobile workstations from the established manufacturers. Now we have a closer look at Lenovo's ThinkPad W540, which is eagerly awaited by many users. It represents the ideal business notebook with its legendary branding and offers...
Good Performance, Display, Weight, Configurability, Warranty, System noise...
Bad Problems with the build quality, Upgradeability of the storage, M.2 expansion cards only with 42 mm, Port layout on the left side, Clickpad buttons...
Bottom line Lenovo ThinkPad W540 with 3K IPS displayLenovo offers an exciting notebook with the ThinkPad W540 mobile workstation, which is the right choice for many professional scenarios. The combination of a light case, good performance, decent port variety and the...
87%
booredatwork.com
Updated:
2015-03-22 17:52:01
People who require the use of a powerful computer are always looking combine the performance of a desktop with the mobility of a laptop . There's always a bit of a tradeoff of power for in favor of mobility, so of course the more powerful laptops are goin...
0%
computershopper.com
Updated:
2015-03-23 02:40:17
The entry-level model starts at a reasonable $1,259 and comes with a Core i7 processor, dedicated Nvidia Quadro K1100M graphics, and a 15.6-inch, 1,920x1,080 display. Those features make the base W540 an attractive desktop-replacement laptop.To make it a...
Good Excellent performance, Ultra-high-resolution display and top-level GPU available, Full port contingent, including Thunderbolt, Roomy multifunction touch pad, Built-in display calibrator...
Bad Large and heavy, Price with upgrades can get steep, No internal Blu-ray option...
Bottom line The ThinkPad W540 isn't for everyone, but graphics pros, architects, engineers, and others in the market for a portable workstation will be thrilled with its performance and features. Read More…...
90%
topnewreview.com
Updated:
2018-04-06 07:14:33
Linux users have limited if any choice when it comes to laptops and even less choice with high-end workstation models. Coming with Ubuntu certification. Lenovo W540 Review workstation is one of the few that meets the requirement. While Lenovo won't ship i...
80%
notebookcheck.info
Updated:
2015-03-22 17:52:01
Transformação. A Lenovo redesenha completamente seus workstations móveis da série W ThinkPad e introduz algumas mudanças fundamentais nesta categoria. Será que o dispositivo realmente atende as altas expectativas dos clientes leais?...
Good Desempenho, Tela, Peso, Capacidade de configuração, Garantia, Ruído do sistema...
Bad Problemas com a qualidade de construção, Capacidade de atualização do armazenamento, Cartões de expansão M.2 apenas com 42 mm, Layout da portas à esquerda, Botões do clickpad...
82%
pcpop.com
Updated:
2016-12-15 04:52:06
泡泡网笔记本频道3月6日 W系列移动工作站是 ThinkPad 旗下最高端的产品,它有着所有Think机型最强的硬件配置,做工也是非常出色。今天笔者给大家展示的这台W540正是其最新机型,废话不说,评测奉上!机器亮点:作为一款移动工作站,W540采用了较为适中的15.6英寸机身,体积并不算大,结合2.44Kg的裸机重量,携带起来并不麻烦。硬件方面,它提供最低 i5 双核、最高 i7 四核处理器可选,最大可配备32GB内存,图形方面为NVIDIA Quadro K1100M或K2100M专业显卡,规格还是相...
Bottom line 这台ThinkPad W540是我们近三年以来评测过的第一款移动工作站,对小编来说也是首次,第一,我不是行业用户,不懂那些专业的行业应用,第二,我也不是ThinkPad老用户,因此文章中难免会有不够严谨的地方,还请大家包涵。W540算是一款彻头彻尾的全新产品,其进步还是相当明显的,包括更加简约轻便的机身、时尚而又好用的键盘、激进的3K超高分辨率屏幕,硬件方面也是相当专业,采用Intel vPro博锐技术平台、NVIDIA Quadro专业图形显示卡,结合超高的分辨率以及精准的显示效果,对行业用户来说无疑...
0%
sosol.com.cn
Updated:
2017-03-15 03:12:56
为企业挑选合适的笔记本是相当麻烦的一件事,稍有不慎,就意味着全体员工都要忍受糟糕笔记本的煎熬。你必须在不打破预算的情况下,选择那些拥有最好屏幕、最强运算能力和最长电池使用时间的电脑。很少有笔记本能够满足这些要求, 联想 的 ThinkPad W540移动工作站勉强算是其中的一款。外观设计W540的外观设计没有什么让人值得注意的地方,它的造型就是原来 ThinkPad 笔记本的翻版。把它合上之后,除了一些比较明显的曲面边缘,灰色的矩形外壳上再没有更多的装饰。W540的碳纤维增强塑料材质和镁制防滚架一定程度上...
Bottom line 假如你决定为企业配备ThinkPad W540,那么它显然不会让你失望,强大的性能使它能够轻松处理所有的日常任务。不过假如要给全体员工人手配备一台,高昂的价格可能会让企业难以承受。所以,只为企业中的图形处理团队配备W540可能才是更好的选择。...
0%
newhua.com
Updated:
2017-03-15 03:12:56
为企业挑选合适的笔记本是相当麻烦的一件事,稍有不慎,就意味着全体员工都要忍受糟糕笔记本的煎熬。你必须在不打破预算的情况下,选择那些拥有最好屏幕、最强运算能力和最长电池使用时间的电脑。很少有笔记本能够满足这些要求,联想的ThinkPad W540移动工作站勉强算是其中的一款。外观设计W540的外观设计没有什么让人值得注意的地方,它的造型就是原来ThinkPad笔记本的翻版。把它合上之后,除了一些比较明显的曲面边缘,灰色的矩形外壳上再没有更多的装饰。W540的碳纤维增强塑料材质和镁制防滚架一定程度上弥补了它在...
Bottom line 假如你决定为企业配备ThinkPad W540,那么它显然不会让你失望,强大的性能使它能够轻松处理所有的日常任务。不过假如要给全体员工人手配备一台,高昂的价格可能会让企业难以承受。所以,只为企业中的图形处理团队配备W540可能才是更好的选择。分享到相关报道联想发布Yoga 720和Yoga 520笔记本电脑配备独显2017-02-27联想Moto G5和Moto G5 Plus真机照和硬件配置曝光2017-02-16联想Miix 320二合一设备曝光 配全高清显示屏支持LTE连接2017-02-14联想发...
0%
notebookcheck.pl
Updated:
2015-03-22 17:52:01
ThinkPad W540 to kolejny rasowy laptop do pracy w ofercie Lenovo. Testowany egzemplarz był wyposażony w czterordzeniowy procesor Intel Haswell, kartę grafiki Nvidia Quadro K1100M i matrycę o wysokiej rozdzielczości (2880 x 1620 pikseli, 3K).Obudowa omawia...
Good wydajność, matryca, niezbyt ciężki, emisja hałasu...
Bad spasowanie, pasują tu tylko moduły M.2 42 mm, rozmieszczenie złączy na lewym boku, przyciski zintegrowane z płytką dotykową...
Bottom line Lenovo ThinkPad W540ThinkPad W540 to na pewno ciekawa przenośna stacja robocza. Imponuje tym, że w modelu tym połączono lekką obudowę, dobrą wydajność i matrycę o bardzo wysokiej rozdzielczości i niezłych parametrach. Kultura pracy jest zaś zadowalająca...
82%
kuzniewski.pl
Updated:
2015-03-22 17:52:01
Seria W to swoista legenda. Od lat sięgają po nią najbardziej wymagający użytkownicy, oczekujący od swego laptopa imponujących osiągów, biznesowej funkcjonalności oraz najlepszej jakości wykonania.ThinkPad W540 to najnowszy model tej serii. Projektanci si...
Good odświeżona lżejsza i poręczniejsza obudowa, świetna klawiatura, zaskakująco długi czas pracy na baterii, mocarny procesor, dobrej klasy matryca, przemyślany wybór portów, wbudowany kolorymetr...
Bad nie każdemu spodoba się nowy touchpad...
Bottom line ThinkPad serii W to nadal lider wsród mobilnych stacji roboczych. Laptop tej klasy to sprzęt na lata - solidne wykonanie i ciekawe pakiety gwarancyjne to pewność, że jest to inwestycja warta swej ceny.Bogaty wybór konfiguracji pozwoli dobrać wydajność lap...
90%
notebookcheck-tr.com
Updated:
2015-03-22 17:52:01
Dönüşüm. Lenovo, ThinkPad W serisi modelleri ile mobil çalışma istasyonlarını tamamen yeniliyor ve bazı temel değişikliklere gidiyor...
Good Performans, Ekran, Ağırlık, Farklı modeller, Garanti, Sistem sesi...
Bad Yapım kalitesi ile ilgili sorunlar, Depolama alanının arttırılması, M.2 genişleme kartının sadece 42mm oluşu, Portların sol kısımda yer alışı, ClickPad butonları...
82%
ipentec.com
Updated:
2016-12-15 04:52:06
Lenovo ThinkPad W540 のレビューです。購入のきっかけ動画のビットレートが上がったり、Webページがリッチになってくるなど利用環境が変化するにつれて、使用しているノートPCの動作が遅くなってきました。処理に時間がかかることも増え、ノートPCのファンが全力で回り続ける状態も増えてきたため、新しいノートPCを入手することにしました。いろいろ調べたところ、ThinkPadシリーズが性能面で良さそうでしたので購入することにしました。購入PhotoshopやVisual Studio でのデバッグ...
0%
ara-yuru.com
Updated:
2016-12-15 04:52:06
Lenovoの高性能ノートパソコン、ThinkPad W540を試用する機会に恵まれました。(画像クリックでクーポン掲載のThinkPad紹介ページへ)ディスプレイや筐体のサイズが似ていることから、ThinkPad T540pとの比較や使い心地が気になる方も多いのでは?その辺りも触れていこうと思います。とにかくハイスペックなこのThinkPad W540。まずは試用機種のスペックを紹介。(注)試用機種初期インストールOSはWinows 8 ProLenovoオンラインショップ上で上記構成にカスタマイズした...
0%
ykr.ykr414.com
Updated:
2016-12-15 04:52:06
レノボ・ジャパンが販売するノートPC、ThinkPad W540のレビューです。ThinkPad W540は第4世代のCore iプロセッサを搭載する、15.6型のモバイルワークステーション。 ThinkPadの中で最もハイスペックな構成を選択可能な製品で、グラフィックスにはCADなどの業務向けに最適化された Quadroを搭載しています。液晶にはフルHDの他、3K(2880×1620)の解像度も選択可能。またパームレスト上にカラーセンサーを備えており、専用のソフトウェアを利用してカラー・キャリブレーショ...
Bottom line ・Quadro K1100Mや K2100Mを選択可能・キャリブレーションを行うためのカラーセンサーを選択可能・フルHD、もしくは3Kの液晶を選択可能・脱着式のウルトラベイ・エンハンスドを備えている前記事で何度も触れていますが、ThinkPad W540にはCADや3DCG制作などの作業に向くQuadroシリーズのグラフィックスが搭載されています。同じ15.6型のThinkPad T540pも比較的性能が高く、またW540と筐体の構造が非常に似ているという所で同等の使い心地を実現していますが、T540pに...
0%
thehikaku.net
Updated:
2016-12-15 04:52:06
ThinkPad W540は、Quadroのグラフィックカードを搭載した15型クラスのモバイルワークステーションです。基本的にはCADなどの3Dコンテンツ制作者向けの製品となります。液晶ディスプレイには、非光沢の3K(2880x1620)の液晶を搭載し、高精細で画像・映像が綺麗です。また、液晶ディスプレイをキャリブレーションすることもでき、(目標値に)正確な色を再現することが可能です。また、エクストリームエディションのCPU、最大32GBのメモリ、SSD RAID対応のストレージなど処理性能も非常に高いで...
Bottom line 以上が、ThinkPad W540のレビューです。グラフィックスにQuadro K1100MまたはK2100Mを選択できるモバイルワークステーションです。解像度が高くて見やすい液晶を搭載し、さらにカラーセンサーを搭載すれば、別途装置を接続しなくてもキャリブレーション可能です。非光沢で、ギラつきもほぼなく、白色点をD65やD75にしてキャリブレーションすることで画面の青みを抑えることもでき、目に優しい液晶であると思います。エクストリームエディションのCPU、4枚のメモリ、SSDのRAIDなどを構成でき、処理...
0%
hangtot.com
Updated:
2016-12-15 04:52:06
Dòng laptop doanh nhân hiện nay được tích hợp nhiều khả năng xử lý các tác vụ nặng. Tuy nhiên, nếu bạn cần hiệu năng cho các ứng dụng CAD, kỹ thuật hoặc mô hình 3D, một máy trạm di động là thiết bị cần thiết và phù hợp nhất. Với trọng lượng 5,8 pound (2,6...
Good Bàn phím ưu điểm vượt trội, trackpoint và Touchpad chính xác. Hiệu suất mạnh mẽ, webcam hình ảnh tốt dù trong điều kiện thiếu sáng...
Bad Góc nhìn chưa thật ưu việt, thiết kế khá đồ sộ...
Bottom line Những người làm việc trong các ngành khoa học, công nghệ sẽ yêu cầu sức xử lý mạnh mẽ tương tự cấp độ các máy trạm của Dell, HP hay Lenovo tùy thuộc vào mục đích sử dụng. Tuy nhiên ThinkPad W540 vẫn nổi bật trong đám thiết kế cao cấp này với độ bền chắc...
80%
4lap.com.vn
Updated:
2020-07-08 21:53:38
Bàn phím hàng đầu; Trackpoint và Touchpad chính xác; Hiệu suất mạnh mẽ; Xóa webcam ánh sáng yếuGóc nhìn hạn chế; Nặng Kết luậnLenovo ThinkPad W540 15 inch tự hào với hiệu năng ở mức độ máy trạm, bàn phím tuyệt vời và màn hình QHD với bộ hiệu chỉnh mà...
Good Bàn phím hàng đầu; Trackpoint và Touchpad chính xác; Hiệu suất mạnh mẽ; Xóa webcam ánh sáng yếu...
Bad Góc nhìn hạn chế; Nặng, Kết luận...
Bottom line Lenovo ThinkPad W540Những người dùng yêu cầu làm việc trong ngành kỹ thuật, khoa học hoặc các ngành nghề khác đòi hỏi nhiều công suất xử lý thô có thể có mức hiệu suất tương tự từ các máy trạm Dell, HP hoặc Lenovo, tùy thuộc vào bộ xử lý, card đồ họa và S...
0%
cnet.co.kr
Updated:
2015-03-22 17:52:01
레노버 씽크패드 W540(이하 W540)은 인텔 4세대 코어 i7 프로세서와 엔비디아 쿼드로 그래픽 칩셋을 장착한 하이엔드 노트북이다. 15.5인치 WQHD(2880×1620 화소) 디스플레이를 달았고 802.11ac 와이파이와 100Mbps 유선 네트워크, 블루투스 4.0을 내장했다. 저장장치는 HDD(하드디스크 드라이브)와 SSD 중 원하는 옵션을 선택할 수 있으며 메모리는 최대 DDR3 32GB까지 장착할 수 있다. ODD는 선택 사양이다.그래픽...
Bottom line 레노버가 업계 1위 PC 회사로 올라섰지만 아직도 여전히 넘어서지 못하는 영역이 바로 비즈니스용 노트북이나 모바일 워크스테이션급 노트북이다. 이 영역은 바로 전통적인 강자인 델이 버티고 있는 영역이기도 하다. 하지만 일반 소비자용 저가 노트북 한 대와 전문가용 노트북 한 대를 판매했을 때 이익을 비교해 보면 당연히 전문가용 노트북이 낫다. 때문에 어떤 제조사든 쉽게 포기할 수 없는 영역이기도 하다.씽크패드 W540 역시 이런 레노버의 고민이 담긴 제품...
0%
noteforum.co.kr
Updated:
2015-03-22 17:52:01
캐드나 3D 모델링 등 전문적인 작업시 무엇보다 높은 성능이 필수적이다. 일반 PC나 노트북을 사용할 경우 작업 시간이 너무도 길어지기 때문에 프로세서를 비롯해 그래픽, 메모리, 스토리지 모두 최상으로 구성해야 원할한 작업이 가능하다. 이런 이유로 시중에 판매되고 있는 워크스테이션 노트북은 가격대 성능비를 고려하지 않고 항상 최고성능을 구현하는 부품들을 사용하는 것이다.성능 뿐만 아니라 디스플레이의 퀄리티나 내구성, 보안성, 신뢰성 등도 작업을 진행하는...
0%
digit.in
Updated:
2016-12-15 04:52:05
The ThinkPad W540 is no ordinary laptop. It's thick, bulky and not for the faint of heart. It's every inch a bore, if dazzlingly beautiful laptops is your thing. But ThinkPads were never built to win beauty contests. The W540 is built like a tank, with me...
Good Built like a tank, Loud and clear speakers, Best-in-class performance...
Bad Mediocre viewing angles...
Bottom line Looking at the machine's hardware capability, its performance blows past all business laptops we've tested till December 2014. What's particularly surprising and noteworthy is the laptop's better-than-average loud and clear speakers for a pleasant audio e...
85%
plimbi.com
Updated:
2016-12-15 04:52:06
Laptop mobile workstation masih menjadi kelas yang diperebutkan banyak produsen. Lenovo menyadari hal tersebut dengan merilis sebuah produk baru berlabel Lenovo ThinkPad W540 guna tetap bersaing di kelas mobile workstation. Perangkat ini merupakan jawaban...
0%
X