Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T540p

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T540p
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20BFA0RK00
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byLenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298
This statistic is based on the 93587 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91484 free Open Icecat users.
Info modified on: 06 Nov 2015 15:03:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year
Long product name Lenovo ThinkPad T540p :
The short editorial description of Lenovo ThinkPad T540p

ThinkPad T540p
More>>>
Short summary description Lenovo ThinkPad T540p:
This short summary of the Lenovo ThinkPad T540p data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T540p

Long summary description Lenovo ThinkPad T540p:
This is an auto-generated long summary of Lenovo ThinkPad T540p based on the first three specs of the first five spec groups.

Lenovo ThinkPad T540p

Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 03:32:45
Uk has collected 19 expert reviews for Lenovo ThinkPad T540p and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 03:32:45
Nl heeft 19 proffesionele recensies verzameld voor Lenovo ThinkPad T540p. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 03:32:45
Fr a recueilli 19 avis d’experts pour Lenovo ThinkPad T540p et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 03:32:45
De hat 19 Expertenmeinungen über Lenovo ThinkPad T540p eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 03:32:45
Testseek ha raccolto 19 recensioni da parte di esperti per Lenovo ThinkPad T540p e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 03:32:45
Es ha coleccionado 19 opiniones de expertos para Lenovo ThinkPad T540p y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 03:32:45
Dk har samlet 19 ekspertanmeldelser for Lenovo ThinkPad T540p og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 03:32:45
Se har samlat in 19 experttester för Lenovo ThinkPad T540p och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Review comments Score
notebookcheck.nl
Updated:
2016-10-26 03:32:45
Goeie, ouderwetse ThinkPad? Prestaties, beveiliging en office-kwaliteiten zijn uiterst belangrijke aspecten van de nieuwe Lenovo ThinkPad T540p. Ons testrapport toont aan tot wat het topmodel met een quad-core CPU, 250 GB SSD en geïntegreerde UMTS-module...
Good Uitgebreide variëteit aan poorten, 802.11acWLAN en HSPA, Uitstekend toetsenbord, Helder beeldscherm met hoge resolutie en goede kijkhoeken, Zeer goede prestaties, Lange batterijduur, Garantie van 36 maanden...
Bad Gedeeltelijk flexibele behuizing, Geen aparte muisknoppen, CPUperformance in batterijmodus, Matige kwaliteit van de webcam, Hoge prijs...
86%
notebookcheck.biz
Updated:
2016-10-26 03:32:45
ThinkPad ancienne génération ? Performances, sécurité, et fonctionnalités bureautiques : voilà les aspects principaux du nouveau Lenovo ThinkPad T540p. Notre test vous montrera de quoi est capable cette machine à CPU quad-core, SSD 250 Go, et module UMTS...
Good Grande variété de ports, WLAN 802.11ac et HSPA, Excellent clavier, Ecran lumineux hauterésolution aux bons angles de vue, Excellentes performances, Bonne autonomie, Garantie 36 mois...
Bad Boîtier en partie sensible à la torsion, Pas de bouton souris dédiés, Performances du CPU sur batterie (voir le test), Webcam de qualité médiocre, Très cher...
Bottom line Lenovo ThinkPad T540p-20BE005YGE Le Lenovo ThinkPad T540p est l'un des derniers : les constructeurs fabriquent de moins en moins d'ordinateurs portables bureautique à CPU à voltage standard, et incluant des fonctionnalités étendues, sans entrer dans le s...
86%
Pcwelt.de
Updated:
2016-10-26 03:32:45
Das Lenovo ThinkPad T540p sieht zunächst aus wie ein klassischer Laptop, so wie er auch vor 14 Jahren hätte verkauft werden können. Doch im klassischen Gewand stecken jede Menge Performance-Parts, die den relativ hohen Preis von knapp 2.000 Euro wieder re...
Bottom line Notebookcheck.com: 'Das Lenovo Thinkpad T540p gehört einer aussterbenden Gattung an: Unterhalb des exklusiven Workstation-Segmentes hat kaum noch ein Hersteller klassische Office-Notebooks mit Standard-Voltage-CPUs und opulenter Ausstattung im Programm.'...
0%
notebookcheck.com
Updated:
2016-10-26 03:32:45
Ein ThinkPad alter Schule? Performance, Sicherheit und Office-Qualitäten sind die Eigenschaften, die beim neuen Lenovo ThinkPad T540p besonders im Vordergrund stehen. Was das rund 1.800 Euro teure Topmodell außer Quad-Core-CPU, 250-GB-SSD und integriertem...
Good Vielfältige Anschlussoptionen, 802.11acWLAN und HSPA, Hervorragende Tastatur, Hochauflösendes, helles und blickwinkelstabiles Display, Ausgezeichnete Performance, Lange Akkulaufzeiten, 36 Monate Garantie...
Bad Teilweise flexibles Gehäuse, Keine dedizierten Maustasten, CPULeistung im Akkubetrieb (siehe Text), Dürftige WebcamQualität, Hoher Preis...
Bottom line Lenovo ThinkPad T540p-20BE005YGE Das Lenovo Thinkpad T540p gehört einer aussterbenden Gattung an: Unterhalb des exklusiven Workstation-Segmentes hat kaum noch ein Hersteller klassische Office-Notebooks mit Standard-Voltage-CPUs und opulenter Ausstattung...
86%
computerbase.de
Updated:
2016-10-26 03:32:45
Hochauflösende Displays liegen voll im Trend. Zwar gab es bereits vor dem Apple MacBook Pro Retina Notebooks, die etwa mit einem Full-HD-Display ausgestattet waren, doch Apple legte im Jahr 2012 mit bis zu 2.880 × 1.800 Pixeln noch eine Schippe drauf, sod...
Bottom line Trotz ähnlich hochauflösender Displays sind das Dell XPS 15 und Lenovo ThinkPad T540p zwei grundsätzlich verschiedene Notebooks . Das XPS 15 punktet mit seinem sehr guten Display, leistungsstarker Hardware und den hervorragenden Eingabegeräten. All das ve...
0%
notebookcheck.it
Updated:
2016-10-26 03:32:45
ThinkPad vecchia scuola? Prestazioni, sicurezza e qualità da ufficio sono aspetti molto importanti per il nuovo Lenovo ThinkPad T540p. La nostra recensione mostra di cosa è capace la versione top con CPU quad-core, SSD da 250 GB e modulo UMTS integrato pe...
Good Ampia offerta di porte, WLAN 802.11ac ed HSPA+, Tastiera eccellente, Display luminoso con risoluzione elevata ed angoli di visuale buoni, Prestazioni eccellenti, Autonomia estesa, Garanzia di 36 mesi...
Bad Case in parte flessibile, Nessun pulsante dedicato del mouse, Prestazioni CPU con la sola batteria (vedi recensione), Webcam di qualità mediocre, Prezzo elevato...
86%
notebookcheck.org
Updated:
2016-10-26 03:32:45
¿ThinkPad de la vieja escuela? Rendimiento, seguridad y calidades de oficina son aspectos muy importantes en el nuevo Lenovo ThinkPad T540p. Nuestro análisis muestra de qué es capaz la versión superior con una CPU quad-core, 250 GB de SSD y módulo UMTS in...
Good Amplia variedad de puertos, WLAN 802.11ac y HSPA+, Excelente teclado, Display brillante de alta resolución con buenos ángulos de visión, Excelente rendimiento, Largas duraciones de batería, 36 meses de garantía...
Bad Carcasa parcialmente flexible, Sin botones de ratón dedicados, Rendimiento CPU en batería (ver texto), Mediocre calidad de webcam, Precio elevado...
Bottom line Lenovo ThinkPad T540p-20BE005YGEEl Lenovo ThinkPad T540p está al borde de la extinción. Raro es el fabricante que sigue ofreciendo portátiles clásicos de oficina con CPUs de voltaje estándar y amplias características por debajo del segmento de la esta...
86%
notebook-center.ru
Updated:
2016-10-26 03:32:45
Н оутбуки премиум-класса, как правило, интересны многим, вот только далеко не каждый может позволить себе такую покупку. Тем не менее, компании-производители нередко выпускают такие модели, зная о том, что дороговизна таких устройств не остановит пользова...
Bottom line Безусловно, этот ноутбук будет интересен многим, в частности, из-за того, что предлагаются различные комплектации, как средней мощности, так и более производительные. Не исключено, что этот лэптоп справится не только с работой, но и станет хорошим спутн...
0%
notebookcheck.net
Updated:
2016-10-26 03:32:45
Powerful office notebooks more and more become niche products for many manufacturers: Thinner and lighter chassis constructions usually require frugal hardware, which affect the performance of the devices as well. Not every user wants to sacrifice perfor...
Good Comprehensive port variety, 802.11ac WLAN and HSPA+, Excellent keyboard, Bright high-resolution display with good viewing angles, Excellent performance, Long battery runtimes, 36 months warranty...
Bad Partially flexible case, No dedicated mouse buttons, CPU performance on battery power (see text), Mediocre webcam quality, High price...
Bottom line Lenovo ThinkPad T540p-20BE005YGEThe Lenovo ThinkPad T540p is at the brink of extinction Hardly any manufacturer still offers classic office notebooks with standard voltage CPUs and comprehensive features below the exclusive workstation segment.You could t...
86%
notebookcheck.info
Updated:
2016-10-26 03:32:45
ThinkPad à antiga? Desempenho, segurança e qualidades de escritório são aspectos muito importantes do novo Lenovo ThinkPad T540p. Nossa análise mostra do que é capaz a versão top com uma CPU quad-core, 250 GB SSD e módulo UMTS integrado, por ao redor de 1...
Good Ampla variedade de portas, 802.11ac WLAN e HSPA, Excelente teclado, Tela brilhante e de alta resolução com bons ângulos de visão, Excelente desempenho, Longas durações da bateria, 36 meses de garantia...
Bad Case parcialmente flexível, Sem botões dedicados de mouse, Desempenho da CPU com energia da bateria (veja o texto), Qualidade medíocre da webcam, Preço alto...
86%
ifeng.com
Updated:
2016-10-26 03:32:45
在英特尔全新硬件平台发布近半年以后,ThinkPad最高端的T系列笔记本终于推出了下一代产品ThinkPad T440p和T540p,我们也第一时间拿到了ThinkPad T540p,接下来咱们就一起看看新一代15寸T系列有什么样的变化。从硬件部分来看,ThinkPad T540p升级至英特尔第四代酷睿处理器平台,高端型号使用全固态硬盘,可以负担高负荷商务应用需求。而外观方面,T540p在外观设计上延续了ThinkPad传统的黑色风格,只是在细节处理上进行了小小的调整,比如去除了顶盖上的充电、睡眠指示灯、...
0%
ifeng.com
Updated:
2016-10-26 03:32:45
在英特尔全新硬件平台发布近半年以后,ThinkPad最高端的T系列笔记本终于推出了下一代产品ThinkPad T440和T540,我们也第一时间拿到了ThinkPad T540p,接下来咱们就一起看看新一代15寸T系列有什么样的变化。从硬件部分来看,ThinkPad T540p升级至英特尔第四代酷睿处理器平台,使用全固态硬盘,可以负担高负荷商务应用需求。而外观方面,T540p在外观设计上延续了ThinkPad传统的黑色风格,只是在细节处理上进行了小小的调整,比如去除了顶盖上的充电、睡眠指示灯、将转轴外壳涂...
0%
pconline.com.cn
Updated:
2017-02-25 02:21:45
ThinkPad从诞生至今,一直是高品质、高稳定性、高可靠性的代言。如果在数十个 笔记本 电脑厂商中选择出一个非常值得信任的品牌,相信ThinkPad会毫无疑义的荣登首席。无论是IBM的ThinkPad还是 联想 的ThinkPad,“思考本”从未令我们失望过。近期 联想 对ThinkPad最为高端的T系列产品进行了换代更新,推出全新搭载第四代英特尔酷睿处理器的ThinkPad T540p,这款产品也于近日来到了太平洋评测室,下面就请大家与笔者一同来认识这款产品。联想ThinkPad T540p 20B...
Bottom line 联想ThinkPad T540p笔记本最大的亮点莫过于它的屏幕,2880×1620实现了非常高的显示清晰度。不过分辨率太高也并非好事,字体会变得非常小,Windows系统默认字体大小在50cm处已经很难看清,还好联想也知道这块屏的分辨率太高,在安装官方显卡驱动时会自动将Windows系统默认“显示项目大小”调整到150%,这样字体以及图标等都会变成与1920×1080分辨率视觉上大小相仿。至于该机的其它方面,笔者认为不用再总结了,ThinkPad这块金子招牌已经能够诠释一切,相信它一定能够受到高端商务用户...
0%
notebookcheck.pl
Updated:
2016-10-26 03:32:45
T540p to oldskulowy, rasowy ThinkPad. Przetestowany model miał bogate wyposażenie, obejmujące m.in. matrycę 3K, czterordzeniowy procesor, kartę grafiki Nvidii, dysk Samsung SSD 840 o pojemności 250 GB i wbudowany modem WWAN.Choć można w nim dostrzec pewne...
Good świetna klawiatura, matryca o szerokich kątach widzenia i dobrych parametrach obrazu, bardzo dobra wydajność, czasy pracy na akumulatorze, bogate wyposażenie w złącza, WLAN 802.11ac i WWAN...
Bad miejscami giętka obudowa, brak oddzielnych przycisków dla urządzeń wskazujących, pogorszona wydajność CPU na zasilaniu z akumulatora, słaba kamerka internetowa...
Bottom line ThinkPad T540p jest przedstawicielem wymierającego gatunku. Producenci laptopów generalnie rezygnują ze stosowania standardowych procesorów i bogatego wyposażenia w laptopach biznesowych lokujących się o szczebel niżej od stacji roboczych.W przypadku T540...
86%
kuzniewski.pl
Updated:
2016-10-26 03:32:45
Seria T to jeden z głównych fundamentów legendy biznesowych laptopów Lenovo spod szyldu ThinkPad. Szerokie grono wiernych fanów zamęcza kolejne generacje tych wytrzymałych i wygodnych w obsłudze ciężko pracujących maszyn roboczych. Do rozwiązań takich jak...
Good znakomita klawiatura z blokiem numerycznym, świetna kultura pracy, opcjonalny modem, liczne funkcje zabezpieczeń, dobrze dobrane i rozmieszcznone porty, różnorodne konfiguracje...
Bad matryca w testowanej konfiguracji nie zachwyca warto sięgnąć po model z lepszą...
Bottom line Lenovo konsekwentnie wprowadza zmiany w ThinkPadach, nie zważając na obawy wyznawców tej uznanej marki. Nowy T540p jest nieco zgrabniejszy od poprzednika, jednocześnie zachowując zbliżoną funkcjonalność. Niepokoi trochę jakość materiałów użytych do wykona...
73%
notebookcheck-tr.com
Updated:
2016-10-26 03:32:45
Eski moda ThinkPad? Performans, güvelik ve ofis işlevleri yeni Lenovo ThinkPad T540p'nin odaklandığı noktalar. İnceliyoruz...
Good Kapsamlı port çeşitliliği, 802.11ac WLAN ve HSPA+, Harika klavye, Parlak ve yüksek çözünürlüğe sahip, geniş bakış açılı ekran, Harika performans, Uzun batarya süreleri, 36 ay garanti...
Bad Bazı noktalarda esneyen kasa, Harici fare tuşlarının olmayışı, Batarya kullanımında işlemci performansı, Ortalama webcam kalitesi, Yüksek fiyat...
86%
goodnotepc.net
Updated:
2016-12-14 22:21:16
15型のハイパフォーマンスノートパソコン「 ThinkPad T540p 」をモニターさせて頂ける機会に恵まれましたので、早速、レビューをさせてもらうことにしました。レノボの「ThinkPad T540p」といえば、15型の大画面ノートの代表格とも言えるノートパソコンですから、今からレビューをするのが楽しみです♪こちらが「ThinkPad T540p」の正面本体です。今回、モニターをさせて頂くにあたってお借りした機種が、なぜか非常にハイスペックで、基本性能がOS「Windows 8.1 Pro (64bi...
0%
thehikaku.net
Updated:
2016-12-14 22:21:16
ThinkPad T540pは、仕事がしやすい15.6型ノートパソコンです。HD(1366x768)、FHD(1920x1080)、3K(2880x1620)の3種類の中から、液晶を選択することができ、老眼の方でも、高解像度好きの方でも、自分に合う液晶を選択することができるため、作業がしやすいです。また、キーボードが打ちやすく、文字入力をたくさんする仕事をしている方も満足できることでしょう。比較的キーピッチの広いテンキーも搭載しているため、数字入力も快適です。クアッドコアCPUに、SSDと性能も抜群です。...
Bottom line 以上が、ThinkPad T540pのレビューです。クアッドコアのCore i7やSSDなどを選択でき、処理性能は高いです。液晶については、HD、FHD、3Kの3つの解像度から選択可能で、老眼の方でも、高解像度液晶が良い方でも、自分にピッタリあう液晶を選択することが可能です。キーボードも打ちやすく、仕事をしやすいノートパソコンだと思います。注意点としては、3Kの液晶はIPSパネルですが、他の液晶はIPSパネルではないです。他の液晶は、やや視野角が悪くなると思います。また、ビジネス向けPCということで、HD...
0%
ykr.ykr414.com
Updated:
2016-12-14 22:21:16
レノボ・ジャパンが販売するノートPC、ThinkPad T540pのレビューです。ThinkPad T540pは、15.6型の液晶を搭載するノートPC。 最大Core i7-4900MQというプロセッサに、GeForce GT 730Mといった外付けのグラフィックスも選択可能となるなど、ビジネス向けのモデルにしては高性能な製品です。液晶は15.6型HDの非光沢パネルの他、フルHDのパネルや、最大では3K(2880×1620)という超高解像度なパネルも選択可能。今回掲載のモデルは3K液晶を搭載しており、写真...
Bottom line 選択できるプロセッサの幅やグラフィックスこそ異なりますが(WシリーズはQuadro、T540pはGeForce)、構造が同じである所や3K液晶が選択可能である所など、個人的にはW540の下位モデル(廉価モデル)という印象を受けます。しかし、W540は最小構成でも20万円超えと高価で、3K液晶を追加するとさらに高くなりますが、T540pは最小構成であるCore i3のモデルに3K液晶をプラスするなどという事もできる為、3K液晶搭載のノートを10万円台前半で手にいれる事も可能。(クーポンにの内容によっては10...
0%
X