location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20B7005WUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 11:26:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4300U 1.9 GHz
  • - Touchscreen 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - 12.9 h 45 W
  • - Windows 8 Pro 64-bit
Warranty: 3 year
Long product name Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black :
The long product name of Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4300U (1.9 GHz), 8GB RAM, 128GB SSD, 14.0" HD+ (1600x900) MT, Intel HD Graphics 4400, Bluetooth 4.0, Windows 8 Pro 64
More>>>
Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black:
The official description of Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4th Generation Intel® Core™ Processors
4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly and move effortlessly between applications, collaborate wirelessly in a high quality videoconference — all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

Windows 8
Select a model with the new Windows 8 or Windows 8 Pro to enjoy the best of both work and play.

Precision Keyboard Enhanced for Windows 8
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And now it's optimized for Windows 8 with convenient multimedia buttons, LED status indicators, Function-lock capability, and immediate access to view apps. Plus, a larger, smooth trackpad with 5-point click integration — indicated by subtle bumps and stripes — can be configured multiple ways through Settings. Optional backlight makes working in dark environments effortless.

Thin and Light
The ThinkPad T440 14" IPS laptop starts at just 4 lbs — and with a 0.8" profile at its thickest point, is mobile as well as powerful.

14” HD+ Display with Optional Multitouch
Configure your T440 with an HD+ (1600 x 900 resolution) LCD display with high brightness and enjoy a premium visual experience. For enhanced navigation configure your T440 with 10-point multitouch.

Ultradurable Construction & MIL-SPEC Tested
Innovative roll-cage technology adds extra strength and rigidity to the notebook shell and top cover (carbon fiber top with magnesium bottom for maximum strength without adding weight). Military-specification testing validates the ruggedness, durability, and quality of ThinkPad products by testing against eight parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust.

Power Bridge Battery Delivering up to 17 hours Battery Life
The standard configuration of T440 includes 2 x 3-cell batteries, one internal and one swappable. Power Bridge allows you to swap the rear battery without powering down your system. This is much needed for long flights or travelers who are away from power sources for an extended period of time and can give you up to 17 hours of use without needing to plug in.

VGA Port
A VGA port for projector connections in conference rooms is still a business must-have, and a native VGA means no dongles to buy/lose/replace.

Dual Speakers with Dolby® Advanced Audio™ v2
Dolby® Advanced Audio™ is a suite of audio technologies that enable your ThinkPad to deliver a crisp, clear surround sound experience over its built-in stereo speakers. The technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.

Integrated 720p HD Webcam
Crystal clear video, face tracking and keystroke noise suppression technology will help you web conference or chat like you're really there. Dual digital array microphones ensure a premium audio experience on your 14 inch T440 IPS business laptop.

Investment Protection
Assure worry-free enjoyment of your T440 with accidental damage protection, which keeps you covered in the event of accidental damage -- such as drops or spills -- that occur under normal working conditions.

Short summary description Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black:
This short summary of the Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T440, Intel® Core™ i5, 1.9 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8 Pro

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Plastic
Market positioning
Business
Display
Touchscreen type
Capacitive
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
HD type
HD+
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Dual-screen
No
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4300U
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
1.9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4300 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Mobile network generation
4G
3G standards
HSPA
4G standard
LTE
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1ED
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76308
Conflict-Free processor
Yes
Battery
Number of battery cells
3+6
Battery life (max)
12.9 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2438 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
339 mm
Depth
232.5 mm
Height
23 mm
Weight *
2.13 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:35:39
Uk has collected 24 expert reviews for Lenovo ThinkPad T440 Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2014-06-29 03:35:39
This time last year, we saw Lenovo reworking the design of its classic ThinkPad laptop. Gone were the lid locking "sweater-catchers," the dedicated volume button and classic touchpad design. Everything became a bit more unibody, clean to look at and a bit...
Good Low starting price, Choose touch or no touch, Plenty of ports, 12, hour battery life standard...
Bad A bit chunky for an ultrabook, That 17, hour battery life claims requires a bulbous battery, not included...
0%
techradar.com/au/
Updated:
2014-06-29 03:35:39
This time last year, we saw Lenovo reworking the design of its classic ThinkPad laptop. Gone were the lid locking "sweater-catchers," the dedicated volume button and classic touchpad design.Everything became a bit more unibody, clean to look at and a bit...
Good Low starting price, Choose touch or no touch, Plenty of ports, 12hour battery life standard...
Bad A bit chunky for an ultrabook, That 17hour battery life claims requires a bulbous battery, not included...
Bottom line Post-Haswell, you can't launch a premium ultrabook without offering jaw dropping battery. Unless you seriously cut the price it just won't be considered competitive. That was our biggest problem with the ThinkPad Helix convertible. Despite all it had goi...
0%
notebookcheck.net
Updated:
2014-06-29 03:35:39
Evergreen. Only a few notebooks have such a long history as the ThinkPad T-series. Lenovo follows the current trend with the latest 14-inch version and focuses on mobility in particular. There are also new components and input devices. Read our review to...
Bottom line What is the ThinkPad T440, the last device from the T440-series in our editorial office, capable of? Compared to the predecessor, the honorable ThinkPad T430, we think that especially the case has been improved. The chassis is now considerably thinner, th...
0%