Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T440 Notebook Black 35.6 cm (14") 1600 x 900 pixels Touchscreen 4th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T440
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20B7005NMZ
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4286
This statistic is based on the 93453 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91333 free Open Icecat users.
Info modified on: 12 Sep 2020 09:11:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Lenovo ThinkPad T440 Notebook Black 35.6 cm (14") 1600 x 900 pixels Touchscreen 4th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro :
The short editorial description of Lenovo ThinkPad T440 Notebook Black 35.6 cm (14") 1600 x 900 pixels Touchscreen 4th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro

Intel Core i7-4600U (2.1 GHz), 4GB RAM, 500GB HDD + 16GB SSD, 14.0" HD+ (1600x900) MT, Intel HD Graphics 4400, Bluetooth 4.0, Windows 8.1 Pro 64
More>>>
Lenovo ThinkPad T440 Notebook Black 35.6 cm (14") 1600 x 900 pixels Touchscreen 4th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro:
The official marketing text of Lenovo ThinkPad T440 Notebook Black 35.6 cm (14") 1600 x 900 pixels Touchscreen 4th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro as supplied by the manufacturer

4th Generation Intel® Core™ Processors
4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly and move effortlessly between applications, collaborate wirelessly in a high quality videoconference — all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

Windows 8
Select a model with the new Windows 8 or Windows 8 Pro to enjoy the best of both work and play.

Precision Keyboard Enhanced for Windows 8
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And now it's optimized for Windows 8 with convenient multimedia buttons, LED status indicators, Function-lock capability, and immediate access to view apps. Plus, a larger, smooth trackpad with 5-point click integration — indicated by subtle bumps and stripes — can be configured multiple ways through Settings. Optional backlight makes working in dark environments effortless.

Thin and Light
The ThinkPad T440 14" IPS laptop starts at just 4 lbs — and with a 0.8" profile at its thickest point, is mobile as well as powerful.

14” HD+ Display with Optional Multitouch
Configure your T440 with an HD+ (1600 x 900 resolution) LCD display with high brightness and enjoy a premium visual experience. For enhanced navigation configure your T440 with 10-point multitouch.

Ultradurable Construction & MIL-SPEC Tested
Innovative roll-cage technology adds extra strength and rigidity to the notebook shell and top cover (carbon fiber top with magnesium bottom for maximum strength without adding weight). Military-specification testing validates the ruggedness, durability, and quality of ThinkPad products by testing against eight parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust.

Power Bridge Battery Delivering up to 17 hours Battery Life
The standard configuration of T440 includes 2 x 3-cell batteries, one internal and one swappable. Power Bridge allows you to swap the rear battery without powering down your system. This is much needed for long flights or travelers who are away from power sources for an extended period of time and can give you up to 17 hours of use without needing to plug in.

VGA Port
A VGA port for projector connections in conference rooms is still a business must-have, and a native VGA means no dongles to buy/lose/replace.

Dual Speakers with Dolby® Advanced Audio™ v2
Dolby® Advanced Audio™ is a suite of audio technologies that enable your ThinkPad to deliver a crisp, clear surround sound experience over its built-in stereo speakers. The technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.

Integrated 720p HD Webcam
Crystal clear video, face tracking and keystroke noise suppression technology will help you web conference or chat like you're really there. Dual digital array microphones ensure a premium audio experience on your 14 inch T440 IPS business laptop.

Investment Protection
Assure worry-free enjoyment of your T440 with accidental damage protection, which keeps you covered in the event of accidental damage -- such as drops or spills -- that occur under normal working conditions.

Short summary description Lenovo ThinkPad T440 Notebook Black 35.6 cm (14") 1600 x 900 pixels Touchscreen 4th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro:
This short summary of the Lenovo ThinkPad T440 Notebook Black 35.6 cm (14") 1600 x 900 pixels Touchscreen 4th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T440, 4th gen Intel® Core™ i7, 2.1 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 516 GB

Long summary description Lenovo ThinkPad T440 Notebook Black 35.6 cm (14") 1600 x 900 pixels Touchscreen 4th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro:
This is an auto-generated long summary of Lenovo ThinkPad T440 Notebook Black 35.6 cm (14") 1600 x 900 pixels Touchscreen 4th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro based on the first three specs of the first five spec groups.

Lenovo ThinkPad T440. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. On-board graphics adapter model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Housing material
What the casing of the product is made of.
Plastic
Market positioning
Under which category can the device be positioned in the market, e.g. camera phone.
Business
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Touchscreen type
There are a variety of touchscreen technologies that have different methods of sensing touch, including resistive and capacitive.
Capacitive
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Dual-screen
No
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
400:1
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i7-4600U
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1168
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-4600 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1,2x4
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
On-board + SO-DIMM
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
12 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
516 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD+SSD
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA III
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
HDD size
The amount of data that the hard drive can store.
2.5"
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
16 GB
SSD interface
The type of interface(s) with which the Solid State Drive is connected to other hardware.
M.2
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4400
On-board graphics adapter base frequency
200 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
11.2/12
On-board graphics adapter OpenGL version
4.3
On-board graphics adapter ID
0xA16
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Mini DisplayPorts quantity
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Number of SATA III connectors
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
4
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
Yes
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability With Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
No
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR1EA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76616
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Battery
Number of battery cells
3+3
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8.6 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2438 m
Certificates
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
339 mm
Depth *
The distance from the front to the back of something.
232.5 mm
Height
The measurement of the product from head to foot or from base to top.
23 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.95 kg
Packaging content
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:35:43
Uk has collected 24 expert reviews for Lenovo ThinkPad T440 Notebook Black 35.6 cm (14") 1600 x 900 pixels Touchscreen 4th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:35:43
Nl heeft 24 proffesionele recensies verzameld voor Lenovo ThinkPad T440 Notebook Zwart 35,6 cm (14") 1600 x 900 Pixels Touchscreen Vierde generatie Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:35:43
Fr a recueilli 24 avis d’experts pour Lenovo ThinkPad T440 Ordinateur portable Noir 35,6 cm (14") 1600 x 900 pixels Écran tactile Intel® Core™ i7 de 4e génération 4 Go DDR3L-SDRAM 516 Go HDD+SSD Windows 8.1 Pro et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:35:43
De hat 24 Expertenmeinungen über Lenovo ThinkPad T440 Notebook Schwarz 35,6 cm (14 Zoll) 1600 x 900 Pixel Touchscreen Intel® Core™ i7 der vierten Generation 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:35:43
Testseek ha raccolto 24 recensioni da parte di esperti per Lenovo ThinkPad T440 Computer portatile Nero 35,6 cm (14") 1600 x 900 Pixel Touch screen Intel® Core™ i7 di quarta generazione 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:35:43
Es ha coleccionado 24 opiniones de expertos para Lenovo ThinkPad T440 Portátil Negro 35,6 cm (14") 1600 x 900 Pixeles Pantalla táctil 4ª generación de procesadores Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:35:43
Dk har samlet 24 ekspertanmeldelser for Lenovo ThinkPad T440 Notebook Sort 35,6 cm (14") 1600 x 900 pixel Berøringsskærm 4th gen Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:35:43
Testseek получил 24 экспертных оценок для Lenovo ThinkPad T440 Ноутбук Черный 35,6 cm (14") 1600 x 900 пикселей Сенсорный экран Процессор Intel® Core™ i7 4-го поколения 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro, средний экспертный рейтинг составляет 75 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 03:35:43
Se har samlat in 24 experttester för Lenovo ThinkPad T440 Bärbar dator Svart 35,6 cm (14") 1600 x 900 pixlar Pekskärm 4:e generationens Intel® Core™ i7 4 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 8.1 Pro och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
techradar.com
Updated:
2014-06-29 03:35:43
This time last year, we saw Lenovo reworking the design of its classic ThinkPad laptop. Gone were the lid locking "sweater-catchers," the dedicated volume button and classic touchpad design. Everything became a bit more unibody, clean to look at and a bit...
Good Low starting price, Choose touch or no touch, Plenty of ports, 12, hour battery life standard...
Bad A bit chunky for an ultrabook, That 17, hour battery life claims requires a bulbous battery, not included...
0%
techradar.com/au/
Updated:
2014-06-29 03:35:43
This time last year, we saw Lenovo reworking the design of its classic ThinkPad laptop. Gone were the lid locking "sweater-catchers," the dedicated volume button and classic touchpad design.Everything became a bit more unibody, clean to look at and a bit...
Good Low starting price, Choose touch or no touch, Plenty of ports, 12hour battery life standard...
Bad A bit chunky for an ultrabook, That 17hour battery life claims requires a bulbous battery, not included...
Bottom line Post-Haswell, you can't launch a premium ultrabook without offering jaw dropping battery. Unless you seriously cut the price it just won't be considered competitive. That was our biggest problem with the ThinkPad Helix convertible. Despite all it had goi...
0%
notebookcheck.nl
Updated:
2014-06-29 03:35:43
Evergreen. Er zijn maar weinig notebooks die zo'n lange geschiedenis hebben als de ThinkPad T-serie. Lenovo volgt de huidige trend met de nieuwste 14-inch-versie en richt zich in het bijzonder op mobiliteit. Er zijn ook nieuwe onderdelen en invoerapparatu...
0%
hardware.info
Updated:
2014-06-29 03:35:43
Als je aan zakelijke laptops denkt, dan denk je waarschijnlijk ook aan een ThinkPad. Niet zo gek, want het submerk dat ooit door IBM werd bedacht en nu alweer een hele tijd onderdeel is van Lenovo, richt zich puur op de zakelijke markt en staat bekend o...
Bottom line De ThinkPad T440 van Lenovo heeft wellicht niet het meest spannende uiterlijk, maar als werkmachine is het een heel erg aantrekkelijk apparaat. De 1600x900-resolutie is goed mee te werken, het toetsenbord voelt goed aan en de constructie met de dubbele...
0%
notebookcheck.biz
Updated:
2014-06-29 03:35:43
Fleurissant. Rares sont les ordinateurs portables à pouvoir se targuer d'avoir la longévité de la série T de ThinkPad. Lenovo suit la tendance actuelle avec sa dernière machine 14 pouces, et se concentre surtout sur la mobilité. On y trouve également des...
Bottom line De quoi le ThinkPad T440, dernier appareil de la série T440 à passer dans nos bureaux, est-il capable ? Comparé à son prédécesseur, l'honorable ThinkPad T430 , nous trouvons que c'est surtout le boîtier qui a été amélioré. il est désormais considérableme...
0%
notebookcheck.com
Updated:
2014-06-29 03:35:43
Evergreen. Nur wenige Notebooks können auf eine vergleichbar lange Entwicklungsgeschichte zurückblicken, wie die Thinkpad T-Serie. Im neusten 14-Zoll-Modell wird Lenovo der aktuellen Entwicklung gerecht und setzt vor allem auf Mobilität. Auch im Inneren u...
Bottom line Wo steht nun das Thinkpad T440, welches wir als letzten Vertreter der T440-Reihe getestet haben? Verglichen mit dem Vorgänger, dem ehrenwerten Thinkpad T430, hat sich unserer Ansicht nach vor allem das Gehäuse zum Positiven hin entwickelt. Die Chassis ist...
0%
netzwelt.de
Updated:
2014-06-29 03:35:43
Die ursprünglich von IBM ins Leben gerufene und später von Lenovo aufgekaufte ThinkPad-Reihe genießt einen mehr als guten Ruf. Und das obwohl oder gerade weil die Geräte streckenweise ein paar Eigenheiten, wie zum Beispiel den markant roten TrackPoint, au...
Good Eingabegeräte, Wechselakku, robust, mattes Display...
Bad Preis/Leistung, Auflösung...
Bottom line Dieser Mobilcomputer hat seinen ganz eigenen Charme. Trotz moderner Komponenten und dem Ultrabook-Standard erinnert das ThinkPad T440 im positiven Sinne an einen Laptop alter Schule. Es ist robust, leistungsfähig und bietet massig Anschluss- und Konfigura...
70%
stereopoly.de
Updated:
2014-06-29 03:35:43
Seit September hat Lenovo das ThinkPad T440 im Angebot – die Neuauflage eines Klassikers mit toller Tatstaur. Es ist zweifelsohne robust, hat aber auch ein paar Probleme, die sein Preis-Leitungs-Verhältnis negativ beeinflussen.Das Ultrabook ThinkPad T440...
0%
netzwelt.de
Updated:
2014-08-15 04:25:10
Ein mattes (non-glare), also entspiegeltes Display ist für viele Notebook-Nutzer mit der Hauptgrund, sich für ein Business-Notebook zu interessieren. In der Herstellung sind sie nicht teurer als die spiegelnden Glossy-Displays. Beim Einsatz im Freien, und...
0%
notebookcheck.it
Updated:
2014-06-29 03:35:43
Evergreen. Solo qualche portatile ha una storia così lunga come la serie T ThinkPad. Lenovo segue l'attuale trend con l'ultima versione 14" e si concentra sulla mobilità. Ci sono anche nuovi componenti e dispositivi di input. Leggete la nostra recensione...
0%
notebookcheck.org
Updated:
2014-06-29 03:35:43
Perenne. Sólo unos pocos portátiles tienen una historia tan larga como la serie ThinkPad T. Lenovo sigue la tendencia actual con la última versión de 14" y se centra principalmente en la movilidad. También hay nuevos componentes y dispositivos de entrada...
Bottom line Valoración del T440¿De qué es capaz el ThinkPad T440, el último dispositivo de la serie T440 en nuestras oficinas? Comparado con el predecesor, el honorable ThinkPad T430, creemos que la carcasa ha sido particularmente mejorada. El chasis ahora es con...
0%
komputer.dk
Updated:
2014-07-04 03:48:31
Lenovo ThinkPad T440 er en bærbar af den gamle skole. Nogle vil måske mene, at den passer bedst til mænd med jakkesæt og slips, men både udseende og funktioner kan sagtens appellere til alle andre, der egentlig bare foretrækker en enkel bærbar pc uden en...
0%
notebookcheck-ru.com
Updated:
2014-06-29 03:35:43
Вечная молодость. Немногие современные ноутбуки могут похвастаться историей, подобной серии ThinkPad T. Lenovo постоянно обновляет линейку и старается максимально приблизить ее к современным стандартам мобильности, не теряя при этом качество и производите...
Bottom line ThinkPad T440 может заслуженно гордиться улучшениями по сравнению с предшественником , T430. Особенно радует новый тонкий корпус , заметно снизивший вес ноутбука. При этом совершенно не пострадали опции апгрейда: на материнской плате много слотов M.2 , п...
0%
notebookcheck.net
Updated:
2014-06-29 03:35:43
Evergreen. Only a few notebooks have such a long history as the ThinkPad T-series. Lenovo follows the current trend with the latest 14-inch version and focuses on mobility in particular. There are also new components and input devices. Read our review to...
Bottom line What is the ThinkPad T440, the last device from the T440-series in our editorial office, capable of? Compared to the predecessor, the honorable ThinkPad T430, we think that especially the case has been improved. The chassis is now considerably thinner, th...
0%
tecmundo.com.br
Updated:
2014-06-29 03:35:43
A Lenovo vem investindo pesado no mercado brasileiro, introduzindo aos poucos uma série de novos computadores que antes só chegavam aqui através de importação. O ThinkPad T440 é um desses aparelhos que chegou recentemente ao país, buscando atender ao cons...
Bottom line Inovação é algo que custa muito caro. Todavia, nem toda inovação é algo essencial para o consumidor. No caso do ThinkPad T440, as baterias de alta capacidade realmente impressionam, mas essa qualidade única do aparelho não é motivo suficiente para investi...
0%
pcpop.com
Updated:
2016-10-22 02:26:54
泡泡网笔记本频道2月9日 作为商用笔记本中人气最高的品牌, ThinkPad 每一次更新都会吸引无数消费者的目光,之前我们给大家展示了全新T440p、T440s,今天奉上T440,也就是结尾不带任何字母的款式。T系列原本针对性能级用户打造,但随着 Intel 超低电压 处理器 性能的增强,目前T440、T440s都采用了这类处理器以降低功耗与发热,进一步压缩机身厚度,提高便携性并延长续航。而对于想要高性能的朋友,您可以选择T440p,它最高可配备i7四核处理器以及独立显卡,是目前商务笔记本中性能最好的。而...
Bottom line 在升级Haswell之后,全新T440、T440s、X240、X240s等机型在设计上有了很大转变,传统直立式金属铰链改为下沉式,机身厚度也因此削减了不少,加上更加简约的外观,变化还是十分明显的。这款T440的产品定位并不高,甚至和X240s相比也有一定的弱势。不过就日常办公而言,14英寸的机身更加易用,并且它还拥有更高的屏幕分辨率以及更长的按键键程,使用体验会比X240s好一些。因此笔者认为T440还是很值得考虑的一款。最后就是定价,目前该机在京东商城的定价为9999元,i7/8GB内存/1TB硬盘高...
0%
notebookcheck.se
Updated:
2014-06-29 03:35:43
Evergreen. Bara några få bärbara datorer har en så lång historia som Thinkpad T-serien. Lenovo följer den rådande trenden genom att fokusera på mobilitet med den senaste 14-tummaren. Den har också fått nya komponenter och inmatningsenheter...
0%
pctidningen.se
Updated:
2014-11-14 01:24:01
Lenovo ThinkPad T440 är en bärbar pc hämtad ur den gamla skolan. Någon hävdar att den passar bäst till äldre herrar i slips och överrock, men såväl utseendet som de inbyggda funktionerna appellerar till andra som vill ha en enkelt utformad bärbar dator ut...
0%
kuzniewski.pl
Updated:
2014-06-29 03:35:43
W segmencie laptopów biznesowych thinkpadowska seria T jest niemalże ponadczasowym klasykiem. Kto miał już do czynienia z "Tetkami", wie doskonale, czego można się po nich spodziewać. Jednak Lenovo postanowiło nieco zaszaleć i tworząc nowy model o oznacze...
Good solidna i poręczna konstrukcja,  , świetna klawiatura,  , nieźle rozmieszczone porty,  , gniazdo stacji dokującej,  , zachwycający czas pracy na baterii,  , dwie baterie Power Bridge,  , rozbudowane opcje bezpieczeństwa,  , konfiguracje z modemem 3G/LTE...
Bad tylko dwa USB,  , w konfiguracjach z grafiką GeForce znika gniazdo stacji dokującej...
Bottom line Dla wielu użytkowników notebooki 14-calowe to najlepsza opcja dla notebooka służbowego - są wystarczającej wielkości, aby wygodnie pracować na nich w biurze, a zarazem na tyle poręczne, by towarzyszyły nam podczas wyjazdów. ThinkPad T440 jest doskonałym p...
79%
notebookcheck.pl
Updated:
2014-07-22 06:00:51
Lenovo stopniowo odchodzi od rozwiązań, które kupiło od IBM wraz z marką ThinkPad. Model T440 nie zatracił doszczętnie charakteru legendarnych poprzedników, ale z pewnych nowinek technicznych trudno być zadowolonym. Zasadniczo jednak okazało się, że to ca...
Good bardzo długa praca na zasilaniu akumulatorowym, obudowa, która zachowała ducha ThinkPadów, wygodna, podświetlana klawiatura, cicha praca, niskie temperatury, relatywnie dobre głośniki, dwa szybkie dyski...
Bad dławienie CPU przy ekstremalnym obciążeniu, zmniejszona względem innych ThinkPadów liczba portów, klawisze podatne na zatłuszczenia, wykastrowany gładzik bez oddzielnych przycisków...
Bottom line Lenovo ThinkPad T440Lenovo ThinkPad T440 jest biznesowym ultrabookiem, który wywarł na mnie pozytywne wrażenie.Pomimo niskonapięciowego procesora laptop ten radzi sobie z wszelakimi aplikacjami biznesowymi. Praca dwóch dysków twardych jest szybka, a zasto...
0%
kuzniewski.pl
Updated:
2015-03-28 06:47:08
ThinkPady serii T zadebiutowały na rynku w roku 2000, czyli jeszcze z logo IBM na obudowie. Stworzono je dla aktywnego użytkownika potrzebującego laptopa o szerokich możliwościach, solidnym wykonaniu i mogącego pracować w różnych środowiskach programistyc...
0%
ithardware.pl
Updated:
2020-01-01 17:54:18
Czym tak naprawdę są komputery poleasingowe? Jak sama nazwa wskazuje, jest to sprzęt, który pochodzi ze zwrotów leasingowych, ale nie tylko. Trzeba być naprawdę czujnym, gdyż nie raz za sprzęt poleasingowy firmy uznają zlepki laptopów, które składają się...
Bottom line Celem tego artykułu było głównie zademonstrowanie możliwości wydajnościowych kilkuletnich laptopów poleasingowych, tzw. biznesówek, w odniesieniu do nowych modeli konsumenckich w podobnej kwocie (czyli takich powszechnie dostępnych w sklepach). Przyjęliśm...
0%
notebookcheck-tr.com
Updated:
2014-06-29 03:35:43
Unutulmayan. Sadece birkaç notebook ThinkPad T serisi gibi unutulmaz uzun bir geçmişe sahiptir. Lenovo bu trendi en son 14 inç versiyonu ile takip edip özellikle mobilite alanına eğiliyor. Birçok yeni bileşen ve arayüz cihazları yer almakta.Detaylar yazım...
0%
4lap.com.vn
Updated:
2018-04-24 20:06:38
Xem thêm: Tham khảo giá laptop Lenovo IBM Thinkpad T440 – Thiết kế Sau khi quan sát kỹ chiếc laptop Lenovo ThinkPad T440s, chúng ta có thể nói rằng Lenovo Thinkpad T440 có thiết kế hoàn toàn tương tự với các dòng sản phẩm trước, do đó, không có nhiều đi...
0%
X