Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T440p Notebook Black 35.6 cm (14") 1600 x 900 pixels 4th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T440p
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20AW007QMH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4340
This statistic is based on the 93587 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91484 free Open Icecat users.
Info modified on: 12 Sep 2020 08:57:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad T440p Notebook Black 35.6 cm (14") 1600 x 900 pixels 4th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional :
The short editorial description of Lenovo ThinkPad T440p Notebook Black 35.6 cm (14") 1600 x 900 pixels 4th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional

14" LED HD+ 1600 x 900, Intel Core i5-4300M (3M Cache, 2.6 GHz), 8GB DDR3L, Intel HD Graphics 4600, 128GB SSD, 720p HD WebCam, Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, Windows 7 Pro 64-bit
More>>>
Lenovo ThinkPad T440p Notebook Black 35.6 cm (14") 1600 x 900 pixels 4th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional:
The official marketing text of Lenovo ThinkPad T440p Notebook Black 35.6 cm (14") 1600 x 900 pixels 4th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional as supplied by the manufacturer

4th Generation Intel® Core™ Processors
4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly and move effortlessly between applications, collaborate wirelessly in a high quality videoconference — all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

Windows 8
Select a model with the new Windows 8 or Windows 8 Pro to enjoy the best of both work and play.

Precision Keyboard Enhanced for Windows 8
Full-sized and spill-resistant, the ergonomic ThinkPad keyboard is renowned for its array of keys, excellent feel and TrackPoint® pointing. Optimized for Windows 8 with convenient multimedia buttons and immediate access to view apps, it has LED status indicators and function-lock capability. With a larger, smooth trackpad and 5-point click integration—indicated by subtle bumps and stripes, the keyboard can be configured multiple ways, while the optional backlight makes working in the dark effortless.

14” HD, HD+ and FHD Display
The powerful HD, HD+, and FHD display options deliver bright, crisp visuals and a wide viewing range. Anti-glare technology makes the screen comfortable to look at even over the long haul.

NVIDIA GeForce Graphics
With the NVIDIA® GeForce® GT 730M graphics processor, you are assured of a richer visual and faster gaming experience. You can also preview/create HD video up to 4x faster and perfect/share photos in less than half the time

Massive Storage and USB 3.0
Store data locally on your choice of a standard hard disc drive or ultrafast solid state drive. And transfer data ten times faster with two USB 3.0 ports.

Ultradurable and MIL-SPEC Tested
The T440p meets eight US military-spec tests for ruggedness, durability, and quality: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust. In addition, innovative roll-cage technology, a glass-fiber reinforced top and a light-weight carbon-fiber reinforced bottom add extra strength and rigidity.

Dolby Advanced Audio V2
A suite of audio technology from Dolby delivers a crisp, clear cinematic surround sound for music, movies, games, and more. Hear every detail clearly and experience the full impact of your entertainment anywhere.

VGA Port
A VGA port for projector connections in conference rooms is still a business must-have, and a native VGA means no dongles to buy/lose/replace.

Short summary description Lenovo ThinkPad T440p Notebook Black 35.6 cm (14") 1600 x 900 pixels 4th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional:
This short summary of the Lenovo ThinkPad T440p Notebook Black 35.6 cm (14") 1600 x 900 pixels 4th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T440p, 4th gen Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad T440p Notebook Black 35.6 cm (14") 1600 x 900 pixels 4th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad T440p Notebook Black 35.6 cm (14") 1600 x 900 pixels 4th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T440p. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-4300M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Market positioning
Under which category can the device be positioned in the market, e.g. camera phone.
Business
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-4300M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PGA946
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-4300 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® QM87
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 8 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
128 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
128 GB
SSD interface
The type of interface(s) with which the Solid State Drive is connected to other hardware.
Serial ATA III
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4600
On-board graphics adapter base frequency
400 MHz
On-board graphics adapter dynamic frequency (max)
1250 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
11.1
On-board graphics adapter ID
0x416
Audio
Audio system
System used to play music or speech.
Dolby Advanced Audio v2
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Mini DisplayPorts quantity
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR1H9
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
76347
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity (Watt-hours) *
56 Wh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7.4 h
Power
AC adapter power
65 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
335 mm
Depth *
The distance from the front to the back of something.
229.1 mm
Height (front)
The height of the frontside of the product.
2.79 cm
Height (rear)
Height of the backside of the product.
3 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.14 kg
Other features
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-d,VT-x
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 15:33:42
Uk has collected 22 expert reviews for Lenovo ThinkPad T440p Notebook Black 35.6 cm (14") 1600 x 900 pixels 4th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 15:33:42
Nl heeft 22 proffesionele recensies verzameld voor Lenovo ThinkPad T440p Notebook Zwart 35,6 cm (14") 1600 x 900 Pixels Vierde generatie Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 86 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
86%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 15:33:42
Fr a recueilli 22 avis d’experts pour Lenovo ThinkPad T440p Ordinateur portable Noir 35,6 cm (14") 1600 x 900 pixels Intel® Core™ i5 de 4e génération 8 Go DDR3L-SDRAM 128 Go SSD Windows 7 Professional et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 15:33:42
De hat 22 Expertenmeinungen über Lenovo ThinkPad T440p Notebook Schwarz 35,6 cm (14 Zoll) 1600 x 900 Pixel Intel® Core™ i5 der vierten Generation 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 86 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
86%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 15:33:42
Testseek ha raccolto 22 recensioni da parte di esperti per Lenovo ThinkPad T440p Computer portatile Nero 35,6 cm (14") 1600 x 900 Pixel Intel® Core™ i5 di quarta generazione 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional e la valutazione media da parte degli esperti è di 86 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
86%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 15:33:42
Es ha coleccionado 22 opiniones de expertos para Lenovo ThinkPad T440p Portátil Negro 35,6 cm (14") 1600 x 900 Pixeles 4ª generación de procesadores Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 15:33:42
Dk har samlet 22 ekspertanmeldelser for Lenovo ThinkPad T440p Notebook Sort 35,6 cm (14") 1600 x 900 pixel 4th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 15:33:42
Se har samlat in 22 experttester för Lenovo ThinkPad T440p Bärbar dator Svart 35,6 cm (14") 1600 x 900 pixlar 4:e generationens Intel® Core™ i5 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Source Review comments Score
notebookcheck.nl
Updated:
2015-02-22 15:33:42
Imperfect. De Lenovo ThinkPad T440p behoort tot de serie van klassieke zakelijke notebooks en richt zich vooral op de professionele gebruiker. Met snelle onderdelen, veel aansluitingen, een grote batterij en de mogelijkheid tot upgrades lijkt het een volt...
Good Systeemprestaties, Toetsenbord, Energieverbruik onder lichte belasting, Batterijlevensduur, Interface instellingen, (optische drive), Garantietermijn, Upgrades zijn mogelijk...
Bad Onvoldoende stevigheid van behuizing, Geluidsproductie van de ventilatoren, Opslagcapaciteit, Nieuw ontwerp voor docking station en stroomaansluiting, Beeldscherm (contrast en kijkhoeken)...
86%
notebookcheck.biz
Updated:
2015-02-22 15:33:42
Perfectible. Le Lenovo ThinkPad T440p appartient à une gamme d'ordinateurs portables professionnels qui cible autant les utilisateurs professionnels que les particuliers. Avec des composants haute-performance, toute une myriade d'options en matière de con...
Good Performances système, Clavier, Consommation à faible charge, Autonomie, Options de paramétrages des interfaces, (Lecteur optique), Garantie, Options de mises à niveau...
Bad Quelques défaillances en matière de stabilité du châssis, Nuisances sonores, Stockage, Nouvelles prise pour la station d'accueil et l'alimentation, Les contrastes et les angles de vision de la dalle...
86%
notebookcheck.com
Updated:
2015-02-22 15:33:42
Unvollkommen. Das Lenovo ThinkPad T440p gehört zu den klassischen Business-Notebooks und soll vor allem professionelle Anwender überzeugen. Mit leistungsstarken Komponenten, vielfältigen Schnittstellen, großem Akku und traditionell guter Aufrüstbarkeit st...
Good Systemleistung, Tastatur, Leistungsaufnahme bei wenig Last, Akkulaufzeiten, Schnittstellenausstattung, (Optisches Laufwerk), Garantiezeitraum, Erweiterungsmöglichkeiten...
Bad Punktuelle Gehäusestabilität, Lüftergeräusch (evtl. Defekt), Massenspeicher, Neugestaltung von Dockingund Netzteilanschluss, Display in den Bereichen Kontrast und Blickwinkelstabilität...
Bottom line Lenovo ThinkPad T440p Lenovo ThinkPad T440p Das Lenovo ThinkPad T440p ist ein leistungsstarkes und gut ausgestattetes Business-Notebook. Vor allem der performante Quad-Core-Prozessor kann in dem kompakten 14-Zöller überzeugen. Die Mobilität bewegt sich...
85%
notebookcheck.it
Updated:
2015-02-22 15:33:42
Imperfetto. Il Lenovo ThinkPad T440p appartiene alla linea dei notebook business classici e punta agli utenti professionali in particolare. Con i suoi componenti ad alte prestazioni, interfacce molto varie, batteria ampia, facilità di installazione di eve...
Good Prestazioni di sistema, Tastiera, Consumo con un carico minimo, Autonomia, Impostazioni delle interfacce, (Drive ottico), Garanzia, Possibilità di aggiornamento...
Bad Stabilità del case carente in alcuni punti, Rumore della ventola (ed eventuale rottura), Storage, Nuovo design per il docking e per la connessione dell'alimentatore, Schermo, in termini di contrasto e stabilità degli angoli di visualizzazione...
86%
notebookcheck.org
Updated:
2015-02-22 15:33:42
Incompleto. El Lenovo ThinkPad T440p forma parte de la línea clásica de portátiles clase business y está orientado a los usuarios profesionales en particular. Con componentes de gran rendimiento, múltiples interfaces, una gran batería, y la habitual facil...
Good Rendimiento de sistema, Teclado, Consumo de energía bajo carga mínima, Duración de batería, Interfaces, (Unidad óptica), Garantía, Opciones de mejora...
Bad Estabilidad irregular de carcasa, Ruidos de ventilador (y ruptura eventual), Almacenamiento, Nuevo diseño para las conexiones de acople y toma de corriente, Display, en términos de contraste y estabilidad de ángulos de visión...
86%
notebookcheck-ru.com
Updated:
2015-02-22 15:33:42
Само несовершенство. Lenovo ThinkPad T440p - классический ноутбук "для бизнеса" и предназначен для профессиональной работы. Мощные компоненты, аккумулятор большой (а в нашей конфигурации так и вообще огромной) емкости, простота обслуживания, ремонта и апг...
Good Быстродействие, Хорошая клавиатура, Низкое энергопотребление при минимальных нагрузках, Долгое время работы, Настройки интерфейса, Оптический привод, Длинная гарантия, Возможности апгрейда...
Bad Не слишком убедительное качество сборки, Шумный (и ломающийся) вентилятор, Отсутствие SSD, Несовместимый с предыдущим дизайн порта докстанции и разъема питания, Низкоконтрастный экран с плохими углами обзора...
Bottom line Lenovo ThinkPad T440p Lenovo ThinkPad T440p Lenovo ThinkPad T440p - мощный и многофункциональный ноутбук для бизнеса . Четырехъядерный Intel Core i7 в 14-дюймовом ноутбуке нам попадается нечасто. Портативность ноутбука приемлемая , а большая емкость акк...
85%
notebookcheck.net
Updated:
2015-02-22 15:33:42
Apart from the flat, light, spartan models that make up the S-Series ThinkPads and other T440 models , Lenovo also carries a classically-configured top performer. Here the emphasis is not on slimming down the weight and extending the battery life, but on...
Good System performance, Keyboard, Power consumption under minimal load, Battery life, Interface settings, (Optical drive), Warranty period, Upgrade options...
Bad Spotty case stability, Fan noises (and eventual breaking), Storage, New design for docking and power cord connections, Display, in terms of contrast and viewing angle stability...
Bottom line Lenovo ThinkPad T440pLenovo ThinkPad T440pThe Lenovo ThinkPad T440p is a powerful, well-equipped business notebook. Above all, the high-performance quad-core processor is quite convincing for a compact 14-inch model. The mobility is at an acceptable level...
86%
notebookcheck.info
Updated:
2015-02-22 15:33:42
Imperfeito. O Lenovo ThinkPad T440p pertence à linha de portáteis empresariais clássicos e está destinado para usuários profissionais em particular.Com componentes de alto desempenho,opções de interfaces de muitas faces, uma grande bateria, e a habitual f...
Good Desempenho do sistema, Teclado, Consumo de energia sob carga mínima, Duração da bateria, Configurações de interface, (Drive ótico), Período de garantia, Opções de atualização...
Bad Estabilidade pontual do case, Ruídos do ventilador (e paradas eventuais), Armazenamento, Novo design para conexões de docking e cabo de força, Tela, em termos de contraste e estabilidade dos ângulos de visão...
85%
ifeng.com
Updated:
2016-10-26 03:47:58
十几年来ThinkPad T系列的外观都没有太大变化,这说明从ThinkPad 700C开始,这个全黑色方盒子的外观设计就是正确的,后期出现的Edge系列在外观的颠覆,并没有让T系列失色,相反小红点Trackpiont、合金铰链、碳纤维材质这些代表着ThinkPad血统的设计则更让人怀念,网友也更珍惜原汁原味的T系列。本次我们带来的这款是ThinkPad T440p,这款产品与以往的T系列产品不太一样,方方正正的大体造型没有变化然而其细节的设计有所不同,内部硬件配置采用了英特尔第四代酷睿处理器,i5 42...
0%
ifeng.com
Updated:
2016-10-26 03:47:58
ThinkPad是目前历史最为悠久的商务笔记本系列,经过21年的积累发展,目前已经拥有庞大的用户群和不错的口碑,是大多数用户购买笔记本时的标杆,而我们接下来为大家介绍的正是ThinkPad的新产品T440p。从名称来看,T440p隶属于ThinkPad定位高端的T系列,是一款使用14英寸显示屏的笔记本,但其结尾的后缀“p”近几年来比较少见,我们曾经在T42p、T61p时代见过这样标识,它代表这款机器是该系列中配置最高的。既然定位高端,那么它的硬件配置绝不含糊,本次送测的样机配备了TDP为47W的酷睿i7-...
0%
ifeng.com
Updated:
2016-10-26 03:47:58
毫无疑问,ThinkPad是目前最经典的商务品牌,它不仅拥有最庞大而又忠实的用户群,同时也承载了太多的用户期望。时至今天,也就是Haswell家族处理器发布整整5个月之后,2013新款ThinkPad终于来到我们面前,今天给大家展示其中之一,也是主力T系列中性能最好的:T440p。用过T42p、T61p的朋友应该都知道,ThinkPad旗下所有后缀为“p”的机型,配置都是系列当中最高的,这台T440p也不例外,其最大突破在于采用了i7四核处理器,相较于T430,其核心数量翻倍,性能自然也有近乎翻倍的提升,...
0%
pconline.com.cn
Updated:
2017-02-25 02:35:18
无论是以前的IBM还是现在的 联想 ,他们都让ThinkPad这一品牌在商务领域保持着较高的地位。小黑之所以被大家推崇,一方面是它经典的外观,棱角分明的沉稳风格非常符合商务人士气质,另一方面,它稳定的性能以及出色的续航能力给商务人士带来了非常不错的办公体验。联想ThinkPad T440p 20AN002LCD 图片 系列 评测 论坛 报价 网购实价ThinkPad T系列产品专为移动商务办公人士打造,出色的性能、优秀的品质、完美的设计毋庸置疑,而且保证了整机性能与便携性的完美统一,使得该系列产品成为商务...
Bottom line ThinkPad系列商务笔记本在圈中一直有着相当棒的口碑,其高效性以及稳定性是取得良好成绩的基础。在2013年中IT类产品逐渐向轻薄化方向发展,ThinkPad并未因此打乱阵脚,依旧按照自己的发展方向推出了沉默已久的T440p商务本,虽然带有p这个曾经代表高性能的字符,但是现如今这款产品并非只有高性能版,这次评测我们拿到的T440p在屏幕上为TN屏,而这款产品还有这HD+以及FHD的屏幕可以选择,也许p字符又被赋予了一层新的含义。尽管如此,ThinkPad T440p商务本在实际测试的表现还是很不错的,舒...
0%
pcpop.com
Updated:
2017-04-02 04:20:49
泡泡网 笔记本 频道11月14日 毫无疑问, ThinkPad 是目前最经典的商务品牌,它不仅拥有最庞大而又忠实的用户群,同时也承载了太多的用户期望。时至今天,也就是Haswell家族 处理器 发布整整5个月之后,2013新款 ThinkPad 终于来到我们面前,今天给大家展示其中之一,也是主力T系列中性能最好的:T440p。用过T42p、T61p的朋友应该都知道,ThinkPad旗下所有后缀为“p”的机型,配置都是系列当中最高的,这台T440p也不例外,其最大突破在于采用了 i7 四核处理器,相较于T4...
Bottom line 传承作为ThinkPad品牌家族的最新成员,T440p的整体设计风格与前作保持了一致,黑色机身造型沉稳,同时,直立式屏幕转轴、红色指点杆乃至Fn按键的位置也都被得以保留,依旧留有浓重的商务范儿。改变自上一代产品开始,ThinkPad就已经有所转变,不仅风格更加简约,甚至还引入了部分较为时尚年轻的设计元素,如手感出色的弧形背光巧克力键盘。而在T440p身上,这样的改变显然又多了几处屏幕锁钩的取消、独立音量调节按键的整合、ThinkVantage蓝色按键的取缔、触控板彻底变为一体式、电源接口扁平化等等...
0%
notebookcheck.pl
Updated:
2015-02-22 15:33:42
ThinkPad T440p to klasyczny laptop biznesowy, aczkolwiek otrzymał kartę grafiki GeForce GT 730M. Poza tym testowany egzemplarz był wyposażony w czterordzeniowy procesor Intela i miał 14-calową matrycę o rozdzielczości 1600 x 900 pikseli. Dziewięciokomorow...
Good wydajny procesor, klawiatura, zużycie energii przy niskim obciążeniu, czasy pracy na akumulatorze, wyposażenie w złącza...
Bad uginająca się miejscami obudowa, zmiana standardu portu dokowania i gniazda zasilania względem starszych modeli, słabe parametry matrycy...
Bottom line Lenovo ThinkPad T440p to wydajny, dobrze wyposażony laptop biznesowy. Niebagatelną sprawą jest zastosowanie w niewielkim komputerze z 14-calowym ekranem mocnego, czterordzeniowego procesora. Mobilność jest zadowalająca, a na pierwszy plan wysuwa się w tej...
85%
kuzniewski.pl
Updated:
2015-02-22 15:33:42
Wierni użytkownicy ThinkPadów są bardzo konserwatywni, dlatego każda zmiana w obudowie czy osprzęcie jest bardzo szeroko komentowana. Wraz z modelem T431s mieliśmy przedsmak tego, jak będą prezentowały się biznesowe notebooki Lenovo następnej generacji z...
Bottom line Pojawienie się nowego ThinkPada w redakcji wywołało niemałe poruszenie. Żałujemy, że spędził on u nas tak mało czasu. Jego wygląd wzbudził wiele żywiołowych komentarzy. Choć nieco jaśniejsza obudowa może się podobać, to brak zatrzasku, czy kilka innych i...
0%
kuzniewski.pl
Updated:
2015-03-28 04:42:46
ThinkPady serii T zadebiutowały na rynku w roku 2000, czyli jeszcze z logo IBM na obudowie. Stworzono je dla aktywnego użytkownika potrzebującego laptopa o szerokich możliwościach, solidnym wykonaniu i mogącego pracować w różnych środowiskach programistyc...
0%
notebookcheck-tr.com
Updated:
2015-02-22 15:33:42
Kusurlu. Lenovo ThinkPad T440p klasik iş laptopları serisine ait ve profesyonel kullanıcıları özellikle hedeflemekte. Yüksek performanslı bileşenleri ile birlikte iyi batarya kullanım süresi ve alışıldık kolaylığı ile iyi sinyaller veriyor. Testimizde ne...
Good Sistem performansı, Klavye, Düşük kullanımda güç tüketimi, Batarya kullanım süresi, Arayüz ayarları, Optik sürücü, Garanti süresi, Güncelleme opsiyonları...
Bad Kasa sağlamlığı, Fan sesleri, Sabit disk, Bağlantılar için yeni tasarımlar, Kontast ve bakış açıları yönünden ekran...
86%
ara-yuru.com
Updated:
2016-12-15 03:37:24
14型A4サイズ、据え置きメインの使い方をしたい時に最適なノートパソコン、レノボThinkPad T440pを試用してみました。試用機はパワフルなCore i7を搭載し、メモリは8GB。約2週間ほど、主に自宅でWebサイト作りやWord、ExcelなどのOfficeアプリ利用に使ってみた感想やレビューをご紹介します。※本レビューはメーカー試用機を用いたものです。現在のシンクパッドノートパソコンシリーズの中で、今回ご紹介するThinkPad T440pは非常にパワフルで性能の高いモデルに区分されます。モバイ...
0%
thehikaku.net
Updated:
2016-12-15 03:37:24
高性能なCPU、GeForce GT730M、交換可能な大容量バッテリーを選択でき、着脱可能な光学ドライブ、多数のポートを搭載している全部入りの14型ノートパソコンです。液晶については、"非光沢"のフルHD、HD+、HDの3種類の中から選択することが可能です。映り込みが少なく、デスクトップ領域を広く使えるため、仕事が快適でしょう。着脱可能な光学ドライブは、代わりにダミーカバーや、2nd ハードディスクを装着することができます。2nd ハードディスクを搭載すれば、SSD+HDDの構成にすることもできます。キ...
Bottom line 以上が、ThinkPad T440pのレビューです。高性能なCPU、光学ドライブ(またはダブルストレージ)、GeForce GT730M、交換可能な大容量バッテリー、多数のポートを選択することができ、14型と大きくはないボディの割には重装備な全部入りのノートパソコンです。液晶画面も、"非光沢"のフルHD IPS液晶、HD+液晶を選択することができ、映り込みが少なく広いデスクトップ領域で作業をすることが可能です。軽いPCではありませんが、車移動の方などはモバイルノートパソコンとして使用することもできると思い...
0%
goodnotepc.net
Updated:
2016-12-15 03:37:24
高性能ノートパソコン「 ThinkPad T440p 」のNVIDIA付きバージョンを試運転する機会を頂けましたので、こちらでレビューしてみることにしました。この子が「ThinkPad T440p」さんです。我が家は本一杯夢一杯(?)なので、今回も大阪のとあるカフェで撮影しております。(苦笑)ちなみにディスプレイは「14.0型HD+液晶 (1600 x 900 光沢なし)」なのですが、やはりそれでも画像にある程度光は映りこみますね。この辺は仕様なようです。あと、本体重量が約2.14kgあるだけにそれなりに...
0%
nothingwired.com
Updated:
2016-12-15 03:37:24
Updated as on December 2014. Don't forget to bookmark this page, as we will be updating it regularly.Laptops may still be priced more than other devices but the configuration has constantly been getting better for the past few years. Now, even the budget...
0%
notebookspec.com
Updated:
2016-12-15 03:37:24
ถือว่าเป็นอีกการต่อยอดความสำเร็จจาก Lenovo กับในส่วนของ Lenovo ThinkPad T440p ที่จัดได้ว่าเป็นโน้ตบุ๊คสุดแกร่งอีกหนึ่งรุ่นในตระกูล ThinkPad เหมาะสำหรับกลุ่มนักธุรกิจที่ต้องการฮาร์ดแวร์ที่สเถียรสูง เชื่อถือได้ และมีความคงทนแข็งแรงไว้อย่างเต็มเปี่ยมเหมือนใน...
Good หน้าจอของตัวเครื่องพับได้มากสุด 180 องศา แข็งแรง, วัสดุมาประกอบสร้างตัวเครื่องและงานประกอบทำได้ดีน่าประทับใจมาก, โครงสร้างภายในเป็นแมกนีเซียม แข็งแกร่ง?ทนทาน, อะแดปเตอร์ที่ติดตั้งมาให้มีรูปทรงสี่เหลี่ยมขนาดเล็กพกพาง่าย หัวปลั๊กทรงสี่เหลี่ยมไม่เหมือนใคร, A...
Bad ราคาค่อนข้างสูงเมื่อเทียบกับสเปค, แบตเตอรี่มีขนาดใหญ่ ทำให้เลยตัวเครื่องออกมา...
Bottom line Lenovo ThinkPad T440p เครื่องนี้เหมาะสำหรับการใช้งานเอกสารและอินเตอร์เน็ตระดับมือชีพเป็นหลัก รวมไปถึงในส่วนของการใช้งานจริงจังเน้นการประมวลผลหรือกราฟิกระดับหนึ่ง ซึ่งถ้าใครที่เป็นนักธุรกิจหรือคนที่เน้นใช้งานแบบมืออาชีพ รวมไปถึงอาชีพที่ต้องพบปะลูกค้าที่เน้...
0%
X