location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T440p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20AW005AUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 04:26:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4300M 2.6 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 7.4 h 65 W
  • - Windows 8 Pro 64-bit
Warranty: Three year
Long product name Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black :
The long product name of Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14" LED HD 1366 x 768, Intel Core i5-4300M (3M Cache, 2.6 GHz), 4GB DDR3L, Intel HD Graphics 4600, 500GB HDD, 720p HD WebCam, Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, Windows 8 Pro 64-bit
More>>>
Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black:
The official description of Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4th Generation Intel® Core™ Processors
4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly and move effortlessly between applications, collaborate wirelessly in a high quality videoconference — all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

Windows 8
Select a model with the new Windows 8 or Windows 8 Pro to enjoy the best of both work and play.

Precision Keyboard Enhanced for Windows 8
Full-sized and spill-resistant, the ergonomic ThinkPad keyboard is renowned for its array of keys, excellent feel and TrackPoint® pointing. Optimized for Windows 8 with convenient multimedia buttons and immediate access to view apps, it has LED status indicators and function-lock capability. With a larger, smooth trackpad and 5-point click integration—indicated by subtle bumps and stripes, the keyboard can be configured multiple ways, while the optional backlight makes working in the dark effortless.

14” HD, HD+ and FHD Display
The powerful HD, HD+, and FHD display options deliver bright, crisp visuals and a wide viewing range. Anti-glare technology makes the screen comfortable to look at even over the long haul.

NVIDIA GeForce Graphics
With the NVIDIA® GeForce® GT 730M graphics processor, you are assured of a richer visual and faster gaming experience. You can also preview/create HD video up to 4x faster and perfect/share photos in less than half the time

Massive Storage and USB 3.0
Store data locally on your choice of a standard hard disc drive or ultrafast solid state drive. And transfer data ten times faster with two USB 3.0 ports.

Ultradurable and MIL-SPEC Tested
The T440p meets eight US military-spec tests for ruggedness, durability, and quality: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust. In addition, innovative roll-cage technology, a glass-fiber reinforced top and a light-weight carbon-fiber reinforced bottom add extra strength and rigidity.

Dolby Advanced Audio V2
A suite of audio technology from Dolby delivers a crisp, clear cinematic surround sound for music, movies, games, and more. Hear every detail clearly and experience the full impact of your entertainment anywhere.

VGA Port
A VGA port for projector connections in conference rooms is still a business must-have, and a native VGA means no dongles to buy/lose/replace.

Short summary description Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black:
This short summary of the Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T440p, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T440p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Intel® vPro™ Platform Eligibility
No
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4300M
Processor cores
2
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4300 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Audio system
Dolby Advanced Audio v2
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1H9
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
76347
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
7.4 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
335 mm
Depth
229.1 mm
Height (front)
2.79 cm
Height (rear)
3 cm
Weight *
2.14 kg
Other features
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 15:33:40
Uk has collected 22 expert reviews for Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
notebookcheck.net
Updated:
2015-02-22 15:33:40
Apart from the flat, light, spartan models that make up the S-Series ThinkPads and other T440 models , Lenovo also carries a classically-configured top performer. Here the emphasis is not on slimming down the weight and extending the battery life, but on...
Good System performance, Keyboard, Power consumption under minimal load, Battery life, Interface settings, (Optical drive), Warranty period, Upgrade options...
Bad Spotty case stability, Fan noises (and eventual breaking), Storage, New design for docking and power cord connections, Display, in terms of contrast and viewing angle stability...
Bottom line Lenovo ThinkPad T440pLenovo ThinkPad T440pThe Lenovo ThinkPad T440p is a powerful, well-equipped business notebook. Above all, the high-performance quad-core processor is quite convincing for a compact 14-inch model. The mobility is at an acceptable level...
86%