Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L540 2.5GHz i5-4200M 15.6" 1920 x 1080pixels Black Notebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L540
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20AUS0AC00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0888440758787
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9533
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 06 Feb 2018 17:09:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad L540 2.5GHz i5-4200M 15.6" 1920 x 1080pixels Black Notebook :
The short editorial description of Lenovo ThinkPad L540 2.5GHz i5-4200M 15.6" 1920 x 1080pixels Black Notebook

Intel Core i5-4200M (2.5 GHz), 4GB DDR3 SDRAM, 500GB HDD, 39.624 cm (15.6 ") HD LED (1920x1080), Intel HD Graphics 4600, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, DVD±RW, HD Webcam, Windows 7 Professional 64-bit/Windows 8 Pro
More>>>
Lenovo ThinkPad L540 2.5GHz i5-4200M 15.6" 1920 x 1080pixels Black Notebook:
The official marketing text of Lenovo ThinkPad L540 2.5GHz i5-4200M 15.6" 1920 x 1080pixels Black Notebook as supplied by the manufacturer

HIGH VALUE PERFORMANCE WITH AGGRESSIVE PRICING
Optimized for Windows 8, this 15.6" laptop delivers on performance and price, with 4th gen Intel® processors, robust security features, great multimedia features, and legendary ThinkPad reliability.

Improved Design Changes
The new 2013 - 2014 ThinkPads feature quality design changes that focus on real-life experiences with input from over 900 people in 9 different countries. Improvements in LCD design and smaller internal antenna result in a reduced bezel size—actually 20% smaller than previous generations—yet our ThinkPads deliver legendary reliability and meet or exceed rigorous military-specification standards. Plus these notebooks lie flat, at a 180-degree angle, adding enhanced flexibility for use and sharing.

Security & Manageability Features
Intel® vPro, Computrace, encrypted hard disk drive, BIOS port locking, Trusted Platform Module, and more, ensure your business-critical data is secure and easily managed.

MIL-SPEC / Military-Specification Testing
Validates the ruggedness, durability, and quality of ThinkPad products by testing against eight parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust.

Award-Winning Keyboard Further Enhanced for Windows 8
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And now it's optimized for Windows 8 with convenient multimedia buttons, function-lock capability, and immediate access to view apps. Plus, a larger, smooth TrackPad with 5-point click integration can be configured multiple ways through Settings. Plus, the L540 also includes a numeric keypad.

Long Battery Life
Enjoy all-day computing with up to 11 hours unplugged on the standard 6-cell 56 Wh battery—whether you're working on-the-go or simply enjoying downtime, you get more than a full day on a single charge.

High Resolution Display
Enjoy visuals on a dazzling high resolution display, with HD being our standard offering. The L540 offers a 15.6-inch antiglare HD (1366 x 768) or FHD (1920 x 1080) display.

Hinge-Based Latching & Active Protection System
Thinner and stronger, new ThinkPad laptops include hinge-based latching, which features a cleaner, modern easy-open design. Tension in the hinges keeps the cover closed during unexpected drops. Plus, Active Protection System (APS), which works with traditional magnetic HDDs, detects when the system is dropped and reacts by stopping the hard drive to protect your data.

Integrated 720p HD Webcam & Dual Noise-Cancelling Microphones
Enjoy superior web conferencing on your L540, which includes a low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking, dual noise-cancelling microphones with configurations for crystal-clear private and conference mode VOIP meetings, plus, convenient multimedia keys for quick and easy access to microphone, speaker, and camera controls.

Dolby® Speakers With Advanced Audio™
This suite of audio technologies enables your ThinkPad to deliver a crisp, clear surround sound experience over its built-in stereo speakers. The technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.

Integrated Fingerprint Reader (Optional)
Get quick, convenient access and secure login with one swipe.

Fast Data Transfer
Move data quickly between the L540 and other devices with SuperSpeed USB 3.0, which enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals.

Greenest ThinkPad Available
ThinkPad L Series continues the legacy of saving energy to lower power consumption costs. With numerous environmental certifications like EPEAT® Gold, ENERGY STAR, ULE Gold Sustainable Product Certification, up to 10% post-consumer content, and low halogen, the L540 is good for the planet and your bottom line.

Budget Protection
Ensure cost-effective, worry-free enjoyment of your L540 with accidental damage protection, which keeps you covered in the event of accidental damage caused by drops or spills that occur under normal working conditions.

Short summary description Lenovo ThinkPad L540 2.5GHz i5-4200M 15.6" 1920 x 1080pixels Black Notebook:
This short summary of the Lenovo ThinkPad L540 2.5GHz i5-4200M 15.6" 1920 x 1080pixels Black Notebook data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L540, 4th gen Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad L540 2.5GHz i5-4200M 15.6" 1920 x 1080pixels Black Notebook:
This is an auto-generated long summary of Lenovo ThinkPad L540 2.5GHz i5-4200M 15.6" 1920 x 1080pixels Black Notebook based on the first three specs of the first five spec groups.

Lenovo ThinkPad L540. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD±RW. On-board graphics adapter. Operating system installed: Windows 7 Professional. Colour of product: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Virtualization Technology (Intel® VT)
Intel® Virtualization Technology (Intel® VT)

Simplify Virtualization and Reduce Overheads
Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Market positioning
Business
Intel segment tagging
Home office, Small Business
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display surface
Matt
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
500:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-4200M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.1 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PGA946
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM86
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Thermal Design Power (TDP)
37 W
Processor series
Intel Core i5-4200 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
Tjunction
100 °C
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Maximum internal memory (64-bit)
16 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4600
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
400 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter DirectX version
11.1
On-board graphics adapter ID
0x416
Audio
Audio system
System used to play music or speech.
Dolby Advanced v2
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Front camera resolution
1280 x 720 pixels
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in
The socket where a microphone is connected to the device.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
Mini DisplayPorts quantity
1
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Keyboard
Pointing device
ThinkPad UltraNav
Full-size keyboard
Yes
Windows keys
Yes
Spill resistant keyboard
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Rapid Start Technology
Get Up and Running in Seconds\nStop waiting for your PC to wake up, and get a computing experience that is instantly on and ready to go with Intel® Rapid Start Technology. This technology saves a snapshot of your activity on the SSD, preparing the system with previously saved active memory pages so that you can resume your work, Internet activity, or paused movie right where you left off.
No
Intel® Smart Response Technology
Fast Access to Frequently Used Applications\nIntel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business\nIntel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability\nWith Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
No
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow\nA new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
No
Intel® Active Management Technology (Intel® AMT)
Remotely and Automatically Increase Efficiency and Effectiveness\nUsing integrated platform capabilities and third-party management applications, Intel® Active Management Technology (Intel® AMT) allows IT or managed service providers to remotely monitor networked assets. Even when powered off, devices can be diagnosed and repaired with built-in manageability, receive software and virus updates, or store data for off-hours retrieval, lowering IT support costs.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols\nIntel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR1HA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
76348
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.58 kg
Width *
The measurement or extent of something from side to side.
377 mm
Depth *
The distance from the front to the back of something.
247 mm
Height
The measurement of the product from head to foot or from base to top.
31 mm
Packaging content
Manual
Yes
AC adapter included
Yes
Power cord included
Yes
Other features
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05
Testseek has collected 16 expert reviews for Lenovo ThinkPad L540 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
X