Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L540

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad L540
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20AUA0KX00
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byLenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218
This statistic is based on the 93555 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91454 free Open Icecat users.
Info modified on: 06 Nov 2015 15:03:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lenovo ThinkPad L540:
This short summary of the Lenovo ThinkPad L540 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L540

Long summary description Lenovo ThinkPad L540:
This is an auto-generated long summary of Lenovo ThinkPad L540 based on the first three specs of the first five spec groups.

Lenovo ThinkPad L540

Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:07:44
Uk has collected 16 expert reviews for Lenovo ThinkPad L540 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:07:44
Nl heeft 16 proffesionele recensies verzameld voor Lenovo ThinkPad L540. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:07:44
Fr a recueilli 16 avis d’experts pour Lenovo ThinkPad L540 et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:07:44
De hat 16 Expertenmeinungen über Lenovo ThinkPad L540 eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:07:44
Testseek ha raccolto 16 recensioni da parte di esperti per Lenovo ThinkPad L540 e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:07:44
Es ha coleccionado 16 opiniones de expertos para Lenovo ThinkPad L540 y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:07:44
Dk har samlet 16 ekspertanmeldelser for Lenovo ThinkPad L540 og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 08:07:44
Se har samlat in 16 experttester för Lenovo ThinkPad L540 och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
notebookcheck.nl
Updated:
2016-11-05 08:07:44
Verbeterd. Lenovo heeft zijn ThinkPad instapmodellen opnieuw ontworpen en voorziet de business notebooks uit met een nieuwe behuizing en een processor van Intel's huidige Haswell generatie. Ondanks dat de prijs ver onder €1000 ligt, moet de notebook het i...
Good Aangenaam stil...
Bad DVD drive draait continu wanneer een DVD is geplaatst, Beperkte kijkhoeken en matige kleurenweergave, Hoge zwartwaarde, Toetsenbord niet verlicht...
84%
notebookcheck.biz
Updated:
2016-11-05 08:07:44
Perfectionné. Lenovo a revu son ThinkPad d'entrée de gamme en l'équipant d'un nouveau châssis et d'un nouveau processeur Intel de la génération Haswell. Malgré son prix bien en-dessous de la barre du millier d'euros, l'appareil est supposé maintenir en so...
Good Silencieux...
Bad Le lecteur DVD tourne en permanence quand un DVD est inséré, Angles de vision étroits, faible fidélité des couleurs de l'écran, Noir trop gris, Clavier non rétroéclairé...
84%
Pcwelt.de
Updated:
2016-11-05 08:07:44
Mit dem ThinkPad L540 bringt Lenovo den Nachfolger des L530 in die Verkaufsregale. Der 15,6 Zoller kommt wahlweise mit einem Intel i3-4000M bzw. Intel i5-4200M Prozessor mit Taktfrequenzen von 2,4 bzw. 3,1 GHz daher. Als Grafikkarte dient eine Intel HD Gr...
0%
notebookcheck.com
Updated:
2016-11-05 08:07:44
Nachgelegt. Lenovo frischt sein Einsteiger-ThinkPad auf und spendiert dem Business-Notebook ein neues Gehäuse sowie einen Prozessor aus Intels aktueller Haswell Generation. Mit deutlich unter 1.000 Euro soll dennoch das ThinkPad Flair erhalten und der dah...
Good Sehr gute Eingabegeräte, Prima Verarbeitung, Flotte Anwendungsleistung, Üppige Schnittstellenausstattung inklusive DockingPort, umfangreiche Konfigurationsmöglichkeiten, Viele Sicherheitsfeatures, Wahlweise Windows 7 Professional oder Windows 8 Pro instal...
Bad Dauerrotierendes DVDLaufwerk, sobald ein Datenträger eingelegt wird, Schwache Blickwinkelstabilität und Farbwiedergabe des Displays, Hoher Schwarzwert, Tastatur nicht beleuchtet...
Bottom line Im Test: Lenovo ThinkPad L540 (20AV002YGE). Mit dem ThinkPad L540 (20AV002YGE) gelingt Lenovo eine gelungene Überarbeitung des Vorgängers . Vor allem in Hinblick auf die Eingabegerät macht das gute Business-Notebook einen großen Schritt nach vorne und st...
84%
notebookcheck.it
Updated:
2016-11-05 08:07:44
Migliorato. Lenovo ha riprogettato il suo ThinkPad di fascia bassa equipaggiandolo con un nuovo case ed un nuovo processore Intel della generazione Haswell. Nonostante il prezzo sia ben inferiore ai 1000 Euro (~$1383), il notebook dovrebbe mantenere lo st...
Good Silenzioso...
Bad Il drive DVD gira continuamente se un DVD viene inserito, Pessimi angoli di visualizzazione ed accuratezza dei colori sullo schermo, Black value elevato, Tastiera non illuminata...
84%
notebookcheck.org
Updated:
2016-11-05 08:07:44
Mejorado. Lenovo ha rediseñado su ThinkPad de gama baja y equipa el portátil de negocios con una nueva carcasa así como con un procesador de la actual generación Haswell de Intel. A pesar del precio por debajo de 1000 euros el dispositivo debe mantener la...
Good Silencioso...
Bad La unidad DVD gira siempre que tiene dentro un DVD, Malos ángulos de visualización y mala precisión de color en la pantalla, Nivel negro muy alto en la pantalla, Teclado no iluminado...
84%
notebook-center.ru
Updated:
2016-11-05 08:07:44
Л инейка ThinkPad от компании Lenovo очень популярная среди корпоративных пользователей. Эти ноутбуки имеют высокое качество сборки, хорошие дисплеи, производительную начинку дорогие материалы отделки, но в тоже время и цена на такие модели, откровенно го...
Bottom line Lenovo ThinkPad L540 пример хорошего, а главное доступного ноутбука для бизнеса. Он имеет достаточно производительную начинку, чтобы с легкостью расправляться с профильными офисными приложениями и даже позволяет поиграть в не очень требовательные игры...
0%
rosgsm.ru
Updated:
2016-11-05 08:07:44
Линейка ThinkPad от компании Lenovo очень популярная среди корпоративных пользователей. Эти ноутбуки имеют высокое качество сборки, хорошие дисплеи, производительную начинку дорогие материалы отделки, но в тоже время и цена на такие модели, откровенно гов...
Bottom line Lenovo ThinkPad L540 пример хорошего, а главное доступного ноутбука для бизнеса. Он имеет достаточно производительную начинку, чтобы с легкостью расправляться с профильными офисными приложениями и даже позволяет поиграть в не очень требовательные игры. Т...
0%
notebookcheck-ru.com
Updated:
2016-11-05 08:07:44
Без фантазии. L540 - это очередной ноутбук серии Thinkpad, ориентированный на использование в офисах. При стоимости чуть более 20 тысяч рублей, не проще ли взять недорогой неттоп и монитор к нему?...
Good Качественная сборка, Пристойная производительность, Тихое охлаждение...
Bad Плохонький экран, Клавиатура без подсветки...
Bottom line ThinkPad L540 - очередной сравнительно доступный ноутбук, предназначенный для офисной деятельности. Неплохая клавиатура и матовый экран способствуют продуктивной работе, однако, устройство не лишено и недостатков. И и обязательно стоит вспомнить перед по...
84%
notebookcheck.net
Updated:
2016-11-05 08:07:44
Lenovo's ThinkPad L540 (20AV002YGE) is a revised version of the ThinkPad L530 . The series is a comparatively inexpensive entry into the ThinkPad portfolio . The manufacturer did not only upgrade the hardware of the new model, but also redesigned the case...
Good Conveniently quiet...
Bad DVD drive always spinning when a DVD is inserted, Poor viewing angles and color accuracy of the display, High black value, Keyboard not illuminated...
Bottom line In Review: Lenovo ThinkPad L540 (20AV002YGE). Lenovo's ThinkPad L540 (20AV002YGE) is a successful improvement over its predecessor . Especially the input devices of the business notebook are a big step in the right direction and meet the quality of the m...
84%
notebookcheck.info
Updated:
2016-11-05 08:07:44
Melhorado. A Lenovo redesenha os seu ThinkPad e equipa o portátil empresarial com um novo case, bem como com um processador da atual geração Haswell da Intel. Apesar do preço bem abaixo dos 1.000 Euros (~$1383), o dispositivo supostamente deve manter a im...
Good Convenientemente silencioso...
Bad DVD drive em constante funcionamento quando um DVD é inserido, Ângulos de visão e precisão de cores pobres da tela, Alto valor de preto, Teclado não iluminado...
84%
notebookcheck.pl
Updated:
2016-11-05 08:07:44
L540 zalicza się do tańszych ThinkPadów. Czy znacząco różni się od modeli z bardziej prestiżowych serii T? W wersji z matrycą Full HD nie wydaje się laptopem z niskiej półki.Czarna obudowa ThinkPada L540 jest prawie w całości plastikowa. Ma nieco chropowa...
Good urządzenia wejścia, jakość wykonania, bogate wyposażenie w złącza, dość cichy...
Bad matryca o słabych parametrach, głośny napęd optyczny...
Bottom line ThinkPad L540 udał się Lenovo o tyle, że to model godnie zastępujący poprzednika. Przede wszystkim trzeba pochwalić urządzenia wejścia, które nie ustępują tym z droższych serii. Wydajny procesor Intel Haswell zapewnia odpowiednią wydajność obliczeniową. T...
84%
kuzniewski.pl
Updated:
2016-11-05 08:07:44
Osoby stojące przed wyborem notebooka do pracy bardzo często zadają sobie pytanie, czy jest sens dopłacać do droższych modeli, skoro te tańsze oferują czasem na pierwszy rzut oka podobne konfiguracje.Na przykładzie dwóch popularnych modeli: HP ProBook 450...
0%
kuzniewski.pl
Updated:
2016-11-05 08:07:44
"Notebook biznesowy musi być drogi" - ten mylny pogląd nadal pojawia się wśród osób szukających sprzętu do pracy. A przecież mamy ThinkPady serii L, które oferują komfort i funkcjonalność laptopa biznesowego, zachowując przy tym rozsądne ceny.Lenovo Think...
Good solidna obudowa o klasycznej linii, świetna klawiatura, łatwy dostęp do podzespołów, dobry stosunek ceny do funkcjonalności, gniazdo stacji dokującej, dobra kultura pracy, długi czas pracy na baterii...
Bad liche głośniki...
Bottom line Lenovo ThinkPad L540 nie jest filigranowym notebookiem o zjawiskowej urodzie - i nie powinien taki być. To dobrze zaprojektowane narzędzie pracy, którego naturalnym środowiskiem jest biuro, nie kawiarniany stolik. Przystępna cena, liczne konfiguracje i bi...
70%
notebookcheck-tr.com
Updated:
2016-11-05 08:07:44
Geliştirildi. Lenovo giriş seviyesi ThinkPad modelini yeniden tasarlıyor ve yeni bir kasa ve Haswell işlemci ile donatıyor. Fiyatının düşük olmasına rağmen beklentileri karşılayacağı ve ThinkPad algısını sürdüreceği söyleniyor. İnceliyoruz...
Good Çok iyi arayüzler, Harika işcilik, Makul uygulama performansı, Cömert port çeşitliliği, Gelişmiş güncelleme olanakları, Birçok güvenlik özelliği, Windows 7 Professional ve Winows 8 Pro seçim şansı, Çok sessiz oluşu...
Bad DVD sürücünün oynaması, Ekranın renk keskinliğinin düşük oluşu ve bakış açılarının darlığı, Yüksek siyahlık değeri, Klavye aydınlatmalı değil...
84%
thehikaku.net
Updated:
2016-12-15 05:03:18
ThinkPad L540は、法人向けThinkPadノートPCの中では安価な製品です。HDまたはフルHDの液晶を選択可能で、老眼の方でも、高解像度が好きな方でも、どちらも満足できる液晶です。非光沢液晶であるため文字も見やすいです。キーボードが打ちやすく、テンキーも付属していることから、文章などを作成する方に適しています。メーカーサイト:レノボ(ThinkPad L540)文書作成に最適ThinkPad L540は、法人向けThinkPadノートPCの中では安価な製品です。HDまたはフルHDの液晶を選択可...
Bottom line 以上が、ThinkPad L540のレビューです。非光沢のフルHD or HD液晶を選択することができ、キーボードも打ちやすく作業しやすいPCです。事務機に良いと思います。ただし、ThinkPad Edge E540と比較すると価格が高いです。通常の作業であれば、ThinkPad Edge E540で十分であるケースが多いため、ポート類や接続できるThinkPad専用周辺機器などを確認して、どちらの製品が良いかよく検討することをおすすめします。メーカー直販サイト:レノボ ショッピング(ThinkPad L...
0%
X