Lenovo logo

Lenovo ThinkPad L440 i5-4200M 8GB 500 GB W7Pro64 Intel® Core™ i5 Laptop 35.6 cm (14") DDR3L-SDRAM HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23128
Info modified on:
29 Jan 2025, 19:35:57
Short summary description Lenovo ThinkPad L440 i5-4200M 8GB 500 GB W7Pro64 Intel® Core™ i5 Laptop 35.6 cm (14") DDR3L-SDRAM HDD Windows 7 Professional Black:

Lenovo ThinkPad L440 i5-4200M 8GB 500 GB W7Pro64, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 8 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad L440 i5-4200M 8GB 500 GB W7Pro64 Intel® Core™ i5 Laptop 35.6 cm (14") DDR3L-SDRAM HDD Windows 7 Professional Black:

Lenovo ThinkPad L440 i5-4200M 8GB 500 GB W7Pro64. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.