Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L440

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad L440
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20ASA01PMS
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byLenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2253
This statistic is based on the 93383 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91290 free Open Icecat users.
Info modified on: 16 Nov 2016 10:35:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year
Long product name Lenovo ThinkPad L440 :
The short editorial description of Lenovo ThinkPad L440

ThinkPad L440
More>>>
Short summary description Lenovo ThinkPad L440:
This short summary of the Lenovo ThinkPad L440 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L440

Long summary description Lenovo ThinkPad L440:
This is an auto-generated long summary of Lenovo ThinkPad L440 based on the first three specs of the first five spec groups.

Lenovo ThinkPad L440

Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:55
Uk has collected 21 expert reviews for Lenovo ThinkPad L440 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:55
Nl heeft 21 proffesionele recensies verzameld voor Lenovo ThinkPad L440. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:55
Fr a recueilli 21 avis d’experts pour Lenovo ThinkPad L440 et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:55
De hat 21 Expertenmeinungen über Lenovo ThinkPad L440 eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:55
Testseek ha raccolto 21 recensioni da parte di esperti per Lenovo ThinkPad L440 e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:55
Es ha coleccionado 21 opiniones de expertos para Lenovo ThinkPad L440 y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:55
Dk har samlet 21 ekspertanmeldelser for Lenovo ThinkPad L440 og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:55
Se har samlat in 21 experttester för Lenovo ThinkPad L440 och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
notebookcheck.nl
Updated:
2014-05-25 03:27:55
Het is een ThinkPad - maar doet hij ook het denkwerk voor je? Op het eerste zicht ziet De L440 van Lenovo's ThinkPad-serie er goedgebouwd en stabiel uit, zoals verwacht. Kom te weten in ons testrapport of de laptop deze eerste impressie kan waarmaken en k...
Good Erg goede CPUprestaties, Zeer lange batterijduur bij gewoon gebruik (geen max. schermhelderheid, geen veeleisend grafisch werk), Robuuste voedingskabel en plug...
Bad Erg ongewoon touchpad met extreem hoge gevoeligheid, Slechts één USB 3.0poort, Lichte klikgeluiden van de harde schijf (ook bij lezen), Scherm met geringe kijkhoekstabiliteit, Bijkomende kunststoffen haken aan de onderhoudsklep ondanks schroeven...
84%
tweakers.net
Updated:
2014-05-25 03:27:55
Inleiding Mijn ThinkPad X200 begon al aardig oud te worden en dit was ook al behoorlijk te merken ondanks de SSD en 8GB werkgeheugen, dus toch opzoek naar een nieuwe laptop. Eerst had...
Good Bouwkwaliteit, Fijn Toetsenbord, Fijn Touchpad, Weinig fan noise, Gemoderniseerd uiterlijk...
Bad Muisknoppen voor de TrackPoint, Standaard 1 jaar garantie i.p.v. 3 jaar zoals de X,W en T series, Maar één USB 3.0 poort, Geen ThinkLight (verlicht toetsenbord) meer...
Bottom line Voor 800 euro krijg je een degelijke zakenlaptop die een goed toetsenbord en touchpad heeft, wel had er voor de prijs een beter scherm in gemogen met een hogere resolutie. Ook is standaard 1 jaar garantie voor een laptop van deze prijsklasse nogal karig...
80%
notebookcheck.nl
Updated:
2014-11-26 09:28:11
Versterkt. De L-serie is de betaalbare optie in de wereld van ThinkPads. Het apparaat biedt type-comfort, vele aansluitingen (inclusief een docking poort) en een stevige, tijdloze behuizing. Lenovo heeft de laptop uitgerust met een SSD en HD+ beeldscherm...
Good Zeer goede CPU prestaties, Snelle SSD, Lange batterijlevensduur, Stevige behuizing, HDresolutie, Zeer goed toetsenbord, Lage warmteontwikkeling...
Bad Slechts één USB 3.0 poort, Kleine kijkhoeken, Laag contrast...
82%
notebookcheck.biz
Updated:
2014-05-25 03:27:55
Ceci est un ThinkPad, mais va-t-il pour autant réfléchir à votre place ? Au premier abord, le nouveau Lenovo L440 de la ligne ThinkPad semble aussi bien construit qu'espéré. Confirme-t-il cette première impression ? Arrive-t-il à percer sur le marché ?...
Good Très bonnes performances processeur, Très longue autonomie en utilisation classique (écran non paramétré sur la luminosité maximale, pas de tâches graphiques lourdes), Câble et prise de l'alimentation robustes...
Bad Pavé tactile inhabituellement sensible, Seulement un seul port USB 3.0, Disque dur silencieux mais qui claque en lecture, Stabilité des angles de vue perfectible, Clips en plastique pour la trappe de maintenance...
84%
notebookcheck.biz
Updated:
2014-12-02 01:15:13
Upgradé . La gamme L joue le rôle d'offre d'entrée de gamme abordable dans la famille des ThinkPad. Le confort en tape, les nombreuses interfaces (port pour station d'accueil) et le fameux châssis intemporel extrêmement rigide sont au rendez-vous. Lenovo...
Good De très bonnes performances processeur, Un SSD réactif, Longue autonomie, Finition, Résolution HD, Très bon clavier, Faible chauffe...
Bad Un seul port USB 3.0, Faible stabilité des angles de vision, Faibles contrastes...
82%
Pcwelt.de
Updated:
2014-05-25 03:27:55
Das Lenovo Thinkpad L440 beinhaltet einen Intel Core Prozessor mit unterschiedlichen Geschwindigkeiten und Taktraten - je nach Konfiguration. Als Arbeitsspeicher hat Lenovo 4 GB DDR3 SDRAM eingebaut. Auf der Festplatte finden 500 GB Daten Platz. Außer VGA...
Bottom line Notebookcheck.com: 'Das ThinkPad L440 bietet eine sehr gute CPU-Leistung. Das Notebook ist sparsam in der Energieaufnahme, wenn es nicht gerade an den Leistungsgrenzen betrieben wird, und bietet somit unerwartet lange Akkulaufzeiten, auch ohne ULV-CPU.'...
0%
notebookcheck.com
Updated:
2014-05-25 03:27:55
It's a ThinkPad – muss man da noch selber denken? Das neue Lenovo L440 aus der ThinkPad-Reihe sieht wie erwartet zunächst einmal gut verarbeitet aus und wirkt sehr solide. Ob das Notebook dem ersten Eindruck gerecht wird und wie es sich darüber hinaus in...
Good sehr gute CPULeistung, sehr lange Akkulaufzeit im „Normalbetrieb“ (Monitor nicht auf volle Helligkeit und keine anspruchsvolle Grafik), Kabel und Stecker am Netzteil sind robust verarbeitet...
Bad Das sehr gewöhnungsbedürftige Touchpad mit einer sehr hohen Empfindlichkeit, nur ein USB 3.0 Anschluss, leichtes Klackern der Festplatte (auch beim Lesen), Display mit geringer Blickwinkelstabilität, Trotz Schrauben noch zusätzliche Haltenasen aus Plastik...
Bottom line Lenovo ThinkPad L440 Das ThinkPad L440 bietet eine sehr gute CPU-Leistung. Das Notebook ist sparsam in der Energieaufnahme, wenn es nicht gerade an den Leistungsgrenzen betrieben wird, und bietet somit unerwartet lange Akkulaufzeiten, auch ohne ULV-CPU...
79%
notebookcheck.com
Updated:
2014-11-16 06:20:28
Aufgemotzt. Die L-Serie ist der günstige Einstieg in die ThinkPad Welt. Hier gibt es Schreibkomfort, viele Anschlüsse inklusive Docking Port und ein robustes, zeitloses Chassis. Jetzt liefert Lenovo den Klassiker mit SSD und HD+-Panel aus. Wird das L440 d...
Good sehr gute CPULeistung, schnelle SSD, lange Akkulaufzeiten, robust verarbeitet, HDAuflösung für mehr Übersicht, sehr gute Tastatur, geringe Abwärme...
Bad nur ein USB 3.0 Anschluss, Display mit geringer Blickwinkelstabilität, Display mit schwachem Kontrast...
Bottom line Lenovo ThinkPad L440 - gleich mitnehmen zur Uni? Lenovo motzt sein ThinkPad L440 in der Version 20AT004QGE mit einem HD+-Panel und einer SSD auf, zum erschwinglichen High-End-Profi-Book wird es damit aber nicht. Der Kontrast von 200:1 ist lausig, und die...
82%
notebookcheck.it
Updated:
2014-05-25 03:27:55
E' un ThinkPad – può fare al caso vostro? A primo impatto il nuovo Lenovo L440 della linea ThinkPad appare ben realizzato e rigido come ci si aspettava. Vediamo nel nostro report se questo portatile riesce a confermare la prima impressione, e se riesce a...
Good Prestazioni CPU molto buone, Autonomia della batteria molto ampia con l'utilizzo quotidiano (lo schermo a luminosità non massima, e nessun carico di lavoro grafico), Alimentatore e plug robusti...
Bad Touchpad insolito con una sensibilità estrema, Solo una porta USB 3.0, Hard drive un po' rumoroso (anche in sola lettura), Scarsi gli angoli di visuale, Coperture in plastica sulla cover di manutenzione nonostante le viti...
84%
notebookcheck.org
Updated:
2014-05-25 03:27:55
Es un ThinkPad – ¿pensará por ti? A primera vista, el nuevo L440 de la serie ThinkPad de Lenovo parece bien construido y tan rígido como es de esperar. Descubre en nuestro informe de pruebas si el portátil iguala esta primera impresión, y si puede competi...
Good Muy buen rendimiento CPU, Muy buena duración de batería en uso rutinario (pantalla no al máximo brillo y sin faena gráfica exigente), Adaptador de corriente y cable robustos...
Bad Touchpad muy inusual con sensibilidad extremadamente alta, Sólo un puerto USB 3.0, Clicks quedos del disco duro (también leyendo), Pobre estabilidad de ángulos de visión de la pantalla, Clips de plástico adicionales en la cubierta de mantenimiento a pesar...
84%
notebookcheck-ru.com
Updated:
2014-05-25 03:27:55
Скрытые таланты. Многие ноутбуки умеют куда больше, чем кажется на первый взгляд. Так и L440, который вроде бы ничем и не выделяется, может выступить в роли отличной няньки! Под мерный рокот штатного жесткого диска будет очень приятно засыпать на работе...
Good хорошая производительность, приличное время работы от батареи...
Bad всего один USB 3.0, шуршащий жесткий диск, не очень удачный экран...
Bottom line Lenovo выпустила еще один неплохой ноутбук, который способен прожить целый рабочий день (7-8 часов) от одного заряда аккумулятора. Разумеется, L440 имеет немало отрицательных сторон, но на фоне конкурентов он смотрится вполне себе жизнеспособно...
79%
notebookcheck.net
Updated:
2014-05-25 03:27:55
There is not much to be said about Lenovo's ThinkPad series (formerly made by IBM). These devices have been available for over two decades, and can probably be counted to the founding devices of compact business laptops. After all, we do have a few ThinkP...
Good Very good CPU performance, Very long battery runtime in routine use (screen not set to full brightness, and no demanding graphics work), Power supply's cable and plug robust build...
Bad Very unusual touchpad with extremely high sensitivity, Only one USB 3.0 port, Quiet hard drive clickingnoise (also when reading), Screen's poor viewing angle stability, Additional plastic clips on the maintenance cover despite screws...
Bottom line Lenovo ThinkPad L440 The ThinkPad L440 provides very good CPU performance. The laptop's power consumption is low when it is not running at its performance limits, and thus achieves unexpectedly long battery runtimes, even without a ULV CPU. We found it...
84%
notebookcheck.net
Updated:
2014-11-20 07:51:05
Lenovo sells its ThinkPad L line with different components for prices ranging from 620 to 800 Euros . Users who are not satisfied with a Core i3, HDD and HD screen can opt for the premium model, which we now have on our desk. A Core i5 4300M , 180 GB SSD...
Good Very good CPU performance, Swift SSD, Long battery life, Solid build, HD+ resolution for more overview, Very good keyboard, Low waste heat...
Bad One USB 3.0 port only, Screen's low viewing angle stability, Screen's low contrast...
Bottom line Lenovo ThinkPad L440 - take it to university right away? Lenovo beefs up its ThinkPad L440 version 20AT004QGE with an HD+ screen and SSD . However, that does not make its to an affordable high-end laptop for professionals. The contrast of 200:1 is lousy...
82%
notebookcheck.info
Updated:
2014-05-25 03:27:55
É um ThinkPad – será que ele vai pensar por você? A primeira vista, o novo Lenovo L440 da linha ThinkPad parece ser bem construído e parece rígido como se esperava. Descubra em nosso relatório de teste se o portátil pode consegue manter a primeira impress...
Good Muito bom desempenho da CPU, Muito boas durações da bateria (tela não ajustada com brilho máximo, e sem trabalho gráfico exigente), Construção robusta do conector para o cabo de força...
Bad Touchpad muito raro com sensibilidade extremamente alta, Apenas uma porta USB 3.0, Ruído de clique do disco rígido silencioso (também durante a leitura), Má estabilidade dos ângulos de visão, Clipes de plástico adicionais na tampa de manutenção apesar dos...
79%
notebookcheck.info
Updated:
2014-12-19 01:32:21
Aprimorado. A série L é a entrada acessível para o mundo dos ThinkPads. Ele oferece conforto de digitação, muitas interfaces incluindo uma porta docking, e uma carcaça rígida e eterna. A Lenovo agora entrega o clássico com um SSD e tela HD+. Será que isso...
Good Muito bom desempenho da CPU, Veloz SSD, Longa duração da bateria, Construção resistente, Resolução HDpara maior visão, Teclado muito bom, Baixo aquecimento...
Bad Apenas uma porta USB 3.0, Baixa estabilidade dos ângulos de visão, Baixo contraste da tela...
82%
yesky.com
Updated:
2017-03-18 03:54:04
以E系列的亲民价格,拥有T系列的经典品质,这是众多小黑粉丝小小的梦想。在归于 联想 旗下之后, ThinkPad R系列确实让很多用户实现了这样的梦想,但由于种种原因,R系列在2010年退出市场。E系列是ThinkPad向娱乐市场跨界的起步产品,在很多方面都做了改变,虽然价格较低,但却难得到小黑粉丝的青睐。那么有没有一款机型能平衡E和T之前的优劣呢?答案是有!就是我们今天介绍给大家的ThinkPad L系列。ThinkPad L440 商务本 评测ThinkPad L系列出自打造经典T系的团队,所以经典得...
Bottom line (作者1024责任编辑田文超)天极新媒体 最酷科技资讯扫码赢大奖评论* 网友发言均非本站立场,本站不在评论栏推荐任何网店、经销商,谨防上当受骗!ThinkPadL440 20AT001BCD产品信息报价图片评测处理器型号Intel 酷睿 i7 4600M处理器主频2.9GHz内存容量8GB硬盘容量1TB屏幕尺寸14.0英寸显卡芯片NVIDIA GeForce GT 720M查看更多参数查看更多产品网上商城商品促销价格猜你喜欢点燃游戏的速度与激情 雷神911 Targa首测 追求高性能无须解释 这几款游戏主...
0%
notebookcheck.se
Updated:
2014-12-03 01:46:32
Pimpad. L-modellerna är de billigare instegsmodellerna i ThinkPad-serien. Tangentbordet är bekvämt, många portar och dockningsmöjligheter ingår, i ett tidlöst chassi. Lenovo har nu utrustat klassikern med SSD och HD+-skärm. Gör det L440 till kungen bland...
Good Mycket bra CPUprestanda, Snabb SSD, Lång batteritid, Bra byggkvalitet, Högre upplösning, Mycket bra tangentbord, Lite spillvärme...
Bad Bara en USB 3.0port, Skärmen har låg kontrast och snäva betraktningsvinklar...
82%
kuzniewski.pl
Updated:
2014-06-15 01:50:34
Czternastocalowe laptopy to na naszym rynku specyficzna kategoria. Jeśli szuka się czegoś mniejszego niż popularne 15,6 cala do użytku domowego, zazwyczaj wybiera się model w rozmiarze 13". Inaczej wygląda rynek biznesowy. Tu wyraźnie poręczniejsze od swy...
Good znakomita klawiatura, doskonała kultura pracy, opcjonalny modem, gniazdo stacji dokującej, łatwy dostęp do podzespołów...
Bad matryca w testowanej konfiguracji nie zachwyca warto sięgnąć po wersję z HD...
Bottom line Można się było spodziewać kierunku, w jakim pójdą zmiany w ThinkPadzie L440. Nowe gniazdo dokowania, nowy zasilacz i nowy touchpad to obecnie punkty obowiązkowe modernizacji. Do tego odchudzenie konstrukcji i jednostki centralne Intela czwartej generacji...
76%
notebookcheck.pl
Updated:
2014-07-22 05:20:33
ThinkPad L440 wygląda przy pierwszej styczności na laptop solidny i dobrze wykonany. Czy to początkowe wrażenie znajduje potwierdzenie w rzeczywistości dłuższego użytkowania? Testowany model został wyposażony w rzadko jeszcze spotykany procesor Core i5-43...
Good klawiatura, wydajny procesor dwurdzeniowy, bardzo długa normalna praca na zasilaniu akumulatorowym...
Bad płytka dotykowa, z którą trudno się oswoić, cykanie dysku twardego, matryca o wąskich kątach widzenia, łatwe do wyłamania zaczepy pokrywy serwisowej, tylko jeden port USB 3.0...
Bottom line ThinkPad L440 oferuje dobrą wydajność obliczeniową. Mimo że jego procesor nie jest tak oszczędny jak te stosowane w ultrabookach, pojemny akumulator umożliwia osiąganie długich czasów pracy.Irytujące mogą być zwłaszcza reakcje płytki dotykowej. Najlżejsze...
79%
notebookcheck-tr.com
Updated:
2014-11-28 10:25:52
Güçlendi. L serisi ThinkPad modellerinin makul fiyatlı giriş modellerini oluşturuyor. Rahat yazım ve birçok arayüze sahip model artık SSD ve HD+ ekrana sahip...
Good Çok iyi işlemci performansı, Hızlı SSD, Uzun batarya ömrü, Sağlam yapı, HD+ ekran, Çok iyi klavye, Düşük ısı çıkışı...
Bad Sadece bir adet USB 3.0 portu, Ekranın dar bakış açısı, Ekranın düşük kontrastı...
82%
thehikaku.net
Updated:
2016-12-15 03:22:53
ThinkPad L440は、ThinkPadブランドでありながら、安価な法人向けノートパソコンです。法人向けと言っても、個人でも購入可能です。液晶画面は14型とコンパクトで、HD+(1600x900)の非光沢液晶も搭載可能です。キーボードも打ちやすく、文書入力に適した製品です。ここでは、ThinkPad TシリーズおよびThinkPad Edgeシリーズと比較しながら、本製品をチェックしていきたいと思います。メーカーサイト:レノボ(ThinkPad L440)安価な法人向けThinkPadThinkPa...
Bottom line 以上が、ThinkPad L440のレビューです。ThinkPadブランドの中では、比較的安価な製品です。キーボードが打ちやすく、キー入力は快適です。ただし、安さならThinkPad Edgeシリーズのほうが良く、性能ならThinkPad Tシリーズのほうが良いです。ただ、本機は、ThinkPad EdgeシリーズにはないMiniDisplayPortを搭載していますし、パームレスト部も広いです。このあたりに価値があると思えば本機でも良いと思います。本製品を検討している場合は、ThinkPad Edge...
0%
notebookspec.com
Updated:
2016-12-15 03:22:53
สเปคภายในของตัว Lenovo ThinkPad L440 รุ่นที่ทางทีมงาน NotebookSPEC ได้มาทดสอบนั้น มาพร้อมกับขนาดหน้าจอ 14″ ความละเอียด 1366 x 768 พิกเซล พาเนลมาตรฐาน TN คุณภาพดี ด้านประสิทธิภาพด้วยอย่างการใช้ชิปประมวลผล Intel Core i5-4210M ความเร็ว 2.6GHz ที่สามารถเร่งกา...
Good การเลือกใช้วัสดุมาประกอบสร้างตัวเครื่องและงานประกอบทำได้ดี, สเปกโดยรวมมีความคุ้มค่าต่อราคา, AccuType Keyboard เพื่อสัมผัสในการพิมพ์ที่ดียิ่งขึ้น, คีย์บอร์ดระบายน้ำได้ หากน้ำหกใส่, มี TrackPoint ตามมาตรฐาน ThinkPad, พอร์ตการเชื่อมต่อถือว่าครบครับ, ประสบการ...
Bad เปลี่ยนฮาร์ดดิสก์เป็น SSD แล้ว เร็วทันใจเพิ่มขึ้นอีกแน่นอน, สเปกอาจจะไม่ทันสมัย แต่ถือว่ายังใช้งานได้ดี, มีจำหน่ายที่ร้าน IT CITY เท่านั้น และราคา 14,490 บาทเฉพาะ IT CITY Online...
Bottom line สรุปการใช้งานของ Lenovo ThinkPad L440 ถือว่าให้ประสบการณ์ในการใช้งานที่น่าประทับใจในราคาเพียง 14,490 บาท สมกับเป็นโน้ตบุ๊คสุดคุ้มที่เหมาะผู้ใช้งานระดับทั่วไปอย่างงานเอกสารหรือเล่นอินเตอร์เน็ต ดูหนังฟังเพลง รวมไปถึงผลทดสอบต่างๆ ออกมาได้อยู่ในระดับมาตรฐานเป...
0%
X