Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L440 Notebook Black 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L440
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20AS000XMZ
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5671
This statistic is based on the 93527 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91428 free Open Icecat users.
Info modified on: 12 Sep 2020 08:53:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Lenovo ThinkPad L440 Notebook Black 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional :
The short editorial description of Lenovo ThinkPad L440 Notebook Black 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional

Intel Core i5-4200M (2.5 GHz), 4GB RAM, 500GB HDD, 14.0" HD (1366x768), Intel HD Graphics 4600, Bluetooth 4.0, Windows 7 Professional 64
More>>>
Lenovo ThinkPad L440 Notebook Black 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional:
The official marketing text of Lenovo ThinkPad L440 Notebook Black 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional as supplied by the manufacturer

Improved Design Changes
The new 2013 - 2014 ThinkPads feature quality design changes that focus on real-life experiences with input from over 900 people in 9 different countries. Improvements in LCD design and smaller internal antenna result in a reduced bezel size—actually 20% smaller than previous generations—yet our ThinkPads deliver legendary reliability and meet or exceed rigorous military-specification standards. Plus these notebooks lie flat, at a 180-degree angle, adding enhanced flexibility for use and sharing.

Security & Manageability Features
Intel® vPro, Computrace, encrypted hard disk drive, BIOS port locking, Trusted Platform Module, and more, ensure your business-critical data is secure and easily managed.

MIL-SPEC / Military-Specification Testing
Validates the ruggedness, durability, and quality of ThinkPad products by testing against eight parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust.

Award-Winning Keyboard Further Enhanced for Windows 8
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And now it's optimized for Windows 8 with convenient multimedia buttons, function-lock capability, and immediate access to view apps. Plus, a larger, smooth TrackPad with 5-point click integration can be configured multiple ways through Settings.

Long Battery Life
Enjoy all-day computing with up to 12 hours unplugged on the standard 6-cell 56 Wh battery—whether you're working on-the-go or simply enjoying downtime, you get more than a full day on a single charge.

High Resolution Display
Enjoy visuals on a dazzling high resolution display, with HD being our standard offering. The L440 offers a choice between a 14-inch antiglare HD (1366 x 768) or HD+ (1600 x 900) display.

Hinge-Based Latching & Active Protection System
Thinner and stronger, new ThinkPad laptops include hinge-based latching, which features a cleaner, modern easy-open design. Tension in the hinges keeps the cover closed during unexpected drops. Plus, Active Protection System (APS), which works with traditional magnetic HDDs, detects when the system is dropped and reacts by stopping the hard drive to protect your data.

Integrated 720p HD Webcam & Dual Noise-Cancelling Microphones
Enjoy superior web conferencing on your L440, which includes a low-light sensitive 720p HD webcam with wide-angle viewing and face-tracking, dual noise-cancelling microphones with configurations for crystal-clear private and conference mode VOIP meetings, plus, convenient multimedia keys for quick and easy access to microphone, speaker, and camera controls.

Dolby® Speakers With Advanced Audio™
This suite of audio technologies enables your ThinkPad to deliver a crisp, clear surround sound experience over its built-in stereo speakers. The technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.

Integrated Fingerprint Reader (Optional)
Get quick, convenient access and secure login with one swipe.

Fast Data Transfer
Move data quickly between the L440 and other devices with SuperSpeed USB 3.0, which enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals.

WWAN (3G/4G) (Optional)
Add wireless WAN connectivity and go online virtually anywhere without a WiFi connection.

Greenest ThinkPad Available
ThinkPad L Series continues the legacy of saving energy to lower power consumption costs. With numerous environmental certifications like EPEAT® Gold, ENERGY STAR, ULE Gold Sustainable Product Certification, up to 10% post-consumer content, and low halogen, the L440 is good for the planet and your bottom line.

Budget Protection
Ensure cost-effective, worry-free enjoyment of your L440 with accidental damage protection, which keeps you covered in the event of accidental damage caused by drops or spills that occur under normal working conditions.

Short summary description Lenovo ThinkPad L440 Notebook Black 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional:
This short summary of the Lenovo ThinkPad L440 Notebook Black 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L440, 4th gen Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad L440 Notebook Black 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad L440 Notebook Black 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad L440. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Housing material
What the casing of the product is made of.
Polycarbonate
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Dual-screen
No
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
500:1
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-4200M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PGA946
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM86
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA III
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
HDD size
The amount of data that the hard drive can store.
2.5"
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4600
On-board graphics adapter base frequency
400 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
11.1
On-board graphics adapter ID
0x416
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Mini DisplayPorts quantity
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR1HA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
76348
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity (Watt-hours) *
48 Wh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
10 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2438 m
Certificates
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
344 mm
Depth *
The distance from the front to the back of something.
239 mm
Height (front)
The height of the frontside of the product.
2.9 cm
Height (rear)
Height of the backside of the product.
3.42 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.25 kg
Packaging content
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:59
Uk has collected 21 expert reviews for Lenovo ThinkPad L440 Notebook Black 35.6 cm (14") 1366 x 768 pixels 4th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:59
Nl heeft 21 proffesionele recensies verzameld voor Lenovo ThinkPad L440 Notebook Zwart 35,6 cm (14") 1366 x 768 Pixels Vierde generatie Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:59
Fr a recueilli 21 avis d’experts pour Lenovo ThinkPad L440 Ordinateur portable Noir 35,6 cm (14") 1366 x 768 pixels Intel® Core™ i5 de 4e génération 4 Go DDR3L-SDRAM 500 Go Disque dur Windows 7 Professional et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:59
De hat 21 Expertenmeinungen über Lenovo ThinkPad L440 Notebook Schwarz 35,6 cm (14 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der vierten Generation 4 GB DDR3L-SDRAM 500 GB Festplatte Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:59
Testseek ha raccolto 21 recensioni da parte di esperti per Lenovo ThinkPad L440 Computer portatile Nero 35,6 cm (14") 1366 x 768 Pixel Intel® Core™ i5 di quarta generazione 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:59
Es ha coleccionado 21 opiniones de expertos para Lenovo ThinkPad L440 Portátil Negro 35,6 cm (14") 1366 x 768 Pixeles 4ª generación de procesadores Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 7 Professional y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:59
Dk har samlet 21 ekspertanmeldelser for Lenovo ThinkPad L440 Notebook Sort 35,6 cm (14") 1366 x 768 pixel 4th gen Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:27:59
Se har samlat in 21 experttester för Lenovo ThinkPad L440 Bärbar dator Svart 35,6 cm (14") 1366 x 768 pixlar 4:e generationens Intel® Core™ i5 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
notebookcheck.nl
Updated:
2014-05-25 03:27:59
Het is een ThinkPad - maar doet hij ook het denkwerk voor je? Op het eerste zicht ziet De L440 van Lenovo's ThinkPad-serie er goedgebouwd en stabiel uit, zoals verwacht. Kom te weten in ons testrapport of de laptop deze eerste impressie kan waarmaken en k...
Good Erg goede CPUprestaties, Zeer lange batterijduur bij gewoon gebruik (geen max. schermhelderheid, geen veeleisend grafisch werk), Robuuste voedingskabel en plug...
Bad Erg ongewoon touchpad met extreem hoge gevoeligheid, Slechts één USB 3.0poort, Lichte klikgeluiden van de harde schijf (ook bij lezen), Scherm met geringe kijkhoekstabiliteit, Bijkomende kunststoffen haken aan de onderhoudsklep ondanks schroeven...
84%
tweakers.net
Updated:
2014-05-25 03:27:59
Inleiding Mijn ThinkPad X200 begon al aardig oud te worden en dit was ook al behoorlijk te merken ondanks de SSD en 8GB werkgeheugen, dus toch opzoek naar een nieuwe laptop. Eerst had...
Good Bouwkwaliteit, Fijn Toetsenbord, Fijn Touchpad, Weinig fan noise, Gemoderniseerd uiterlijk...
Bad Muisknoppen voor de TrackPoint, Standaard 1 jaar garantie i.p.v. 3 jaar zoals de X,W en T series, Maar één USB 3.0 poort, Geen ThinkLight (verlicht toetsenbord) meer...
Bottom line Voor 800 euro krijg je een degelijke zakenlaptop die een goed toetsenbord en touchpad heeft, wel had er voor de prijs een beter scherm in gemogen met een hogere resolutie. Ook is standaard 1 jaar garantie voor een laptop van deze prijsklasse nogal karig...
80%
notebookcheck.nl
Updated:
2014-11-26 09:28:21
Versterkt. De L-serie is de betaalbare optie in de wereld van ThinkPads. Het apparaat biedt type-comfort, vele aansluitingen (inclusief een docking poort) en een stevige, tijdloze behuizing. Lenovo heeft de laptop uitgerust met een SSD en HD+ beeldscherm...
Good Zeer goede CPU prestaties, Snelle SSD, Lange batterijlevensduur, Stevige behuizing, HDresolutie, Zeer goed toetsenbord, Lage warmteontwikkeling...
Bad Slechts één USB 3.0 poort, Kleine kijkhoeken, Laag contrast...
82%
notebookcheck.biz
Updated:
2014-05-25 03:27:59
Ceci est un ThinkPad, mais va-t-il pour autant réfléchir à votre place ? Au premier abord, le nouveau Lenovo L440 de la ligne ThinkPad semble aussi bien construit qu'espéré. Confirme-t-il cette première impression ? Arrive-t-il à percer sur le marché ?...
Good Très bonnes performances processeur, Très longue autonomie en utilisation classique (écran non paramétré sur la luminosité maximale, pas de tâches graphiques lourdes), Câble et prise de l'alimentation robustes...
Bad Pavé tactile inhabituellement sensible, Seulement un seul port USB 3.0, Disque dur silencieux mais qui claque en lecture, Stabilité des angles de vue perfectible, Clips en plastique pour la trappe de maintenance...
84%
notebookcheck.biz
Updated:
2014-12-02 01:14:27
Upgradé . La gamme L joue le rôle d'offre d'entrée de gamme abordable dans la famille des ThinkPad. Le confort en tape, les nombreuses interfaces (port pour station d'accueil) et le fameux châssis intemporel extrêmement rigide sont au rendez-vous. Lenovo...
Good De très bonnes performances processeur, Un SSD réactif, Longue autonomie, Finition, Résolution HD, Très bon clavier, Faible chauffe...
Bad Un seul port USB 3.0, Faible stabilité des angles de vision, Faibles contrastes...
82%
Pcwelt.de
Updated:
2014-05-25 03:27:59
Das Lenovo Thinkpad L440 beinhaltet einen Intel Core Prozessor mit unterschiedlichen Geschwindigkeiten und Taktraten - je nach Konfiguration. Als Arbeitsspeicher hat Lenovo 4 GB DDR3 SDRAM eingebaut. Auf der Festplatte finden 500 GB Daten Platz. Außer VGA...
Bottom line Notebookcheck.com: 'Das ThinkPad L440 bietet eine sehr gute CPU-Leistung. Das Notebook ist sparsam in der Energieaufnahme, wenn es nicht gerade an den Leistungsgrenzen betrieben wird, und bietet somit unerwartet lange Akkulaufzeiten, auch ohne ULV-CPU.'...
0%
notebookcheck.com
Updated:
2014-05-25 03:27:59
It's a ThinkPad – muss man da noch selber denken? Das neue Lenovo L440 aus der ThinkPad-Reihe sieht wie erwartet zunächst einmal gut verarbeitet aus und wirkt sehr solide. Ob das Notebook dem ersten Eindruck gerecht wird und wie es sich darüber hinaus in...
Good sehr gute CPULeistung, sehr lange Akkulaufzeit im „Normalbetrieb“ (Monitor nicht auf volle Helligkeit und keine anspruchsvolle Grafik), Kabel und Stecker am Netzteil sind robust verarbeitet...
Bad Das sehr gewöhnungsbedürftige Touchpad mit einer sehr hohen Empfindlichkeit, nur ein USB 3.0 Anschluss, leichtes Klackern der Festplatte (auch beim Lesen), Display mit geringer Blickwinkelstabilität, Trotz Schrauben noch zusätzliche Haltenasen aus Plastik...
Bottom line Lenovo ThinkPad L440 Das ThinkPad L440 bietet eine sehr gute CPU-Leistung. Das Notebook ist sparsam in der Energieaufnahme, wenn es nicht gerade an den Leistungsgrenzen betrieben wird, und bietet somit unerwartet lange Akkulaufzeiten, auch ohne ULV-CPU...
79%
notebookcheck.com
Updated:
2014-11-16 06:20:59
Aufgemotzt. Die L-Serie ist der günstige Einstieg in die ThinkPad Welt. Hier gibt es Schreibkomfort, viele Anschlüsse inklusive Docking Port und ein robustes, zeitloses Chassis. Jetzt liefert Lenovo den Klassiker mit SSD und HD+-Panel aus. Wird das L440 d...
Good sehr gute CPULeistung, schnelle SSD, lange Akkulaufzeiten, robust verarbeitet, HDAuflösung für mehr Übersicht, sehr gute Tastatur, geringe Abwärme...
Bad nur ein USB 3.0 Anschluss, Display mit geringer Blickwinkelstabilität, Display mit schwachem Kontrast...
Bottom line Lenovo ThinkPad L440 - gleich mitnehmen zur Uni? Lenovo motzt sein ThinkPad L440 in der Version 20AT004QGE mit einem HD+-Panel und einer SSD auf, zum erschwinglichen High-End-Profi-Book wird es damit aber nicht. Der Kontrast von 200:1 ist lausig, und die...
82%
notebookcheck.it
Updated:
2014-05-25 03:27:59
E' un ThinkPad – può fare al caso vostro? A primo impatto il nuovo Lenovo L440 della linea ThinkPad appare ben realizzato e rigido come ci si aspettava. Vediamo nel nostro report se questo portatile riesce a confermare la prima impressione, e se riesce a...
Good Prestazioni CPU molto buone, Autonomia della batteria molto ampia con l'utilizzo quotidiano (lo schermo a luminosità non massima, e nessun carico di lavoro grafico), Alimentatore e plug robusti...
Bad Touchpad insolito con una sensibilità estrema, Solo una porta USB 3.0, Hard drive un po' rumoroso (anche in sola lettura), Scarsi gli angoli di visuale, Coperture in plastica sulla cover di manutenzione nonostante le viti...
84%
notebookcheck.org
Updated:
2014-05-25 03:27:59
Es un ThinkPad – ¿pensará por ti? A primera vista, el nuevo L440 de la serie ThinkPad de Lenovo parece bien construido y tan rígido como es de esperar. Descubre en nuestro informe de pruebas si el portátil iguala esta primera impresión, y si puede competi...
Good Muy buen rendimiento CPU, Muy buena duración de batería en uso rutinario (pantalla no al máximo brillo y sin faena gráfica exigente), Adaptador de corriente y cable robustos...
Bad Touchpad muy inusual con sensibilidad extremadamente alta, Sólo un puerto USB 3.0, Clicks quedos del disco duro (también leyendo), Pobre estabilidad de ángulos de visión de la pantalla, Clips de plástico adicionales en la cubierta de mantenimiento a pesar...
84%
notebookcheck-ru.com
Updated:
2014-05-25 03:27:59
Скрытые таланты. Многие ноутбуки умеют куда больше, чем кажется на первый взгляд. Так и L440, который вроде бы ничем и не выделяется, может выступить в роли отличной няньки! Под мерный рокот штатного жесткого диска будет очень приятно засыпать на работе...
Good хорошая производительность, приличное время работы от батареи...
Bad всего один USB 3.0, шуршащий жесткий диск, не очень удачный экран...
Bottom line Lenovo выпустила еще один неплохой ноутбук, который способен прожить целый рабочий день (7-8 часов) от одного заряда аккумулятора. Разумеется, L440 имеет немало отрицательных сторон, но на фоне конкурентов он смотрится вполне себе жизнеспособно...
79%
notebookcheck.net
Updated:
2014-05-25 03:27:59
There is not much to be said about Lenovo's ThinkPad series (formerly made by IBM). These devices have been available for over two decades, and can probably be counted to the founding devices of compact business laptops. After all, we do have a few ThinkP...
Good Very good CPU performance, Very long battery runtime in routine use (screen not set to full brightness, and no demanding graphics work), Power supply's cable and plug robust build...
Bad Very unusual touchpad with extremely high sensitivity, Only one USB 3.0 port, Quiet hard drive clickingnoise (also when reading), Screen's poor viewing angle stability, Additional plastic clips on the maintenance cover despite screws...
Bottom line Lenovo ThinkPad L440 The ThinkPad L440 provides very good CPU performance. The laptop's power consumption is low when it is not running at its performance limits, and thus achieves unexpectedly long battery runtimes, even without a ULV CPU. We found it...
84%
notebookcheck.net
Updated:
2014-11-20 07:49:30
Lenovo sells its ThinkPad L line with different components for prices ranging from 620 to 800 Euros . Users who are not satisfied with a Core i3, HDD and HD screen can opt for the premium model, which we now have on our desk. A Core i5 4300M , 180 GB SSD...
Good Very good CPU performance, Swift SSD, Long battery life, Solid build, HD+ resolution for more overview, Very good keyboard, Low waste heat...
Bad One USB 3.0 port only, Screen's low viewing angle stability, Screen's low contrast...
Bottom line Lenovo ThinkPad L440 - take it to university right away? Lenovo beefs up its ThinkPad L440 version 20AT004QGE with an HD+ screen and SSD . However, that does not make its to an affordable high-end laptop for professionals. The contrast of 200:1 is lousy...
82%
notebookcheck.info
Updated:
2014-05-25 03:27:59
É um ThinkPad – será que ele vai pensar por você? A primeira vista, o novo Lenovo L440 da linha ThinkPad parece ser bem construído e parece rígido como se esperava. Descubra em nosso relatório de teste se o portátil pode consegue manter a primeira impress...
Good Muito bom desempenho da CPU, Muito boas durações da bateria (tela não ajustada com brilho máximo, e sem trabalho gráfico exigente), Construção robusta do conector para o cabo de força...
Bad Touchpad muito raro com sensibilidade extremamente alta, Apenas uma porta USB 3.0, Ruído de clique do disco rígido silencioso (também durante a leitura), Má estabilidade dos ângulos de visão, Clipes de plástico adicionais na tampa de manutenção apesar dos...
79%
notebookcheck.info
Updated:
2014-12-19 01:32:25
Aprimorado. A série L é a entrada acessível para o mundo dos ThinkPads. Ele oferece conforto de digitação, muitas interfaces incluindo uma porta docking, e uma carcaça rígida e eterna. A Lenovo agora entrega o clássico com um SSD e tela HD+. Será que isso...
Good Muito bom desempenho da CPU, Veloz SSD, Longa duração da bateria, Construção resistente, Resolução HDpara maior visão, Teclado muito bom, Baixo aquecimento...
Bad Apenas uma porta USB 3.0, Baixa estabilidade dos ângulos de visão, Baixo contraste da tela...
82%
yesky.com
Updated:
2017-03-18 03:52:38
以E系列的亲民价格,拥有T系列的经典品质,这是众多小黑粉丝小小的梦想。在归于 联想 旗下之后, ThinkPad R系列确实让很多用户实现了这样的梦想,但由于种种原因,R系列在2010年退出市场。E系列是ThinkPad向娱乐市场跨界的起步产品,在很多方面都做了改变,虽然价格较低,但却难得到小黑粉丝的青睐。那么有没有一款机型能平衡E和T之前的优劣呢?答案是有!就是我们今天介绍给大家的ThinkPad L系列。ThinkPad L440 商务本 评测ThinkPad L系列出自打造经典T系的团队,所以经典得...
Bottom line (作者1024责任编辑田文超)天极新媒体 最酷科技资讯扫码赢大奖评论* 网友发言均非本站立场,本站不在评论栏推荐任何网店、经销商,谨防上当受骗!ThinkPadL440 20AT001BCD产品信息报价图片评测处理器型号Intel 酷睿 i7 4600M处理器主频2.9GHz内存容量8GB硬盘容量1TB屏幕尺寸14.0英寸显卡芯片NVIDIA GeForce GT 720M查看更多参数查看更多产品网上商城商品促销价格猜你喜欢点燃游戏的速度与激情 雷神911 Targa首测 追求高性能无须解释 这几款游戏主...
0%
notebookcheck.se
Updated:
2014-12-03 01:44:17
Pimpad. L-modellerna är de billigare instegsmodellerna i ThinkPad-serien. Tangentbordet är bekvämt, många portar och dockningsmöjligheter ingår, i ett tidlöst chassi. Lenovo har nu utrustat klassikern med SSD och HD+-skärm. Gör det L440 till kungen bland...
Good Mycket bra CPUprestanda, Snabb SSD, Lång batteritid, Bra byggkvalitet, Högre upplösning, Mycket bra tangentbord, Lite spillvärme...
Bad Bara en USB 3.0port, Skärmen har låg kontrast och snäva betraktningsvinklar...
82%
kuzniewski.pl
Updated:
2014-06-15 01:50:37
Czternastocalowe laptopy to na naszym rynku specyficzna kategoria. Jeśli szuka się czegoś mniejszego niż popularne 15,6 cala do użytku domowego, zazwyczaj wybiera się model w rozmiarze 13". Inaczej wygląda rynek biznesowy. Tu wyraźnie poręczniejsze od swy...
Good znakomita klawiatura, doskonała kultura pracy, opcjonalny modem, gniazdo stacji dokującej, łatwy dostęp do podzespołów...
Bad matryca w testowanej konfiguracji nie zachwyca warto sięgnąć po wersję z HD...
Bottom line Można się było spodziewać kierunku, w jakim pójdą zmiany w ThinkPadzie L440. Nowe gniazdo dokowania, nowy zasilacz i nowy touchpad to obecnie punkty obowiązkowe modernizacji. Do tego odchudzenie konstrukcji i jednostki centralne Intela czwartej generacji...
76%
notebookcheck.pl
Updated:
2014-07-22 05:20:41
ThinkPad L440 wygląda przy pierwszej styczności na laptop solidny i dobrze wykonany. Czy to początkowe wrażenie znajduje potwierdzenie w rzeczywistości dłuższego użytkowania? Testowany model został wyposażony w rzadko jeszcze spotykany procesor Core i5-43...
Good klawiatura, wydajny procesor dwurdzeniowy, bardzo długa normalna praca na zasilaniu akumulatorowym...
Bad płytka dotykowa, z którą trudno się oswoić, cykanie dysku twardego, matryca o wąskich kątach widzenia, łatwe do wyłamania zaczepy pokrywy serwisowej, tylko jeden port USB 3.0...
Bottom line ThinkPad L440 oferuje dobrą wydajność obliczeniową. Mimo że jego procesor nie jest tak oszczędny jak te stosowane w ultrabookach, pojemny akumulator umożliwia osiąganie długich czasów pracy.Irytujące mogą być zwłaszcza reakcje płytki dotykowej. Najlżejsze...
79%
notebookcheck-tr.com
Updated:
2014-11-28 10:26:00
Güçlendi. L serisi ThinkPad modellerinin makul fiyatlı giriş modellerini oluşturuyor. Rahat yazım ve birçok arayüze sahip model artık SSD ve HD+ ekrana sahip...
Good Çok iyi işlemci performansı, Hızlı SSD, Uzun batarya ömrü, Sağlam yapı, HD+ ekran, Çok iyi klavye, Düşük ısı çıkışı...
Bad Sadece bir adet USB 3.0 portu, Ekranın dar bakış açısı, Ekranın düşük kontrastı...
82%
thehikaku.net
Updated:
2016-12-15 03:23:03
ThinkPad L440は、ThinkPadブランドでありながら、安価な法人向けノートパソコンです。法人向けと言っても、個人でも購入可能です。液晶画面は14型とコンパクトで、HD+(1600x900)の非光沢液晶も搭載可能です。キーボードも打ちやすく、文書入力に適した製品です。ここでは、ThinkPad TシリーズおよびThinkPad Edgeシリーズと比較しながら、本製品をチェックしていきたいと思います。メーカーサイト:レノボ(ThinkPad L440)安価な法人向けThinkPadThinkPa...
Bottom line 以上が、ThinkPad L440のレビューです。ThinkPadブランドの中では、比較的安価な製品です。キーボードが打ちやすく、キー入力は快適です。ただし、安さならThinkPad Edgeシリーズのほうが良く、性能ならThinkPad Tシリーズのほうが良いです。ただ、本機は、ThinkPad EdgeシリーズにはないMiniDisplayPortを搭載していますし、パームレスト部も広いです。このあたりに価値があると思えば本機でも良いと思います。本製品を検討している場合は、ThinkPad Edge...
0%
notebookspec.com
Updated:
2016-12-15 03:23:03
สเปคภายในของตัว Lenovo ThinkPad L440 รุ่นที่ทางทีมงาน NotebookSPEC ได้มาทดสอบนั้น มาพร้อมกับขนาดหน้าจอ 14″ ความละเอียด 1366 x 768 พิกเซล พาเนลมาตรฐาน TN คุณภาพดี ด้านประสิทธิภาพด้วยอย่างการใช้ชิปประมวลผล Intel Core i5-4210M ความเร็ว 2.6GHz ที่สามารถเร่งกา...
Good การเลือกใช้วัสดุมาประกอบสร้างตัวเครื่องและงานประกอบทำได้ดี, สเปกโดยรวมมีความคุ้มค่าต่อราคา, AccuType Keyboard เพื่อสัมผัสในการพิมพ์ที่ดียิ่งขึ้น, คีย์บอร์ดระบายน้ำได้ หากน้ำหกใส่, มี TrackPoint ตามมาตรฐาน ThinkPad, พอร์ตการเชื่อมต่อถือว่าครบครับ, ประสบการ...
Bad เปลี่ยนฮาร์ดดิสก์เป็น SSD แล้ว เร็วทันใจเพิ่มขึ้นอีกแน่นอน, สเปกอาจจะไม่ทันสมัย แต่ถือว่ายังใช้งานได้ดี, มีจำหน่ายที่ร้าน IT CITY เท่านั้น และราคา 14,490 บาทเฉพาะ IT CITY Online...
Bottom line สรุปการใช้งานของ Lenovo ThinkPad L440 ถือว่าให้ประสบการณ์ในการใช้งานที่น่าประทับใจในราคาเพียง 14,490 บาท สมกับเป็นโน้ตบุ๊คสุดคุ้มที่เหมาะผู้ใช้งานระดับทั่วไปอย่างงานเอกสารหรือเล่นอินเตอร์เน็ต ดูหนังฟังเพลง รวมไปถึงผลทดสอบต่างๆ ออกมาได้อยู่ในระดับมาตรฐานเป...
0%
X