location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T440s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20AQ007QUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:19:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4300U 1.9 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - 8.4 h 45 W
  • - Windows 8 Pro 64-bit
Warranty: 3 year
Long product name Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black :
The long product name of Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4300U (1.9 GHz), 8GB RAM, 256GB SSD, 14.0" FHD (1920x1080), Intel HD Graphics 4400, Bluetooth 4.0, Windows 8 Pro 64
More>>>
Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black:
The official description of Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Precision Keyboard Enhanced for Windows 8
Full-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And now it's optimized for Windows 8 with convenient multimedia buttons, LED status indicators, Function-lock capability, and immediate access to view apps. Plus, a larger, smooth trackpad with 5-point click integration — indicated by subtle bumps and stripes — can be configured multiple ways through Settings. Optional backlight makes working in dark environments effortless.

Ultrathin and Ultralight
The ThinkPad T440s Ultrabook is the thinnest and lightest ThinkPad T series laptop we offer. Starting at 3.5 lbs and with a less than 21 mm profile at its thickest point, it's easy to slide into any bag and won't weigh you down.

4th Generation Intel® Core™ Processors
4th generation Intel® Core™ processors deliver the performance to increase productivity for your business. Devices turn on in an instant and are always up-to-date. You can multitask quickly and move effortlessly between applications, collaborate wirelessly in a high quality videoconference — all with the convenience of longer battery life. Plus, you can guard against identity theft and ensure safe access to your network with built-in security features. In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

HD+/FHD Display with IPS Technology
In-Plane Switching (IPS) FHD or HD+ (1920 x 1080 resolution) LCD displays with high brightness. IPS technology allows for vivid colors and nearly 180-degree viewing angles. With optional multitouch you can enjoy the smoothest navigation experience with impeccable response times

Ultradurable Construction & MIL-SPEC Tested
Innovative roll-cage technology adds extra strength and rigidity to the notebook shell and top cover (carbon fiber top with magnesium bottom for maximum strength without adding weight). Military-specification testing validates the ruggedness, durability, and quality of ThinkPad products by testing against eight parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, and dust.

Power Bridge Battery
The standard configuration of T440s includes (2) 3-cell batteries, one internal and one swappable. Power Bridge allows you to swap the rear battery without powering down your system. This is much needed for long flights or travelers who are away from power sources for an extended period of time.

NFC Technology
Configuring your T440s with Near Field Communication (NFC) provides an easy, secure way to share data, link devices, pair with networks, and other tasks by lightly tapping two devices together.

VGA Port
A VGA port for projector connections in conference rooms is still a business must-have, and a native VGA means no dongles to buy/lose/replace.

Dolby® Speakers with Home Theater® v4
Increased audio clarity and maximized volume output without distortion — enjoy a crisp, clear immersive surround sound experience over built-in stereo speakers. All the power and nuance of the cinema, all the immediacy of live performance, now from your ThinkPad.

Integrated 720p HD Webcam
Crystal clear video, face tracking and keystroke noise suppression technology will help you web conference or chat like you're really there. Dual digital array microphones ensure a premium audio experience.

Fast Data Transfer
Move data between the T440s and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies and backward-compatible with USB 2.0.

Short summary description Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black:
This short summary of the Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T440s, Intel® Core™ i5, 1.9 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T440s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Magnesium, Plastic
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Dual-screen
No
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4300U
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
1.9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4300 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Mobile network generation
3G
3G standards
HSPA+
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Total number of SATA connectors
4
Number of SATA III connectors
4
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1ED
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76308
Conflict-Free processor
Yes
Battery
Number of battery cells
3+3
Battery life (max)
8.4 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2438 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
331 mm
Depth
226 mm
Height
20.6 mm
Weight *
1.59 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:37:33
Uk has collected 66 expert reviews for Lenovo ThinkPad T440s Intel® Core™ i5 i5-4300U Laptop 35.6 cm (14") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-25 02:37:33
There was lots of excitement in the office when we finally got our hands on the Lenovo ThinkPad T440s, mainly because of the ground-up redesign that Lenovo performed on this 14in business laptop. We detailed a lot of the changes in our article about the r...
Good Excellent keyboard, Hot-swappable battery, Solid build quality, Good range of ports, plus dock option...
Bad Touchpad wasn't always usable after waking from sleep, The 1600x900 panel has narrow vertical viewing angles...
Bottom line A great keyboard, strong physical design, plenty of useful connectivity, and a hot-swappable battery, all make the ThinkPad T440s a top contender as far as business laptops are concerned. We think it's a wonderful overall notebook except for some touchpad...
80%
techradar.com
Updated:
2014-05-25 02:37:33
Haswell changed everything in the ultrabook world, and Lenovo has risen to meet the challenge. It's already reworked the design of its ThinkPad line, giving them sleeker bodies and lighter builds. Now it's embracing the marathon battery life that Intel's...
Good Full HD display, i7 Haswell power, Claims 12, hour battery life...
Bad Hard to open the lid with one hand...
Bottom line Make no mistake: The ThinkPad T440s offers the experience you expect from a Lenovo laptop. The typing and tracking experience on this ultrabook is bar none, and you'll have a hard time wearing the machine down with general business-oriented tasks. In that...
0%
techradar.com/au/
Updated:
2014-06-29 03:42:30
Lenovo is on a mission with the ThinkPad. It's a mission of not just making the Chinese vendor's business-bent laptops thinner and lighter, but simpler, more stylish and more versatile.One of Lenovo's recent attempts at modernizing the brand is the ThinkP...
Good Punchy keyboard, Lengthy battery life, Hot swappable batteries, Sharp display...
Bad Quite dense, Big tradeoffs for battery life, Pointless touchscreen, Middling value...
Bottom line With its square, uniform, clean 14-inch frame, the ThinkPad T440s is likely the closest you'll get to the traditional ThinkPad experience. And it lives up to the experience you expect with gusto. But laptops have changed a lot, even in the business scene...
70%
itreviews.com
Updated:
2014-06-29 03:42:30
Lenovo has been making business laptops for several years, but in the world of PC manufacturers, the only way to stay relevant is to stay current, and Lenovo does this with the Lenovo Thinkpad T440s. A business ultrabook, the ThinkPad T440s delivers the t...
Bottom line The Lenovo ThinkPad T440s is a very well-made business ultrabook, but even great battery life, decent performance, and a few unique features aren't enough to make it stand out above the rest...
60%
Digitaltrends.com
Updated:
2014-06-29 03:42:30
The last few years have seen the release of the first truly touch-centric Windows operating system, the introduction of incredibly efficient Intel 4 th -gen processors, and the rise of the tablet, all of which has encouraged change in the laptop market. L...
Good Great keyboard, Decent 1080p touchscreen, Can run up to 28 hours on optional 6-cell battery...
Bad Some materials feel cheap, Poor audio quality, Frustrating touchpad, Mediocre value...
Bottom line There's no doubt that the T440s represents a new direction for the ThinkPad line, but whether it's a better direction is harder to say. In some areas, such as size, weight and display quality, this new ThinkPad is clearly superior to its older siblings...
70%
itbusiness.ca
Updated:
2014-07-26 05:40:26
The Lenovo T-series notebooks are legendary. They have long held a reputation as some of the best business notebooks you can buy, but traditionally have always been a big on the big side. However, a few years ago Lenovo introduced the ‘S' models of the T...
0%
thunderbaylive.com
Updated:
2014-08-06 07:58:22
Lisa Gade reviews the Lenovo ThinkPad T440s business Ultrabook with a full HD 14″ touch screen and Intel Haswell 4th generation Core i5 and i7 CPUs. The 3.6 lb. laptop is 0.8″ thick and it features the usual ThinkPad rugged build and excellent keyboard wi...
0%
ouritdept.co.uk
Updated:
2015-06-13 04:44:17
Lenovo recently released an improvement in the ThinkPad T line of laptop computers. The T440s still provides many of the well liked features in the ThinkPad such as the durable construction and generous number of connectivity options. However, Lenovo has...
Good High quality display screen with 10point touch functionality and IPS is perfect for business, Lightweight and durable design enhances portability, Excellent processing performance provides for easy multitasking, Power Bridge technology ensures longer batt...
Bad Design for the extended battery is unusual, Webcam is not bad but could use some improvement...
Bottom line Lenovo ThinkPad T440sThe final verdict...Lenovo made the right decision in keeping some of the features that make this line of business laptops a popular choice for many professionals. And to advance the T440s further into a positive direction, Lenovo add...
0%
futurefive.co.nz
Updated:
2016-02-20 07:35:30
Accountants are boring. We all know it. They're good solid workers, but are not known for their fun and spontaneity. When was the last time you saw a stylish accountant? Are they bred to be dull?Can you guess where I'm going with this yet?The Lenovo Think...
Good It's ugly, like you need to slap some pretty into it, Summary, The Thinkpad doesn't appear to have changed from its early iterations in its styling. That evolution hasn't occurred. Maybe that retro devices are coming back in means that the ThinkPad will...
Bad The Pros might not be entirely factual YMMV, It's ugly, like you need to slap some pretty into it...
Bottom line The Thinkpad doesn't appear to have changed from its early iterations in its styling. That evolution hasn't occurred. Maybe that retro devices are coming back in means that the ThinkPad will have a revival.After all, what it's designed for is what it does...
0%
mobiletechreview.com
Updated:
2014-05-25 02:37:33
twitter: @lisagade) The ThinkPad T440s is the slimmed down version of Lenovo's 14" T Series business laptop. With each iteration the "s" model gets even slimmer and lighter, and the new Intel Haswell model weighs just 3.6 pounds and is 0.8" thick. No...
Good Nice full HD display with wide color gamut, superb keyboard, durable build, Power Bridge battery system...
Bad Ultrabook CPUs and integrated graphics are your only options...
Bottom line The ThinkPad T440s is the slim 14" business portable to beat. Lenovo calls it an Ultrabook, which might be stretching what you think of as an Ultrabook, but it meets Intel's criteria for that name (Intel invented the marketing term "Ultrabook"). No, i...
80%
notebookcheck.net
Updated:
2014-05-25 02:37:33
About three months ago, we put the 20AQ-S00500 version of the Lenovo Thinkpad T440s (i5-4200U, 4GB RAM, HD+-Display, 500 GB HDD) through our comprehensive battery of tests. Even this basic configuration received an overall score of 88% -- a "very good" ov...
Good Compact case, Good hardware and connectivity options, Good keyboard, Very good display, Very good application performance, Runs quietly, Remains cool under load, Long battery life...
Bad Clickpad takes some getting used to, Limited CPU performance when the graphics load is heavy, Bulky spare battery...
Bottom line Lenovo Thinkpad T440s 20AQ0069GEAfter the ThinkPad T440s' basic model did so well in our tests, and now that Lenovo made improvements in several of the areas we previously critiqued, we are not surprised that an indisputably first-class device now sits be...
91%
pcper.com
Updated:
2014-06-29 03:42:30
Arguably some of the most thoughtful machines on the market are Lenovo’s venerable ThinkPads, which—while sporadically brave in their assertions—are still among the most conservative (yet simultaneously practical) notebooks available. What makes th...
Bottom line With the T440s, Lenovo has sent a clear message that this machine is about portability first, power second.  Its low-voltage chipset, limited RAM expandability, and hyper-conservative thermal management (which provokes throttling under even moderate GPU l...
0%
hothardware.com
Updated:
2014-06-29 03:42:30
If you’ve ever worked in a professional environment for an extended period of time, chances are you’ve used an IBM-come-Lenovo ThinkPad at some point. Their simple black rectangle designs with the little red dot on the keyboard are downright iconic, bu...
Good Extremely quiet system, Multiple battery options, Good redesign of a classic look...
Bad 128GB SSD not especially spacious, Price compared to other similar Lenovo offerings, Some bloatware...
Bottom line It can be hard to get juiced up over a business-ish ThinkPad that looks an awful lot like ThinkPads of times past, but Lenovo did a good job of maintaining the series' classic looks without bowing to them. The company completely redesigned the touchpad ar...
75%
computershopper.com
Updated:
2014-06-29 03:42:30
Long before Lenovo claimed top rank among the world's PC makers, ThinkPad laptops were a staple of the business world. Thanks to their best-in-class keyboards, stellar ergonomics, and trademark red pointing sticks, ThinkPads are widely regard...
Good Lightweight and durable design, Excellent keyboard and touch pad, Loud audio, Crisp and vivid 1080p touch screen, Power Bridge tech lets you switch batteries without powering down...
Bad Slower multimedia performance than competing models...
Bottom line Thanks to its lightweight and durable design, world-class keyboard, responsive touch pad, crisp full HD touch screen, and solid Core i5 performance—not to mention its impressive battery life—the Lenovo ThinkPad T440s is one of the best business noteb...
90%
techreviewsource.com
Updated:
2014-06-29 03:42:30
Lenovo has been making business laptops for several years, but in the world of PC manufacturers, the only way to stay relevant is to stay current, and Lenovo does this with the Lenovo Thinkpad T440s. A business ultrabook, the ThinkPad T440s delivers the t...
Good Solid performance from Intel Core i54200u processor. Speedy performance, thanks to solidstate drive.
Bad Local storage is small (128GB). No HDMI output. Touchpad quirks may not appeal to all users...
Bottom line The Lenovo ThinkPad T440s is a very well-made business ultrabook, but even great battery life, decent performance, and a few unique features aren't enough to make it stand out above the rest...
70%
pcmag.com
Updated:
2014-06-29 03:42:30
Lenovo has been making business laptops for several years, but in the world of PC manufacturers, the only way to stay relevant is to stay current, and Lenovo does this with the Lenovo Thinkpad T440s. A business ultrabook, the ThinkPad T440s%displayPrice%...
Good Solid performance from Intel Core i5-4200u processor. Speedy performance, thanks to solid-state drive.
Bad Local storage is small (128GB). No HDMI output. Touchpad quirks may not appeal to all users...
Bottom line The Lenovo ThinkPad T440s is a very well-made business ultrabook, but even great battery life, decent performance, and a few unique features aren't enough to make it stand out above the rest...
70%
slashgear.com
Updated:
2014-06-29 03:42:30
Among Lenovo 's newest offerings this year is another release in the T-Series lineup, the T440s. With this ultrabook comes all the trimmings you'd expect to see: Windows 8 Pro, a touchscreen display, Intel Haswell under the hood, and the ever-present Trac...
Bottom line The ThinkPad T440s might disappoint you if you're in the market for a very thin, sleek ultrabook, as this model is neither of those things. It is a black-colored, no-nonsense ultrabook with a bit of heft behind it and the durability necessary to handle...
0%
notebookreview.com
Updated:
2014-06-29 03:42:30
Lenovo's popular ThinkPad T Series just got better. The Lenovo ThinkPad T440s offers many of the features expected of a ThinkPad; including high-quality keyboard, ample connectivity and a durable chassis. But the device also looks to address a number of t...
Good Excellent IPS touchscreen, Durable chassis design, Long battery life (with swappable batteries), Strong performance...
Bad Not exactly lightweight, Extended battery design is awkward, Expensive...
Bottom line The Lenovo ThinkPad T440s propels the popular enterprise line in the right direction. The transition to Intel's fourth-generation CPUs along with the interchangeable batteries offer outstanding battery life, while the boost in specs provide even better pe...
93%
Laptopmag.com
Updated:
2014-06-29 03:42:30
Lenovo's ThinkPad T Series laptops have a legendary reputation amongst business users or anyone who needs to get serious work done. The 14-inch ThinkPad T440s continues this rich tradition, offering long battery life, strong performance, a best-in-class k...
Good Bright and colorful screen, Best-in-class keyboard, Strong performance, Long battery life, Hot swappable batteries...
Bad Bulky extended battery, TrackPoint buttons are stiff...
Bottom line The Lenovo ThinkPad T440s is the business laptop to beat, offering long battery life, a great keyboard and fast performance in a thin and light design...
80%
notebookcheck.net
Updated:
2014-07-10 01:23:49
When we tested the device, Lenovo announced on its website that delivery delays are expected for the Thinkpad T440s. The reason for that is a high demand. It came not as a surprise to us since the T440s takes first place in the business notebook charts. S...
Good Compact, well-manufactured casing, Good equipment, Very good keyboard, Very good IPS display, Very good performance, Works silently, Good battery life, Possible to play games on it, Recovery DVD for Windows 8 Pro, 3G modem, 36 month warranty...
Bad One needs to get used to the clickpad, Limited CPU performance for simultaneous graphics load, No docking port...
Bottom line Lenovo ThinkPad T440s 20AQ006BGEThe ThinkPad T440s 20Aq006BGE is almost identically equipped as the ThinkPad T440s 20AQ0069GE (Core i7-4600U, HD Graphics 4400). The notebook has a bright and high in contrast full HD IPS panel, a powerful processor, a fast...
88%