Product Brochure/Datasheet
(5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Personal video conferencing system
- - Bluetooth
- - Built-in speaker(s) RMS rated power: 10 W
- - Internal memory: 8000 MB Total storage capacity: 128 GB
- - Ethernet LAN 1000 Mbit/s Wi-Fi
- - Power source type: AC
- - Black
Long product name Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system
:
Qualcomm QCS8250 (8C, 8x Kryo 585 2.4GHz), 8GB Soldered LPDDR5, 128GB UFS 3.1, Adreno 650 GPU, 27" FHD (1920x1080) IPS Anti-glare, Touch, Qualcomm Wi-Fi 6 QCA6391, 11ax 2x2 + BT5.1, Android 10
The long product name of Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Qualcomm QCS8250 (8C, 8x Kryo 585 2.4GHz), 8GB Soldered LPDDR5, 128GB UFS 3.1, Adreno 650 GPU, 27" FHD (1920x1080) IPS Anti-glare, Touch, Qualcomm Wi-Fi 6 QCA6391, 11ax 2x2 + BT5.1, Android 10
More>>>
Short summary description Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system:
This short summary of the Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkSmart View Plus, Personal video conferencing system, Android 10, Black
Long summary description Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system:
This is an auto-generated long summary of Lenovo ThinkSmart View Plus video conferencing system Ethernet LAN Personal video conferencing system based on the first three specs of the first five spec groups.
Lenovo ThinkSmart View Plus. Product type: Personal video conferencing system. Ethernet LAN, Wi-Fi. Bluetooth. Display: IPS, Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels. Operating system installed: Android 10. Product colour: Black