Lenovo logo

Lenovo ThinkCentre M70q Gen 3 Intel® Core™ i5 i5-12400T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22041
Info modified on:
11 Jun 2025, 12:09:49
Short summary description Lenovo ThinkCentre M70q Gen 3 Intel® Core™ i5 i5-12400T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M70q Gen 3, 1.8 GHz, Intel® Core™ i5, i5-12400T, 8 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M70q Gen 3 Intel® Core™ i5 i5-12400T 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M70q Gen 3. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-12400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.