Lenovo logo

Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47539
Info modified on:
10 Aug 2024, 11:44:33
Bullet Points Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:
  • - Windows 11 Pro
  • - Intel Core i3-1005G1 (4MB Cache, 1.2GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty:
1-year, Onsite
Long product name Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics, LAN, WLAN, Bluetooth, Windows 11 Pro

Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

Full-size performance

The ThinkCentre M60e Tiny desktop boasts full-size processing power with up to 10th Gen Intel® Core™ i5 processors and up to two DDR4 SODIMM (2666MHz) memory slots that put you in charge of the optimal configuration.

Industry-leading security

Innovate fearlessly on the ThinkCentre M60e Tiny desktop. It’s equipped with the reinforced security of ThinkShield—the most comprehensive, end-to-end security solution on the market. It combines industry-leading hardware, software, services, and processes—along with built-in Trusted Platform Module (TPM) 2.0 firmware—to protect your ideas and your business.

Easy expandability

The ThinkCentre M60e Tiny desktop is designed to grow with your business. From industry-specific equipment to legacy peripherals, this desktop can connect them all. Connect to two displays for maximum multitasking and use the front-facing USB-C port for fast, convenient charging and quick data sharing.

Scalable upgradeability

IT managers will love how easy the ThinkCentre M60e is to deploy, upgrade, and manage, thanks to built-in driver support for older OS versions. Tool-less access to the SSD and memory module make expansion and maintenance fast and efficient.

Enhanced user experience

The ThinkCentre M60e Tiny desktop is designed with people—and shrinking workspaces—in mind. Its sleek, modern design and compact 1L housing allow this PC to fit seamlessly into modern offices, small businesses, or retail environments—either customer-facing, mounted out of the way, or bundled with an optional Tiny-in-One (TIO) monitor.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M60e, 1.2 GHz, Intel® Core™ i3, i3-1005G1, 8 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M60e Intel® Core™ i3 i3-1005G1 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M60e. Processor frequency: 1.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-1005G1. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.25 kg. Product colour: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.