Lenovo logo

Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise GAC Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40169
Info modified on:
10 Aug 2024, 11:37:24
Bullet Points Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise GAC Wi-Fi 5 (802.11ac) Black:
  • - Windows® 11 IoT Enterprise GAC 64
  • - Intel Core i5-8365UE (6MB Cache, 1.6GHz)
  • - 25.7 cm (10.1") Full HD 1920 x 1200 WVA Touch
  • - 16GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty:
3-year, Onsite with Premier Support + First Year Maintenance, 3Y Premier Support Upgrade from 3Y Onsite
Long product name Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise GAC Wi-Fi 5 (802.11ac) Black:

Intel Core i5-8365UE (6MB Cache, 1.6GHz), 16GB DDR4-SDRAM, 256GB SSD, 25.7 cm (10.1") Full HD 1920 x 1200 WVA Touch, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Windows® 11 IoT Enterprise GAC 64

Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise GAC Wi-Fi 5 (802.11ac) Black:

Meetings just got easier.
The ThinkSmart Hub meeting room device is making meetings more efficient than ever. Built on the Microsoft Teams platform with 8th Gen Intel® Core™ processors, the redesigned Hub has a slimmer design with a sleeker display, more speakers and microphones, an innovative single-cable mechanism, and more visible indicator lights. It’s still scalable across room sizes and features one-touch meeting start, for the best possible Microsoft Teams experience.

Short summary description Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise GAC Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkSmart Hub, 25.6 cm (10.1"), Full HD, Intel® Core™ i5, 16 GB, 256 GB, Windows 11 IoT Enterprise GAC

Long summary description Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise GAC Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkSmart Hub. Product type: All-in-One PC. Display diagonal: 25.6 cm (10.1"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen, Panel type: WVA. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 11 IoT Enterprise GAC. Product colour: Black

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.