Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation C30 + FQC-08294 E5-2609 Tower Intel® Xeon® E5 Family 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Workstation Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C30 + FQC-08294
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11369M3+FQC-08294
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2636
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 25 Nov 2020 15:22:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Lenovo ThinkStation C30 + FQC-08294 E5-2609 Tower Intel® Xeon® E5 Family 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Workstation Black :
The short editorial description of Lenovo ThinkStation C30 + FQC-08294 E5-2609 Tower Intel® Xeon® E5 Family 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Workstation Black

Intel Xeon E5-2609 (10M Cache, 2.4GHz), 8GB ECC DDR3, 1000GB HDD, Gigabit Ethernet + Windows 7 Professional 64-bit
More>>>
Lenovo ThinkStation C30 + FQC-08294 E5-2609 Tower Intel® Xeon® E5 Family 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Workstation Black:
The official marketing text of Lenovo ThinkStation C30 + FQC-08294 E5-2609 Tower Intel® Xeon® E5 Family 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Workstation Black as supplied by the manufacturer

The C30 builds on its award-winning design as the world's smallest dual-CPU workstation, supporting two of the latest-generation Intel® Xeon® processors and faster memory performance, and comes with the Windows® 7 Professional OS. The ISV-certified ThinkStation C30 workstations are engineered from the ground up for the Financial Services sector, Computer-Aided Design (CAD) and Digital Content Creation (DCC) centers.

The C30 comes preloaded with Windows® 7 Professional and supports up to two Intel® Xeon® E5 2600 series processors, with Turbo Boost Technologyy, up to 128GB of Error Correcting Code (ECC) memory @ 1600MHz, and up to an 800W (90%efficient) power supply for high-performance in a compact form factor. Enhanced Experience 3.0

We've partnered with NVIDIA® to deliver professional-grade workstation graphic solutions, yielding superior application performance and stability.

The ThinkStation C30 workstation is certified by multiple leading ISVs, ensuring maximum performance and reliability. The certification also includes support from ISVs if software operational issues occur. Additionally, Error Correcting Code (ECC) memory provides greater data accuracy, improves system up-time, and protects against loss of data due to memory error. And the unique thermal design of the ThinkStation workstation is engineered for maximum cool air delivery to key components, reducing the risk of hardware failure.

- Intel® vPro™ with Active Management Technology (AMT) allows IT personnel to access, diagnose, repair, manage, and secure workstations from remote locations, saving time and reducing maintenance costs.
- Tool-less interior enables quick and easy maintenance and upgrades of key components.
- User-friendly design features like a recessed power button prevents potential loss due to accidental shutdown.
- Front-access media ports with illuminated I/O icons allow you to easily connect devices to the right I/O ports, even in dark environments.

Built with 50% post-consumer content, along with an 80 PLUS® Gold-certified 90% efficient power supply, the ThinkStation C30 workstation is friendly to the planet and your bottom line. Additionally, the C30 features several environmental certifications.

Short summary description Lenovo ThinkStation C30 + FQC-08294 E5-2609 Tower Intel® Xeon® E5 Family 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Workstation Black:
This short summary of the Lenovo ThinkStation C30 + FQC-08294 E5-2609 Tower Intel® Xeon® E5 Family 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation C30 + FQC-08294, 2.4 GHz, Intel® Xeon® E5 Family, E5-2609, 8 GB, 1000 GB, Windows 7 Professional

Long summary description Lenovo ThinkStation C30 + FQC-08294 E5-2609 Tower Intel® Xeon® E5 Family 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation C30 + FQC-08294 E5-2609 Tower Intel® Xeon® E5 Family 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation C30 + FQC-08294. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2609. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 18.5 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor model *
E5-2609
Processor family *
Intel® Xeon® E5 Family
Processor cores *
4
Processor frequency *
2.4 GHz
Processor boost frequency
2.5 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
10 MB
Processor cache type
Smart Cache
Processor threads
4
System bus rate
6.4 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-2600
Processor codename
Sandy Bridge EP
Thermal Design Power (TDP)
80 W
Tcase
70 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
Number of QPI links
2
Stepping
M1
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
750 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800,1066 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR3-SDRAM
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1000 GB
HDD interface
Serial ATA
Card reader integrated *
No
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port *
No
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
3
Design
Chassis type *
Tower
Number of 3.5" bays
3
Number of 5.25" bays
1
Product colour *
Black
Performance
Motherboard chipset
Intel® C602
Audio system
High Definition Audio
Password protection
Yes
Password protection type
Power on
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Trial software
Microsoft Office
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
2
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
64588
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Certification
GREENGUARD
Weight & dimensions
Width *
130 mm
Depth *
444 mm
Height *
427 mm
Weight *
18.5 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
Features
Images Type Map
Technical details
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Other features
Cooling type
Active