location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22 Gen3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10R1PAR1US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191545564321 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6cm (21.5") Full HD 1920 x 1080 W-LED IPS
  • - 4ms, 16:9, 250cd/m², 1000:1
  • - USB, DisplayPort
Warranty: 3-year
Long product name Lenovo 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black :
The long product name of Lenovo 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54.6cm (21.5") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.78M, 4ms, 178°/178°, 1000:1
More>>>
Lenovo 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
The official description of Lenovo 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre Tiny-in-One 22 Gen3 + ThinkCentre Tiny that comfortably manages your workspace. Tiny-in-One 22Gen3 with AIO features Equipped with Camera with Mic. for VOIP. Meanwhile keep a borderless LED panel, lift / tilt / pivot / swivel stand, DisplayPort connectivity, and enjoy reliable performance at an affordable price. Tiny-in-One22Gen3 is also a standard monitor which works with all PCs AIO Features Ready For Enterprise – TIO22Gen3 with Camera + Mic. For VOIP, Touch offering AIO features ready to meet Enterprise Bidding business spec. It not only can enhance productivity for the customer, but also improves TIO user experience. Eye Comfort to enhance Productivity – Eye Comfort solution fully compliant with TIO3-22/24. Eye comfort features can reduce users' eye fatigue and can also enhance office user productivity. Rotatable screen to improve the user experience – Screen rotatable with TIO3-22/24 pivot stand. Rotatable screen features can not only enhance the user experience, but can also cover more user scenarios, especially healthcare and finance scenarios. New Plug & Play for Enterprise – one-step, no-tool setup. The modular design means that each component can be easily replaced on its own schedule, yielding the lowest TCO of any 21.5" commercial AIO. Fits anywhere with VESA-compatible mount. Space-saving via industry-leading borderless design -- TIO22Gen3 can fit in a 20” AIO Space thanks to its 21.5” industry-leading borderless design. Borderless design also creates a sleek, clean look. Refresh DT/monitor separately – enjoy a Full AIO experience with Lenovo Tiny PC. However, without Tiny, TIO can work as standalone monitor that is compatible with all brands NB and DT.

Short summary description Lenovo 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Lenovo 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 22 Gen3, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Lenovo 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Lenovo 22 Gen3 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Lenovo 22 Gen3. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Country Distributor
United States 1 distributor(s)