location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo V310z Intel® Core™ i3 i3-7100 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V310z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10QH0004LS
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lenovo V310z Intel® Core™ i3 i3-7100 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the Lenovo V310z Intel® Core™ i3 i3-7100 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo V310z, 49.5 cm (19.5"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo V310z Intel® Core™ i3 i3-7100 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Lenovo V310z Intel® Core™ i3 i3-7100 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Lenovo V310z. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.9 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7100
Processor cores
2
Processor threads
4
Processor frequency *
3.9 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
51 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Kaby Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR35C
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA III
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Audio chip
Realtek ALC233
Audio system
HD
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H110
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97455
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
494 mm
Depth (with stand)
227 mm
Height (with stand)
341 mm
Weight (with stand)
6.87 kg
Width (without stand)
494 mm
Depth (without stand)
59 mm
Height (without stand)
404 mm
Weight (without stand)
5.44 kg
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No