location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo V520s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V520s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10NNA001LS
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo V520s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black :
The long product name of Lenovo V520s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-7100 (3M Cache, 3.9GHz), 4GB DDR, Intel HD Graphics 630, 500GB HDD, Gigabit Ethernet, Windows 10 Pro 64-Bit
More>>>
Lenovo V520s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:
The official description of Lenovo V520s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big on Performance, Low on Maintenance
The Lenovo V520s small form factor (SFF) desktop featuring powerful processing, high-speed memory, and super-fast storage technology, you can say goodbye to frustrating delays when open opening or loading files. It also has enhanced security solutions like smart USB protection that enables you to control who has access to your critical data. Easy to manage and optimise system performance with Lenovo Companion App, the V520s runs smoothly and efficiently, so you can focus on the important things—like running a successful company.

Smaller Size, Bigger Statement
The V520s small form factor desktop is significantly smaller than a traditional tower but has the same storage capacity as the V520 tower. That means a space-saving system that frees up valuable room on your desk.

Even the Small Things Count
With forward-facing USB ports (4 x USB 3.0), the V520s lets you connect other devices for charging or transferring data, quickly and easily.

A Companion By Any Other Name
The V520s small form factor includes the Lenovo Companion app, your one-stop guide to maximising system performance. This app ensures that your PC remains current on critical updates, while also providing key system information like serial number, user guides, and warranty details in one convenient location. Lenovo Companion also offers insight and advice from Lenovo experts via tutorials, articles, and the latest tech news.

Go Green, Save Green
The V520s is engineered for energy-efficiency. Thanks to Energy Star 6.1 and GREENGUARD® certifications, power consumption is reduced, which translates to cost savings for you

More Powerful Than a Speeding Locomotive
With the responsiveness and efficiency of 7th generation Intel® Core™ processors, you can switch effortlessly between your favorite apps on your V520s—increasing your productivity or creativity levels along the way.

If It Ran Any Faster, It Might Win a Marathon
The V520s comes with the option of the latest in Solid State Drive (SSD) technology, PCIe SSD. Compared to regular hard drives and SSDs, PCIe enhances performance and runs everything faster—including booting up, running apps, and transferring files.

Hang Would-Be Data Thieves Out to Dry
With Smart USB Protection, you can prevent sensitive data from leaking and ensure that nothing malicious enters your system or network through USB ports. You can even restrict port access on your V520s, while still allowing use of the keyboard and mouse.

Peace of Mind Hardwired In
Every V520s small form factor includes Trusted Platform Module—or TPM—hardwired in. The international standard for securing hardware, TPM delivers extra peace of mind should your PC ever fall into the wrong hands or should someone try to tamper with it.

Short summary description Lenovo V520s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:
This short summary of the Lenovo V520s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo V520s, 3.9 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, Windows 10 Pro

Long summary description Lenovo V520s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of Lenovo V520s Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

Lenovo V520s. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7100
Processor cores
2
Processor threads
4
Processor frequency *
3.9 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
51 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
S0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MMC+, MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Product colour *
Black
Performance
Motherboard chipset
Intel® B250
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR35C
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97455
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
180 W
Weight & dimensions
Width *
290.5 mm
Depth *
343.5 mm
Height *
89 mm
Weight *
4.75 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1