location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M710 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10MQA01DLS
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:37:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M710 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 65 W
  • - Intel® Core™ i5 i5-6400T 2.2 GHz
  • - 4 GB DDR4-SDRAM 2400 MHz
  • - 1 TB HDD
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkCentre M710 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black :
The long product name of Lenovo ThinkCentre M710 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7400T (6M Cache, 2.4GHz), 4GB DDR4, Intel HD Graphics 630, 1TB HDD, Gigabit Ethernet, Windows 10 Pro 64-Bit
More>>>
Lenovo ThinkCentre M710 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:
The official description of Lenovo ThinkCentre M710 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THINK BIG WITH A TINY DESKTOP.
The compact ThinkCentre M710 Tiny desktop boasts a footprint so small it can fit neatly on a bookshelf, behind a monitor, or even under a desk. Engineered to work in the toughest environments, Tiny can handle anything from minor bumps to extreme temperatures and dusty conditions, so you can focus on growing your business and getting your work done.

Tiny Footprint, Big Statement
At 96% smaller than a traditional desktop tower,the M710 Tiny is extremely compact. This tiny desktop fits just about anywhere and can be positioned horizontally or vertically—mount it on a wall, behind a monitor, or even under a desk. You can even power digital signage with a PC that’s easy to hide from view. It delivers reliable, professional-level performance, while freeing up valuable desk-space.

The Benefits of Modular Design
With the ThinkCentre M710 Tiny, you can create your own modular all-in-one PC. Simply use the Tiny inside the back of the ThinkCentre Tiny-in-One (TIO) display. Keep costs down when choosing to upgrade the display and computing power separately, and get more use from your assets over time.

Packs a Punch
The ThinkCentre M710 features a small footprint yet delivers heavyweight performance. With up to three independent displays, or four displays in Mosaic Mode, this Tiny PC expands the limits of desktop computing to enable greater productivity. Ideal for financial and creative industries—and all your multimedia, multitasking needs.

Bigger Isn’t Necessarily Better
Don’t be deceived by its miniature frame, as the ThinkCentre M710 Tiny punches well above its weight. Equipped with a 7th generation Intel® Core™ processor, you can power up in a flash. Intensive tasks like multimedia creation, graphic design, and number-crunching are a walk in the park.

Built for Business—Tested for Your
The ThinkCentre M710 Tiny is built to last in any environment. It carries the Think name, which means it’s tested against military-specification requirements, as well as 200 rigorous quality checks. From enduring arctic temperatures of -20 degrees C, to desert heat of 60 degrees C, this device can more than handle the bumps and bruises of life.

Optional ThinkCentre Dust Shield
Description 2Whether you’re operating in a workshop or just a regular office, dust can build up over time and affect performance and reliability. The ThinkCentre M710 Tiny has an optional dust shield that reduces dust intake, so your machine will last longer, with less maintenance. What's more, the dust filter has an interlocking design so it can be conveniently removed for cleaning, even when the Tiny is mounted.

Short summary description Lenovo ThinkCentre M710 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:
This short summary of the Lenovo ThinkCentre M710 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M710, 2.2 GHz, Intel® Core™ i5, i5-6400T, 4 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M710 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M710 Intel® Core™ i5 i5-6400T 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M710. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400T
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6400 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
950 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Mini PC
Volume
1 L
Placement supported
Horizontal/Vertical
Product colour *
Black
Performance
Motherboard chipset
Intel® B250
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BS
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
88187
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
63 mm
Depth *
188.4 mm
Height *
185.4 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
VESA mount included
Yes