Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1000 GB HDD Tower Black PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M910
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10MNS0FR00
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 631
This statistic is based on the 95124 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92934 free Open Icecat users.
Info modified on: 25 Nov 2020 15:22:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1000 GB HDD Tower Black PC :
The short editorial description of Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1000 GB HDD Tower Black PC

Intel Core5-7500 8GB 256GB SSD Win10Hm (RB)
More>>>
Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1000 GB HDD Tower Black PC:
The official marketing text of Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1000 GB HDD Tower Black PC as supplied by the manufacturer

Tower Desktops That Power Your Business.
Powerful, manageable, and tailored to your business. With the latest performance and storage technology, the ThinkCentre M910 Tower is fast and responsive – handling large files, images and video with ease. These PCs will empower employees to stay productive, while your clients' data stays reassuringly safe. With numerous ports and expansion options, these "desktop transformers" grow with your business. So for maximum horsepower and the freedom to upgrade at will, choose the ThinkCentre tower that's big on performance.​

Big on Power
Get the most power out of your desktop with a ThinkCentre M910 tower. With up to 7th Generation Intel® Core™ i7 processors, your ThinkCentre desktop handles even the most demanding of tasks with ease. Experience a responsive system that boots in seconds and opens applications in no time. And PCIe SSD storage will boost your productivity to three times the performance of traditional SSD technology.

Protect Critical Data
Physically remove your hard drive from a secure and lockable bay at the front of your tower, and prevent data from being accessed by unauthorized third parties. Also, TPM 2.0 now offers even more robust protection for important data.

Customizable – Build the Desktop Your Company Needs
Easily customize your desktop components such as CPU, memory, HDD, and graphics card. Need more performance? Experiencing insufficient graphics capabilities? Simply add in another HDD or install additional memory.

Short summary description Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1000 GB HDD Tower Black PC:
This short summary of the Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1000 GB HDD Tower Black PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M910, 4 GB, DDR4-SDRAM, 1000 GB, HDD, DVD±RW, 64-bit

Long summary description Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1000 GB HDD Tower Black PC:
This is an auto-generated long summary of Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1000 GB HDD Tower Black PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M910. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 6.5 kg. Product colour: Black

Processor
Number of processors installed
Number of processors in the product.
1
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR4-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
64 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x DIMM
Non-ECC
Yes
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Graphics
Discrete graphics adapter *
No
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
2
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Vertical
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Housing material
What the casing of the product is made of.
Metal
Performance
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® Q270
Audio chip
Realtek ALC662
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Product type *
The sub-category of the product.
PC
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
180 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
165 mm
Depth *
The distance from the front to the back of something.
321.4 mm
Height *
The measurement of the product from head to foot or from base to top.
410.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.5 kg
Packaging content
Display included *
This product includes a display.
No
Manual
Yes
Technical details
Sustainability certificates
RoHS,ENERGY STAR
Other features
Optical drives quantity
The number of optical drives e.g. CD players/writers, DVD players/writers.
1
Country Distributor
United Kingdom 1 distributor(s)