location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10MMS0HW00
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 20:23:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 180 W
  • - 4 GB DDR4-SDRAM
  • - 1 TB HDD DVD±RW Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 64-bit
Long product name Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black :
The long product name of Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core7-7700 16GB 1TB SSD Win10Pro 3yr (DBas)
More>>>
Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black:
The official description of Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tower Desktops That Power Your Business.
Powerful, manageable, and tailored to your business. With the latest performance and storage technology, the ThinkCentre M910 Tower is fast and responsive – handling large files, images and video with ease. These PCs will empower employees to stay productive, while your clients' data stays reassuringly safe. With numerous ports and expansion options, these "desktop transformers" grow with your business. So for maximum horsepower and the freedom to upgrade at will, choose the ThinkCentre tower that's big on performance.​

Big on Power
Get the most power out of your desktop with a ThinkCentre M910 tower. With up to 7th Generation Intel® Core™ i7 processors, your ThinkCentre desktop handles even the most demanding of tasks with ease. Experience a responsive system that boots in seconds and opens applications in no time. And PCIe SSD storage will boost your productivity to three times the performance of traditional SSD technology.

Protect Critical Data
Physically remove your hard drive from a secure and lockable bay at the front of your tower, and prevent data from being accessed by unauthorized third parties. Also, TPM 2.0 now offers even more robust protection for important data.

Customizable – Build the Desktop Your Company Needs
Easily customize your desktop components such as CPU, memory, HDD, and graphics card. Need more performance? Experiencing insufficient graphics capabilities? Simply add in another HDD or install additional memory.

Short summary description Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black:
This short summary of the Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M910, 4 GB, DDR4-SDRAM, 1 TB, HDD, DVD±RW, 64-bit

Long summary description Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M910. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 6.5 kg. Product colour: Black

Processor
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Placement supported
Vertical
Product colour *
Black
Housing material
Metal
Performance
Motherboard chipset
Intel® Q270
Audio chip
Realtek ALC662
Password protection
Yes
Product type *
PC
Software
Operating system architecture
64-bit
Power
Power supply *
180 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
321.4 mm
Height *
410.2 mm
Weight *
6.5 kg
Packaging content
Display included *
No
Manual
Yes
Other features
Optical drives quantity
1
Country Distributor
United Kingdom 1 distributor(s)