location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M715q Tiny AMD A12 A12-9800E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M715q Tiny
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10M30009US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190940390252 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M715q Tiny AMD A12 A12-9800E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 65 W
  • - AMD A12 A12-9800E 3.1 GHz
  • - 8 GB DDR4-SDRAM 1 x 8 GB
  • - 128 GB SSD
  • - AMD Radeon R7
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkCentre M715q Tiny AMD A12 A12-9800E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black :
The long product name of Lenovo ThinkCentre M715q Tiny AMD A12 A12-9800E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD PRO A12-9800E (4C, 3.1 / 3.8GHz, 2MB), 8GBx1, 128GB SSD M.2 PCIe NVMe, AMD Radeon R7 Graphics, RTL8821AE ac, 1x1 + BT4.0, Windows 10 Pro 64
More>>>
Lenovo ThinkCentre M715q Tiny AMD A12 A12-9800E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
The official description of Lenovo ThinkCentre M715q Tiny AMD A12 A12-9800E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Think Big With a Tiny Desktop
Fitted with the latest AMD processor, the ThinkCentre M715 Tiny is 96% smaller than a traditional desktop tower and boasts a footprint so small it can fit neatly on a bookshelf, behind a monitor, or even under a desk. Engineered to work in the toughest environments, Tiny can handle anything from minor bumps to extreme temperatures and dusty conditions, so you can focus on growing your business and getting your work.

Packs a Punch
Don't be deceived by its miniature frame, as the ThinkCentre M715 Tiny punches well above its weight. Equipped with a 7th generation AMD PRO processor and DDR4 memory, it generates up to 17% more system performance than previous generations—meaning intensive tasks like content creation, graphic design, and number-crunching are a walk in the park

The Power to Transform
With the ThinkCentre M715 Tiny, you can create your own modular all-in-one PC. Simply use the Tiny inside the back of the ThinkCentre Tiny-in-One (TIO) display. And unlike with all-in-one PCs, you can easily upgrade the display and computing power separately, ensuring you get more use from your assets over time.

Built for Business—Tested for Your Lifestyle
The ThinkCentre M715 Tiny is built to last in any environment. It carries the Think name, which means it’s tested against military-specification requirements, as well as 200 rigorous quality checks. From enduring arctic temperatures of -20 degrees C, to desert heat of 60 degrees C, this device can more than handle the bumps and bruises of life.

Throw Your Cable Manager Away
Not only is the M715 Tiny small, but its simplified cabling means your work station is clutter-free. This tiny desktop fits just about anywhere and can be positioned horizontally or vertically—mount it on a wall, behind a monitor, or even under a desk. It delivers reliable, professional—level performance, while freeing up valuable desk-space.

Optional ThinkCentre Dust Shield
Whether your desktop operates in a workshop or just a regular office, dust can build up over time and affect performance and reliability. The ThinkCentre M715 Tiny has an optional dust shield that reduces dust intake by almost 40 percent—so your machine will last longer, with less maintenance. What's more, the dust filter has an unobtrusive design and can be conveniently removed for cleaning.

Supports up to Three Displays
The M715 Tiny desktop is ideal for the financial world, as well as for the creative industry. It supports up to three independent displays.

Short summary description Lenovo ThinkCentre M715q Tiny AMD A12 A12-9800E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
This short summary of the Lenovo ThinkCentre M715q Tiny AMD A12 A12-9800E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M715q Tiny, 3.1 GHz, AMD A12, A12-9800E, 8 GB, 128 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M715q Tiny AMD A12 A12-9800E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M715q Tiny AMD A12 A12-9800E 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M715q Tiny. Processor frequency: 3.1 GHz, Processor family: AMD A12, Processor model: A12-9800E. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD A12
Processor generation
7th Generation AMD A12-Series APUs
Processor model *
A12-9800E
Processor cores
4
Processor boost frequency
3.8 GHz
Processor frequency *
3.1 GHz
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
M.2
Graphics
On-board graphics card *
Yes
On-board graphics card model *
AMD Radeon R7
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Volume
1 L
Placement supported
Horizontal/Vertical
VESA mounting
Yes
Product colour *
Black
Performance
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
179 mm
Depth *
182.9 mm
Height *
34.5 mm
Weight *
1.3 kg
Packaging content
Display included *
No
Other features
Panel mounting interface
75 x 75,100 x 100 mm