Lenovo logo

Lenovo ThinkCentre Tiny-In-One 22 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116826
Info modified on:
18 Jul 2025, 17:07:30
Short summary description Lenovo ThinkCentre Tiny-In-One 22 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkCentre Tiny-In-One 22, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Lenovo ThinkCentre Tiny-In-One 22 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkCentre Tiny-In-One 22. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.