Lenovo logo

Lenovo ThinkPad Nylon Case 39.1 cm (15.4") Briefcase Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10158
Info modified on:
31 Jan 2024, 23:04:36
Short summary description Lenovo ThinkPad Nylon Case 39.1 cm (15.4") Briefcase Black:

Lenovo ThinkPad Nylon Case, Briefcase, 39.1 cm (15.4"), 1.47 kg

Long summary description Lenovo ThinkPad Nylon Case 39.1 cm (15.4") Briefcase Black:

Lenovo ThinkPad Nylon Case. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 1.47 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.