- - PC Black, Red 210 W
- - Intel® Core™ i5 i5-6500 3.2 GHz
- - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
- - 500 GB HDD DVD±RW
- - NVIDIA® GeForce® GT 720 1 GB Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 10 Pro 64-bit
ThinkCentre M900 SFF, Intel Core i5-6500, NVIDIA GeForce GT 720 1GB, 4GB DDR4, 500GB 7200rpm 2.5" HDD, DVD±RW, 2nd 2.5" Bay, Floor Stand, 210W, Windows 10 Pro 64-bit
Windows 10 Home
It is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. Boot up and resume quickly with technologies like InstantGo. And enjoy additional security features that help to safeguard you against device theft and malicious software.
Small Form Factor
Small form factor desktops balance enterprise-level performance with a convenient, space-saving design. Occupies just 9 litres.
Dust Filters for Product Longevity
Extend the life of your ThinkCentre M900 with unique, Lenovo-developed dust filters. The filters reduce dust intake by almost 40 percent -- so your machine will last longer with less maintenance. What's more, the dust filter has an unobtrusive design and can be conveniently removed for cleaning.
PCIe SSD Support
Enjoy solid-state drive processing speeds with the ThinkCentre M900’s PCIe SSD support. Works great with buffering, caching, and content delivery applications and significantly increases overall performance.
PCI Slot (Optional)
Attach devices and add-on controller cards to your M900’s motherboard with the peripheral component interconnect (PCI) slot. Great for legacy connections.
Intel® vPro™
The M900 includes Intel® vPro™ technology to make enterprise-level manageability even more convenient and cost-efficient. The built-in management capabilities of Intel vPro allow, IT administrators can access your Think PC remotely, even when the system if powered off, to diagnose and repair systems, and automate security patches and updates ensuring your system is always up and running.
Stable Image Platform Program
Intel’s Stable Image Platform Program (SIPP) facilitates the often tricky process of transitioning from one technology generation to the next.
Lenovo ThinkCentre M900 SFF, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M900 SFF. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 210 W. Product type: PC