location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M73z Intel Pentium G G3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M73z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10BC000JMF
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 08:05:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M73z Intel Pentium G G3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 150 W
  • - Intel Pentium G G3220 3 GHz
  • - 50.8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 7 Professional 64-bit
Warranty: 1 year
Long product name Lenovo ThinkCentre M73z Intel Pentium G G3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkCentre M73z Intel Pentium G G3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G3220 (3.0 GHz), 4GB RAM, 500GB HDD, 20.0" HD+ (1600x900), Intel HD Graphics, Windows 7 Professional 64 + Windows 8 Pro 64
More>>>
Lenovo ThinkCentre M73z Intel Pentium G G3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkCentre M73z Intel Pentium G G3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Space-Saving, Ergonomic Design
Reclaim your desk and reduce the amount of space needed by up to 80 percent, compared to traditional desktop configurations. The integrated power supply means one cable is all you need, cutting down on clutter. And this all-in-one includes an ergonomically designed VESA mount and multiple stand offerings, for maximum user comfort from a compact footprint.

Industry-Leading VoIP
Engage in crystal-clear teleconferences with Skype-ready, VoIP-optimized software and hardware, including a 720P HD webcam and optional dual digital array microphone with noise cancellation.

Solid Security & Manageability
The M73z offers some of the best security tools available in the industry, including USB ports disablement to help prevent data theft and network security risks against unauthorized use of storage devices. Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication.

Physical Camera Switch
Lock the webcam, for guaranteed privacy while working or conferencing.

SuperSpeed USB 3.0
Enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals. Backward-compatible with USB 2.0 devices.

View Management Utility
Take advantage of multiple active displays, and enjoy faster multitasking: The expanded work area and easier navigation between applications helps reduce errors and improve productivity as you extend your desktop across multiple displays.

EPEAT® Gold and ENERGY STAR
CertificationSave energy and reduce your power consumption costs – good for the environment and your bottom line.

Short summary description Lenovo ThinkCentre M73z Intel Pentium G G3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkCentre M73z Intel Pentium G G3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M73z, 50.8 cm (20"), HD+, Intel Pentium G, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M73z Intel Pentium G G3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkCentre M73z Intel Pentium G G3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M73z. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Pentium G, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
Full HD
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G3220
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
54, 53
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
QPI
Processor codename
Haswell
Processor series
Intel Pentium G3000 series for Desktop
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1CG
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA III
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
No
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H81
Trusted Platform Module (TPM)
Yes
HDD user password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77773
Power
AC adapter power
150 W
Weight & dimensions
Width (with stand)
506 mm
Depth (with stand)
90.5 mm
Height (with stand)
404.8 mm
Weight (with stand)
7.46 kg
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
Storage drive interface
Serial ATA III
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:08:39
Uk has collected 1 expert review for Lenovo ThinkCentre M73z Intel Pentium G G3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%