Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M73 Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M73
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10AXA0S800
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5696
This statistic is based on the 93453 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91333 free Open Icecat users.
Info modified on: 12 Sep 2020 09:59:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year
Long product name Lenovo ThinkCentre M73 Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Home Premium :
The short editorial description of Lenovo ThinkCentre M73 Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Home Premium

ThinkCentre M73 SFF, Pentium G3220T 2.6GHz, 4GB 1333MHz DDR3 RAM, 500GB 7200rpm SATA HDD, Intel HD Graphics, Gigabit Ethernet, 2x USB 3.0, 4x USB 2.0, VGA, DP, DVD±RW, Windows 7 Professional
More>>>
Lenovo ThinkCentre M73 Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Home Premium:
The official marketing text of Lenovo ThinkCentre M73 Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Home Premium as supplied by the manufacturer

Small Form Factor
The small form factor (SFF) desktop weighs in at 14.55 lbs and is designed to fit into tight spaces — supporting both horizontal and vertical orientations.

Hyper-Fast Wireless Experience
The advanced antenna design provides better signal reception and faster performance from your wireless connection.

PC Cloud Manager 2
Keep your PC fleet healthy and green as you effortlessly monitor and manage your desktop's health and power consumption.

Lenovo Solution Center
Lenovo Solution Center provides access to a simplified dashboard that reflects total system health. This hardware diagnostic tool allows quick access to frequently used system management tools, including backup and restore, antivirus and firewall settings, system/software updates, internet connections, and service and support. Drastically speed migration time with ThinkVantage System Migration Assistant. Spend less time manually searching for drivers and software updates with ThinkVantage System Update.

Fast Data Transfer
Move data between the M73 and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies, and is backward-compatible.

Green Leadership
Certifications like ENERGY STAR 5.2, EPEAT® Gold, and UL Environment Gold mean you'll save money with a more energy-efficient PC. Plus, you can use Desktop Power Manager to customize your power settings and balance power consumption with system performance, helping the planet and your bottom line.

Short summary description Lenovo ThinkCentre M73 Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Home Premium:
This short summary of the Lenovo ThinkCentre M73 Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M73, 2.6 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 7 Home Premium

Long summary description Lenovo ThinkCentre M73 Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Home Premium:
This is an auto-generated long summary of Lenovo ThinkCentre M73 Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Home Premium based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M73. Processor frequency: 2.6 GHz, Processor family: Intel Pentium G, Processor model: G3220T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Virtualization Technology (Intel® VT)
Intel® Virtualization Technology (Intel® VT)

Simplify Virtualization and Reduce Overheads
Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
G3220T
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium G
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
Processor threads
2
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit, 64-bit
Processor series
Intel Pentium G3000 series for Desktop
Processor codename
Haswell
Thermal Design Power (TDP)
35 W
Tcase
66.4 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8,1x8+2x4
Number of processors installed
Number of processors in the product.
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
21.3 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x DIMM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
Number of storage drives installed
Amount of storage drives built into the device.
1
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter base frequency
200 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Maximum on-board graphics adapter memory
1.024 GB
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter DirectX version
11.1
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
SFF
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Horizontal/Vertical
Water cooling system
System using water to remove heat from a machine or system.
No
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Product type *
The sub-category of the product.
PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Intel AppUp® Nitro PDF Adobe® Acrobat Reader AccuWeather Desktop Power Manager PC Device Stage Evernote® Lenovo Cloud Storage by SugarSync Lenovo Companion Lenovo Settings Lenovo Message Center Plus Lenovo Registration Lenovo QuickLaunch Lenovo QuickSnip Lenovo Solution Center Lenovo Support Norton™ Internet Security 2013 – 30 days trial Security Suite Norton™ Studio Password Manager (Ready-to-Install – Win 7) (Web install – Win 8) Product Recovery Rescue and Recovery® (Ready-to-Install) RapidBoot HDD Accelerator 2.0 Skype™ ThinkVantage® System Update View Management Utility Cyberlink PowerDVD Cyberlink – PowerDVD Create, Power2Go and Power Producer Cyberlink – PowerDVD Create, Power2Go and Power Producer i-Filter (JP Only) Microsoft® Office 2013 Trial Adobe Acrobat XI – bundled with MS Office Profressional and MS Office Home and Business Adobe Acrobat XI Standard edition Adobe Acrobat XI Professional Adobe Acrobat Lightroom Microsoft Office Professional 2013 Microsoft Office Home and Business 2013 Microsoft Office Home and Student 2013 Microsoft Office Personal 2013 – Japanese Microsoft Office Home and Business 2013 – Japanese Microsoft Office Professional 2013 – Japanese Norton Internet Security Norton AntiVirus McAfee® Internet Security and McAfee® VirusScann Plus
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SR1CL
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
Intel Reference Heat Sink specification for proper operation of this SKU.
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
77774
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
No
Intel® Rapid Start Technology
Get Up and Running in Seconds Stop waiting for your PC to wake up, and get a computing experience that is instantly on and ready to go with Intel® Rapid Start Technology. This technology saves a snapshot of your activity on the SSD, preparing the system with previously saved active memory pages so that you can resume your work, Internet activity, or paused movie right where you left off.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
240 W
Certificates
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
EL Environment Gold
Weight & dimensions
Width *
The measurement or extent of something from side to side.
334.8 mm
Depth *
The distance from the front to the back of something.
99.1 mm
Height *
The measurement of the product from head to foot or from base to top.
381.8 mm
Packaging content
Display included *
This product includes a display.
No
Mouse included
A mouse is included with this product.
No
Keyboard included
A keyboard is part of the bundle/set.
No
Other features
Optical drives quantity
The number of optical drives e.g. CD players/writers, DVD players/writers.
1
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-x
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:34:46
Uk has collected 7 expert reviews for Lenovo ThinkCentre M73 Intel Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Home Premium and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:34:46
Nl heeft 7 proffesionele recensies verzameld voor Lenovo ThinkCentre M73 Intel® Pentium® G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Zwart PC Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:34:46
Fr a recueilli 7 avis d’experts pour Lenovo ThinkCentre M73 Intel® Pentium®G G3220T 4 Go DDR3-SDRAM 500 Go Disque dur SFF Noir PC Windows 7 Home Premium et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:34:46
De hat 7 Expertenmeinungen über Lenovo ThinkCentre M73 Intel® Pentium®G G3220T 4 GB DDR3-SDRAM 500 GB Festplatte SFF Schwarz PC Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:34:46
Testseek ha raccolto 7 recensioni da parte di esperti per Lenovo ThinkCentre M73 Intel® Pentium® G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Nero PC Windows 7 Home Premium e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:34:46
Es ha coleccionado 7 opiniones de expertos para Lenovo ThinkCentre M73 Intel® Pentium® G G3220T 4 GB DDR3-SDRAM 500 GB Unidad de disco duro SFF Negro PC Windows 7 Home Premium y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:34:46
Dk har samlet 7 ekspertanmeldelser for Lenovo ThinkCentre M73 Intel® Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Sort PC Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:34:46
Testseek получил 7 экспертных оценок для Lenovo ThinkCentre M73 Intel® Pentium G G3220T 4 GB DDR3-SDRAM 500 GB Жесткий диск SFF Черный ПК Windows 7 Home Premium, средний экспертный рейтинг составляет 70 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
70%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:34:46
Se har samlat in 7 experttester för Lenovo ThinkCentre M73 Intel® Pentium G G3220T 4 GB DDR3-SDRAM 500 GB HDD SFF Svart PC Windows 7 Home Premium och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
apcmag.com
Updated:
2015-04-15 06:09:42
Buried inside the slim form is an Intel Core i3-4130T – an older dual core CPU that runs at 2.9GHz. It has Intel HD 4600 graphics, a 500GB HDD and 4GB of RAM. Performance is about what you would expect – on the lower end but more than capable of handling...
70%
chip.com.my
Updated:
2016-12-22 08:30:22
One major hurdle that companies seem to face quite frequently is the need to refresh office hardware every once in a while. Replacing entire units of computers can appear to be quite troublesome, and repairing components will still cause a considerable am...
Good Great performance in a small footprint, Productivity focused design...
Bad Hard to reach ports...
Bottom line As a work machine, the Lenovo ThinkCentre Tiny PC M73 is definitely one of the best work machines we've used. IT technicians would definitely appreciate the simple hot-swap capabilities the Tiny AIO offers, and employees will certainly love its no-compro...
0%
arstechnica.com
Updated:
2020-01-06 20:23:07
0%
pcforalla.idg.se
Updated:
2015-11-08 07:35:50
Nu när Windows 10 har befriat oss från det påtvingade pekgränssnittet kan den traditionella lösningen med dator, stor skrivbordsskärm, mus och tangentbord bli attraktiv igen. ADVERTISING Speciellt när qhd-skärmar med 2 560 x 1 440 bildpunkter börjar bli p...
70%
indianexpress.com
Updated:
2016-12-22 08:30:22
Even as desktop PCs have been struggling to stay relevant in this new, highly miniaturised, world, the pace of innovation on these has not stopped. Forced to go small, they have successfully shrunk themselves, though this has not been able to arrest the s...
0%
digit.in
Updated:
2016-12-22 08:30:22
The Lenovo ThinkCentre M73 is a really tiny form factor PC primarily meant for business use, where things like saving space, operating cost (by reducing electricity bills) and clutter (or the absence of it) matters. Coincidentally, if these things matter...
Good Tiny form factor, Well built, comes with VESA support, Very good keyboard, mouse, Better-than-average performance...
Bad No HDMI port, Can't buy without a monitor...
Bottom line Even though it's sold as a business machine, there's nothing stopping you from buying one of these for your home (however, that lack of an HDMI port is going to hurt for sure). Yes, assembling a rig will cost lower, but it won't be as tiny as the ThinkCen...
0%
economictimes.indiatimes.com
Updated:
2016-12-22 08:30:22
When it comes to desktop computers, what normally comes to mind is a big monitor connected to a large CPU cabinet. There are compact PCs available too, but they cut corners in hardware to bring the CPU down to size. Lenovo's ThinkCentre M73 aims to chang...
0%
X