Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre E73 i3-4160 SFF 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E73
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10AU00KPBP
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5021
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 12 Sep 2020 10:27:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkCentre E73 i3-4160 SFF 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Black :
The short editorial description of Lenovo ThinkCentre E73 i3-4160 SFF 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Black

Intel Core i3-4160 (3M Cache, 3.60 GHz), 4GB DDR3, Intel HD Graphics 4400, 500GB HDD, Gigabit Ethernet, Windows Pro 64-bit
More>>>
Lenovo ThinkCentre E73 i3-4160 SFF 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Black:
The official marketing text of Lenovo ThinkCentre E73 i3-4160 SFF 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Black as supplied by the manufacturer

4th Generation Intel® Core™ Processors
With 10% more processing power, 4th generation Intel® Core™ processors deliver the performance to increase business productivity for your business. They can also guard against identity theft and ensure safe access to your network with built-in security features.

Small Form Factor
Small Form Factor desktops provide the ultimate performance with full-featured scalability, yet weigh as little as 13.2 lbs / 6 kgs.

3.5” Solid State Hybrid Drives
Gain faster data access and up to 10% better performance with the industry-first 3.5” solid state hybrid drives.

Optimized Data and Hardware Security
Keep your business-critical information safe through USB port disablement and the password-protected BIOS and HDD. You can also safeguard your hardware by physically securing your mouse and keyboard, while the Kensington slot enables you to lock down your E73.

Eco-friendly and Energy Efficient
Lenovo Desktop Power Manager lets you balance power management and performance to save energy and lower costs. The E73 is also ENERGY STAR compliant, EPEAT® Gold and Cisco EnergyWise™ certified—so you can feel good about the planet and your bottom line.
Faster Data Transfer

With SuperSpeed USB 3.0, transfer data up to 10 times faster than previous USB technologies. You can also connect to audio- and video-related devices with WiFi and Bluetooth® technology.

Enhanced Graphics
Enjoy rich screen resolution and vivid graphics with NVIDIA® or AMD Radeon™ discrete 3D graphics cards.

Extensive Storage
With up to 2TB in HDD storage, the ThinkCentre E73 has more than enough room for your files, photos, documents, and media.

Advanced Technical Support
You demand a lot from your system and Lenovo Services is here to help you stay productive. Bypass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly.

Short summary description Lenovo ThinkCentre E73 i3-4160 SFF 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Black:
This short summary of the Lenovo ThinkCentre E73 i3-4160 SFF 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre E73, 3.6 GHz, 4th gen Intel® Core™ i3, i3-4160, 4 GB, 500 GB, DVD±RW

Long summary description Lenovo ThinkCentre E73 i3-4160 SFF 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre E73 i3-4160 SFF 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre E73. Processor frequency: 3.6 GHz, Processor family: 4th gen Intel® Core™ i3, Processor model: i3-4160. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 4400. Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
i3-4160
Processor family *
4th gen Intel® Core™ i3
Processor cores *
2
Processor frequency *
3.6 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
Processor threads
4
System bus rate
5 GT/s
Bus type
DMI
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-4100 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
54 W
Tcase
72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8,1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333,1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD size
2.5"
Card reader integrated *
Yes
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 4400
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
11.1
On-board graphics adapter ID
0x41E
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port *
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Product colour *
Black
Performance
Motherboard chipset
Intel® H81
Password protection
Yes
Product type *
PC
Software
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR1PK
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
77488
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Conflict-Free processor
Yes
Power
Power supply *
180 W
Weight & dimensions
Width *
336 mm
Depth *
382 mm
Height *
101 mm
Weight *
6 kg
Packaging content
Display included *
No
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2017-01-15 03:14:00
Uk has collected 1 expert review for Lenovo ThinkCentre E73 i3-4160 SFF 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-15 03:14:00
Nl heeft 1 proffesionele recensie voor Lenovo ThinkCentre E73 i3-4160 SFF Vierde generatie Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-15 03:14:00
Fr a recueilli 1 avis d’experts pour Lenovo ThinkCentre E73 i3-4160 SFF Intel® Core™ i3 de 4e génération 4 Go DDR3-SDRAM 500 Go Disque dur PC Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-15 03:14:00
De hat 1 Expertenmeinung für Lenovo ThinkCentre E73 i3-4160 SFF Intel® Core™ i3 der vierten Generation 4 GB DDR3-SDRAM 500 GB Festplatte PC Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-15 03:14:00
Testseek ha raccolto 1 recensione da parte di esperti per Lenovo ThinkCentre E73 i3-4160 SFF Intel® Core™ i3 di quarta generazione 4 GB DDR3-SDRAM 500 GB HDD PC Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-15 03:14:00
Es ha coleccionado 1 opiniones de expertos para Lenovo ThinkCentre E73 i3-4160 SFF 4ª generación de procesadores Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Unidad de disco duro PC Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-15 03:14:00
Dk har samlet 1 ekspertanmeldelse for Lenovo ThinkCentre E73 i3-4160 SFF 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-15 03:14:00
Se har samlat in 1 experttest för Lenovo ThinkCentre E73 i3-4160 SFF 4:e generationens Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD PC Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
pconline.com.cn
Updated:
2017-02-15 02:21:11
一提到商务电脑的代表产品,相信大家一定会在第一时间想到ThinkPad 笔记本 ,作为专注于商务的产品,“思想本”已经成为了商务笔记本之中的典范。而在商务台式电脑方面,联想也有着不输于“思想本”的产品,这就是 ThinkCentre 系列商务台式电脑, 而“思想中心”在商务领域内的口碑也是相当的不错,是真真正正为商务而生的电脑产品。联想 ThinkCentre E73s拥有多款配置组合供商务用户选择,此次来到PConline评测室的这款产品在配置上表现相当强悍,采用了主频3.2GHz的英特尔 酷睿i7 -...
Bottom line 性能对于商务用户来说永远不是摆在第一位的条件,稳定的性能、强大的服务支持以及精益求精的做工才是商务用户最为看重的表现。而作为Think系列的旗下产品,联想ThinkCentre E73s让我们看到了一个“思想者”该有的表现,不仅在稳定性、做工以及安全性方面有着出色的表现,同时强大的性能实力,也让它不惧任何将会出现的挑战。而作为商务用户来讲,这才是一个值得选择的产品。...
0%