location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E73
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10AS0036UK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:55:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i3 i3-4130 3.4 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL Card reader integrated
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s
Warranty: One year
Long product name Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Tower PC Black :
The long product name of Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4130 (3M Cache, 3.40 GHz), 4GB DDR3, Intel HD Graphics 4400, 500GB HDD, Gigabit Ethernet, No OS
More>>>
Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Tower PC Black:
The official description of Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4th Generation Intel® Core™ Processors
With 10% more processing power, 4th generation Intel® Core™ processors deliver the performance to increase business productivity for your business. They can also guard against identity theft and ensure safe access to your network with built-in security features.

3.5” Solid State Hybrid Drives
Gain faster data access and up to 10% better performance with the industry-first 3.5” solid state hybrid drives.

Optimized Data and Hardware Security
Keep your business-critical information safe through USB port disablement and the password-protected BIOS and HDD. You can also safeguard your hardware by physically securing your mouse and keyboard, while the Kensington slot enables you to lock down your E73.

Eco-friendly and Energy Efficient
Lenovo Desktop Power Manager lets you balance power management and performance to save energy and lower costs. The E73 is also ENERGY STAR compliant, EPEAT® Gold and Cisco EnergyWise™ certified—so you can feel good about the planet and your bottom line.

Faster Data Transfer
With SuperSpeed USB 3.0, transfer data up to 10 times faster than previous USB technologies. You can also connect to audio- and video-related devices with WiFi and Bluetooth® technology.

Enhanced Graphics
Enjoy rich screen resolution and vivid graphics with NVIDIA® or AMD Radeon™ discrete 3D graphics cards.

Extensive Storage
With up to 2TB in HDD storage, the ThinkCentre E73 has more than enough room for your files, photos, documents, and media.

Advanced Technical Support
You demand a lot from your system and Lenovo Services is here to help you stay productive. By-pass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly.

Short summary description Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Tower PC Black:
This short summary of the Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre E73, 3.4 GHz, Intel® Core™ i3, i3-4130, 4 GB, 500 GB, DVD Super Multi DL

Long summary description Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre E73. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Chassis type: Tower. Product type: PC. Weight: 7.5 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4130
Processor cores
2
Processor threads
4
Processor frequency *
3.4 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-4100 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
65, 54
Tcase
72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-1333/1600, DDR3L-1333/1600 @ 1.5V
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi DL
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Tower
Design
Placement supported
Vertical
Water cooling system
No
Product colour *
Black
Performance
Motherboard chipset
Intel® H81
Product type *
PC
Software
Operating system installed *
No
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
77480
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
160 mm
Depth *
400 mm
Height *
397 mm
Weight *
7.5 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-x