location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M83
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10AG000UMS
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 280 W
  • - Intel® Core™ i5 i5-4570 3.2 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: Three year
Long product name Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black :
The long product name of Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4570 (6M Cache, 3.2 GHz), Intel HD Graphics 4600, 4GB DDR3, 500GB HDD, Gigabit Ethernet, Windows 7 Pro 64-bit
More>>>
Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
The official description of Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mini Tower
Tower desktops provide the ultimate performance with full-featured scalability, yet weigh about 24.25 lbs /11 kg.

Platform Stability
The M83 desktop features Intel® Stable Image Platform Program (SIPP) and a 27-month life cycle with no planned hardware changes that affect the preloaded software image. Image stability for long-term deployments helps to reduce transition, qualification, and testing costs to ensure savings for your business.

Multiple Monitor Display
Maximize productivity with independent display support for up to three monitors – or four via Mosaic Mode. The expanded work area and easier navigation between applications helps reduce errors and improve productivity as you extend your desktop across multiple monitors. (Requires second optional DisplayPort connectors.)

Solid Security & Manageability
M83 desktops include some of the best security tools available in the industry, including USB ports disablement to help prevent data theft and network security risks against unauthorized use of storage devices. The Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication. Plus the M83 desktop includes a chassis intrusion switch, which alerts against any unauthorized access attempts. Physical security through cable lock and Absolute® Computrace Support.

Tool-Less Expandability
Upgrades are a cinch for IT staff, with convenient tool-free access to hardware. Especially beneficial when working with multiple desktops. And the M83 includes optional second HDD (2.5 inches) and dual graphic card support. Up to three hard drives and one slim ODD supported.

Advanced Thermal Design
Our Intelligent Cooling Engine (ICE) 3.0 is designed to provide a balance between thermals and acoustics resulting in long desktop life. With two optimized settings, you choose the performance mode that best suits your work environment, prioritizing temperature or sound. Plus, ICE 3.0 allows for working in hotter temperatures and enables system monitoring with thermal alerts that preempt overheating possibilities.

Green Leadership
Cisco® EnergyWise certification enables enterprise-level power monitoring and Lenovo Desktop Power Manager puts you in control of saving energy and keeping costs down. Plus, with ratings like ENERGY STAR 5.2, ULE Gold, and 92% efficiency with 80+ Platinum power supply unit (PSU), you can feel good about helping the planet and your bottom line.

Priority Technical Support
You demand a lot from your system and Lenovo Services help you stay productive. Bypass basic troubleshooting support with direct access to advanced-level technicians to resolve issues quickly. Add Priority Technical Support to your purchase.

Short summary description Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
This short summary of the Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M83, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M83. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4570
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
28 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4500 Desktop Series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
2.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Water cooling system
No
Product colour *
Black
Performance
Motherboard chipset
Intel® Q85
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR14E
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
75043
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
280 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
442.3 mm
Height *
414.5 mm
Weight *
11.2 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
Yes
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2015-02-25 11:03:09
Uk has collected 7 expert reviews for Lenovo ThinkCentre M83 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2015-02-25 11:03:09
The Lenovo ThinkCentre M83 Tiny ($749 as tested) is a midrange business desktop with a small-form-factor (SFF) chassis made for space-constrained users. It comes with a fourth-generation Intel Core i5 processor built into a compact chassis that has a comp...
Good 8GB of memory. Good upgrade options. Comes with Windows 7 Pro with Windows 8.1 Pro upgrade. Small enough to hide behind a monitor or under a desk.
Bad Bottom Line, The Lenovo ThinkCentre M83 Tiny, a small form-factor (SFF) business desktop PC, is a great choice for the space-constrained user, but it will also serve well in any company that doesn't need specialized expansion cards in its PCs...
Bottom line The Lenovo ThinkCentre M83 Tiny, a small form-factor (SFF) business desktop PC, is a great choice for the space-constrained user, but it will also serve well in any company that doesn't need specialized expansion cards in its PCs...
80%
slashgear.com
Updated:
2015-02-25 11:03:09
One of the biggest criticisms of all-in-one PCs is the inability to upgrade hardware if necessary. Lenovo has addressed that issue with its ThinkCentre Tiny-in-One 23, an all-in-one monitor with an open slot in the back in which users can slide certain sl...
0%
computershopper.com
Updated:
2015-03-23 02:35:25
Enter the Lenovo ThinkCentre M83 Tiny in One —or, to give its two halves their formal names, the M83 Tiny desktop and the Tiny in One 23 display—which together form a unique approach to the all-in-one PC. The Tiny in One 23 appears to be a standard 23-inc...
Good Spacesaving yet upgradeable design, Easy to service, Plenty of ports despite compact size, Competitive performance...
Bad Limited expansion, No speakers in Tiny in One 23 display, Cheap, wired bundled peripherals...
Bottom line Lenovo's clever modular approach to the all-in-one PC delivers a space-saving, clutter-free design that is also easy to service and flexible to upgrade, making it a sure hit for businesses. Read More…...
80%
tomsguide.com
Updated:
2015-04-07 01:38:11
Whether you're building a kiosk, setting up a point-of-sale system or just trying to conserve space in your office or home, Lenovo's ThinkCentre M83 Tiny offers desktop-class performance and flexibility in a package the size of a hardcover book. You can e...
Good Desktop-class CPU, Lots of ports , Highly configurable, Seamless integration with 23-inch monitor...
Bad Large for a mini PC, Internals hard to access...
Bottom line While larger than other mini PCs, the M83 Tiny is a powerful desktop for home and business, with an optional all-in-one monitor accessory...
80%
channelpronetwork.com
Updated:
2015-04-20 02:48:37
Desktop PCs haven't needed a large case with large fans and easy access to the inside to swap out components for more than a decade. Then why are so many still built that way? Tradition? If so, Lenovo, which built IBM PC desktops and laptops so well the c...
0%
booredatwork.com
Updated:
2015-05-06 02:46:29
The lenovo Tiny M83p is a small compact computer from Lenovo, that packs quite the punch for its size. The Tiny M83p comes powered an Up to Intel® Core i7 4785T processor, up to 16GB ram and 500GB storage. You can get the configuration running either Wind...
0%