Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M93z 58.4 cm (23") 1920 x 1080 pixels 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Black All-in-One PC Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M93z
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10AF000MMB
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5476
This statistic is based on the 93539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91439 free Open Icecat users.
Info modified on: 12 Sep 2020 12:26:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkCentre M93z 58.4 cm (23") 1920 x 1080 pixels 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Black All-in-One PC Windows 7 Professional :
The short editorial description of Lenovo ThinkCentre M93z 58.4 cm (23") 1920 x 1080 pixels 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Black All-in-One PC Windows 7 Professional

23" LED Full HD 1920 x 1080, Core i3-4130 (3M Cache, 3.40 GHz), 4GB DDR3, Intel HD Graphics 4400, 500GB HDD, WLAN 802.11 b/g/n, Bluetooth, Gigabit Ethernet, Windows 7 Pro 64-Bit
More>>>
Lenovo ThinkCentre M93z 58.4 cm (23") 1920 x 1080 pixels 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Black All-in-One PC Windows 7 Professional:
The official marketing text of Lenovo ThinkCentre M93z 58.4 cm (23") 1920 x 1080 pixels 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Black All-in-One PC Windows 7 Professional as supplied by the manufacturer

Built for Collaboration
The M93z's 23" full HD LED display with in-plane switching (IPS) offers a wide viewing angle — nearly 180 degrees — so multiple users can read the screen’s contents from different positions around the PC. High performance anti-glare glass, available on touchscreen models, enhances collaboration, as does the sensitive, 10-point multitouch technology that powers the touch experience.

Industry-Leading VoIP
Engage in crystal-clear teleconferences with Microsoft Lync™-qualified, Skype-ready, VoIP-optimized software and hardware, including a 2MP HD webcam, stereo speakers with Dolby® Advanced Audio™, and a digital array microphone.

Solid Security & Manageability
The M93z offers some of the best security tools available in the industry, including USB ports disablement to help prevent data theft and network security risks against unauthorized use of storage devices. Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication.

Intel® vPro™ & Active Management Technology
Streamline common IT functions and keep sensitive data safe. Benefits of the technology include speedy data encryption/decryption, protection from unauthorized access and remote management.

SuperSpeed USB 3.0
Enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals. Backwards-compatible with USB 2.0 devices.

View Management Utility
Take advantage of multiple active displays, and enjoy faster multitasking: The expanded work area and easier navigation between applications helps reduce errors and improve productivity as you extend your desktop across multiple displays.

Tool-Less Expandability
Upgrades are a cinch for IT staff, with convenient tool-free access to hardware.

Advanced Thermal Design
Our Intelligent Cooling Engine (ICE) 3.0 is designed to provide a balance between thermals and acoustics resulting in long desktop life. With two optimized settings, you choose the performance mode that best suits your work environment, prioritizing temperature or sound. Plus, ICE 3.0 allows for working in hotter temperatures and enables system monitoring with thermal alerts that preempt overheating possibilities. Manage ICE with PC Cloud Manager 2.0.

Advanced Technical Support
You demand a lot from your system and Lenovo Services is here to help you stay productive. By-pass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly. Add Priority Technical Support to your ThinkCentre M93z.

EPEAT® Gold and ENERGY STAR Certification
Save energy and reduce your power consumption costs – good for the environment and your bottom line.

Short summary description Lenovo ThinkCentre M93z 58.4 cm (23") 1920 x 1080 pixels 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Black All-in-One PC Windows 7 Professional:
This short summary of the Lenovo ThinkCentre M93z 58.4 cm (23") 1920 x 1080 pixels 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Black All-in-One PC Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M93z, 58.4 cm (23"), Full HD, 4th gen Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M93z 58.4 cm (23") 1920 x 1080 pixels 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Black All-in-One PC Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkCentre M93z 58.4 cm (23") 1920 x 1080 pixels 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Black All-in-One PC Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M93z. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: 4th gen Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Virtualization Technology (Intel® VT)
Intel® Virtualization Technology (Intel® VT)

Simplify Virtualization and Reduce Overheads
Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
58.4 cm (23")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i3-4130
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i3
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.4 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® Q87
PCI Express slots version
3.0
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1150 (Socket H3)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Thermal Design Power (TDP)
65, 54
Processor series
Intel Core i3-4100 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8,1x16,2x4,2x8
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Memory types supported by processor
DDR3-1333/1600, DDR3L-1333/1600 @ 1.5V
Memory clock speeds supported by processor
1333,1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2
Memory slots type
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
SO-DIMM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
DIMM/SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA III
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4400
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter DirectX version
11.1
On-board graphics adapter ID
0x41E
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
6 W
Camera
Built-in camera *
The product has an integrated camera.
Yes
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
2 MP
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
Ports & interfaces
Microphone in
The socket where a microphone is connected to the device.
No
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Product type *
The sub-category of the product.
All-in-One PC
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
Intel Reference Heat Sink specification for proper operation of this SKU.
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77480
Power
AC adapter power
150 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
568 mm
Depth *
The distance from the front to the back of something.
247 mm
Height *
The measurement of the product from head to foot or from base to top.
551.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.6 kg
Certificates
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Packaging content
Mouse included
A mouse is included with this product.
Yes
Keyboard included
A keyboard is part of the bundle/set.
Yes
Other features
Storage drive interface
Where the storage device links with other parts of the product, or an external device.
Serial ATA III
Autonomy mode
This is a mode in which the device is operating on its own, without power connection.
No
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-x
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:13:28
Uk has collected 6 expert reviews for Lenovo ThinkCentre M93z 58.4 cm (23") 1920 x 1080 pixels 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Black All-in-One PC Windows 7 Professional and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:13:28
Nl heeft 6 proffesionele recensies verzameld voor Lenovo ThinkCentre M93z 58,4 cm (23") 1920 x 1080 Pixels Vierde generatie Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Zwart Alles-in-één-pc Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:13:28
Fr a recueilli 6 avis d’experts pour Lenovo ThinkCentre M93z 58,4 cm (23") 1920 x 1080 pixels Intel® Core™ i3 de 4e génération 4 Go DDR3-SDRAM 500 Go Disque dur Noir PC All-in-One Windows 7 Professional et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:13:27
De hat 6 Expertenmeinungen über Lenovo ThinkCentre M93z 58,4 cm (23 Zoll) 1920 x 1080 Pixel Intel® Core™ i3 der vierten Generation 4 GB DDR3-SDRAM 500 GB Festplatte Schwarz All-in-One-PC Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:13:27
Testseek ha raccolto 6 recensioni da parte di esperti per Lenovo ThinkCentre M93z 58,4 cm (23") 1920 x 1080 Pixel Intel® Core™ i3 di quarta generazione 4 GB DDR3-SDRAM 500 GB HDD Nero PC All-in-one Windows 7 Professional e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:13:27
Es ha coleccionado 6 opiniones de expertos para Lenovo ThinkCentre M93z 58,4 cm (23") 1920 x 1080 Pixeles 4ª generación de procesadores Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Negro PC todo en uno Windows 7 Professional y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:13:28
Dk har samlet 6 ekspertanmeldelser for Lenovo ThinkCentre M93z 58,4 cm (23") 1920 x 1080 pixel 4th gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Sort All-in-One PC Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:13:28
Se har samlat in 6 experttester för Lenovo ThinkCentre M93z 58,4 cm (23") 1920 x 1080 pixlar 4:e generationens Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Svart Allt-i-ett-dator Windows 7 Professional och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
itreviews.com
Updated:
2015-02-04 04:13:27
The Lenovo ThinkCentre M93z is an all-in-one touch desktop made for a wide variety of businesses, from the small proprietorship all the way up to the large-scale enterprise. It’s a good choice for the non-mobile worker who is tied to a desk in a cubicle f...
Bottom line The Lenovo ThinkCentre M93z all-in-one touch-screen desktop has the features to keep both your business users and IT folks happy...
80%
com-magazin.de
Updated:
2015-02-04 04:13:27
Der All-in-one-PC von Lenovo mit der kryptischen Bezeichnung ThinkCentre M93z 10AC002DMS überzeugt im Test durch sein solides Gesamtpaket. Auch wenn er nicht gerade leise arbeitet.Gut ausgestattet, aber teuer: Der Lenovo AIO-PC bietet eine gute Performanc...
Good 2, Kontra, Lautstärke: Mit bis zu 39,7 dB(A) ziemlich laut, Preis: Vergleichsweise teuer...
Bad Lautstärke: Mit bis zu 39,7 dB(A) ziemlich laut, Preis: Vergleichsweise teuer...
0%
com-magazin.de
Updated:
2019-11-28 23:57:50
Leistungsstarke All-in-one-PCs für den Büroeinsatz gibt es schon für weniger als 800 Euro. com! hat die vielversprechendsten Lösungen verschiedener Hersteller getestet.Was leisten moderne All-in-one-PCs, die für den Büroeinsatz optimiert sind? Da jeder He...
0%
tomsguide.com
Updated:
2015-02-04 04:13:27
With its ThinkCentre series of all-in-ones, Lenovo hopes to target every type of business user, from the enterprise level to the small business owner. The $1,329 ThinkCentre E93z , which we rated highly for its aesthetic appeal and performance, was design...
Good Attractive desig, Excellent keyboar, Lots of port, Good performanc, IT-friendly utilitie, Three-year warranty...
Bad Display suffers from muted color, Hollow audio...
Bottom line With the ThinkCentre M93z, Lenovo once again demonstrates why it's the go-to brand for business PCs. With its excellent wireless keyboard and mouse, a plethora of ports, IT-friendly features, three-year warranty and speedy performance, the $1,299 M93z...
80%
pcmag.com
Updated:
2015-02-04 04:13:27
The Lenovo ThinkCentre M93z%displayPrice% at %seller% is an all-in-one touch desktop made for a wide variety of businesses, from the small proprietorship all the way up to the large-scale enterprise. It's a good choice for the non-mobile worker who is tie...
Good Easy to service tool-less all-in-one chassis. 10-point touch screen. Shutter on webcam. Anti-glare screen. All components can be serviced. Carry handle built into screen back. Come with option to install Windows 7 or 8 Pro.
Bad No digital video in. No flat or portrait orientation with included monitor stand...
Bottom line The Lenovo ThinkCentre M93z all-in-one touch-screen desktop has the features to keep both your business users and IT folks happy...
80%
pconline.com.cn
Updated:
2016-12-28 19:07:46
ThinkCentre M系列是联想主打高端商务的台式电脑产品。今天来到PConline评测室的产品是ThinkCentre M9350z商用一体电脑,这款23吋的ThinkCentre旗舰一体台式机选用了英特尔第四代酷睿i7-4770S作为处理器,主频达到了3.1GHz,同时还配备了AMD Radeon HD 8730A独立显卡,并拥有8GB DDR3 1600MHz内存以及1TB SSHD混合硬盘的组合。与此同时,强大的视频会议功能是这款旗舰一体台式机的一大特色。联想 ThinkCentre M935...
Bottom line 作为一款商务一体电脑产品,联想ThinkCentre M9350z在外形设计以及颜色的选取上传承了Think品牌的经典设计,这也符合商务人士沉稳的性格。23英寸IPS显示屏可以为使用者提供大角度的可视范围,同时显示效果也非常不错,多点触控的加入丰富了使用者的操作方式。联想ThinkCentre M9350z所特有的多角度屏幕调节有助于使用者对于屏幕位置的掌控,根据不同情况以及不同环境自行变换。在配置方面,联想ThinkCentre M9350z所配备的英特尔酷睿i7-4770S处理器可以提供强大的性能支持...
0%
X