location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M93z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10AC002DUK
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 150 W
  • - Intel® Core™ i5 i5-4570S 2.9 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080 IPS
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 4600
  • - 2 MP 1920 x 1080 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8.1 Pro 64-bit
Long product name Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black :
The long product name of Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" Full HD IPS (1920x1080) Multitouch, Intel Core i5-4570S (2.9 GHz), 4GB DDR3 SDRAM, 500GB HDD, Intel HD Graphics 4600, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, DVD±RW, Windows 8.1 Pro 64-bit
More>>>
Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black:
The official description of Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for Collaboration
The M93z's 23" full HD LED display with in-plane switching (IPS) offers a wide viewing angle — nearly 180 degrees — so multiple users can read the screen’s contents from different positions around the PC. High performance anti-glare glass, available on touchscreen models, enhances collaboration, as does the sensitive, 10-point multitouch technology that powers the touch experience.

Industry-Leading VoIP
Engage in crystal-clear teleconferences with Microsoft Lync™-qualified, Skype-ready, VoIP-optimized software and hardware, including a 2MP HD webcam, stereo speakers with Dolby® Advanced Audio™, and a digital array microphone.

Solid Security & Manageability
The M93z offers some of the best security tools available in the industry, including USB ports disablement to help prevent data theft and network security risks against unauthorized use of storage devices. Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication.

Intel® vPro™ & Active Management Technology
Streamline common IT functions and keep sensitive data safe. Benefits of the technology include speedy data encryption/decryption, protection from unauthorized access and remote management.

SuperSpeed USB 3.0
Enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals. Backwards-compatible with USB 2.0 devices.

View Management Utility
Take advantage of multiple active displays, and enjoy faster multitasking: The expanded work area and easier navigation between applications helps reduce errors and improve productivity as you extend your desktop across multiple displays.

Tool-Less Expandability
Upgrades are a cinch for IT staff, with convenient tool-free access to hardware.

Advanced Thermal Design
Our Intelligent Cooling Engine (ICE) 3.0 is designed to provide a balance between thermals and acoustics resulting in long desktop life. With two optimized settings, you choose the performance mode that best suits your work environment, prioritizing temperature or sound. Plus, ICE 3.0 allows for working in hotter temperatures and enables system monitoring with thermal alerts that preempt overheating possibilities. Manage ICE with PC Cloud Manager 2.0.

Advanced Technical Support
You demand a lot from your system and Lenovo Services is here to help you stay productive. By-pass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly. Add Priority Technical Support to your ThinkCentre M93z.

EPEAT® Gold and ENERGY STAR Certification
Save energy and reduce your power consumption costs – good for the environment and your bottom line.

Short summary description Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black:
This short summary of the Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M93z, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 8.1 Pro

Long summary description Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black:
This is an auto-generated long summary of Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M93z. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1 Pro. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4570S
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
2.9 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
QPI
Number of QPI links
1
Processor codename
Haswell
Processor series
Intel Core i5-4500 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR14J
Tcase
71.35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA III
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MMC+, MS PRO, RS-MMC, SD, SDHC, SDXC, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Mini PCI Express slots
1
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® Q87
Trusted Platform Module (TPM)
Yes
HDD user password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75044
Power
AC adapter power
150 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
568 mm
Depth (with stand)
247 mm
Height (with stand)
479 mm
Weight (with stand)
12.8 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Certificates
Certification
GS, CB, CCC, NOM, SABS, EU, UL/cUL, TCO, WEEE, TUV, FCC, VCCI, C-tick, KC, MIC
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA III
Autonomy mode
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:13:21
Uk has collected 6 expert reviews for Lenovo ThinkCentre M93z Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2015-02-04 04:13:21
The Lenovo ThinkCentre M93z is an all-in-one touch desktop made for a wide variety of businesses, from the small proprietorship all the way up to the large-scale enterprise. It’s a good choice for the non-mobile worker who is tied to a desk in a cubicle f...
Bottom line The Lenovo ThinkCentre M93z all-in-one touch-screen desktop has the features to keep both your business users and IT folks happy...
80%
tomsguide.com
Updated:
2015-02-04 04:13:21
With its ThinkCentre series of all-in-ones, Lenovo hopes to target every type of business user, from the enterprise level to the small business owner. The $1,329 ThinkCentre E93z , which we rated highly for its aesthetic appeal and performance, was design...
Good Attractive desig, Excellent keyboar, Lots of port, Good performanc, IT-friendly utilitie, Three-year warranty...
Bad Display suffers from muted color, Hollow audio...
Bottom line With the ThinkCentre M93z, Lenovo once again demonstrates why it's the go-to brand for business PCs. With its excellent wireless keyboard and mouse, a plethora of ports, IT-friendly features, three-year warranty and speedy performance, the $1,299 M93z...
80%
pcmag.com
Updated:
2015-02-04 04:13:21
The Lenovo ThinkCentre M93z%displayPrice% at %seller% is an all-in-one touch desktop made for a wide variety of businesses, from the small proprietorship all the way up to the large-scale enterprise. It's a good choice for the non-mobile worker who is tie...
Good Easy to service tool-less all-in-one chassis. 10-point touch screen. Shutter on webcam. Anti-glare screen. All components can be serviced. Carry handle built into screen back. Come with option to install Windows 7 or 8 Pro.
Bad No digital video in. No flat or portrait orientation with included monitor stand...
Bottom line The Lenovo ThinkCentre M93z all-in-one touch-screen desktop has the features to keep both your business users and IT folks happy...
80%
Country Distributor
United Kingdom 1 distributor(s)