Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M93p 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M93p
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10A8002CUK
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7009
This statistic is based on the 93478 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91353 free Open Icecat users.
Info modified on: 12 Sep 2020 11:36:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Lenovo ThinkCentre M93p 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Professional :
The short editorial description of Lenovo ThinkCentre M93p 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Professional

Intel Core i5-4570 (3.20 GHz), 4GB RAM, 500GB HDD, Intel HD Graphics 4600, Windows 7 Professional 64 + Windows 8 Pro 64
More>>>
Lenovo ThinkCentre M93p 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Professional:
The official marketing text of Lenovo ThinkCentre M93p 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Professional as supplied by the manufacturer

Platform Stability
The M93/M93p desktop features 15-month platform stability with no planned hardware changes that affect the preloaded software image. Image stability for long-term deployments helps to reduce transition, qualification, and testing costs to ensure savings for your business.

Multiple Monitor Display
Maximize productivity with independent display support for up to three monitors (quad-monitor support is available in Mosaic mode on select models). The expanded work area and easier navigation between applications helps reduce errors and improve productivity as you extend your desktop across multiple displays. (Requires optional second DisplayPort connector.)

Solid Security & Manageability
M93/M93p desktops include some of the best security tools available in the industry, including USB ports disablement to help prevent data theft and network security risks against unauthorized use of storage devices. Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication. Plus the M93/M93p desktop includes a chassis intrusion switch, which alerts against any unauthorized access attempts.

Intel® vPro™ & Active Management Technology
The M93p includes Intel® vPro™ technology with up to Active Management Technology (AMT) 9.0 support to make enterprise-level manageability even more convenient and cost-saving.

SuperSpeed USB 3.0
Enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals. Backwards-compatible with USB 2.0 devices.

Advanced Thermal Design
Our Intelligent Cooling Engine (ICE) 3.0 is designed to provide a balance between thermals and acoustics resulting in long desktop life. With two optimized settings, you choose the performance mode that best suits your work environment, prioritizing temperature or sound. Plus, ICE 3.0 allows for working in hotter temperatures and enables system monitoring with thermal alerts that preempt overheating possibilities. Manage ICE with PC Cloud Manager 2.0.

Advanced Technical Support
You demand a lot from your system and Lenovo Services is here to help you stay productive. By-pass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly. Add Priority Technical Support to your ThinkCentre M93/M93p.

Short summary description Lenovo ThinkCentre M93p 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Professional:
This short summary of the Lenovo ThinkCentre M93p 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M93p, 3.2 GHz, 4th gen Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre M93p 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkCentre M93p 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M93p. Processor frequency: 3.2 GHz, Processor family: 4th gen Intel® Core™ i5, Processor model: i5-4570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics adapter model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-4570
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.6 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
Smart Cache
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
28 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-4500 Desktop Series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8,1x8+2x4
Number of processors installed
Number of processors in the product.
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333,1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x DIMM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Number of storage drives installed
Amount of storage drives built into the device.
1
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA III
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
HDD size
The amount of data that the hard drive can store.
3.5"
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
RAID support
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4600
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter DirectX version
11.1
On-board graphics adapter ID
0x412
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x16 (Gen 2.x) slots
Places where PCI Express x16 (Gen 2.x) are placed inside and connected to the computer motherboard.
1
PCI Express x16 (Gen 3.x) slots
Places where PCI Express x16 (Gen 3.x) are placed inside and connected to the computer motherboard.
1
PCI slots
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
SFF
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Horizontal/Vertical
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Design
Cable lock slot type
Kensington
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® Q87
Audio system
System used to play music or speech.
HD
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
HDD, Power on
Product type *
The sub-category of the product.
PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® OS Guard
Protect Your Operating Environment Intel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR14E
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
Intel Reference Heat Sink specification for proper operation of this SKU.
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
75043
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
240 W
Power supply input voltage
100 - 240 V
Power supply input frequency
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50 - 60 Hz
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
338 mm
Depth *
The distance from the front to the back of something.
375 mm
Height *
The measurement of the product from head to foot or from base to top.
102 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.8 kg
Packaging content
Display included *
This product includes a display.
No
Mouse included
A mouse is included with this product.
Yes
Keyboard included
A keyboard is part of the bundle/set.
Yes
Other features
Optical drives quantity
The number of optical drives e.g. CD players/writers, DVD players/writers.
1
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:34:19
Uk has collected 9 expert reviews for Lenovo ThinkCentre M93p 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Black PC Windows 7 Professional and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:34:19
Nl heeft 9 proffesionele recensies verzameld voor Lenovo ThinkCentre M93p Vierde generatie Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Zwart PC Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:34:19
Fr a recueilli 9 avis d’experts pour Lenovo ThinkCentre M93p Intel® Core™ i5 de 4e génération i5-4570 4 Go DDR3-SDRAM 500 Go Disque dur SFF Noir PC Windows 7 Professional et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:34:19
De hat 9 Expertenmeinungen über Lenovo ThinkCentre M93p Intel® Core™ i5 der vierten Generation i5-4570 4 GB DDR3-SDRAM 500 GB Festplatte SFF Schwarz PC Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:34:19
Testseek ha raccolto 9 recensioni da parte di esperti per Lenovo ThinkCentre M93p Intel® Core™ i5 di quarta generazione i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Nero PC Windows 7 Professional e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:34:19
Es ha coleccionado 9 opiniones de expertos para Lenovo ThinkCentre M93p 4ª generación de procesadores Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB Unidad de disco duro SFF Negro PC Windows 7 Professional y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:34:19
Dk har samlet 9 ekspertanmeldelser for Lenovo ThinkCentre M93p 4th gen Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Sort PC Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:34:19
Testseek получил 9 экспертных оценок для Lenovo ThinkCentre M93p Процессор Intel® Core™ i5 4-го поколения i5-4570 4 GB DDR3-SDRAM 500 GB Жесткий диск SFF Черный ПК Windows 7 Professional, средний экспертный рейтинг составляет 78 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:34:19
Se har samlat in 9 experttester för Lenovo ThinkCentre M93p 4:e generationens Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD SFF Svart PC Windows 7 Professional och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-24 01:34:19
Mini PCs aren't just well suited to the home; they're also a great way to save space in the office. The ThinkCentre M93p is one of Lenovo's latest business-focussed mini PCs, and this high-powered system comes with almost everything you need to get starte...
Bottom line It's expensive, but this is a fast office-oriented mini PC that comes with plenty of added extras to help it stand out from the crowd...
80%
itreviews.com
Updated:
2014-08-24 01:34:19
Enterprise IT purports to be all about cloud and centralized server-based computing, but thin clients and centralized computing isn’t necessarily the right fit for all businesses. For the majority of small, medium, and large business out there, Lenovo Thi...
Bottom line The diminutive Lenovo ThinkCentre M93p Tiny takes up almost no space on your desk, but is still a full-featured desktop instead of a thin client box...
80%
ffh.de
Updated:
2015-03-28 06:53:35
Video review: Lenovos Minirechner Thinkcentre Tiny M93p wird mit vielen Schrauben verbaut, die die Wartung etwas aufwendiger als bei anderen Minirechnern machen. Trotzdem lässt sich der Rechner in wenigen Minuten öffnen, umrüsten und wieder schließen...
0%
computershopper.com
Updated:
2014-08-24 01:34:19
& Design Once upon a time in Cubicle-ville, your office computer was a bulky beige dust magnet that sat whirring and purring at your feet. Now bulky towers are slowly going the way of big tube monitors as IT managers shop for smaller, greener, less po...
Good Very small and sturdy, Runs cool and quietly, Backed by excellent docs and always-reachable support...
Bad Lacks SD card slot and HDMI port, Wired keyboard and mouse...
Bottom line Almost as small and tough as a brick, Lenovo's latest is a fine example of the new breed of ultra-compact workplace desktops. Primarily a corporate PC, it may even tempt some home office workers...
80%
pcworld.com_techhive.com
Updated:
2014-08-24 01:34:19
Most of the desktops I deal with are so big that they can barely fit underneath your desk—let alone on top of it. But Lenovo's ThinkCentre M93p Tiny lives up (down?) to its name: This small-form-factor PC measures 7 inches tall, 7.2 inches wide, and 1.35...
Good Extremely compact, Rugged design, Intel vPro support...
Bad No HDMI, Less powerful than Intel's NUC...
Bottom line This diminutive business PC is smart enough for the office, and tough enough for the factory floor...
70%
pcmag.com
Updated:
2014-08-24 01:34:19
Enterprise IT purports to be all about cloud and centralized server-based computing, but thin clients and centralized computing isn't necessarily the right fit for all businesses. For the majority of small, medium, and large business out there, Lenovo Thi...
Good Extremely compact form factor, one could say it's tiny. Five USB 3.0 ports. Multi-monitor support. Windows 7 Professional pre-installed, Windows 8 Pro also included. vPro manageability.
Bad Need adapter for HDMI. No 5GHz Wi-Fi. No Internal expansion...
Bottom line The diminutive Lenovo ThinkCentre M93p Tiny works equally well in small, medium, or gargantuan sized businesses. It takes up almost no space on your desk, but is still a full-featured desktop instead of a thin client box...
80%
booredatwork.com
Updated:
2014-08-24 01:34:19
The Lenovo M93P Tiny is – without question – the smallest workstation I have ever laid my hands on. I pulled this thing out of the box and couldn't help but feel like I missed something else in the bottom of the box. At less than 3 pounds, the Lenovo M93P...
0%
networkworld.com
Updated:
2015-05-16 06:14:26
The Lenovo ThinkCentre M93p Tiny is a reasonably priced desktop PC in a package that won't clutter your desk. It supports up to four monitors, runs coolly and quietly and can charge your peripherals thanks to an 'always on' USB port.Desktops are passA(c)...
0%
testhub.pl
Updated:
2015-09-18 09:27:47
Ekspert recenzja wideo...
0%
X