location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M93p Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M93p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10A60019MX
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:45:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M93p Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 280 W
  • - Intel® Core™ i5 i5-4570 3.2 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 7 Professional 64-bit
Warranty: 3 year
Long product name Lenovo ThinkCentre M93p Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black :
The long product name of Lenovo ThinkCentre M93p Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4570 (3.20 GHz), 4GB RAM, 500GB HDD, Intel HD Graphics 4600, Windows 7 Professional 64 + Windows 8 Pro 64
More>>>
Lenovo ThinkCentre M93p Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
The official description of Lenovo ThinkCentre M93p Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tower
Tower desktops provide the ultimate performance with full-featured scalability, yet weigh about 11.2kg (24.7 lbs).

Platform Stability
The M93/M93p desktop features 15-month platform stability with no planned hardware changes that affect the preloaded software image. Image stability for long-term deployments helps to reduce transition, qualification, and testing costs to ensure savings for your business.

Multiple Monitor Display
Maximize productivity with independent display support for up to three monitors (quad-monitor support is available in Mosaic mode on select models). The expanded work area and easier navigation between applications helps reduce errors and improve productivity as you extend your desktop across multiple displays. (Requires optional second DisplayPort connector.)

Solid Security & Manageability
M93/M93p desktops include some of the best security tools available in the industry, including USB ports disablement to help prevent data theft and network security risks against unauthorized use of storage devices. Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication. Plus the M93/M93p desktop includes a chassis intrusion switch, which alerts against any unauthorized access attempts.

Intel® vPro™ & Active Management Technology
The M93p includes Intel® vPro™ technology with up to Active Management Technology (AMT) 9.0 support to make enterprise-level manageability even more convenient and cost-saving.

SuperSpeed USB 3.0
Enables up to 10 times faster file transfer, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals. Backwards-compatible with USB 2.0 devices.

Tool-Less Expandability
Upgrades are a cinch for IT staff, with convenient tool-free access to hardware. Especially beneficial when applied across multiple desktops.

Advanced Thermal Design
Our Intelligent Cooling Engine (ICE) 3.0 is designed to provide a balance between thermals and acoustics resulting in long desktop life. With two optimized settings, you choose the performance mode that best suits your work environment, prioritizing temperature or sound. Plus, ICE 3.0 allows for working in hotter temperatures and enables system monitoring with thermal alerts that preempt overheating possibilities. Manage ICE with PC Cloud Manager 2.0.

Advanced Technical Support
You demand a lot from your system and Lenovo Services is here to help you stay productive. By-pass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly. Add Priority Technical Support to your ThinkCentre M93/M93p.

Short summary description Lenovo ThinkCentre M93p Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
This short summary of the Lenovo ThinkCentre M93p Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M93p, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre M93p Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M93p Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M93p. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4570
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
28 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4500 Desktop Series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi DL
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
RAID support
Yes
RAID levels
0, 1
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x16 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® Q87
Audio system
HD
Password protection
Yes
Password protection type
HDD, Power on
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR14E
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
75043
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
280 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
442.3 mm
Height *
414.5 mm
Weight *
11.2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:32:05
Uk has collected 9 expert reviews for Lenovo ThinkCentre M93p Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-24 01:32:05
Mini PCs aren't just well suited to the home; they're also a great way to save space in the office. The ThinkCentre M93p is one of Lenovo's latest business-focussed mini PCs, and this high-powered system comes with almost everything you need to get starte...
Bottom line It's expensive, but this is a fast office-oriented mini PC that comes with plenty of added extras to help it stand out from the crowd...
80%
itreviews.com
Updated:
2014-08-24 01:32:05
Enterprise IT purports to be all about cloud and centralized server-based computing, but thin clients and centralized computing isn’t necessarily the right fit for all businesses. For the majority of small, medium, and large business out there, Lenovo Thi...
Bottom line The diminutive Lenovo ThinkCentre M93p Tiny takes up almost no space on your desk, but is still a full-featured desktop instead of a thin client box...
80%
computershopper.com
Updated:
2014-08-24 01:32:05
& Design Once upon a time in Cubicle-ville, your office computer was a bulky beige dust magnet that sat whirring and purring at your feet. Now bulky towers are slowly going the way of big tube monitors as IT managers shop for smaller, greener, less po...
Good Very small and sturdy, Runs cool and quietly, Backed by excellent docs and always-reachable support...
Bad Lacks SD card slot and HDMI port, Wired keyboard and mouse...
Bottom line Almost as small and tough as a brick, Lenovo's latest is a fine example of the new breed of ultra-compact workplace desktops. Primarily a corporate PC, it may even tempt some home office workers...
80%
pcworld.com_techhive.com
Updated:
2014-08-24 01:32:05
Most of the desktops I deal with are so big that they can barely fit underneath your desk—let alone on top of it. But Lenovo's ThinkCentre M93p Tiny lives up (down?) to its name: This small-form-factor PC measures 7 inches tall, 7.2 inches wide, and 1.35...
Good Extremely compact, Rugged design, Intel vPro support...
Bad No HDMI, Less powerful than Intel's NUC...
Bottom line This diminutive business PC is smart enough for the office, and tough enough for the factory floor...
70%
pcmag.com
Updated:
2014-08-24 01:32:05
Enterprise IT purports to be all about cloud and centralized server-based computing, but thin clients and centralized computing isn't necessarily the right fit for all businesses. For the majority of small, medium, and large business out there, Lenovo Thi...
Good Extremely compact form factor, one could say it's tiny. Five USB 3.0 ports. Multi-monitor support. Windows 7 Professional pre-installed, Windows 8 Pro also included. vPro manageability.
Bad Need adapter for HDMI. No 5GHz Wi-Fi. No Internal expansion...
Bottom line The diminutive Lenovo ThinkCentre M93p Tiny works equally well in small, medium, or gargantuan sized businesses. It takes up almost no space on your desk, but is still a full-featured desktop instead of a thin client box...
80%
booredatwork.com
Updated:
2014-08-24 01:32:05
The Lenovo M93P Tiny is – without question – the smallest workstation I have ever laid my hands on. I pulled this thing out of the box and couldn't help but feel like I missed something else in the bottom of the box. At less than 3 pounds, the Lenovo M93P...
0%
networkworld.com
Updated:
2015-05-16 06:17:50
The Lenovo ThinkCentre M93p Tiny is a reasonably priced desktop PC in a package that won't clutter your desk. It supports up to four monitors, runs coolly and quietly and can charge your peripherals thanks to an 'always on' USB port.Desktops are passA(c)...
0%