location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0C52692 keyboard USB QWERTY Danish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0C52692
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0C52692
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 0C52692 keyboard USB QWERTY Danish Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTY Danish
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
Long product name Lenovo 0C52692 keyboard USB QWERTY Danish Black :
The long product name of Lenovo 0C52692 keyboard USB QWERTY Danish Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Preferred Pro USB Fingerprint Keyboard - Danish
More>>>
Lenovo 0C52692 keyboard USB QWERTY Danish Black:
The official description of Lenovo 0C52692 keyboard USB QWERTY Danish Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The redesigned Lenovo Preferred Pro USB Fingerprint Keyboard offers users the convenience to gain access to confidential files with the swipe of a finger. The state of the art biometric solution for authentication gives you the convenience of simple fingerprint authentication only, or configure for one of the most secure log-in processes available.

The Lenovo Preferred Pro USB Fingerprint Keyboard offers:

- Integrated fingerprint swipe sensor puts your passwords at the tip of your fingers
- Software configurable for simple fingerprint only log-in or, more secure authentication
- Replace Windows passwords with your fingerprint for easy, fast and secure system access
- Use fingerprint instead of BIOS password on supported systems.
- Includes Fingerprint Reader software and ThinkVantage Client Security Software for the Embedded Security
- Subsystem Password Manager replaces multiple passwords with one easy-to-remember password or fingerprint, thereby reducing password reset calls to the help desk.
- Supports Lotus Notes fingerprint reader authentication "On-the-fly" file and folder encryption saves you time by automatically encrypting files and helping to protect data from unauthorized access.
- Full sized 104-key USB keyboard with legendary keyboard quality delivers a comfortable design and feel
- ThinkVantage button guides you to a host of information and tools to help you set up, understand, maintain, and enhance your ThinkPad notebook or ThinkCentre desktop.

Short summary description Lenovo 0C52692 keyboard USB QWERTY Danish Black:
This short summary of the Lenovo 0C52692 keyboard USB QWERTY Danish Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0C52692, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Lenovo 0C52692 keyboard USB QWERTY Danish Black:
This is an auto-generated long summary of Lenovo 0C52692 keyboard USB QWERTY Danish Black based on the first three specs of the first five spec groups.

Lenovo 0C52692. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 2.5 m. Fingerprint reader. Product colour: Black

Keyboard
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
Danish
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Connectivity technology
Wired
Purpose
PC/Server
Fingerprint reader
Yes
Certification
CE, FCC, VCCI, UL, BSMI, C-tick, KC, TUV, EAC, UK CoC
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Design
Product colour *
Black
Features
Cable length
2.5 m
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
181.7 x 453.2 x 21.9 mm
Keyboard weight
920 g
Packaging data
Number of products included *
1 pc(s)
Package width
226 mm
Package depth
490 mm
Package height
35 mm
Package weight
1.13 kg
Country Distributor
Danmark 1 distributor(s)