Lenovo logo

Lenovo 0B47000 power adapter/inverter Indoor 90 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14938
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One year
Long product name Lenovo 0B47000 power adapter/inverter Indoor 90 W Black:

ThinkPad 90W AC Adapter (slim tip) – SA/Sri Lanka/Bangladesh

Lenovo 0B47000 power adapter/inverter Indoor 90 W Black:

Get power wherever and whenever you need it with a ThinkPad AC adapter.

Short summary description Lenovo 0B47000 power adapter/inverter Indoor 90 W Black:

Lenovo 0B47000, Laptop, Indoor, 90 W, ThinkPad, Black, 360 g

Long summary description Lenovo 0B47000 power adapter/inverter Indoor 90 W Black:

Lenovo 0B47000. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product colour: Black. Weight: 360 g

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.