Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A90207 Black notebook dock/port replicator

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A90207
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A90207
Category
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8429
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 12 Oct 2017 02:00:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 0A90207 Black notebook dock/port replicator :
The short editorial description of Lenovo 0A90207 Black notebook dock/port replicator

ThinkPad Mini Dock Plus Series 3 (170W) (UK)
More>>>

Lenovo 0A90207 Black notebook dock/port replicator:
The official marketing text of Lenovo 0A90207 Black notebook dock/port replicator as supplied by the manufacturer
The ThinkPad Mini Dock Plus Series 3 (170W) packs more power into the popular, full featured Mini Dock Plus. This version ships with the standard array of advanced features plus a 170 watt AC adapter, optimized for use with notebooks with Quad Core discrete graphics.
Short summary description Lenovo 0A90207 Black notebook dock/port replicator:
This short summary of the Lenovo 0A90207 Black notebook dock/port replicator data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo 0A90207, 170 W, Black, 0 - 40 °C, 5 - 90%, 14 in, 7.8 in
Long summary description Lenovo 0A90207 Black notebook dock/port replicator :

Lenovo 0A90207. Power consumption (typical): 170 W. Colour of product: Black. Width: 14 in, Depth: 7.8 in, Height: 2.2 in. Dimensions (WxDxH): 345 x 198.5 x 55.5 mm, Interface: SATA

This is an auto-generated long summary of Lenovo 0A90207 Black notebook dock/port replicator based on the first three specs of the first five spec groups.
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
170 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
The measurement or extent of something from side to side.
14 in
Depth
The distance from the front to the back of something.
7.8 in
Height
The measurement of the product from head to foot or from base to top.
2.2 in
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
940 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
345 x 198.5 x 55.5 mm
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SATA
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
X