location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 8GB PC3-12800 DDR3-1600 memory module 1 x 8 GB 1600 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB PC3-12800 DDR3-1600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A65733 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8870371191308
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 09:49:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 8GB PC3-12800 DDR3-1600 memory module 1 x 8 GB 1600 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB DDR3 1600 MHz
  • - 240-pin DIMM 1 x 8 GB
  • - CAS latency: 11
  • - ECC
Long product name Lenovo 8GB PC3-12800 DDR3-1600 memory module 1 x 8 GB 1600 MHz ECC :
The long product name of Lenovo 8GB PC3-12800 DDR3-1600 memory module 1 x 8 GB 1600 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo 8GB PC3-12800 DDR3-1600 Low Halogen RDIMM Memory
More>>>
Lenovo 8GB PC3-12800 DDR3-1600 memory module 1 x 8 GB 1600 MHz ECC:
The official description of Lenovo 8GB PC3-12800 DDR3-1600 memory module 1 x 8 GB 1600 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrading your systems standard memory capacity is an easy cost effective way to improve the overall performance of your Lenovo ThinkStation system.

Short summary description Lenovo 8GB PC3-12800 DDR3-1600 memory module 1 x 8 GB 1600 MHz ECC:
This short summary of the Lenovo 8GB PC3-12800 DDR3-1600 memory module 1 x 8 GB 1600 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 8GB PC3-12800 DDR3-1600, 8 GB, 1 x 8 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Lenovo 8GB PC3-12800 DDR3-1600 memory module 1 x 8 GB 1600 MHz ECC:
This is an auto-generated long summary of Lenovo 8GB PC3-12800 DDR3-1600 memory module 1 x 8 GB 1600 MHz ECC based on the first three specs of the first five spec groups.

Lenovo 8GB PC3-12800 DDR3-1600. Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC

Features
CAS latency
11
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR3
Memory clock speed *
1600 MHz
Memory form factor *
240-pin DIMM
ECC *
Yes
Features
Memory type
DDR3
Logistics data
Harmonized System (HS) code
84733020
Other features
Form factor
RDIMM
Service included
Customer Replaceable Unit
Height (imperial)
3.05 cm (1.2")
Maximum operating temperature
95 °C
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)