location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A65719 computer cooling system Processor Air cooler Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A65719
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A65719
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2022 15:38:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 0A65719 computer cooling system Processor Air cooler Black :
The long product name of Lenovo 0A65719 computer cooling system Processor Air cooler Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkStation D20 Series Heatsinks
More>>>
Lenovo 0A65719 computer cooling system Processor Air cooler Black:
The official description of Lenovo 0A65719 computer cooling system Processor Air cooler Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo ThinkStations based on the Intel Xeon platforms deliver an expert workbench experience, where complex data sets are transformed into actionable design information. Adding a second Intel Xeon processor to your ThinkStation D20 and ThinkStation C20 or C20x system helps boost your system's performance for advanced compute-intensive multithreading applications such as Digital Content Creation, advanced 3D CAD visualization, and High Performance Computing. In environments where second processor ThinkStation configurations are popular, Lenovo heatsink options not only provides quiet, reliable cooling for Xeon CPUs under all operating loads, but also provide greater flexibility and choice for the ThinkStation customer. With the Lenovo second processor heatsink option, ThinkStation customers have the ultimate freedom to choose the best processor at the best price.

Short summary description Lenovo 0A65719 computer cooling system Processor Air cooler Black:
This short summary of the Lenovo 0A65719 computer cooling system Processor Air cooler Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A65719, Air cooler, Black

Long summary description Lenovo 0A65719 computer cooling system Processor Air cooler Black:
This is an auto-generated long summary of Lenovo 0A65719 computer cooling system Processor Air cooler Black based on the first three specs of the first five spec groups.

Lenovo 0A65719. Type: Air cooler. Product colour: Black

Performance
Suitable location *
Processor
Type *
Air cooler
Compatible products
ThinkStation D20
Design
Product colour *
Black
Weight & dimensions
Weight
580 g
Other features
Dimensions (WxDxH)
93 x 105.7 x 91 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:18:33
Uk has collected 3 expert reviews for Lenovo 0A65719 computer cooling system Processor Air cooler Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
evogadget.com
Updated:
2016-11-14 21:18:33
Lenovo's ThinkStation D20 has a way of slithering inside you and remaining there until it makes you believe it's irreplaceable. And that you won't be able to go without owning it. This workstation desktop has so much in store for people working for Hollyw...
Bottom line And so we are shown once again that Lenovo is a pro at its job. This ThinkStation D20 is more a specific desktop than one to be used by everybody no matter their field of expertise. The speed will attract you like there's no tomorrow...
0%
pcmag.com
Updated:
2016-11-14 21:18:33
The Lenovo ThinkStation D20 is one of those systems that you know you will need. Are you building components for weapons systems that directly related to national defense? Are you in the editing and mastering stage of a $250 million Hollywood movie? Do yo...
Good Two quad-core processors. Speedy 15,000 rpm hard drive. Lots of expansion room. Workstation-class everything. Has eSATA and FireWire.
Bad It's big. It's pricey. Could use USB 3.0...
Bottom line The Lenovo ThinkStation D20 is a specialized dual-CPU workstation for the engineering, scientific, and Hollywood crowds. It's the big weapon in the arsenal, made for your heavy-hitting users with mission-critical tasks...
80%
jordanitservices.co.uk
Updated:
2016-11-14 21:18:33
John Virata Lenovo's D20 is the company's top of the line ThinkStation workstation. This particular model shipped with dual Intel E5540 2.53GHz Xeon processors (four processor cores), 12GB RAM, and Windows 7 Professional. Graphics was powered by an NV...
0%