location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A65620 internal solid state drive 256 GB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A65620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A65620
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886843299074 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 00:59:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Lenovo 0A65620 internal solid state drive 256 GB 2.5" Serial ATA III :
The long product name of Lenovo 0A65620 internal solid state drive 256 GB 2.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad 256GB SATA III, SSD, OPAL-Capable
More>>>
Lenovo 0A65620 internal solid state drive 256 GB 2.5" Serial ATA III:
The official description of Lenovo 0A65620 internal solid state drive 256 GB 2.5" Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad 256GB SATA III SED OPAL-Capable SSD is an ideal data storage solution that provides a rugged, light and reliable alternative to the standard Hard Disc Drive Solutions (HDD). Utilizing MLC NAND flash based technology along with SATA III interface this drive enables improved boot time and data transfers when compared to HDDs. For additional storage and backup install this drive as a second hard drive using the 9.5mm ThinkPad Serial Hard Drive Bay Adapter III (43N3412) or 12.7" ThinkPad Serial Hard Drive Bay Adapter III (0A65623).

- TCG Opal Compliant Self-Encrypting Drive(SED).
- 256 GB storage capacity.
- FIPS-certified, hardware-based AES-256 encryption engine.
- Noiseless operation.
- Improved reliability compared to standard mobile hard drives, there are no moving parts.
- Lower power consumption than standard mobile hard drive increasing system battery life.
- Lighter weight than standard notebook hard disk drives (HDD’s).
- Serial ATA interface of 6.0Gbps.

Short summary description Lenovo 0A65620 internal solid state drive 256 GB 2.5" Serial ATA III:
This short summary of the Lenovo 0A65620 internal solid state drive 256 GB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A65620, 256 GB, 2.5", 6 Gbit/s

Long summary description Lenovo 0A65620 internal solid state drive 256 GB 2.5" Serial ATA III:
This is an auto-generated long summary of Lenovo 0A65620 internal solid state drive 256 GB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

Lenovo 0A65620. SSD capacity: 256 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s

Features
SSD capacity *
256 GB
SSD form factor *
2.5"
Interface *
Serial ATA III
Data transfer rate
6 Gbit/s
Seek time
12.5 ms
Storage drive buffer size
256 MB
Weight & dimensions
Width
69.8 mm
Depth
100 mm
Height
6.8 mm
Weight & dimensions
Weight
580 g
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Internal
Yes
HDD capacity
256 GB
Connectivity technology
Wired
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Polska 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)